-
Supplier: VAST STOCK CO., LIMITED
Description: Panel Mount Indicator Lamps MINIATURE INDICATING BEACON 250V 5W
- Lamp Type: LED Lamps
-
Supplier: Newark, An Avnet Company
Description: PANEL MOUNT INDICATOR, LED; Lamp Base Type:Midget Flange / SX6s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:50000h; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PANEL MOUNT INDICATOR, LED, WHITE,; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:RMQ-Titan M22 Series; IP / NEMA Rating:IP66; LED Color:White RoHS Compliant: NA
-
-
Description: Lumex’s family of panel mount indicator LEDs offers a wide variety of wire mount and PCB mount panel indicators. Options include various colors, including dual-color, package sizes and shapes and wavelengths. Lumex's line of PMI LEDs are
- Width or Diameter: 1.8 to 12 mm
- LED Color: Blue, Green, Orange, Red, White, Yellow
- Lamp Type: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: Lamp;Indicator, LED; Red; 10; 3/8 in.; 15 mA; Panel Mount; 0.33 in.; 28 V
-
Supplier: Allied Electronics, Inc.
Description: Indicator,Pnl-Mnt;PANEL MOUNT LED INDICATOR, GREEN
-
Supplier: Allied Electronics, Inc.
Description: Indicator,Pnl-Mnt;PANEL MOUNT LED INDICATOR, AMBER
-
Supplier: Newark, An Avnet Company
Description: PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; Lamp Base Type:-; Mounting Hole Dia:22mm; Current Rating:-; Supply Voltage:24V; Lens Shape:Dome; Product Range:-; Colour:Amber; Forward Voltage:24V; IP / NEMA Rating:IP65; LED Color:AmberRoHS Compliant: Yes
-
Supplier: R. STAHL, Inc.
Description: For panel mounting With integrated LED High luminance Low heat built-up Prolonged service life Colours: red, yellow, green, blue, white Connection by means of spring clamp terminals or plug-in connection with connection line with terminal compartment without terminal compartment The
- Voltage Rating: 12 to 254 volts
- Current Rating: 0.014 amps
- Lamp Power: 0.6 watts
- Voltage type AC: AC
-
Supplier: Newark, An Avnet Company
Description: LED PANEL MOUNT INDICATOR; LED Color:Green, Red; Mounting Hole Dia:3.962mm; Forward Current / Color:-; Operating Voltage / Color:R 1.9V, G 2V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Data Display Products
Description: Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available any of DDP bolt-on indicators. DDP offers a full range
- Width or Diameter: 8.4 mm
- Height: 22.6 mm
- Voltage Rating: 5 to 120 volts
- Current Rating: 0.0035 to 0.022 amps
-
Supplier: APEM Components, Inc.
Description: 19mm panel mounting LED indicator 10mm coloured diffused epoxy lens or 10mm water clear super bright LED’s Bright chrome, black chrome and satin grey bezel finish Prominent and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations
-
Supplier: APEM Components, Inc.
Description: 6mm panel mounting LED indicator 3mm colored diffused epoxy lens or 3mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 28VDC (2.0 x 0.5) terminals, pins or (200mm long) wire
-
Supplier: Allied Electronics, Inc.
Description: PANEL MOUNT INDICATOR, WIRE LEADS, 24V AMBER LED
-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia.
- Width or Diameter: 4.83 mm
- Height: 18.3 mm
- Voltage Rating: 2 to 28 volts
- Current Rating: 0.015 to 0.022 amps
-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia.
- Width or Diameter: 4.83 mm
- Height: 18.3 mm
- Voltage Rating: 2 to 28 volts
- Current Rating: 0.015 to 0.022 amps
-
Supplier: RS Components, Ltd.
Description: Indicator,LED,Pilot Lamp,16mm,Amber,24V
- Lamp Type: LED Lamps
- LED Color: Orange
- Features: Other
-
Supplier: Data Display Products
Description: Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight
- Width or Diameter: 8.5 mm
- Height: 26.1 mm
- Voltage Rating: 5 to 120 volts
- Current Rating: 0.0035 to 0.022 amps
-
Supplier: Pepperl+Fuchs SE
Description: LED indicator, white - 12 ... 250 V AC Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective cover Degree of protection IP66
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-133L-11-AMBER LED Panel Mount Indicator Light Category: Indicator Lights Manufacturer: OptiFuse Includes 5" long, 22 Ga. UL 1015 wire leads Temp Rating: -4°F (-20°C) to 176°F (80°C) Dome lens Mounting Hole: 5/16"
- Voltage Rating: 12 volts
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-133L-11-GREEN LED Panel Mount Indicator Light Category: Indicator Lights Manufacturer: OptiFuse Includes 5" long, 22 Ga. UL 1015 wire leads Temp Rating: -4°F (-20°C) to 176°F (80°C) Dome lens Mounting Hole: 5/16"
- Voltage Rating: 12 volts
- Voltage type DC: DC
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-133L-11-RED, LED Panel Mount Indicator Light Category: Indicator Lights Manufacturer: OptiFuse Includes 5" long, 22 Ga. UL 1015 wire leads Temp Rating: -4°F (-20°C) to 176°F (80°C) Dome lens Mounting Hole: 5/16"
- Voltage Rating: 12 volts
- Voltage type DC: DC
- Lamp Type: LED Lamps
- LED Color: Red
-
Supplier: Waldom Electronics
Description: 5 MM LED LAMP TYPE 26 AWG WIRE LEAD TERMINAL TYPE 0.31 INCH MOUNTING HOLE SIZE 5/6 V LAMP VOLTAGE GREEN LENS COLOR DOME BLACK LENS STYLE 1 RESISTOR INCLUDED GC[T] BRAND
- Voltage Rating: 5 to 6 volts
- LED Color: Green
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-100L-01-GREEN LED Snap-In Flush Panel Mount Indicator Light Category: Indicator Lights Manufacturer: OptiFuse Temp Rating: -4°F (-20°C) to 176°F (80°C) Flush lens Mounting hole: 5/8" UL 94V-2 1/4" Quick Connect
- Voltage Rating: 12 volts
- Voltage type DC: DC
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: NKK Switches
Description: YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds
- Voltage Rating: 2 volts
- Current Rating: 0.04 amps
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED COLOR:RED; OPERATING VOLTAGE:12V; MOUNTING HOLE DIA:12.7MM; FORWARD CURRENT IF:-; LUMINOUS INTENSITY:-; IP / NEMA RATING:NOT RATED; PRODUCT RANGE:-; BULB SIZE:16MM; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR
- LED Type: Red
-
Supplier: RAFI GmbH & Co. KG
Description: At RAFI you’ll find signal lamps with integrated LEDs for front panel mounting in various versions. Included here are several bezel shapes, terminal types, mounting holes from 5 mm to 30.5 mm, and a choice of up to five colors. MODELS ➔ Collar shape – round or triangular ➔ Bezel
- Width or Diameter: 36 mm
- Height: 38 mm
- Voltage Rating: 28 volts
- Lamp Power: 0.25 to 1 watts
-
Description: simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.04 amps
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH AML45/59 solid state LED annunciators are a state-of-the-art advancement over traditional back-lighted legend displays which utilize incandescent lamps. The LED light source imparts the benefits of solid state long-life and reliability, with low power requirements.
- Features: Illuminated Switch
- Terminal Type: Quick Connect / Blade, Solder Terminals
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL MOUNT HUMIDITY INDICATOR, 24 VAC, 10 MIN RH RANGE, 95 RH MAX RANGE, 1% RH RESOLUTION, 0.5625" LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: INDICATOR GREEN LED 7.92MM 12V PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: Banner Engineering Corp.
Description: Overview 22.5 mm DC-operated LED indicators for stand-alone use or as part of a panel; no enclosure necessary. Available in one, two or three colors. Fits industry standard 22.5 mm punched hole 10 to 30V dc operating range allows for use in battery-powered mobile applications
- Voltage Rating: 10 to 30 volts
- Current Rating: 0.025 amps
- Voltage type DC: DC
- Lamp Type: LED Lamps
-
Supplier: NKK Switches
Description: YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds
- Voltage Rating: 12 volts
- Current Rating: 0.06 amps
- LED Color: Green
- Lamp Type: Incandescent Lamps
-
Supplier: NKK Switches
Description: YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds
- Voltage Rating: 28 volts
- Lamp Type: Incandescent Lamps
- LED Color: Red
-
Supplier: OTTO Controls
Description: The LPL indicator light series offers an excellent means of indicating the activity of a circuit by providing a visual on/off indication of process conditions. The LPL series is ideally suited as part of a panel-mounted indicator for control panels, instrumentation and
- Voltage Rating: 14.5 volts
- Lamp Type: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, and test and measurement equipment. If the input currents are unbalanced, the DRM40 front panel mounted LED is off. When the input voltages are adjusted and the load current is shared equally, the LED is illuminated. In addition, the DRM40 has two isolated DC Good PhotoMOS relays to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129mm high and 138.2mm deep (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
indicators 7-segment LED display options (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
The new DHS door handle system unites the functions of a robust door handle with display of individual machine statuses using illumination in the handle itself. The benefit: The DHS door handle system eliminates the need to install additional door handles and indicator lamps. The door handle has (read more)
Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
robust and reliable performance in a wide range of industrial applications. Features Huge offering of relay products, wide array of voltages Mechanical and LED operation indicators, test buttons, and low energy consumption (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
create a thin human machine interface. The top layer is typically a graphic overlay, which displays logos and relevant information to the user. Tactile or non-tactile buttons Buttons and other features can be embossed Embedded LED’s can be added for (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
of an LED by a neighboring LED on an array or panel) Cross-section plots showing LED luminance uniformity Mount to ProMetric Photometers and Colorimeters The Microscope Lens is an optional mounting accessory for Radiant’s (read more)
Browse Datasheets for Radiant Vision Systems
More Information Top
-
Panel Mount Indicator Lamps | Mouser
Panel Mount Indicator Lamps LED DATALITE .
-
Dialight Panel Mount Indicator Lamps | Mouser
Panel Mount Indicator Lamps LED DATALITE .
-
Panel Mount Indicator Lamps | Mouser
Panel Mount Indicator Lamps LED DATALITE .
-
Dialight Panel Mount Indicator Lamps | Mouser
Panel Mount Indicator Lamps LED DATALITE .
-
Dialight Panel Mount Indicator Lamps | Mouser
LED Lamp Panel Mount Indicators .
-
Dialight Panel Mount Indicator Lamps | Mouser
LED Lamp Panel Mount Indicators .
-
Lamp Socket - Lamp Socket Manufacturers, Suppliers
[ Related Keywords : Panel mount sockets, Flash Buzzers, Leds , indicator lamps ] .
-
Lamps & Holders | Mouser
Panel Mount Indicator Lamps GREEN 105-125VAC W/22 AWG LEADS .
-
SloanLED - 205-53 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator ,Pnl-Mnt;T-1 MODEL 205 PANEL MOUNT FIXED LAMP LED , 5VDC, 6" WIRE LEADS .
-
SloanLED - 205-122 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator ,Pnl-Mnt;T-1 MODEL 205 PANEL MOUNT FIXED LAMP LED , 12VDC, 6" WIRE LEADS .
Indicates content that may require registration and/or purchase.