-
Description: Features : ● inner string, double-sided metallized structure ● plastic shell, epoxy resin potting ● lead out of copper sheet or copper wire ● high pulse intensity and high contact reliability ● low inductance
- Capacitance Range: 0.047 to 6.5 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 850 to 3,000 volts
- Packing Method: Bulk Pack
-
Supplier: RS Components, Ltd.
Description: PP Power Capacitor 250uF 5% 400V 250V
- Applications: Automotive, Power Capacitors
- Technology: Film Capacitors
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Power Resonant Capacitors 1.2µF
- Capacitance Range: 1.2 microF
- Capacitance Type: Fixed
- Features: Other
- Applications: Power Capacitors
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Power Pulse Super Capacitor Product overview: BZ154B473ZNB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Configuration / Form Factor: Leaded Capacitor
- Applications: Power Capacitors
-
Supplier: Knowles
Description: A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self heating is demanded.
- Capacitance Range: 0.000001 to 0.027000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 to 7,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications.
- Capacitance Range: 1 to 680,000.0000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 550 volts
- Operating Temperature: -40 to 125 C
-
Supplier: AVX Corporation
Description: DISFIM Products Features & Benefits Voltage range from 2kV to 75kV Maximum energy per capacitor: 150kJ Specific energy up to 2000J/l Lifetime up to several tens of millions of shots Stray inductance’s from 50nH to 500nH Typical Applications Power laser Electromagnetic and ETC guns High
- DC Rated Voltage Range (WVDC): 2,000 to 75,000 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor, Power Capacitors
-
Supplier: Maxwell Technologies, Inc.
Description: UPS/backup power, wind turbine pitch control, solar power smoothing, heavy transportation, public transit vehicles and many other applications. The K2 Series works in tandem with batteries for applications that require both a constant power discharge for continual function and a
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military,
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: EPCOS AG
Description: components are found in virtually every electrical and electronic device, where their job is to ensure flawless operation. They guarantee a reliable supply of power, process electrical signals, and protect electronic circuits against faults and failures. EPCOS EPCOS, a TDK Group
- Capacitance Range: 40.00000000000001 to 16,400.000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 350 to 680 volts
- AC Rated Voltage (WVAC): 750 to 1,200 volts
-
Supplier: AVX Corporation
Description: High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of 1.2kV – 100kV, with standard and custom terminal options. Our proprietary Controlled
- Capacitance Range: 88 to 1,620 microF
- DC Rated Voltage Range (WVDC): 1,200 to 100,000 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds
- Capacitance Range: 0.047 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 to 12 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes
-
Supplier: Evans Group
Description: The THQ Series capacitor shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. THQ series
- Capacitance Range: 1,100.0000000000002 to 200,000.00000000003 microF
- DC Rated Voltage Range (WVDC): 10 to 125 volts
- Operating Temperature: -55 to 125 C
- Leakage Current: 150 to 500.00000000000006 microamps
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High voltage up to 1,200 VAC
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 660 volts
-
Supplier: Radwell International
Description: CAPACITOR 5500MFD 15VDC HIGH POST. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 5,500,000 microF
- Configuration / Form Factor: Leaded Capacitor
- Applications: Power Capacitors
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:100nF RoHS Compliant: Yes
-
Supplier: GE Grid Solutions
Description: deliver superior customer care, system reliability, and operating efficiency. Our capacitor product line is an integral part of our portfolio. GE provides power capacitors that meet ANSI® / IEEE® and IEC® standards. Our low voltage capacitors are UL Listed. Ratings range
- AC Rated Voltage (WVAC): 240 to 500,000 volts
- Features: 3-phase
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor, Power Capacitors
-
Supplier: Newark, An Avnet Company
Description: FILTER, POWER LINE, EMI, 2A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Automotive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FILTER, POWER LINE, RFI, 10A; Current Rating:10A; Voltage Rating:50V; Filter Type:Miniature, Bushing, C-Type; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:50000pF; Leakage Current Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: SOCOMEC
Description: Batteries are the most common solution to ensure back-up power supply in a UPS solution, but they also are the weakest link in the system and the leading cause of power-related downtime. SOCOMEC proposes Lithium-Ion capacitor and supercpacitor UPS & back-up systems that are
- Capacitance Range: 350,000,000 to 3,300,000,000 microF
- Features: Other
- Applications: Power Capacitors
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
metal plates separated by a non-conducting substance, or dielectric. A capacitor (originally known as a condenser) is a passive two-terminal electrical component used to store energy electro statically in an electric field. The forms of practical capacitors vary widely, but all contain at least two (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
Knowles Precision Devices offers a range of components based on a wide variety of High Q dielectrics including ultra-low ESR, high temperature, high power, ultra-stable and leaded options. The “Q” and “U” ranges offer a very stable High Q (read more)
Browse Capacitors Datasheets for Knowles -
. When AC (ripple) current passes through a capacitor, power will dissipate inside the component, causing energy to be wasted in the form of heat. An advantage of Hiteca-based MLCCs is that Hiteca has lower self-heating properties and low losses, which enables the capacitor to handle much higher ripple (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Engineers face challenges in miniaturization, high-frequency performance, and reliable power management in next-generation electronic devices. Selecting components that fail under stress can lead to malfunction (read more)
Browse Capacitors Datasheets for Win Source Electronics -
Trimmer capacitors are variable components used to calibrate RF circuits during manufacturing or servicing. These components allow for variable tuning--think oscillator frequency values or rise and fall times. Should values drift over the life of the device, trimmer capacitors can be (read more)
Browse Capacitors Datasheets for Knowles -
. Knowles’ high voltage capacitor expertise allows us to offer capacitance ranges that are among the highest in the market for selected case sizes. Applications include: modems and other telecoms equipment, AC-DC power supplies, power distribution switchgear (read more)
Browse Capacitors Datasheets for Knowles -
use a power supply designed to minimize noise at its source. Daitron’s ultra-low-noise switching power supplies offer: Ripple noise as low as 1 mVp-p (RFS series) Compliance with medical standards (LFS and PFS series) Low leakage current design By reducing reliance on external filtering components, these solutions enable simpler and more reliable noise control. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
High-power electronic systems require stable DC-link energy storage components that can handle high voltage, ripple current, and harsh operating environments. Engineers need capacitors with low losses, reliable thermal performance, and long operational life to improve system (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Engineers designing modern switching power supplies often face challenges with efficiency, noise, and space constraints. Unstable components or excessive heat can reduce performance and shorten system lifespan (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
As power electronics continue to move toward higher switching frequencies and greater power densities, capacitor performance plays a critical role in system efficiency, thermal management, and long-term reliability. The W82 (MMKP82) series film capacitors are designed to meet the demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Compact capacitor technology for future electromagnetic launch applications
Aerovox Division of Parallax Power Components , New Bedford, MA has produced over 100 single-section (pad) and four-section capacitors for TPL, and assisted TPL in the electrical evaluation of those capacitors.
-
Capacitors Sources on DiscoverCircuits.com
Evans Capacitor Co Parallax Power Components .
-
Federal Register > Wednesday, July 16, 2003 > [68 FR 42132] Notice Pursuant to the National Cooperative Research and Production Act of 1993-The Advanced Film C...
… 1993, 15 U.S.C. 4301 et seq. ("the Act"), The Advanced Film Capacitor Consortium has filed … Pursuant to section 6(b) of the Act, the identities of the parties are Ohio Aerospace Institute, Cleveland, OH; Lithium Power Technologies, Inc., Manvel, TX; Dupont Teijin Films US L.P., Hopewell, VA; Parallax Power Components , L.L.C., Bridgeport, CT; and …
-
A Site-Specific Irrigation Control System
System Hardware The irrigation controller circuit consists of a microcontroller, clock and data storage devices, an A/D converter, and auxiliary electronic components (transistors, capacitors , resistors, etc.), mounted on a printed circuit board, and housed in a NEMA enclosure (Figures 1 and 2). The microcontroller (BASIC Stamp 2 OEM, Parallax , Inc.) is the master device that is programmed to keep … It is powered by a 5-W solar panel (Siemens ST-5) and a 1.2-Ah …
-
Astrophysics
… 107 spin period (of star), 103 spindown age, 105 spindown noise, 104 spindown power , 102 spiral arm … … SS 433, 188 stable neutron-star mass, 103 stagnation surface, 34 star-stream parallax , 20 starburst, 23 … temperature equilibrium, 65 temperature of BH, 110 termination shock, 34 terrestrial capacitor , 117 terrestrial γ-ray burst, 117 thermal component , 133 thermal de Broglie wavelength, 62 thermal emission, 50 thermal timescale, 98 thermo-hydrodynamics, 62 thin-shell distribution, 115 third (precessional) period …
-
Intermediate Robot Building
… Stamp is revealed to be a complete circuit board containing a microcontroller, a power supply, a nonvolatile … The Parallax BASIC Stamp II consists of a microcontroller c, 20 MHz microcontroller clock (ceramic resonator) d, low-dropout low-quiescent 5 V voltage regulator e, 15 μF 16 WV bulk capacitor f, detector to halt the microcontroller if voltage drops below … … of a single-part through-hole DIP with the density of surface-mount components to provide a …
-
Parallax-Docking and Reconfiguration of Field Programmable Robot Arrays Using an Intermittently-Powered One-Hot Controller
Section IV suggests a new kind of configurable logic, which is shown in Section V by Cadence AMS simulation to preserve its state during power interruptions, and that is well suited for the parallax motion algorithm proposed in Section VI. II. … application of this device is common in the fields of mirrors, optical gratings, variable capacitors , and accelerometers. … provide a research platform for self assembly of complex structures from simple robotic components in environments where …
-
wn_g.pl (finlayson-gwc2014.zip)
1,024 terabytes)'). g(112862029,'(a measure of the capacity of a circuit component to store charge)'). g(112862228 … … 112864374,'(a measure of electric power )'). g(112864602,' … … the capacitance of a capacitor that has an equal … … unit of astronomical length based on the distance from Earth at which stellar parallax is 1 second …
-
Digital control technologies for modular DC-DC converters
… is that the input filter’s inductor size was reduced by 75%, and the capacitor size was reduced … It is clear that this technology will be an important component in reducing the size of modular power systems in the future. [4] Parallax , Inc., 599 Menlo Drive, Suite #loo, Rocklin, CA 95765, (888) 512-1024,http://www.parallaxinc …
-
Subject index
… 2535 magnetized, e.m. energy conversion mechanism in, 2914 influence of electron density on propagation in metal waveguide, 2541 measurement of electron density in, apparatus for, 495 multi component , fluctuations in, 3328 ion … … and oscillations 0,3331 Power , measurement, at 3cm A … … vehicle, 3943 theoretical response corves i-c, 3041 for space vehicles, 4314 optimum capacitor charging for, 2784 … … 3359 radar echoes, from planets, theory for, 3372 from Venus, determination of solar parallax by, 2567 radiometer …
Indicates content that may require registration and/or purchase.