Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of
-
Supplier: CSA Group
Description: IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors having
-
Description: This part of IEC 60730 applies to controls for automatically controlling the starting windings of single phase motors associated with equipment for household and similar use. This standard applies to motor-starting relays using NTC or PTC thermistors, additional
-
-
Supplier: CSA Group
Description: This part of IEC 60730 applies to controls for automatically controlling the starting windings of single phase motors associated with equipment for household and similar use. This standard applies to motor-starting relays using NTC or PTC thermistors, additional
-
Supplier: UL Standards & Engagement
Description: 1 Scope and normative references This clause of Part 1 is applicable except as follows: 1.1 Replacement: This part of IEC 60730 applies to controls for automatically controlling the starting windings of single phase motors associated with equipment for household and
-
Description: Applies to controls for automatically controlling the starting windings of single phase motors associated with equipment for household and similar use (including starting relays incorporating electronic devices and starting relays using thermistor elements, thermal elements and
-
Supplier: Bartell Machinery Systems, LLC
Description: The TDS-980 construction makes it ideal for a stand-alone replacement of your existing weftless winder as well as an integral part of a whole new bead system. The TDS-980 capabilities include : Nominal Bead Range -Either 4″to 30″ (100 -762mm) or 30″ to 60″ (762 -1524mm). Maximum Ribbon Width
-
Supplier: GEEPLUS Inc.
Description: incorporate sealing. • Winding Change Motor windings can be changed to modify the motor speed and torque characteristics, and / or to optimize for best compatibility with a chosen drive. • Temperature Range Metal parts of the motor will normally withstand a
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: WorldWide Electric Corporation
Description: / 10:1 VT Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection Cast iron frame and conduit box Suitable for part winding start on low voltage Suitable for wye-delta start
- Other Output Power: 75 HP
- Continuous Current: 79.8 amps
- Gearbox Efficiency: 94.5 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: Cast iron frame and conduit box Suitable for part winding start on low voltage Suitable for wye-delta start (15-100 HP) Unique multiple rating system for 40°C and 55°C ambient 143T-215T: T2C at 40°C, T2B at 55°C, T4 when thermostat is connected 254T-286T: T2D at 40°C, T2C
- Other Output Power: 40 HP
- Continuous Current: 48.8 amps
- Gearbox Efficiency: 94.1 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1-40 HP 1800 RPM 208-230/460 volt TEFC enclosure Dual rated service factor 1.15 for 40°C / 1.0 for 65°C Class F insulation C-face - round body Premium Efficiency NEMA Design B Inverter ready, 10:1 CT / 20:1 VT Cast iron frame and conduit box Suitable for part winding start on
- Other Output Power: 125 HP
- Continuous Current: 142 amps
- Gearbox Efficiency: 95.4 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: 3-year warranty NEMA Design B Cast iron frame and conduit box Suitable for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-250 HP) Inverter ready, 10:1 CT / 20:1 VT Double drilled feet to accommodate mounting flexibility (324T-449T) F2 field
- Other Output Power: 250 HP
- Continuous Current: 281.7 amps
- Gearbox Efficiency: 96.2 %
- Shaft Speed: 1,800 rpm
-
Description: specification of winding temperature limits for temperature class 200 (N), - the increased limits of maximum winding temperatures for overloads with rapid variation, - the clarification that the motor winding may be permanently damaged after it has been exposed to
-
Supplier: UL Standards & Engagement
Description: which are a specific type of automatic ELECTRICAL CONTROL , intended to switch the starting winding of a motor. Such CONTROLS may be built into, or be separate from, the motor. 1 1.4 This standard applies to MANUAL CONTROLS when such are electrically and/or mechanically integral
-
Supplier: UL Standards & Engagement
Description: 1.1 This part of IEC 60079 standard specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type
-
Supplier: Union Process, Inc.
Description: accessories are available to meet different process conditions including special models with all stainless steel wetted parts. Standard Features Special 450% starting torque, 2-speed, 2-winding motors for easy startup Standard (TEFC) or explosion-proof electric motor and
Find Suppliers by Category Top
Featured Products Top
-
The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a digital hall sensor. Various medical and health care applications benefit from the large inner diameter of the QTR 105 as well as the flat designs, starting at just 17 mm. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
starts! At Tecnotion, customization ranges from adapted cables and optimized windings to completely tailor-made direct drive motors developed by a multidisciplinary engineering team. Because every application has its own boundaries. The motor should fit those boundaries - not the other way around. Have an application that doesn't quite fit a standard solution? Let's discuss it! (read more)
Browse Linear Motors Datasheets for Tecnotion -
In industrial equipment drive systems, “torque” is a critical factor determining product performance. Particularly in applications requiring stable high torque even at low speeds—such as winding devices, tension control, and pressure-applying operations—appropriate motor (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller enables very precise control over the speed and torque of the motor and is a maintenance free (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
pattern influence heat generation and dissipation. Additionally, the type of wire insulation materials affects the motor’s capacity to manage heat. High-quality insulation can withstand higher temperatures and humidity, preventing thermal degradation of the windings. In some flat motors, resin or (read more)
Browse DC Motors Datasheets for Portescap -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, they are also higher in cost due to the complexity of installation and the presence of additional moving parts. The maintenance of these systems tends to be more involved as well, requiring regular attention and specialized care. Hub Motors. The hub motor is the most (read more)
Browse DC Motors Datasheets for Portescap -
(Permanent Magnet Direct Current), permanent magnets located in the stator provide the magnetic field, instead of it being created in stator windings. Advantages of PMDC motors Cost-effective and with a high starting torque, PMDC motors are generally smaller but still offer an impressive output (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Motors for Advanced Air Mobility Powering the Future of Urban Flight Advanced Air Mobility (AAM) is redefining urban transportation, enabling electric vertical takeoff and landing (eVTOL) aircraft to navigate cities with unprecedented speed (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
DC Motors: Principle of Operation
not require costly feedback devices. The linear stepper motor is similar to the rotational motor other than the shaft moves in a linear or lengthways fashion. Both types have two winding arrangements for their electromagnetic coils: unipolar and bipolar. Unipolar means that every coil end has one
-
Sensorless Brushless DC Motor Reference Design
This reference design provides a hardware and software solution for Sensorless Brushless dc motors. This document includes complete schematics, printed circuit board layout, and firmware. The Sensorless. Brushless dc motor reference design may be used as a starting point for motor control system
-
Introduction
at a given instant of time.2 This is far from a rigorous definition, but it suffices for the purposes of this introduction. For example, the states of a motor might include the currents through the windings, and the position and speed of the motor shaft. The states of an orbiting satellite might
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
in service worldwide and years of experience in building custom solutions for its customers. The company's geared motors are renowned for their smooth, controlled power delivery, with high starting torque. ElectroCraft's engineers are constantly developing new products, which has opened the door
More Information Top
-
CR4 - Thread: Starting current and breaker and cable choice
Yes we do have separate regulations covering DOL vs part winding started motors .
Indicates content that may require registration and/or purchase.