Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Southco
Description: Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Southco
Description: Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Southco
Description: These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
- Latch Types: Cam Latch
- Features: Other
- Materials: Stainless Steel
-
-
Supplier: Southco
Description: Southco’s Over-Center Series Latches provide a mechanical advantage through lever actuated, over-center action that pulls panels together and holds them secure. Available in multiple sizes, these latches offer design flexibility for a variety of applications
- Features: Other
- Materials: Stainless Steel
-
Supplier: Fairview Microwave Inc.
Description: SMA adapter FMAD1245 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of
- Frequency Range: 27,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: N adapter FMAD1247 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.
-
Supplier: Accuris
Description: Metallic and Other Inorganic Coatings - Electropolishing as a Means of Smoothing and Passivating Stainless Steel
-
Description: Metallic and other inorganic coatings -- Electropolishing as a means of smoothing and passivating stainless steel
-
Supplier: Fairview Microwave Inc.
Description: SMA male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA coaxial connector has a stainless steel body with passivated plating. Our SC7069 SMA connector uses beryllium copper contact and a passivated plating material. This SMA male
- Frequency Range: 23 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: SMA adapter SM5519 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to ZMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to ZMA adapter is
- Frequency Range: 12,400 MHz
- Connector Type: SMA, ZMA
-
Supplier: Accuris
Description: Metallic and other inorganic coatings - Electropolishing as a means of smoothing and passivating stainless steel
-
Supplier: Newark, An Avnet Company
Description: 0.5 WATT RF LOAD UP TO 12.4 GHZ WITH SMA MALE INPUT PASSIVATED STAINLESS STEEL
-
Supplier: Newark, An Avnet Company
Description: 020418-0014 / STAINLESS STEEL PASSIVATE FINISH NON MAG ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Metallic and other inorganic coatings - Electropolishing as a means of smoothing and passivating stainless steel (ISO 15730:2000)
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 0.375 inch
- Features: Alloy Steel, Stainless Steel
- Ball Type: Metal Balls
-
Supplier: CHEMEON Surface Technology, LLC
Description: Environmentally safe passivate that is effective on all stainless steel alloys.
- Form: Liquid
- Industry: OEM / Industrial
- Features: Other
- Substrate: Steel
-
Supplier: Hartford Technologies, Inc.
Description: Profile AISI 430 stainless steel balls are an economical alternative to 302/304 for corrosive environments and conditions. Magnetic properties offer advantages in assembly of 430 products. Characteristics Stainless steel balls offer good resistance to mild atmospheric
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 100 to 1,000 #
- Applications: Bearing / Power Transmission
- Features: Corrosion Resistant, Specialty / Other, Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: • Passivated Stainless Steel Sheath for Weak Corrosive Solutions • 0.75 to 3 kW • 120, and 240 Vac, 1 phase • Integral Thermostat
- Maximum Operating (Sheath) Temperature: 240 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 3 kW
- Watt Density: 64 to 86 W/in²
-
Supplier: Walter Surface Technologies
Description: layer MATERIALS Stainless steel APPLICATIONS Determine the degree of passivation of stainless steel 304 & 316 Testing device for passivation
-
Supplier: Newark, An Avnet Company
Description: PASTERNACK 30 DB FIXED ATTENUATOR, SMA MALE TO SMA FEMALE PASSIVATED STAINLESS STEEL BODY RATED TO 2 WATTS UP TO 6 GHZ
-
Supplier: Lift Products, Inc.
Description: processing, chemical and pharamaceutical industries. The SXTLP is constructed out of T304 stainless steel and has totally enclosed dual hydraulic lift cylinders. With a lowered height of just 0.5", the lift can be ground loaded with a stainless pallet jack, removing the need for
- Type: Table Lift / Positioner
-
Description: At Johnson Controls, we help keep your building operating at peak efficiency with our IDSC Stainless Steel Condenser. We've built this stainless steel condenser to withstand the tests of time and offer longer-lasting performance in the harshest environments. Featuring a
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Mueller Company
Description: made of type 304L stainless steel and are machine-welded then passivated in welded area to restore full corrosion- resistance. • 3304L STAINLESS STEEL “GAP BRIDGES” - recessed in and cemented to gasket where band sections join, add support to provide 360° clamping
- Capacity / Opening: 3 to 12 inch
- Clamping Width: 7.5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic
-
Supplier: Terra Universal, Inc.
Description: UltraClean™ fully passivated electropolished 304 stainless steel finish meets the most stringent cleanliness requirements—certified Class 1 compatible! Optional bootie racks provide convenient storage slots Variety of frame and top configurations to suit every preference
- Length: 48 inch
- Width: 9 inch
- Type: Cleanroom / Lab Workstation
- Features: Other, Specialty / Other
-
Supplier: L-com, Inc.
Description: LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 2±0.5 dB Max Power 2 Watt (CW) DC
- Frequency Range: 6 GHz
- Attenuation: 2 dB
- Input VSWR: 1.2 :1
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features DC to 6 GHz Frequency Range Max Power 2 Watt
- Frequency Range: 6 GHz
- Attenuation: 15 dB
- Input VSWR: 1.3 :1
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features DC to 6 GHz Frequency Range Max Power 2 Watt
- Frequency Range: 6 GHz
- Attenuation: 30 dB
- Input VSWR: 1.35 :1
- Attenuator Type: Fixed
-
Supplier: L-com, Inc.
Description: LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 12±0.5 dB DC to 6 GHz Frequency
- Frequency Range: 6 GHz
- Attenuation: 12 dB
- Input VSWR: 1.25 :1
- Attenuator Type: Fixed
-
Supplier: Lift Products, Inc.
Description: processing, chemical and pharamaceutical industries. The SXT is constructed out of T304 stainless steel, has totally enclosed dual hydraulic lift cylinders and a self-contained power unit. SST Cylinders Dual low pressure hydraulic cylinders are SST powder coated. Optionally, full
- Type: Table Lift / Positioner
-
Supplier: H.A. Guden Co., Inc.
Description: 1205-3.5 CHEST HANDLE STS NO HOLES PASSIVATE
- Height: 3.75 inches
- Diameter (Tapered Handles Only): 3.62 inches
- Handle Material: Metal
-
Supplier: IDEX Health & Science
Description: Our Stainless Steel Sample Loop Assembly is specifically designed for valve numbers 7125 and 7010. It has burr free, polished ends and is passivated and flushed with reagent-grade methanol to ensure cleanliness.
-
Supplier: Mueller Company
Description: made of type 304L stainless steel and are machine-welded then passivated in welded area to restore full corrosion- resistance. • 3304L STAINLESS STEEL “GAP BRIDGES” - recessed in and cemented to gasket where band sections join, add support to provide 360° clamping
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Mueller Company
Description: made of type 304L stainless steel and are machine-welded then passivated in welded area to restore full corrosion- resistance. • 3304L STAINLESS STEEL “GAP BRIDGES” - recessed in and cemented to gasket where band sections join, add support to provide 360° clamping
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
Find Suppliers by Category Top
Featured Products Top
-
corrosion specifications. IS PASSIVATION THE RIGHT PROCESS? Several popular grades of stainless steel should not be passivated due to low levels of chromium and nickel. When passivated, you run the risk of flask attack occurring which weakens the base material and does irreparable damage (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
In applications where positional accuracy and responsiveness are paramount, beam couplings provide an optimal balance of flexibility and precision. Machined from a single piece of aluminum or stainless steel, their helical cut design allows controlled deflection while maintaining exceptional (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
output and spindle precision. Their helical cut design, machined from solid aluminum or stainless steel, provides the ideal combination of torsional stiffness and flexibility needed for high-accuracy applications. Engineering (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Southco’s N6 Surface Mount Hinges provide superior durability, corrosion resistance, and design flexibility for a wide range of applications. Constructed entirely from 304 or 316 stainless steel, these hinges deliver long-lasting performance even in harsh or corrosive environments (read more)
Browse Hinges (industrial) Datasheets for Southco -
pastes. The pictured VersaMix has an 80-gallon working capacity with an 86-gallon full holding capacity. The vessel is fabricated with Type 316L stainless steel product-contact surfaces with <25 Ra finish, passivated, and electropolished for sanitary operation and simplified cleaning (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life (read more)
Browse Hinges (industrial) Datasheets for Southco -
. Electro-polishing Electro-polishing is a stainless steel surface finish used to polish, passivate, and deburr metal parts. The process uses an electrochemical solution to remove the outer layer of a metal surface, leaving a uniform layer free of embedded contaminants (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
made out of a wide variety of metals to meet your material property requirements. DFARS compliant and made in USA materials are available on request. All 420 Stainless Steel and other stainless steels including: Inconel Titanium Beryllium copper Hast (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
made out of a wide variety of metals to meet your material property requirements. DFARS compliant and made in USA materials are available on request. All 420 Stainless Steel and other stainless steels including: Inconel Titanium Beryllium copper Hast (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
medical device industry. This process is crucial for ensuring that medical devices function reliably over time by improving the corrosion resistance of stainless steel and other metal alloys. WHAT IS PASSIVATION? Passivation is (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc.
Conduct Research Top
-
What Is Passivation? Why Do We Need To Passivate Flanged Heaters?
Most of the parts of flanged heaters are made of stainless steel-an alloy that is mainly comprised of iron, carbon, and chromium. Of these, chromium is the chemical element that makes the steel "stainless" i.e., resistant to rust. Chromium reacts with the oxygen in the atmosphere to form a thin
-
Developing an Effective Passivation Process to Maintain
from stainless steel material because of its natural corrosion. resistance and relatively chemical inert surface. However, laser marking of stainless steel alters the surface composition. and degrades the natural passive layer resulting in a mark that is susceptible to corrosion. To restore
-
Successfully Managing Industrial Chlorinated Processes with Metal Sealed Mass Flow Controllers
Chlorine (CL2) is a member of the halogen elements group that is highly reactive and bonds easily with hydrogen to form HCL acid. HCL attacks stainless steel aggressively - literally passivating the surface of the stainless steel, and can render a thermal mass flow controller inoperative in a brief
More Information Top
-
Advanced Tribology
The corrosion resistance for unpassivated and passivated stainless steel is evaluated and compared through potentiodynamic polarization scan which was performed at CS300 electro-chemical measurement system.
-
Monoclonal antibody interactions with micro‐ and nanoparticles: Adsorption, aggregation, and accelerated stress studies
Fe2O3 was studied because it is a major component in rust that allows a comparison with results using passivated stainless steel which displays a chromium oxide surface.
-
Studies on newer chemical passivation treatment for stainless steel
To evaluate the stability of the passive film formed, the potential–time behaviour of passivated stainless steel has been studied in 0.5 M H2SO4 and the values are shown in Fig. 2.
-
ZCP2007MST3795
The difficulties of passivating stainless steel castings and laser marks on stainless steel are discussed.
-
Passivation Treatments for Resulfurized, Free Machining Stainless Steels
Historically, the main justification for passivating stainless steel has been to remove embedded iron from fabrication processes, for example, machine tool .
-
Modifications of Passive Films (EFC 12)
They were motivated by the observation that some passivated stainless steels (AISI 434...) exposed for various periods of time in air or, more efficiently, to pure water exhibit an improved resistance either to localised corrosion [1, 4] or to uniform depassivation in …
-
Effect of Potassium Dichromate on the Passivation of Stainless Steel (AISI 321) in Sulphuric Acid
1 a number of oxidising agents were examined for their ability to passivate stainless steel in a single concentrati9n .
-
Effect of Oxidising Agents on the Passivation of Stainless Steel (AISI 321) in Sulphuric Acid
the cathodic reduction characteristics of passivated stainless steel (a) in H2S04 .
-
EVALUATION OF ALTERNATE STAINLESS STEEL SURFACE TREATMENTS FOR MASS SPECTROSCOPY AND OTHER TRITIUM SYSTEMS
Two vendors now passivate stainless steel components for these systems, and both are relatively small businesses whose future viability can be questioned, which creates the need for new sources.
-
Transuranic waste characterization sampling and analysis methods manual
SUMMA@ Passivated Stainless Steel Canister Certification and Cleaning .
Indicates content that may require registration and/or purchase.