-
Supplier: Richardson RFPD
Description: The CHE1260-QAG is a bidirectional detector that integrates a passive bidirectional coupler, two matched detector diodes and two reference diodes
- Frequency Range: 10,000 to 27,000 MHz
- dBm Measurement Range: 30 dBm
-
Supplier: Newark, An Avnet Company
Description: RF DETECTOR / DEMODULATOR PROBE, 100MHZ TO 950MHZ; Oscilloscope Probe Function:Passive; Bandwidth:950MHz; Input Voltage Max:200V; Test Probe Attenuation:-; For Use With:BK Precision Oscilloscopes; Product Range:-; Cable Length:1.2m RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Proximity/Occupancy Sensor Passive Infrared RF Fixture White
- Type: Passive Infrared, PIRs
-
-
Supplier: Richardson RFPD
Description: signal response/recovery times. Parts are available as discrete die or assembled into a variety of surface mount or cylindrical coax ceramic packages. The MA4L Series of PIN limiter diodes are designed for use in passive limiter control circuits to protect sensitive receiver components such
- VR: 35 volts
- Operating Frequency: 10 to 18,000 MHz
- CT: 0.24 pF
- Diode Type: PIN Diodes
-
Supplier: Richardson RFPD
Description: bias, as well as low flat leakage power with fast signal response/recovery times. The MADL-011008 PIN limiter is designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers.
- Frequency Band: 50 to 4,000 MHz
- Peak Power: 10 watts
- Insertion Loss: 0.15 dB
- Features: Other
-
Supplier: Richardson RFPD
Description: power detector. The MAAP-011324-DIE can be used as a poweramplifier stage or as a driver stage in higher powerapplications. This product is fabricated using a GaAs pHEMTprocess which features full passivation for enhancedreliability.
- Frequency Range: 0 to 27,000 MHz
- Maximum Gain: 18 dB
- Output Power( P1dB): 25 dBm
- Minimum Operating Voltage: 8 volts
-
Supplier: MACOM
Description: MACOM’s mixers can be used in a wide variety of applications such as modulators, phase detectors, frequency synthesizers, and converters. They are ideal for use in CATV head end systems and up converter applications. Our low cost, passive mixers are constructed using broadband ferrite
- RF Frequency Range: 0.05 to 46,000 MHz
- LO Frequency Range: 0.05 to 46,000 MHz
- IF Frequency Range: 0 to 8,000 MHz
- Mixer Type: Double Balanced Mixer
-
Supplier: Spectrum Microwave
Description: multi-channel switched filters. Additional features may include: RF Input Power Limiting, Video Filtering, BITE Oscillators, Notch Filters, Channel-to-Channel Amplitude Matching, Coupled Detectors, Flat Group Delay Filters, Laser Seal for Harsh Environments
- Frequency (Fc): 10,000 MHz
- Bandwidth: 2,000,000 kHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: Thermopad® products are a totally passive, easy to implement solution for gain compensation designed specifically for demanding high reliability applications. Features & Benefits Smiths Interconnect is the world leader in temperature variable attenuators from DC through Ka Band, featuring our
- Frequency Range: 36 GHz
- Attenuation: 1 to 10 dB
-
Description: jitter in various types of oscillators * Concentrated examinations of building blocks, including the design of oscillators, frequency dividers, and phase/frequency detectors * Articles addressing the problem of clock generation by phase-locking for timing and digital applications, RF
-
Supplier: Infineon Technologies AG
Description: high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch
- Data Rate: 1,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: Conveniently store measurement results and screen shots in bitmap format to USB flash drive External trigger for zero span measurements SCPI-like remote control commands Applications Frequency response measurements of passive components such as RF cables, filters, and attenuators
- Frequency Range: 3,300,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
USA manufactured RF passive components Werbel Microwave delivers precision RF components from DC to 40 GHz trusted by telecom, defense and aerospace leaders — engineered for reliability, innovation and peak performance (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
The MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
The MFBP-00164GSM1 is a surface mount bandpass filter delivering high rejection and offering a 430 to 990 MHz passband with just 0.9 dB insertion loss.
(read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
The MFLP-00042GSM2 is a surface mount lowpass filter designed for high rejection in space-constrained designs.
(read more)
Browse RF Low Pass Filters Datasheets for Marki Microwave LLC -
The MMD-1030LCSM is a MMIC doubler fabricated with GaAs Schottky diodes. It delivers operation over a 5 to 15GHz input frequency range or a doubled output frequency range of 10 to 30GHz. Featuring excellent conversion loss, superior isolations and harmonic suppressions across a broad bandwidth, the doubler is an ideal solution for test and measurement applications. Available as a 3x3 mm...
(read more)
Browse RF Frequency Multipliers Datasheets for Marki Microwave LLC -
The MFBA-00004BH passive MMIC bandpass filter is an ideal solution for small-form factor, high rejection filtering from 8.4 to 12.5 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor constructions. Tight fabrication tolerances (read more)
Browse RF Attenuators Datasheets for Marki Microwave LLC -
The MFQH-00001PSM passive MMIC reflectionless bandpass filter is an ideal solution for small form factor, high rejection filtering, featuring excellent return loss for rejected signals and suitable for applications that demand high signal fidelity. Tight fabrication tolerances reduce unit (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
Directional Couplers are passive devices used for sampling incident and reflected microwave power, conveniently and accurately, with minimal disturbance to the transmission line (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
The MFBP-00081CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. This filter features a 12 to 14 GHz passband, steep rejection slopes and 26 dB passband return loss. Passive GaAs MMIC technology allows production of smaller (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
The MM1-1886LCH-2 is a compact, passive double-balanced MMIC mixer covering 18 to 86 GHz. It delivers low 8 (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC
More Information Top
-
An active tagging system using circular-polarization modulation
It consists of a circular polarized antenna that is able to separate received waves of opposite polarization sense, two identical passive RF detectors , and a low-power CMOS comparator.
-
RIM-116 RAM
Among the new components are the passive RF detector , RF antennas, autopilot and foldaway control surfaces.
-
VERSATILE SOVIET STRELA AIR DEFENCE MISSILE
CAPTION: Photograph: The basic Strela 2M can be supplemented by a simple passive RF detector fitted to the operator's helment which alerts the gunner to the approach of aircraft by detecting emissions from their radars or other RF sources.
-
Strategy for Microwave Energy Harvesting From Ambient Field or a Feeding Source
At any given moment, the available inci- dent RF power is measured using a passive RF detector , which gives a dc voltage level proportional to the incident power level.
-
Potentials of an Adaptive Rectenna Circuit
At any moment, the available inci- dent RF power is measured using a passive RF detector , which gives a dc voltage level proportional to the incident power level, .
-
Laboratory directed research and development 2006 annual report.
45 RF MEMS Passive Demodulating Detector 46 Engineered Conjugated Molecule-Linked .
-
A simple self-powered AM-demodulator for wireless power/data transmission
Later on, the same authors replaced the down-converting mixer with a passive detector converting the RF signal to the baseband, and the DC voltage obtained by the rectenna is used to bias the LNA, proving the feasibility of a self-biased …
-
Wireless Telephone Electronic Circuits
• 2.45ghz RF Signal Detector - This passive RF indicator is made from a few simple parts.
-
Circuit - Telephone Electronic Circuits Designed by David A. Johnson, P.E.
2.45ghz RF Signal Detector - This passive RF indicator is made from a few simple parts.
-
Ultra Low Power Wake-Up Radio Using Envelope Detector and Transmission Line Voltage Transformer
We therefore chosen an architecture based on an envelope detector and a passive RF voltage gain, limiting the sensitivity to about .
Indicates content that may require registration and/or purchase.