-
Supplier: RCD Components, Inc.
Description: HIGH VALUE PASSIVE DELAY LINE Value Range: 1000nS TO 20000nS
- Time Delay: 1,000 to 20,000 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
- Package Type: Through Hole Technology (THT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Microstrip Technology • Fast rise time for high frequency applications • Fixed delays available from 300ps to 6ns • Mechanically variable delay available (2075A) • I/O reversible • BNC female connectors • Meets or exceeds MIL-D-23859C
- Time Delay: 300 to 13,000 ns
- Rise Time: 1 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Varactor Technology • Fast rise time for high frequency applications • Delay continuously adjustable from 2.4ns to 3.4ns • Very narrow device (SIP package) • Stackable for PC board economy • Epoxy encapsulated • Meets or exceeds MIL-D-23859C
- Time Delay: 2.4 to 3.4 ns
- Rise Time: 1 ns
- Delay Line Technology: Analog, Digital
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Microstrip Technology · Fast rise time for high frequency applications · Delay available from 100ps to 2500ps · Very narrow device (SIP package) · Stackable for PC board economy · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 0.1 to 2.5 ns
- Rise Time: 1 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Fast rise time for high frequency applications · Delays as large as 1000ns available · Low DC resistance · Standard 16-pin DIP package · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 20 to 1,000 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RCD Components, Inc.
Description: GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application
- Time Delay: 10 to 1,000 ns
- Rise Time: 3 to 200 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
-
Supplier: RCD Components, Inc.
Description: GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application
- Time Delay: 10 to 200 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RCD Components, Inc.
Description: RCD’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry’s widest range: 0.1nS to
- Time Delay: 10 to 1,000 ns
- Rise Time: 3.5 to 200 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
-
Supplier: APITech
Description: API Technologies' Lumped Constant Delay Lines offer excellent frequency stability in semi-standard or custom designs to meet unique specifications. Active buffered, passive fixed and variable designs are available. Many interface options are offered including DIP, SIP Leaded and
-
Supplier: ValueTronics International, Inc.
Description: The TAS455 is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth:
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Visual Sound, Inc.
Description: Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of straight form-factor passive column
-
Supplier: TMP Pro Distribution
Description: The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of
- Application: Loudspeaker / Public Address
-
Supplier: GL Communications, Inc.
Description: option Supports all types of measurements associated with a 2-wire analog call Perform Post Dial Delay (PDD) & Post Ringback Delay (PRD) measurements (within VQuad™) Use with GL Insight™ for modem / fax data capture and analysis Use with Voice-band Analyzer (VBA) application to
-
Supplier: ValueTronics International, Inc.
Description: Series supports analog HDTV/EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields, odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Easy software upgrades System
- Bandwidth: 300 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: The 2544C-MSO is a 200 MHz, 2+16 Channel mixed signal oscilloscope from BK Precision. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital
- Bandwidth: 200 MHz
-
Supplier: DigiKey
Description: 4.5ns ±0.125nS Inductor Delay Line 100mA 50 Ohms 3-SIP
- Delay Line Technology: Analog
- Package Type: Through Hole Technology (THT)
-
Supplier: APITech
Description: API Technologies' complete line of low frequency Bulk Acoustic Wave (BAW) Delay Lines offer a wide range of semi-standard or custom delay solutions designed to meet unique specifications. Many interface options are offered including SMA (Female and Male), N-Type (Female),
-
Supplier: Renesas Electronics Corporation
Description: The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of
- Time Delay: 2 to 70 ns
- Delay Line Technology: Analog
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 0.1 to 5.1 ns
- Rise Time: 1 ns
- Delay Line Technology: Analog
- Features: Other
-
Supplier: APITech
Description: API Technologies' complete line of pulse compression Dispersive Steel Delay Lines are offered in semi-standard or custom designs and available in many interface options including SMA (Female and Male), N-Type (Female), TNC (Female), Leaded and SMD. Our dispersive Steel
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 0.1 to 10 ns
- Rise Time: 2 ns
- Delay Line Technology: Analog
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
develops, you can select a digital loopback for any channel at both ends of the link without interrupting the data flow on the other fifteen channels. If transmission line problems are suspected, an analog loopback can be selected and the cable will be included in the test loop. Operating distance is 6600 feet (2 Km), 5 Km option. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
, propagation delay calibration paths, and Subminiature Version A (SMA) connectors. The outputs are AC-coupled with 50 Ω transmission lines, which make the outputs suitable to drive 50 Ω impedance instruments. The EV-ADF4378SD1Z requires an SDP-S board (not supplied with the kit). The SDP (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
potentiometers or an analog 0-5Vdc voltage. Up to eight units can be connected in parallel for higher power and internal ORing FETs allow redundant operation. The 92% efficient unit can operate at full load in ambient temperatures of up to 50oC, and deliver up to 55% load at 70oC. Cooling is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
exchange and decentralized power distribution. Devices such as GPS units, environmental sensors, tactical radios and night vision systems rely on small interfaces that can manage both digital and analog signals in real time. This trend is mirrored in power systems, where the proliferation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
-cycle position detection, component counting, machine sequencing, and metal-part verification. It is important to note that the XS118BLNAL2 is an on/off proximity sensor rather than a measuring sensor. It does not provide a proportional analog output indicating the (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Digital Timing Measurements
A way out of this is to use a passive analog delay line (a fancy word for a long, low-loss cable) to delay the .
-
A Cerenkov Detector of Extensive Air Showers for Joint Operation with the HT-200 Neutrino Telescope
Functional diagram of the central electronic system of the detector: (A) amplifier–former; (CFD) constant-fraction discrim- inator; (DL1, DL2) passive analog delay lines ; (ADC) charge-to-digital converter; (TDC1) LeCroy 2228A time-to-digital converter; (TDC2) Åèí-12Ä2 time-to-digital converter…
-
Engineering aspects of multichannel processing based on measured noise correlations
In particular, while the new processor makes use of passive analog delay lines as before, loading on the delay-line taps has proven to be a problem and the use of isolation amplifiers on each tap hasbeen found to benecessary.
-
PHY-layer Fairness in Amplify and Forward Cooperative Diversity Systems
In the time-orthogonal AF scenario described in Section II, the relay passes the received signal through a passive , analog delay line , and amplifies/retransmits it at the second timeslot.
-
Wringing maximum performance from delay lines
In a passive ( an- alog ) delay line , these taps are simply connectionsbetween the inductor/capaci- tor arrays that are connected to external pins in the package.
-
Advanced Integrated Communication Microsystems
Because of the intrinsic loss problem of this passive delay line , this analog equalizer has the limitation of the maximum number of taps in the FIR structure.
-
A Tunable Delay Line for Fast Analog Pulses as Key Element of a New Sum-Trigger for Cherenkov Telescopes
The key element of the new system is a continuously tunable, passive delay line for fast analog signals enabling precise equalization of the PMT's signal transit times.
-
Design of a CMOS delay generator for RF UWB and time-domain systems
Analog delay line usually relies on passive components, such as RC network, microstrip line or optical fiber, to introduce the desired phase shift for an analog signal within a certain frequency range [3]-[5].
-
A high precision close‐loop programmable CMOS delay generator for UWB and time domain RF applications
Analog delay line usually relies on pas- sive components, such as RC network, microstrip line or optical fiber, to introduce the desired phase shift for an analog signal within a certain frequency range [3–5].
-
Energy efficient ultra-wideband radio transceiver architectures and receiver circuits
a low-power solution compared to TR receivers that use analog delays built with passive transmission lines , the power consumption could be reduced if duty-cycled concepts were applied to such an ADC as in [77].
Indicates content that may require registration and/or purchase.