Products/Services for PC104 Uav Autopilot
-
Autopilots - (41 companies)Autopilots are a system used to guide a vehicle without assistance from a human being. Autopilots are used in aircraft, boats, space craft, unmanned aerial vehicles (UAV), missiles, and others. Autopilots are electronic systems designed to navigate...
-
Unmanned Aerial Vehicles (UAV) - (217 companies)Unmanned aerial vehicles (UAVs), commonly referred to as drones, are aircraft that are operated remotely or autonomously, without a human pilot on board. Unmanned aerial vehicles (UAVs), or drones, are operated remotely or autonomously without...
-
PC/104 Modules - (124 companies)PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6 " x 3.8 " and can be self-stacked to save space. PC/104 modules are tied to the ISA-Bus standard that is mainly... -
Computers - (1711 companies)Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results. -
Fieldbus Communications Computer Boards - (43 companies)...peripheral component interconnect (PCI), PC/104, and PC/104-Plus. VersaModule Eurocard (VME). They are also suitable for use with PCMCIA devices or PC cards, credit card-sized peripherals used mainly in laptop and notebook computers. The specific size... -
CPU Cards and Modules - (110 companies)...and bus type as well as other features and applications built in to the card. Types of CPU Cards and Modules. CPU cards and modules include: peripheral component interconnect (PCI) cards. modular PC/104 cards. industry standard architecture (ISA) cards...
-
Serial Communications Computer Boards - (76 companies)...use a 68-pin host socket, while PC/104 cards use a 104-pin socket. A PC card and slot on a laptop. PCI. Peripheral component interconnect (PCI) is a local bus system capable of 32 or 64 bit transfer rates at a clock speed of 33 MHz. CompactPCI buses...
-
PCMCIA Bus Interface Cards - (29 companies)...types. Examples include universal serial bus (USB), small computer systems interface (SCSI), general-purpose interface bus (GPIB), IEEE 1394 or FireWire (R) (Apple Computer), PC/104, parallel interfaces, and CompactFlash (R) (CompactFlash Association...
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
-
Motion Control Software - (108 companies)Architecture (ISA) cards, and PC/104 connection cards. Specifications. Advanced motion control typically deals with four-axes cards that, when used with motion control software, results in up to 32 axes of coordinated motion control for robotics and servomotor...
Product News
-
Keystone Electronics Corp.
Easy-Mount Kits for PC/104 & PC/104-Plus Modules A new series of Hardware Mounting Kits for PC/104 and PC104-Plus Bus Drives ideal for limited space design/installation applications is among the latest developments from Keystone Electronics Corp. Engineered to ease assembly of new modules and multi-board stacks, the PC/104 and PC/104-Plus kits may be used with any of the more than one hundred different PC/104 modules available in the marketplace. Each of Keystone's PC/104 hardware mounting kits includes all the hardware required to mount... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
APM Hexseal Corp.
Reliable Sealing for Drones and UAVs Sealing Solutions for Drones & UAVs: Protecting the Unmanned Mission. Drones and other unmanned aerial vehicles (UAVs) are our eyes in the sky, performing critical functions in areas that are often too remote or too dangerous for human access. Their reliability is non-negotiable. With sophisticated mechanical and electrical systems, the failure of just one unsealed component can compromise an entire mission. Drones are becoming increasingly important in our everyday lives - both commercial... (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Harwin Plc
CONNECTORS AND HARDWARE FOR UAV APPLICATIONS UAVS - UNMANNED AERIAL VEHICLES. Remotely operating a vehicle takes confidence in the hardware. From small camera drones to the world-circling unmanned planes, distance demands sky-high levels of quality. Harwin connectors and board accessories deliver whether you are specifying for size, weight, power, quality - or all four. HARWIN FOR UAV APPLICATIONS. Harwin interconnects are used in unmanned aviation programmes by some of the world 's leading manufacturers. Many years experience supplying... (read more)Browse PCB Pins and Receptacles Datasheets for Harwin Plc -
Tronics Microsystems
MEMS inertial sensors for UAV & VTOL A new generation of digital MEMS inertial sensors designed for AHRS and flight control to unlock precise navigation in new air mobility systems like VTOL and UAV. High-performance MEMS inertial sensors are an affordable and low-SWaP replacement for large and expensive quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Constar Motion Co., Ltd
High-Speed BLDC Motor for UAVs UAV engineers face challenges achieving high-speed, precise flight while maintaining compact design and reliable operation. Standard motors often struggle with limited power density, speed regulation, and long-term durability, impacting aerial performance and mission reliability. The BO4840NH2B BLDC motor solves these issues with high output power (2367W), ultra-high speed (up to 10,500rpm), and compact 48 x40mm design. Key benefits include: Electronic commutation for longer life and reduced... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Taiwan King Lung Chin PTC Co., Ltd.
Drone/UAV & Aerospace Camera Heaters Reliable Optical Performance in Challenging Flight Environments. Unmanned aerial vehicles (UAVs) and professional drones operate in environments where low temperatures, humidity, and rapid altitude changes can contribute to camera lens fogging and ice formation. These conditions can compromise image clarity and affect mission-critical operations such as aerial inspection, surveillance, mapping, and search and rescue. KLC Corporation develops ultra-thin flexible heaters for Drone, UAV... (read more)Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Shenzhen Yunhongda Motor Co., LTD.
BLDC Motor for Custom UAV Applications Modern UAVs and compact autonomous systems require motors that provide reliable performance and flexible integration into different mechanical and electrical designs. Standard motors often limit system optimization due to fixed shafts, wiring, and connector configurations. The BL2312 Brushless DC Motor is designed to meet these integration challenges through customizable shaft lengths, lead wire lengths, and connector options. Its efficient 12N14P outrunner structure delivers smooth operation... (read more)Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Brushless DC Motor for UAV Applications In UAV and drone systems, motor performance directly impacts flight stability, efficiency, and control accuracy. As flight conditions vary, motors must deliver consistent thrust while maintaining efficiency and minimizing vibration. Brushless DC motors are widely used in these applications due to their high efficiency and reliability. With a KV rating around 750, motors in this class are typically optimized for balanced thrust and endurance, making them suitable for multi-rotor drones... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Isabellenhutte USA
Top UAV innovators are turning to Isabellenhütte LIGHTER-WEIGHT BMS CIRCUITRY MUST STILL PROVIDE SUPERIOR PERFORMANCE IN HYPER-COMPETITIVE DRONE/UAV MARKETS. Top UAV innovators are turning to Isabellenh utte to help build battery management solutions that deliver precision, power, and value. Isabellenh utte USA is helping tomorrow's top drone/UAV innovators make the most of every millimeter of space and every micro-ohm of power with two lines of precision resistors: The FMx Shunt Family. Our full-metal, direct-solder shunts allow... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Constar Motion Co., Ltd
High-Power BLDC Motor for UAVs 36V, and 48Vconfigurations. Supports customized shafts, windings, lead wires, and driver matching. Technical Highlights: Motor type: Brushless DC Motor (BLDC). Maximum output power: 7165W. Maximum speed: 9500rpm. Voltage options: 24V / 36V / 48V. Compact motor diameter: 64mm. Typical Applications: Unmanned aerial vehicles (UAVs). Aeromodeling and RC aircraft. Electric propulsion systems. High-speed industrial drives. Robotics and motion control systems. Advanced electric mobility platforms... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
-
An Automated Emergency Landing System for Fixed‐Wing Aircraft: Planning and Control
(a) Silvertone Flamingo used for AELS field experiments (b) Payload setup in the Flamingo UAV , showing 1) GPS receiver (out of picture), 2) PC104 payload computer, 3) SBG IG-500N INS, 4) MicroPilot Autopilot system (obscured), 5) Microhard radio modem, 6) payload …
-
Journal of Guidance, Control, and Dynamics > Path Following for Small Unmanned Aerial Vehicles Using L1 Adaptive Augmentation of Commercial Autopilots
… path-following control algorithm with the L1 augmentation was implemented on an experimental UAV Rascal operated by … The payload bay of the aircraft was used to house the Piccolo Plus autopilot and a PC104 embedded computer running the algorithms in real-time at 100 Hz, while communicating with the autopilot over a full duplex serial link at 20 Hz.
-
Monitoring the Spread of a Plant Pathogen in the Lower Atmosphere using Unmanned Aerial Vehicles and a Buoyancy-Controlled Weather Balloon
… the weather balloon in real time; the coordinates are then reported to the autopilots as circular waypoint … The UAV payload further consists of an onboard PC104 computer equipped with a 2.4 GHz wireless mesh network card for communication between the UAVs and the ground unit.
-
Decentralized Control of Unmanned Aerial Vehicle Collaborative Sensing Missions
Sig Rascal airframe and payload tray with vibration isolated PC104 computer provided by the Piccolo autopilot , the UAV is represented as a constant velocity, constant altitude kinematic model.
-
Autopilots for Small Fixed-Wing Unmanned Air Vehicles: A Survey
B. Autopilot Software A lot of UAVs use single board computer onboard for fast onboard processing like PC104 , Stargate.
-
Experimental Robotics
We implemented the presented algorithm using the GRASP lab’s UAVs . The vehicles have been configured for autonomous flight by the addition of the Piccolo autopilot by Cloud Cap Tech- nology and a PC104 embedded computer.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/528/DustinDeneault2007.pdf?sequence=1
Figure 2-1: ECat UAV .................................................................................................................... 6 Figure 2-2: Piccolo II Autopilot Hardware..................................................................................... 8 Figure 2-4: PC104 Stack.................................................................................................................
-
Linear Tracking for a Fixed-Wing UAV Using Nonlinear Model Predictive Control
(a) Payload with onboard pc104 computer. (b) Piccolo autopilot unit. However, the UAV tra- jectory shows about a 30-m overshoot from the next desired line due …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/36783/Lee_Deok-Jin_Hybrid_Control.pdf?sequence=1
It was implemented as follows: when switched to auto‐soaring the flight is directed by the Simulink code, running on the onboard PC104 . The code sends turn rate commands to the autopilot guiding the flight. In search mode the UAV will follow a flight path defined by turn rate within the designated area.
-
Investigation of Fish-Eye Lenses for Small-UAV Aerial Photography
The Boomerang (known as Elanor) is fitted with a MicroPilot UAV autopilot and MaxStream radio modem. This system consisted of a PC104 + computer fit- ted with firewire capture board, storage devices, a NovAtel …
Indicates content that may require registration and/or purchase.