-
Description: MEMORY MODULE SDRAM 512MB 133MHZ
- Capacity: 512 MB
- Memory Type: DRAM
-
Supplier: Acme Chip Technology Co., Limited
Description: MODULE SDRAM 1GB 133MHZ 168RDIMM
- Capacity: 1,000 MB
- Memory Type: DRAM
-
Supplier: DigiKey
Description: Memory Module SDRAM 512MB 133MHz 144-SODIMM
- Capacity: 512 MB
- Pin Count: 144 #
- Memory Type: DRAM
- Form Factor: SO DIMM
-
-
Supplier: ODG (Origin Data Global)
Description: MODULE SDRAM 512MB 144SODIMM
- Capacity: 512 MB
- Features: Other
-
Supplier: SK Hynix
Description: HBM (High Bandwidth Memory) is a new future memory using TSV and Wide IO technology in order to satisfy performance requirement that has increased exponentially. SK hynix will enhance product portfolios with HBM technology to diversify into various applications such as Graphic card,
- Capacity: 1,000 to 64,000 MB
- Clock Speed: 700 to 3,500 MHz
- Operating Temperature: 32 to 185 F
- Features: 1.5 V, 1.8 V, Other, SDRAM
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952066-KVR133X64C3/512 Series: * Categories: Memory - Modules
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952048-KVR133X64C3/256 Series: * Categories: Memory - Modules
-
Supplier: SK Hynix
Description: HBM (High Bandwidth Memory) is a new future memory using TSV and Wide IO technology in order to satisfy performance requirement that has increased exponentially. SK hynix will enhance product portfolios with HBM technology to diversify into various applications such as Graphic card,
- Capacity: 1,000 to 64,000 MB
- Clock Speed: 700 to 3,500 MHz
- Operating Temperature: 32 to 185 F
- Features: 1.5 V, 1.8 V, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952019-MT8LSDT3264AY-133G1 Series: * Categories: Memory - Modules
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952242-MT9LSDT1672Y-133G1 Series: * Categories: Memory - Modules
-
Supplier: Avant Technology
Description: Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of
- Capacity: 256 MB
- Pin Count: 144 #
- Features: 3.3 V, SDRAM
- Memory Type: DRAM, RAM
-
Supplier: Avant Technology
Description: Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of
- Capacity: 512 MB
- Pin Count: 168 #
- Features: 3.3 V, SDRAM
- Memory Type: DRAM, RAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MEMORY MODULE SDRAM 512MB 133MHZ Product overview: MT8LSDT6464HIY-133C1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful
- Memory Category: DRAM
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB, 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, 133MHZ, Memory IC and Storage Component,
- Memory Category: DRAM
- Features: Other
-
Supplier: Radwell International
Description: MEMORY MODULE SDRAM 128MB 133MHZ 144-SODIMM. FREE 2 YEAR RADWELL WARRANTY
- Memory Category: DRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64MB, Memory IC and Storage Component, Memory
- Memory Category: DRAM
- Features: Other
-
Supplier: Radwell International
Description: PC CARD, MEMORY MODULE, MODULE - SDRAM DIMM 8MB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aitech Defense Systems, Inc.
Description: Conformally Coated G4 MPC7410 PowerPC® Processor with Altivec Technology On-chip 32 kb L1 and 512 L2 Cache Two (2) MB of L3 Cache Up to Two (2) GB of DDR ECC SDRAM 128 MB of User Flash Memory Two (2) Async Serial Interfaces Four (4) 32-bit Timers Watchdog Timer Compatible with Motorola
-
Supplier: ELMA Electronic Inc.
Description: backside cache 100 MHz front-side bus Up to 512MB of on-board ECC SDRAM-expandable up to 1GB with optional RAM500 memory expansion modules 17MB Flash memory Dual IEEE P1386.1 compatible 32/64-bit PMC expansion slots 64-bit PCI expansion mezzanine connector allowing up to
- CPU Speed: 400 MHz
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 6U VME single slot SBC Rugged/mil 6U VME Single Slot SBC Conduction- and Air-cooled Versions G4 MPC7457 PowerPC® with Altivec Technology and up to 1.267 Ghz On-chip 32 kb L1 and 512kb L2 Cache Two (2) MB of L3 Cache Up to Two (2) GB of DDR ECC SDRAM 128 MB of User Flash
-
Supplier: Moxa Inc.
Description: The EM-2260 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports, an EIDE interface for designing an external storage connection, such as a CompactFlash socket, and USB port signals. The module has a compact design that is easily integrated with a variety of
- Speed: 200 MHz
- RAM: 0.128 GB
- Operating System: Linux
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory Dual Gigabit, one
- RAM: 256 to 512 MB
- Flash Memory (RAM): 64,000 to 128,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: MPC750 microprocessor with 32KB/32KB L1 cache 1MB of secondary backside cache 100 MHz front-side bus 512MB of on-board ECC SDRAM-expandable up to 1GB with optional RAM500 memory expansion modules 17MB Flash memory Dual IEEE P1386.1 compatible 32/64-bit PMC expansion slots
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: coating per MIL STD I-46058, urethane MPC7410 400 / 500MHz microprocessor 2MB of secondary backside cache 100 MHz front-side bus 512MB of on-board ECC SDRAM-expandable up to 1GB with optional RAM500 memory expansion modules 17MB Flash memory Dual IEEE P1386.1 compatible
- CPU Speed: 500 MHz
- RAM: 512 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
-
Supplier: Acromag, Inc.
Description: LVDS and Plug-In I/O Modules XC5VFX70T FPGA: 71K logic cells and PowerPC 440 32-bit RISC core Acromag’s PMC-VFX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the
- Number of Ports: 64
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Features: Other
-
Description: technology with a Microsemi® PolarFire™ FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite7750 accommodates 32 GB of DDR4 ECC SDRAM in two channels to support
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Features Full-size Pentium III PICMG Compatible Single Board Computer Socket 370, Pentium III Intel® Celeron CPUs. 566Mhz~1.2GHz Front Side Bus 66/100/133 MHz Two 168pin SDRAM socket for up to 512MB memory Integrated Intel® 82815GMCH/ICHE chipset /graphics controller Fast PCI ATA
-
Description: availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage 64 MB NOR boot flash 64 kB
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Indocomp Systems, Inc.
Description: Features 5.25" form factor Single Board Computer Pentium III Socket 370 Processors 533-1G mhz Intel Celerion, Cyrix III, VIA C3 Up to 256 MB SDRAM in one 168-Pin DIMM socket, PC100/PC133 supported Intel 815E chipset integrates graphics ITE 8712 I/O chipset integrates Ethernet and audio
-
Supplier: Aitech Defense Systems, Inc.
Description: Audio decoding (for HDMI) BIOS Flash memory Software Support Windows 7/XP Linux VxWorks INTEGRITY Conduction and Air-Cooled Versions Vibration and Shock Resistant
-
Supplier: Aitech Defense Systems, Inc.
Description: Operating Temp Ranges Vibration Resistant: up to 7.62 G RMS Shock Resistant: 30 G During 11 msec Conformally Coated G3 MPC750 PowerPC® Processor Based on PowerPlus II Architecture 1 MB L2 Cache 512 MB of ECC SDRAM, Expandable to One (1) GB Sixteen (16) MB of User Flash Memory PCI
-
Supplier: ValueTronics International, Inc.
Description: Communications Extension Module is required for iView capability on any TDS1000/2000 Series. TDS3GM GPIB/RS232 Interface Module required for iView capability on any TDS3000 series. TDS3GV GPIB/RS232/VGA Interface Module required for iView capability on any TDS3000B series. If
-
Supplier: ValueTronics International, Inc.
Description: Channel, Gigabit Ethernet and 10 Gigabit Ethernet Multiservice transport testing using Transport Blazer modules in conjunction with the Packet Blazer modules Dedicated OTDR, loss and Ethernet (up to 10 Gigabit) testing, combining an OTDR, the MultiTest module (OLTS) and a Packet
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
H5CG48AGBDX018N is designed for professional applications including high-performance computing, workstations, servers, and DDR5 memory modules, bringing the essential capabilities of a high-density memory device into one clearly defined orderable (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
transmitted to the PC. Images of the inner surface are accumulated on a memory card and then transferred to a computer. Learn More (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
RF Connect SDK and the comprehensive set of nRF connection tools, which include the quick start for board setup. Developers can explore the full potential of the nRF54L15 using the extensive range of software samples, modules, and libraries available within the nRF Connect SDK. The nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey
More Information Top
-
help needed! | Techie7 - Free Technical Help
Your best bet would be to replace both of the RAM modules and buy a pair of 512MB PC133 SDRAM memory modules or a single 1GB PC133 SDRAM module (assuming that your current modules are the slower PC100 standard).
-
http://www.nxp.com/documents/application_note/AN251.pdf
Two to three AVC16834/835/334/836s constitute the memory logic interface for Single Data Rate (SDR) PC133 SDRAM memory modules as specified by the JEDEC 42.5 standard.
-
Sell $3 SDRAM PC133 Memory module
Home > Selling Leads > Automobiles & Motorcycles > Interior Accessories > Other Interior Accessories > Sell $3 SDRAM PC133 Memory module .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-4059.pdf
In case this memory module is found bad, you can replace it with another 144-pin SO-DIMM SDRAM PC133 memory module .
-
Memory upgrade no fully registering on my system bios | Techie7 - Free Technical Help
256MB, 168-pin DIMM, SDRAM , PC133 memory module .
-
Parallel ICA and its hardware implementation in hyperspectral image analysis
As a unique feature, the pilchard board uses the DIMM RAM slot as an interface and is compatible with the 168 pin, 3.3V, 133MHz, 72-bit, registered synchronous DRAM in-line memory modules ( SDRAM DIMMs) PC133 standard,17 thereby achieving a…
-
An FPGA implementation of parallel ICA for dimensionality reduction in hyperspectral images
The pilchard board uses the DIMM RAM slot as an interface and is compatible with the 168 pin, 3.3V, 133MHz, 72-bit, registered synchronous DRAM in-line memory modules ( SDRAM DIMMs) PC133 standard .
-
Pilchard — A Reconfigurable Computing Platform with Memory Slot Interface
The Pilchard board was designed to be compati- ble with the 168 pin 3.3 Volt, 133 MHz, 72-bit, reg- istered synchronous DRAM in-line memory modules ( SDRAM DIMMs) PC133 standard 5, 6].
-
Kingston Tests Sixteen PC66, PC100, PC133 Memory Modules
KingstonTechnology, an independent memory module and manufacturing services provider, now offers the capability to test up to sixteen individual PC66, PC100, or future PC133 and DDR SDRAM memory modules simultaneously on the Advantest 5581H platform.
-
Pinnacle: IBM MXT in a memory controller chip
It stores data in a 64-Mbyte to 16-Gbyte array of industry-standard PC100 and PC133 SDRAM dual in-line memory modules (DIMMs).
Indicates content that may require registration and/or purchase.