Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Quad High Speed Differential Line Drivers 16-PDIP 0 to 70
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 10,000 kbps
- TJ: 0 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4KV, Isolators - Gate Drivers. This
- Rise Time: 200 ns
- Operating Temperature: -25 to 80 C
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This
- Rise Time: 200 ns
- Operating Temperature: -20 to 80 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: LINE DRIVER/RECEIVER, TTL
- Features: RoHS
-
Supplier: Lingto Electronic Limited
Description: LINE RECEIVER, ECL
- TJ: 0 to 85 C
- Device Type: Transceiver
-
Supplier: Nexperia B.V.
Description: The 74LV1T126 is a single, level translating buffer/line driver with 3-state output. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable down translation (3.3 V to 2.5
- TJ: 125 C
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: Line / Bus Driver
- Package Type: PDIP
-
Supplier: Coilcraft CPS
Description: Designed for PWM Dimming of High-Brightness LEDs Shown on Maxim MAX16801 demonstration board Bias winding output: 18 V, 20 mA 400 V input; 110 V, 0.4 A output 1500 Vrms, one minute primary and bias to secondary isolation
- Maximum Primary Voltage Rating: 400 volts
- Maximum Secondary Voltage Rating: 110 volts
- Maximum Secondary Current Rating: 0.4 amps
- Operating Temperature: -40 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1500V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 30V,
-
Description: IC LINE DRIVER/RECEIVER TTL
- Device Type: Receiver, Sensor Interface
-
Description: Buffer/Line Driver 8-CH Inverting 3-ST Bipolar 20-Pin PDIP W Rail - Rail/Tube
-
IC Interfaces - Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- 26LS33PCSupplier: Acme Chip Technology Co., Limited
Description: IC LINE RECEIVER QUAD DIFF
- Device Type: Receiver, Sensor Interface
-
Supplier: Rochester Electronics
Description: Bus Driver, S Series, 2-Func, 4-Bit, True Output, TTL, PDIP20
- Package Type: CDIP, DIP
- Device Type: Line / Bus Driver
- Features: Other
-
Supplier: TMP Pro Distribution
Description: The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of straight
- Application: Loudspeaker / Public Address
-
Supplier: TMP Pro Distribution
Description: The CBT 100LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control consistency, utilizing complex analog delay beam-forming and amplitude tapering to accomplish superior, consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that
- Application: Loudspeaker / Public Address
-
Supplier: Nexperia B.V.
Description: NEX13120-Q100 is an AEC-Q100 Grade 1 qualified 12-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for configurable depending on application requirements in automotive lighting systems. NEX13120-Q100 supports 8-bit output
-
Supplier: Radwell International
Description: PC BOARD, LINE DRIVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Semtech Corp.
Description: Semtech manufactures an extensive line of inductive LED driver ICs for LCD panel backlights serving portable devices (netbook & notebook PC, PMP, cellular handsets, etc.), consumer equipment (LCD monitor, LCD-TV), and ruggedized applications for the automotive, medical,
- Input Voltage: 2.7 to 5 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 005597-AM26LS31CDR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Family Name: AM26LS31 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case /
-
Supplier: ACCES I/O Products, Inc.
Description: installing a jumper on the board. The driver/receivers used, type SN75176, are capable of driving long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise
- Number of ports: 2
- Technology: PC/104
- Other Products: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: installing a jumper on the board. The driver/receivers used, type SN75176, are capable of driving long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise
- Number of ports: 8
- Technology: PC/104
- Other Products: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: installing a jumper on the board. The driver/receivers used, type SN75176, are capable of driving long communication lines at high baud rates. They can drive up to ±60 mA on balanced lines and receive inputs as low as 200 mV differential signal superimposed on common mode noise
- Number of ports: 4
- Technology: PC/104
- Other Products: Serial Communication Module
-
Supplier: Radwell International
Description: RS-232 LINE DRIVER/RECEIVER, 3243; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: ACCES I/O Products, Inc.
Description: 5V supply is less than 60mA (with P1 and P2 disconnected). If every transmitter line is loaded with 3K Ohm, current draw should still be less than 150mA. Linux drivers and sample programs are supplied with the card. SOFTWARE The provided Windows drivers are 100% compatible with
- Number of ports: 8
- Technology: PC/104Plus
- Other Products: Serial Communication Module
-
Supplier: Brainboxes Limited
Description: PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Network Options: Ethernet
-
Supplier: TelephoneStuff.com
Description: PC headset for every need and budget. - Neodymium speaker drivers for full, rich sound. - Noise-canceling microphone for clear communications. - Flexible microphone boom and noise-canceling microphone for clear communications. - In-line mute and volume buttons put audio controls
- Application: Computer / Workstation, Telephone / Voice Communication
- System Signal: Stereo
-
Supplier: VersaLogic Corporation
Description: store the calibration values has free space available for user data. The digital pots power up and reset to mid-scale, and can be set to any calibration value during system initialization. The digital I/O section provides 16 digital I/O lines which feature high current TTL drivers. The
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Yamaha Motor- Robot Division
Description: TS-SD Features Pulse train input driver for single-axis robot “TRANSERVO” Robot driver that supports pulse train input has now been added for YAMAHA single-axis robot “TRANSERVO”. Uses vector control Design based on the TS-S robot positioner allows easy control combining the best
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
- Communication: RS232
-
Supplier: Xoxide
Description: with any device using the in-line controller. The Primal PC Gaming Headset is now officially certified by Teamspeak, the leading online gaming chat client. Works on any PC or portable audio/gaming device with a standard analog 3.5 mm audio jack. Specifications: Driver
-
Supplier: Sealevel Systems, Inc.
Description: The 3701 PC/104 digital I/O interface module is designed around an ASIC emulating two 8255 chips, each providing 24 I/O lines. The board has a DIP switch for flexible I/O addressing, IRQ jumpers for interrupts and two sets of connectors for each port. Two standard solid-state 50-pin
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: (4-to-20mA, rms-to-dc conversion, ac line power, J and K thermocouples, etc.), the DMS-30PC Series includes a complete line of optional "plug-on" application boards that conveniently convert your meter into an application-specifi c instrument.
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Infineon Technologies AG
Description: Transmitter (UART) pin. The XDPL8219 transmits signals to report parameters such as input voltage, line frequency, controller temperature, last error code, and input voltage loss indication. The programming tools provided by Infineon include a user-friendly graphic user interface (GUI) for
- Type: Constant Voltage
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
readings per second, per module. Via the interface module, you can then output any module reading to a computer, PLC, or network. For PC’s, Solartron offers free software drivers, which provide sample programs and coding to communicate with the probes via SPC (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
, factory lines that use sharp-edge blades as part of the production process, such as for fabric cutting, must be able to accurately check that the tip of the blade is at the correct height. However, accurately measuring the height of a needle or a sharp edge can be problematic (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for this chapter include chloriding silver. electrodes, high-impedance electrode buffer array, pasteless bioelectrode, single-ended. electrocardiographic (ECG) amplifier array, body potential driver, differential biopotential. amplifier, instrumentation-amplifier biopotential amplifier
More Information Top
-
Augmentation of heat transfer in a bubble agitated vertical rectangular channel
The thermo- couple terminals and heater energy input leads were con- nected to a Hewlett-Packard Data Acquisition System for scanning and logging the data into a PC through line drivers .
-
Need Driver For Pc Line 10/100 Lan Card
• Need Driver For Pc Line 10/100 Lan Card .
-
Need Driver For Pc Line 10/100 Lan Card
• Need Driver For Pc Line 10/100 Lan Card .
-
The omega high-power phosphate-glass system: Design and performance
The latter is due to theopening of the 50mm PC in the driver line .
-
Data Acquisition and Signal Processing for Smart Sensors
The PC driver sets these lines to the appropriate state prior to the beginning of the information interchange.
-
https://www.duo.uio.no/bitstream/handle/10852/37179/Furevik-Master-rettet.pdf?sequence=3
It is also a good way to make a system easier to interface and debug from a PC , as line drivers conform to relatively strict standards for interoperability.
-
Input Device (mouse, etc.) Request Board - Page 11 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: PC Line WS01 (Windows XP Home) [USB] .
-
DRIVER NEEDED: PC Line Tournament Pro USB Game PAd Dual (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: PC Line Tournament Pro USB Game PAd Dual (Windows XP Professional .
-
DRIVER NEEDED: pc line tournament pro (Windows XP Home) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: pc line tournament pro (Windows XP Home .
-
DRIVER NEEDED: PC Line PC-KBC300 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: PC Line PC-KBC300 (Windows XP Professional .
Indicates content that may require registration and/or purchase.