Products/Services for PCB Edge Belt Conveyors

  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...handling. There are also many different conveyor types. Belt conveyors are the most popular type of conveyor. Industrial conveyors differ in terms of features. Roller, live roller, belt and gravity conveyors are designed to allow...
  •  
    Depanelizers - (23 companies)
    ...and an infrared sensor. The safety curtain and blade guards are used to protect operators from the cutting blades. The infrared sensor at the end of the conveyor stops the belt that carries PCBs and ensures that scrap is discarded. For PCBs...
  •  
    Deburring and Deflashing Machines - (113 companies)
    Deburring and deflashing machines remove burrs or dross, smooth or deflash parting lines, round off sharp edges, and radius corners on machined parts, castings, forgings, molded components and welded assemblies. Deburring and deflashing machines...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  • Edge Connectors-Image
    Edge Connectors - (297 companies)
    Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs). Card edge connectors (also called edge card connectors) are embedded devices that mate with the edges of single-sided...
  •  
    Conveyor Sprockets - (97 companies)
    Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
  •  
    Flat Belts - (242 companies)
    Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
  •  
    Vertical Conveyors - (297 companies)
    ...transfer tables and ball transfer tables, belt conveyors, bucket conveyors, cart-on-track conveyors, chute conveyors, diverters, drag conveyors, screw conveyors, flexible screw conveyors, pneumatic tube conveyors, roller conveyors, vertical...
  •  
    Conveyor Chain - (181 companies)
    ...and outer links. To ensure the free articulation of the conveyor chain, bolted attachments should not span the inner link. Deep-link chain has deep side plates that provide continuous carrying above the edge of the roller. Solid, or hollow, bearing pins...
  •  
    V-Belts and V-Ribbed Belts - (373 companies)
    V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Identification of timber deformations
    Data in table 1 have been calculated considering bus speed vBus = 115 200 baud and timber speed vT imber = 20 m min−1 , which is a typical speed for timber on the conveyor belt at the wood plant where the prototype is being .... The electronics of the PCB measure the timber width by detecting the edges of the timber.
  • Analysis of energy efficiency and productivity in dry process in PCB manufacturing
    …to clean up other impurities and to drag out all chip waste around the edge of holes. .... So, during the whole processes of PCB manufacturing, PCBs are subjected to rigorous cleaning due to ensure .... There are high-pressure spray bars above and below the conveyor belt in both the wash and rinse stage in general PCB cleaning machine.
  • Printed Circuits Handbook, Seventh Edition > OVEN REFLOW SOLDERING
    There are two main conveyor systems used in reflow ovens: pin-chain and mesh belt . .... The pin-chain conveyor, also known as an edge -hold conveyor, looks like a bicycle chain with .... PCB rests on pin-chain protrusion as illustrated.
  • Template-guided inspection of arbitrarily oriented targets
    Baird [1] utilises edge detection and binary thresholding in order to detect the presence and orientation of automotive parts on belt conveyors . .... These approaches extract the graph model of each inspected PCB and compare it against its corresponding prototype…
  • Printed Circuits Handbook, Sixth Edition > SOLDERING TECHNIQUES
    …a profile adequate for attaining prescribed reflow temperature-versus-time profiles for larger, thermally massive PCB assemblies. .... Conveyors . .... There are two main conveyor systems used in reflow ovens: pin-chain and mesh belt . .... The pin-chain conveyor, also known as an edge -hold conveyor, looks like a bicycle chain with…
  • Machine Vision Handbook
    …456 – size, 360, 1367, 1369, 1443, 1524 – spacing, 372, 375, 432, 447 – terminology, 360 3Â3 Pixel SE, 806, 819, 821, 822, 843 1-Pixel wide arc, 826 Pizza, 63 Plaice, 111 Plain-top conveyor belt , 68 Plain white fabric … 796 Polysilicon, 364, 376, 409 Polystyrene, 175 Polyurethane, 172 Poor lighting, 793 Populated PCBs , 13, 1337 Porcelain … 450, 458, 459 Previously unseen samples, 76 Prewitt, 776, 784, 1610, 1613 – edge detector, 584–585 –…
  • Drive Solutions
    E Earth-leakage circuit breaker 93 Eccentric gears 233 Eccentric mechanisms 298 Edge bending 411 Edge controllers 367 EDS 477 Efficiency 108, 494 Gearbox 495 Inverter 494 Motor 494 Toothed belts 226 Worm gearboxes 211 Elasticity 87 Electric shafts 354 Electrical connection .... Inertia 80 Initial commissioning 478 Injection moulding 29, 30, 408 Injection moulding machines 414 Insertion of PCB components 30 Instruction List 50 Integrated drive systems 455 INTERBUS … Interference emission 196 Interference ranges 192 Interference voltages 193 Intermittent conveyor 276 Intermittent conveyors 260…
  • Characteristics and reliability of fast-flow, snap-cure, and reworkable underfills for solder bumped flip chip on low-cost substrates
    After pick & place, the flip chip on PCB is placed on the conveyor belt of a reflow system with Nitrogen gas environment for reflowing the solder bumps. .... The shear wedge is placed very close to the substrate and against one edge of the solder…
  • Real-time image processing using transputers
    In the solder inspection station, the camera and lighting are placed below the conveyor belt . .... The assembled PCB can be inspected by either station that a~ layout parallel to one another. .... Hence low level processing (example edge detection) can be handled by the DSP while the Transputer can…
  • A case-based evolutionary model for defect classification of printed circuit board images
    …one of reference circuit edges is zero AND cross point covers the two edges of the reference .... In Fig.1, the block diagram depicts the proposed PCB inspection system. .... When PCBs are transported on the con- veyor belt , the mechanical guiding system can reduce the displacement within 2 mm, which corresponds to ±0.2◦ tilt.