-
Supplier: Newark, An Avnet Company
Description: FIBRE OPTIC CONNECTOR, JACK, PCB; Fibre Optic Connector Type:-; Fibre Type:-; Fibre Diameter:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SINGLE OPTICAL TRANSMITTER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SINGLE OPTICAL RECEIVER, JACK, PCB; Fibre Optic Connector Type:FC; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:Fiber Optic Data Link; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: OPTICAL TX CONN, R/A JACK, PCB; Fibre Optic Connector Type:TosLink; Fibre Type:-; Fibre Diameter:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Mounting RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode fiber
- Wavelength: 1,310 nm
- Spectral Width: 3 nm
- Maximum Optical Output Power: 6.989700043360188 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: AVAGO offers fiber optic kits that facilitate a simple means to evaluate and experience our products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective
- Category: Development Suite / Kit
-
Description: mechanical interchangeability of transmitters and receivers complying with this standard both at the PCB level and for any panel-mounting requirement. Keywords: 40-Gbit/s serial physical interface specification, LC connector
-
Supplier: CSA Group
Description: mechanical interchangeability of transmitters and receivers complying with this standard both at the PCB level and for any panel-mounting requirement. Keywords: 40-Gbit/s serial physical interface specification, LC connector
-
Supplier: Smiths Interconnect, a Molex company
Description: C9394 series is a high density, line removable module (LRM) connector available in 132 through 594 positions, that can be configured to include signal, power, fiber optic and coax options. The C9394 series is available with 0.6 mm contact positions from 100 to 450 (including
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Radwell International
Description: PIN PLUG CAN ACCOMMODATE UP TO 159 STAMPED, PCB, SOLDER CONTACTS, FIBER-OPTIC TERMINI OR HIGH-SPEED DATA CONTACTS. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: LEMO USA, Inc.
Description: mixed contacts with: Coaxial 1 to 14 contacts Fluidic 1 to 14 contacts High voltage 2 to 21 contacts Fiber optic 1 to 14 contacts Thermocouple 2 to 64 contacts Solder, crimp or print contacts Fiber optic Fluidic 8 sizes 13 keying options 9 color coding's Over 60 shell
- Connector Type: Audio / Video Connector, Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Samtec Inc.
Description: Features PCIe® Over FireFly™ copper system x4 duplex system Meets PCIe® Gen 3 specifications Data "flies over" the PCB for easier routing Mates with the same 2-piece connector system as other FireFly™ systems 34 AWG twinax ribbon cable
- Cable Type: Duplex
-
Supplier: Broadcom Inc.
Description: Increase system port density 30% beyond standard SFP+ with existing cabling Re-use SFP+ PCB electrical connector Maintain equivalent high electro-optical, low speed sense/control, and EMI performance Leverage manufacturing experience and quality of Avago SFP+ solutions Avago
- Wavelength: 850 nm
- Operating Voltage: 3.3 volts
- Data Rate: 8.5 Gbps
- Spectral Width: 0.65 nm
-
Supplier: Amphenol Cables on Demand
Description: x 4 channels / 48.0 Gbps aggregate). This low-profile passive HD Mini-SAS loopback "cable" consists of an integrated transceiver module, built within a standard SFF-8644 HD Mini-SAS connector body, whereby the input and output channels are shorted or "looped back" to one another on the
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: Amphenol Aerospace Corporation
Description: key/keyway locations EMI Shielding - grounding fingers standard in LJT series Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Samtec Inc.
Description: duplex systems in development to achieve 28 Gbps (336 Gbps aggregate) per channel. Features FireFly™ Micro Flyover active optical system Data "flies over" the PCB for easier routing Designed for on-board or on-package placement Choice of end connectors and data rate Multiple heat sink
- Wavelength: 850 nm
- Bending Radius: 7.5 mm
- Operating Temperature: 0 to 70 C
- Cable Type: Duplex, Multifiber Cable, Simplex
-
Supplier: LEMO USA, Inc.
Description: The REDEL MP Series goes beyond traditional connectors with a new modular insert concept modules to combine power, signal, data, fiber and fluidic in a single hybrid connector. The REDEL MP Series introduces high-contact density modules, an innovation that allows 144 contacts in
- Contact Size (AWG): 20 to 32 AWG
- Number of Contacts: 5 to 144 #
- Features: Circular / Cylindrical Connector, Coaxial Connector, Hospital Grade / Medical, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Broadcom Inc.
Description: The AVAGO AFBR-0548Z fiber optic kit, facilitates a simple means to evaluate the AFBR-1624Z and AFBR-2624Z Versatile Link Products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products
- Category: Development Suite / Kit
-
Supplier: Teledyne DALSA
Description: Xtium™2 CLHS FX8 builds in native fiber optic connectors, supporting up to four bidirectional SFP+ modules to deliver aggregate bandwidth of 4.8 GBytes/s, all in a compact, half-length, single slot solution. With slim, robust, and cost effective fiber optic
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: Far East Resources, Inc.
Description: Far East Resources is a leading international procurement organization focused on providing various circuit technology to the commercial industry from the Pacific Rim since 1976. Assisting its customers in the sourcing of printed circuit boards (PCB) and other electronic interconnection
- Cable Types / Application: Aerospace / Military, Audio / Visual, Coaxial / RF, Computer / Networking, Consumer Electronics / Appliances, Fiber Optic, Grounding Cable, Industrial / Heavy Equipment, Medical, Power Cable, Ribbon Cable, Robotics
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Just-In-Time Capability, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, North America, Northeast US Only, Other, United States Only
-
Supplier: Heilind Electronics, Inc.
Description: FIBER JN RCPT 8 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER PLUG ASSY 31 CHNL MIL STRT
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 18 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: PLUG, HYBRID M28876 STYLE LESS RETENTION
- Connector / Adapter: Connector
-
Supplier: RS Components, Ltd.
Description: PSM-SET-FSMA/4-KT
- Insertion Loss: 1.5 dB
- Connector / Adapter: Connector
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech stocks high quality accessories to support your fiber optic system requirements.
- Connector / Adapter: Connector
- Features: Other
-
Supplier: LEMO USA, Inc.
Description: Hybrid electrical-fibre optic self-latching connector for HDTV applications (SMPTE / ARIB / EBU Standard). Description: • Hybrid with: 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Push-Pull self-latching • Keying W code • Over 11 shell
- Insertion Loss: 0.1 dB
- Operating Temperature: -40 to 80 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Zirconia pre-radiused ferrule, meets JIS industry specs, duplex ready
- Maximum Cable Diameter: 0.9 mm
- Insertion Loss: 0.2 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: J.S.T. Corporation
Description: JIS C 5973 (F04 type) and IEC 60874-14 conformed optical fiber connector is suitable for communication transmission system, LAN system, CATV, FA, OA measuring equipment, broadcasting and so on.
- Insertion Loss: 0.3 dB
- Connector / Adapter: Connector
- Connector Type: SC
Find Suppliers by Category Top
Featured Products Top
-
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most mini media converters can be Panel or DIN rail mounted. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers®. UL Listed. Meets FCC requirements of (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc.
More Information Top
-
Optical devices for turning an exit fiber optic beam through 90{degrees} within a small region in space
Challans, “ Fiber Optic Inserts for DIN 41612 PCB Connectors ,” SPIE, 630, Fibre Optics, 1986,p 120.
-
ITT Industries, Electronic Components Segment
Business: Manufacturer of circular, rack and panel, D subminiature, PCB , coaxial, microminiature and fibre optic connectors and cable assemblies.
-
Rugged, High-Density Amphenol Connectors Offer Increased Power And Durability
In addition to its wide variety of connectors for specialty applications, the company offers an extensive line of standard cylindrical and rectangular, electronic, board level, fiber optic , EMI/EMP connectors as well as PCBs , backplanes, flex and rigid flex circuits and integrated systems.
-
Protokraft Introduces Razor Series Fiber Optic Transceivers With Duplex LC Connector Interface
The electrical interface to the Razor series Fiber Optic Transceivers with Duplex LC interface is a surface mounted electrical connector PCB pin assembly enabling interconnection to high speed electrical communication ports in harsh environment applications.
-
Optical interconnection schemes using micro-optic connectors for passive packaging in optical PCBs
Two types of fiber -embedded micro- optic connectors were proposed for passive packaging in the optical PCB .
-
Reliability Engineering
…signal leads); standardize pin assignment; plan to have reserve contacts (e. g. for test stimuli); avoid any external me- chanical stress on connectors ; define only one kind of extender for PCBs and plan its use; use fiber - optic connections for critical applications.
-
The use of conduction to cool small form‐factor pluggable optical transceivers
One end of the SFP contains recep- tacles that mate with fiber optic cables, while the opposite end contains gold fingers that electrically mate with a connector mounted on a PCB .
-
A novel dual-detector micro-spectrometer
Almost all components comprising electrical (detectors with PCB ), optical (lenses, mirrors, apertures, baffles, slits…) and mechanical components (body, mountings, adjuster) as well as the micro mirror and a fiber optic connector can be integrated directly (see figure 2 and 3).
-
Six Sigma Programs Yields Dramatic Improvement Through Applications of Lean Manufacturing Methods in the Printed Circuit Board Industry
MANUFACTURING PROCESS PCB production process consists of populating a bare board with electronic components which include … and light emitting diodes (LED’s); pin through hole components; optical components such as fiber optic guides; and mechanical components such as connectors , attachments, heat sinks, and…
-
Optical Networking Standards: A Comprehensive Guide
…putting multiple channels (e.g., multiple 1 x 9 transceivers) on a single PCB , but ultimately required .... Leveraging the newly available LC fiber optic connector , which was much smaller than previous connectors, a new transceiver package was introduced by multiple vendors, that was only half the size of a 1 x 9 transceiver.
Indicates content that may require registration and/or purchase.