Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: The HMC1126ACEZ is a gallium arsenide (GaAs), pseudomorphic high electron mobility transfer (pHEMT), low noise amplifier that operates from 400 MHz to 52 GHz. The HMC1126ACEZ provides 12 dB of typical gain, 28.5 dBm typical output third-order intercept (OIP3), 17.5 dBm typical output
- Frequency Range: 400 to 52,000 MHz
- Maximum Gain: 12 dB
- Output Power( P1dB): 17.5 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE2580L is a matched 802.11a/b/g/n WLAN RF Power Amplifier module providing all the functionality of the power amplifiers, match, harmonic filters and power detector.
- Frequency Range: 2,400 to 5,875 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Takex America, Inc.
Description: Features Reflective type photo sensor with light axes of transmitter and receiver converging at between 10 to 30mm from sensor for a limited detection zone Detection method is less affected by disturbing external or background reflection. Highly-accurate detection achieved by restricting detection
- Operating Distance: 1.181103 inch
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, X-RAY DRIVER MODULE, PCB POWER AMPLIFIER, W/ HEAT SINK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB CIRCUIT BOARD CONTROL, ANNUNCIATOR MODULE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mini-Circuits
Description: shown in “Suggested Layout for PCB Design” to reduce ground path inductance for best GND 2,4 performance. REV. E ECO-010314 GVA-84+ MCL NY 240801 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 1 +5 VOLT SURFACE MOUNT Monolithic
- Frequency Range: 7,000 MHz
- Minimum Gain: 0.0004 dB
- Maximum Gain: 25.3 dB
- Output Power( P1dB): 15.6 to 21 dBm
-
Supplier: Mini-Circuits
Description: “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. S ECO-024740 ERA-4+ MCL NY 250304 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 1 MMIC SURFACE MOUNT Monolithic
- Frequency Range: 4,000 MHz
- Minimum Gain: 10.8 dB
- Maximum Gain: 15 dB
- Output Power( P1dB): 11.7 to 17.5 dBm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PC BOARD SUPPLY, PCB BOARD ASSEMBLY, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mini-Circuits
Description: Gali-24+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 3,000
- Frequency Range: 6,000 MHz
- Minimum Gain: 0.0021 dB
- Maximum Gain: 26.6 dB
- Output Power( P1dB): 14.700000000000001 to 19.4 dBm
-
Supplier: Mini-Circuits
Description: Gali-59+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Gali-59+ is designed
- Frequency Range: 5,000 MHz
- Minimum Gain: 10.2 dB
- Maximum Gain: 20.6 dB
- Output Power( P1dB): 17.599999999999998 dBm
-
Supplier: FX PCB Co., Ltd.
Description: Alu /Aluminum PCB 1. LED: It needs to use the Aluminum PCB Led board for Different kinds of LED and Lamps 2. Audio equipment: input and output amplifiers, balanced amplifiers, audio amplifiers, pre-amplifiers, power amplifiers, etc. 3.
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Piezo-Metrics
Description: The SGA Strain Gauge Amplifier is a high performance signal conditioner for single or multiple strain gauge bridge sensors such as load, force, pressure and torque. The SGA offers a wide bandwidth and a wide input signal range. The device can be powered from AC or DC supplies providing
- Operating Temperature: 14 to 122 F
- Features: AC Voltage Input, DC Current Input, DC Voltage Input
- Outputs: Current Output
- Application: General Lab and Industrial
-
Supplier: FX PCB Co., Ltd.
Description: guidelines on transparent PCBs made of glass. Where do you use the Glass PCB outdoor display, Solar, 3D printing, Mini TV, 5G and etc What kind of solder mask can be used on your transparent glass PCB? It is mostly like other PCBs, we can use Green, white, black, etc for
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
-
Supplier: Performance Motion Devices
Description: applications. Atlas amplifiers come in both a vertical and horizontal mounting configuration and are available in three power ranges; 75W, 250W, and 500W. Atlas Digital Amplifiers are used for direct control of motor torque or in conjunction with higher-level motion controllers
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 56 volts
- Continuous Output Current: 1.5 to 14 amps
- Operating Temperature: 0 to 40 C
-
Supplier: Skyworks Solutions, Inc.
Description: voltage, the SKY65404-31 consumes only 10 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65404-31, requiring only four external components, enables the industry’s smallest PCB area needed to implement
- Frequency Range: 4,900 to 5,900 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Noise Figure: 1.2 dB
-
Supplier: Skyworks Solutions, Inc.
Description: voltage, the SKY65405-21 consumes only 12 mA of current. The device includes a shutdown mode to save power when the receiver is inactive. The tiny package footprint of the SKY65405-21, requiring only four external components, enables the industry’s smallest PCB area needed to implement
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Noise Figure: 1.1 dB
-
Supplier: PCB Piezotronics, Inc.
Description: Strain Gage Amplifier Card, 0-5 VDC Output, 12 VDC Power supply required. For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-assembly To view the RS
-
Supplier: Broadcom Inc.
Description: MGA-31189 is a 0.25W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.
- Frequency Range: 50 to 2,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 23 dB
- Output Power( P1dB): 22.29999999999999 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65971-11 is an ultra Low-Noise Amplifier (LNA) intended for 2 GHz, 256 Quadrature Amplitude Modulation (QAM) wireless receiver applications. Its industry-leading Noise Figure (NF), together with high linearity, make it ideal as a first-stage LNA in 256 QAM Wireless Local Area Network
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 14.5 dB
- Maximum Gain: 14.5 dB
- Noise Figure: 1.3 dB
-
Supplier: PI (Physik Instrumente) L.P.
Description: Open-Loop Driver PCB-Mount Possible 100 mA Peak Current for Dynamic Piezo Operation Integrated High Voltage Power Supply, requires one 24V Source to Operate Low Noise, High Stability Full Overcurrent, Short-Circuit and Temperature Protection
- Input Voltage: -2 to 12 volts
- Input Impedance: 200 to 1,000 kohms
- Voltage Range: -30 to 130 volts
- Capacitive Load: 0.01 microF
-
Supplier: Broadcom Inc.
Description: Linearity Low Noise Amplifier Features: •1500 MHz to 2300 MHz operation –Best in class NF: 0.44 dB @ 1900 MHz –High linearity: 36 dBm OIP3 –High gain: 17.4 dB –21 dBm OP1dB @ 1900 MHz •Single 5 V power supply and 48mA low power consumption –240 mW •Common footprint and matching
- Frequency Range: 450 to 1,500 MHz
- Minimum Gain: 16.1 dB
- Maximum Gain: 19.1 dB
- Output Power( P1dB): 21.00000000000001 dBm
-
Supplier: Cirrus Logic, Inc.
Description: The WM9081 is a mono D/A converter with an integrated Class AB/Class D amplifier that provides high power output at low distortion levels for portable applications. Mobile parametric EQ with fully programmable coefficients is integrated for optimization of speaker characteristics.
- Supply Voltage (VS): 2.7 to 3.6 volts
- Supply Current (IS): 0.00171 to 0.0036 milliamps
- Output Power (PO): 0.0025999999999999986 watts
- Operating Temperature: -40 to 80 C
-
Supplier: Broadcom Inc.
Description: MGA-31389 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.
- Frequency Range: 50 to 2,000 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 21.800000000000004 to 23.699999999999996 dBm
-
Supplier: Broadcom Inc.
Description: MGA-31489 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.
- Frequency Range: 1,500 to 3,000 MHz
- Minimum Gain: 18.2 dB
- Maximum Gain: 21.2 dB
- Output Power( P1dB): 20.099999999999984 to 22.2 dBm
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units are hermetically sealed devices with 50 Ohm PCB mountable pins. The amplifiers are available in a
- Frequency Range: 10 MHz
- Minimum Gain: 80 dB
- Maximum Gain: 80 dB
- Nominal Impedance: 50 Ohms
-
Supplier: Infineon Technologies AG
Description: Low noise amplifier MMICs for mobile cellular systems: UMTS, HSPA/+ and LTE Infineon 3G/4G LNA MMICs (Monolithic Microwave Integrated Circuit) are designed to optimize the sensitivity of mobile cellular systems. This allows to extend the area of highest data traffic for UMTS, HSPA, HSPA + and
- Frequency Range: 5,150 to 5,925 MHz
- Maximum Gain: 20.5 dB
- Noise Figure: 1.6 dB
- Nominal Operating Current: 0.005 amps
-
Supplier: Richardson RFPD
Description: PCA3060 Attenuators are designed to reduce the signal power uniformly at different frequencies, temperatures and power levels. These surface mount Attenuators can be used in amplifier circuits, receivers, up/down converters, phase‐matched arrays and switching networks. PCA3060
- Frequency Range: 0.03 GHz
- Attenuation: 7 dB
-
Supplier: DigiKey
Description: 5GHZ LTE-U POWER AMPLIFIER
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: OM780-4 Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB
- Operating Range: Industrial
- Features: Other
-
Supplier: Ohmite Manufacturing Co.
Description: self-heating effects by preventing re-flow from full power operation. Flexible packaging schemes make these resistors ideal for power supplies, audio amplifiers, video flyback, and other power control applications. Power rating 3-100 watts Resistance range
- Resistance Range: 0.25 to 10,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 450 ±ppm/°C
- Power Rating: 3 to 100 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Coefficient: To 25 ppm/⁰C The UltraVolt C series includes seven models ranging from 125 to 6,000 VDC of maximum high voltage power. They C series models are available in single-output positive or negative polarities. From a 24 VDC input, access up to 30 W of fast-rise charging power
- DC Input Voltage: 9 to 32 volts
- DC Input Current: 0.95 to 1.425 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.005 to 0.48 amps
-
Supplier: Richardson RFPD
Description: The CN0555 is a two-stage, USB-powered, RF low noise amplifier that is optimized for receiver signal chains in the 433.92 MHz industrial, scientific and medical (ISM) band. It provides a gain of 40 dB through its RF band of operation using two ADL5523 amplifiers cascaded together,
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Infineon Technologies AG
Description: designed with IRF3205 | N-Channel Power MOSFET BSC060P03NS3E G | P-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRFB7437 | N-Channel Power MOSFET IRS2093MPBF | Discrete Class D Audio Amplifier ICs IRF3205 | N-Channel
- rDS(on): 0.0725 ohms
- TJ: 150 C
- VGS(off): 3 to 5 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Dataforth Corporation
Description: Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t
- Accuracy: 0.05 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
-contained. They do not require additional components, such as a resistor divider, amplifier buffering circuits, and voltage regulator circuits, required by Zener diodes. This reduces complexity for the user as well as lowering power consumption. Each ALD board provides two identical clamp (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
automatically balance leakage currents and manage over-voltage, enabling ultra-low power usage in supercapacitors used in a series stack. The board uses ALD’s SAB MOSFETs to balance the leakage current in each individual supercapacitor cell, even for cells of 3000 Farad (F) or more. The PCB (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
SD2943W is designed for professional applications including 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (gold-metallized N-channel RF power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
Circuits: Mitigates impedance mismatch risks between amplifiers and antennas, prevents damage to high-value HPA hardware in industrial settings, and reduces downtime and maintenance costs. Professional Radios & Base Stations: Optimized for high-density PCB integration (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
, and an SPDT transmit/receive switch. Its high performance power amplifier increases range and saves power while eliminating external devices and reducing PCB area. The SKY85774-11 comes in a compact 20-pin 2.2 x 3 package and is currently being leveraged across leading mobile connectivity reference designs. (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission property of gyromagnetic ferrite materials, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The (read more)
Browse RF Modules Datasheets for Richardson RFPD -
loss; Isolation: ≥ 21 dB, effectively suppressing reverse signal interference and providing robust protection for power amplifiers; VSWR: ≤ 1.2, with excellent impedance matching to significantly reduce signal reflection risks. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
PCB Layout Guidelines for High Voltage Amplifiers
As circuit size shrinks it may not be practical for today's high voltage amplifiers to adhere to the old PCB trace spacing design rules of yesteryear. As far back as 1980, Sandia National Laboratories did a study* to determine new trace spacing rules that would be reliable. Sandia found
-
AN-16 PCB Layout Guidelines for High Voltage Amplifiers
Standard company design rules for printed circuit boards may not meet the requirements for high voltage amplifiers manufactured by Power Amp Design. The article proposes PCB geometries consistent with successful field applications for high voltage amplifiers.
-
AN-18 Motherboard Layout Guidelines for Power Op Amps
The article targets several high priority goals in the layout of motherboards to support power operational amplifier application circuits. PCB designers who follow the suggestions are assured that the power op amp circuits will perform to their maximum capability.
-
Designing Loop Antennas for the rfPIC12F675
as many components to bias the power amplifier and match impedance. The rfPIC12F675 uses fewer components, delivers almost 10 dB more output power to the antenna, and increases the maximum frequency to 930 MHz.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32103/62324434-MIT.pdf?sequence=2
6 PCB Power Amplifier Design .
-
Limit of feedback gains of collocated sensor and actuator pairs for beams
A test signal as input was given to a power amplifier ( PCB Power Amplifier 790 Series) to generate necessary voltage to drive the PZT actuator, which can excite the test beam.
-
Comparison of collocation strategies of sensor and actuator for vibration control
Then the velocity signal is transferred via a PCB Power Am- plifier 790 for the feedback gain h to generate voltage which is proportional to velocity for driving the piezoactuator as a secondary source.
-
Comparison of collocation strategies of sensor and actuator for vibration control of smart structures
Then the sensor output signal is feedbacked through a power amplifier ( PCB Power Amplifier 790 Series) to generate necessary voltage to drive the PZT actuator.
-
Volume velocity vibration control of a smart panel using a uniform force actuator
and an accelerometer array
In the experiment, a PCB power amplifier provides the feedback control gain input to the PVDF actuator.
-
Electromagnetic and thermal investigation of RF devices
[3] power amplifier device (b) Temperature over thefront side ofthe PCB ( power amplifier side, top view) (c) Temperature over the back side ofthe antenna (bottom view).
-
Distributed four-layer PVDF actuator/sensor arrangement for the control of beam motion
PC Charge amplifier B&K Type2635 Power amplifier PCB 790 series .
-
Automatic electro-thermal analysis in Mentor Graphics PCB Design System
The effectiveness of developed scheme Fig. 2 is demonstrated in the example of power amplifier PCB electro-thermal design.
-
Remote Powering and Data Communication for Implanted Biomedical Systems
Power Amplifier PCB : .
-
Wireless Cortical Implantable Systems
Power amplifier PCB .
Indicates content that may require registration and/or purchase.