-
Supplier: Richardson RFPD
Description: The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI Pressure Ranges
- Pressure Measurement: Absolute, Compound, Differential, Gauge
- Features: Transducer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356281-BMP390L Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Bosch Sensortec Package: Tape & Reel (TR) Product Status:
- Working Pressure Range: 4.35 to 18.13 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Features: Other
-
Supplier: DigiKey
Description: SENSOR DIFF PRESS 30PSI 8DIP PCB
- Working Pressure Range: 30 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -13 to 221 F
- Measurement Type: Differential
-
-
Supplier: Keller America, Inc.
Description: The Series 7S / 9S provide low mass, smaller one-piece housing with a brazed stainless steel diaphragm for lower production cost, giving excellent long-term stability combined with easy installation. The Series 7 S / 9 S transducers are constructed from 316L stainless steel, using a high
- Working Pressure Range: -14.50377 to 290.0754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: ODG (Origin Data Global)
Description: SENSOR DIFF PRESS 1PSI 6-DIP PCB
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 120346-MPX12D Termination Style: PCB Output Type: Wheatstone Bridge Output: 0 mV to 55 mV (3V) Accuracy: ±5% Pressure Type: Differential Operating Pressure: 1.45 PSI (10 kPa) Port Style: No Port Maximum Pressure: 10.88 PSI (75
- Operating Temperature: -40 to 125 C
- Pressure Range: 1.45 psi
- Pressure Type: Differential
- Features: Other, Pressure Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 208784-MPX53GP Termination Style: PCB Output Type: Wheatstone Bridge Output: 0 mV to 60 mV (3V) Accuracy: -0.6% to 0.4% Pressure Type: Vented Gauge Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style:
- Operating Temperature: -40 to 125 C
- Pressure Range: 7.25 psi
- Pressure Type: Gauge
- Features: Other, Pressure Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 041790-MPX5050D Termination Style: PCB Features: Temperature Compensated Output Type: Analog Voltage Output: 0.2 V to 4.7 V Accuracy: ±2.5% Pressure Type: Differential Operating Pressure: 7.25 PSI (50 kPa) Port Size: Male - 0.19"
- Operating Temperature: -40 to 125 C
- Pressure Range: 7.25 psi
- Compensated: Compensated
- Pressure Type: Differential
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential sensors
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential sensors
-
Supplier: First Sensor AG
Description: The 140PC / 160PC...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All 140PC / 160PC...PCB pressure sensors can be modified according to customer
- Working Pressure Range: 0.0903175 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Radial; Supply Current:2mA; Product Range:-; External Depth:10mm; Sensor Interface:PCB Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:1100mbar; Sensor Output:Voltage; Pressure Measurement Type:Barometric; Voltage Rating:24V; Port Style:Hose / Tube; Supply Current:-; Product Range:144S...-PCB Series; Connection Size:3.5mm
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight environment where conventional transducer is not applicable. Multi-order
- Working Pressure Range: 1.450377 to 725.1885 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: First Sensor AG
Description: The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analogue output signal. They are intended to be used with dry and non-corrosive gases. All 144S / 144L...PCB pressure sensors can be modified according to customer
- Working Pressure Range: 0.07251885 to 0.7251885 psi
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Voltage
- Measurement Type: Differential, Gauge
-
Supplier: Steiner & Martins, Inc.
Description: Piezoelectric Transducer 45 KHz Part Number: SMATR15F45H5 -- SIMILAR PRODUCTS Low Profile Compact Piezo Air Transducer, Water proof and Transmitter/Receiver. Excelent for small PCB mounting. Housing Material: Aluminum Dimensions: 15mm Diameter x 5 mm Height Nominal frequency fr:
-
Supplier: Piezo-Metrics
Description: transducers, including volts, amps, temperature, frequency, speed, load, force, pressure, torque, LVDT, RVDT and many more. The digital architecture of the UAB offers very easy one-pass calibration and fast setup. This digital signal conditioning amplifier offers options of local or
- Digital I/O Channels: 2 #
- Operating Temperature: -4 to 158 F
- Outputs: Current Output, Voltage Output
- Data Acquisition: Input Module
-
Supplier: Piezo-Metrics
Description: for use with strain gauge sensors such as pressure transducers, load cells and torque sensors, the DSC offers high speed, high precision strain gauge signal conversion capabilities with linearization and temperature compensation of the sensor . The DSC, digital load cell converter
- Operating Temperature: -40 to 185 F
-
Supplier: Embro GmbH
Description: and are used to monitor the pressure on and the humidity of sections of buildings and edifices. In this case, the measuring of pressure requires a certain kind of transducer. In order to protect our textile sensors and conductor paths from harmful environmental conditions, they
- Applications: Industrial Equipment
- Certifications: Other
-
Supplier: GasLab
Description: Spectrometer technology. A MEMS transducer is mounted onto a PCB and open to ambient air. The presence of a flammable refrigerant gas causes changes in the thermodynamic properties of the air/gas mixture that are measured by the transducer, then processed by patent-pending
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-In-line-Package (DIP) Easy to mount on PCB Measures positive pressure and vacuum Measuring pressure range: 34 to 168 kPa Pressure type: Absolute pressure Pressure media: Non-corrosive gas Supply current: 1.5 mA (constant current) Output span (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
Features Low cost, high reliability Small Dual-In-line-Package (DIP) Easy to mount on PCB Measures positive pressure and vacuum Measuring pressure range: +/-2 to +/-120 PSI Pressure type: Gauge pressure (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group
More Information Top
-
Shock Waves
The resultant wave phenomena were recorded using PCB pressure transducers located on the ground along the wave propagation direction, 3 m from the C4 explosive for the first transducer and 2 m intervals for the rest.
-
29th International Symposium on Shock Waves 1
In this plot, the experimental measurement from the present diaphragmless shock tube driver operated at low pressures ranging from 400 to 750 kPa using PCB pressure transducers are also shown [10], as well as those from the literature [5, 8].
-
Shock Waves
PCB pressure transducers were used to measure the time of arrival of the shock fronts and the pressure rise behind the shock.
-
Experimental Methods of Shock Wave Research
Four are flush mounted high frequency PCB pressure transducers (113A21 type).
-
28th International Symposium on Shock Waves
For each run, pressure histories were recorded by two and eight PCB pressure transducers (SM113A26 type), located in the driver and the driven sections, respectively.
-
Cavitation Phenomena in Mechanical Heart Valves: Studied by Using a Physical Impinging Rod System
PCB pressure transducer .
-
Hypersonic boundary-layer transition on a flared cone
PCB pressure transducer was firstly used to measure the second- mode waves in conventional wind tunnel by Fujii [4].
-
28th International Symposium on Shock Waves
One PCB pressure transducer model 112A21 measures the impact pressure, at the pitot pressure rake (fourth trace, from left).
-
Shock Waves
The pitot probe was fitted with a PCB pressure transducer .
-
Detonability of H/sub 2/-air-diluent mixtures
Pressure: PCB Pressure Transducer Model 113A24 with 401A charge converter Rise time = 1 p s Linearity = .
Indicates content that may require registration and/or purchase.