-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronics offer Screwless Terminal Blocks. These products are what they sound like – screwless! No screwdriver is needed for wire termination. These terminal blocks have a button, lever, slide, and poke-home versions that have a variety of
- Number of Contacts: 2 to 18
- Contacts Pitch: 5 mm
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC
- Contacts Pitch: 10 mm
- Conductor Size (North American): 18 to 22 AWG
- Voltage Rating: 400 volts
- Current Rating: 15 amps
-
Supplier: TE Connectivity
Description: & Signal Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded Terminal Block Connector
- Number of Contacts: 4
- Contacts Pitch: 5 mm
- Current Rating: 15 amps
- Operating Temperature: -40 to 105 C
-
-
Supplier: Utmel Electronic Limited
Description: TERMINAL BLOCK, SCREWLESS, 5.00,
- Contacts Pitch: 5.0038 mm
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: Fixed Terminal Blocks 5.0MM S/E SPRING 5P SCREWLESS TERM BLOCK
- Contacts Pitch: 5.0038 mm
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: Pluggable Terminal Blocks 5.08MM S/E SPRING 7P SCREWLESS TERM BLOCK
- Contacts Pitch: 5.08 mm
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Operating Temperature: -40 C
-
Supplier: Powell Electronics, Inc.
Description: SCREWLESS, SW,8P,5.08 PCB
- Mounting Options: PCB Terminal Block
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks SCREWLESS, SW,6P 5.0 PCB, Low Amp
- Number of Contacts: 6
- Contacts Pitch: 5 mm
- Voltage Rating: 300 volts
- Current Rating: 15 amps
-
Supplier: Amphenol PCD
Description: .200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCFF plugs mate with the complete range
- Number of Contacts: 2 to 8
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 26 AWG
- Voltage Rating: 300 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Wire Termination: Screwless - Spring Cage, Tension Clamp Housing Material:
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Wire Termination: Screwless - Spring Cage, Tension Clamp Color: Green Housing Material: Polyamide
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: Bd Mt Screwless 5.08mm Top Wi
-
Supplier: Win Source Electronics
Description: Categories: Terminal Blocks Alternative Parts (Cross-Reference): PLH 16/4-15; PLH16/4-15; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 49.7 mm Lead Free: Lead Free Mount: PCB, Panel, Through Hole RoHS: Compliant Max Current
- Voltage Rating: 1,000 volts
- Current Rating: 76 amps
-
Supplier: Heilind Electronics, Inc.
Description: 5POS 3.5MM TOP ENTRY SCREWLESS CONN.
-
Supplier: Heilind Electronics, Inc.
Description: 3POS 3.5MM TOP ENTRY SCREWLESS CONN.
-
Supplier: DigiKey
Description: PCB TERMINAL, 15.00 MM, NO. OF P
- Number of Contacts: 5
- Contacts Pitch: 15.0114 mm
- Conductor Size (North American): 4 to 18 AWG
- Operating Temperature: -40 to 120 C
-
Supplier: RS Components, Ltd.
Description: Amphenol Industrial QT04ABI83V0000G
- Number of Contacts: 4
- Contacts Pitch: 5 mm
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Altech Corp.
Description: Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard
- Number of Contacts: 8
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 250 to 300 volts
- Current Rating: 24 amps
-
Supplier: Aratas America LLC
Description: 3.5mm-pitch push-in terminal block PCB connectors to greatly improve the efficiency of connector inserting & removing and cable wiring. Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to enhanced
- Number of Contacts: 30
- Contacts Pitch: 3.5 mm
- Voltage Rating: 160 volts
- Current Rating: 8 amps
-
Supplier: Finder S.p.A. con unico socio
Description: Type 94.12 PCB socket for use with Type 55.12 relays. Features include: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature ° C –40 … + 70
- Operating Temperature: -40 to 70 C
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: New Yorker Electronics Co., Inc.
Description: PCB PLUG BLOCK STR 8P 3.81MM GR
- Number of Contacts: 8
- Contacts Pitch: 3.81 mm
- Features: Other, Pluggable
- Mounting Options: PCB Terminal Block
-
Supplier: RS Components, Ltd.
Description: Weidmüller 1148130000
- Number of Contacts: 5
- Contacts Pitch: 5.08 mm
- Orientation: 180 Degrees (Vertical)
- Features: Other, Pluggable
-
Supplier: Altech Corp.
Description: Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard
- Number of Contacts: 44
- Voltage Rating: 300 to 450 volts
- Current Rating: 12 to 16 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Aratas America LLC
Description: Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical
- Number of Contacts: 12
- Contacts Pitch: 2.54 mm
- Voltage Rating: 160 volts
- Current Rating: 6 amps
-
Supplier: Finder S.p.A. con unico socio
Description: Type 93.11 PCB socket with retain and release clip. Suitable for relays 34.51, 34.81. Features include: Nominal rating: 6 A – 250 V Dielectric strength: ≥ 6 kV (1.2/50 μs) between coil and contacts Protection category: IP 20 Ambient temperature: ° C –40… + 70
- Operating Temperature: -40 to 70 C
- Approvals: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Altech Corp.
Description: Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard
- Number of Contacts: 4
- Voltage Rating: 300 to 750 volts
- Current Rating: 12 to 16 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: DigiKey
Description: TERM BLOCK HDR 7POS VERT 5MM
- Number of Contacts: 7
- Contacts Pitch: 5.0038 mm
- Operating Temperature: -55 to 105 C
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Finder S.p.A. con unico socio
Description: Type 94.02 PCB socket for use with Type 55.32 relays. Approvals according to Type.
- Operating Temperature: -40 to 70 C
- Approvals: CSA Mark (US, C and US, NRTL/C)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Heilind Electronics, Inc.
Description: VERT PCB TERM,7.5MM CTR,3P, PUSHWIRE,OMNIMATE
- Mounting Options: PCB Terminal Block
-
Supplier: Finder S.p.A. con unico socio
Description: PCB socket (Ø 20.5 mm) for printed circuit board. For use with Type 60.12 relays. Features: Nominal rating 10 A – 250 V Dielectric strength 2 kV AC Ambient temperature ° C –40 … + 70 Available in version 90.14.1 (Ø 17.5 mm)
- Operating Temperature: -40 to 70 C
- Approvals: CE Conformity Marks
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Altech Corp.
Description: Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard
- Number of Contacts: 23
- Orientation: 90 Degrees (Horizontal)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: DigiKey
Description: CONN BARRIER STRIP 2CIRC 0.325"
- Contacts Pitch: 8.255 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 15 amps
-
Supplier: PHOENIX CONTACT USA
Description: Panel feed-through terminal block, connection method: Screw connection, Solder/Slip-on connection, number of positions: 1, cross section: 0.2 mm² - 4 mm², AWG 24 - 12, width: 6.1 mm, color: gray
- Number of Contacts: 2
- Contacts Pitch: 6 mm
- Conductor Size (North American): 16 to 24 AWG
- Voltage Rating: 400 volts
-
Supplier: LMI Components, Inc.
Description: PLUGGABLE TERMINAL BLOCKS
- Number of Contacts: 12
- Contacts Pitch: 10 mm
- Conductor Size (North American): 12 to 30 AWG
- Voltage Rating: 300 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Image
- Mounting Options: PCB Terminal Block
Find Suppliers by Category Top
Featured Products Top
-
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Degson’s Spring-Type PCB Terminal Block delivers reliable and efficient wire-to-board connections for various industrial applications. Featuring a secure spring-clamp mechanism, it ensures strong, vibration-resistant connections while simplifying installation and maintenance. Its compact (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster offers Custom PCB Terminal Blocks and Pluggable Terminal Blocks, we also offer pad printing custom legends and or color-coded terminal blocks. BlockMaster has extensive Custom Terminal Block Capability and Experience. We (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
PCB High-Power Terminal Blocks Eurostyle Terminal Strips Single Row & Tri-Barrier Terminal Blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
-coded terminal strips. Natural White (standard). Other colors available, include red, blue, green, black & yellow. BlockMaster’s PCB Terminal Blocks and Pluggable Terminal Blocks, we also offer laser or pad printing (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
PCB High-Power Terminal Blocks Eurostyle Terminal Strips Single Row & Tri-Barrier Terminal Blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
Screw Dc Connector - Screw Dc Connector Manufacturers, Suppliers
Terminal Block PCB Spring Screwless Type .
-
Page 4. Semiconductor parts with 460 in root number
BOARD MT, SCREWLESS 5.0mm TOP WIRE ENTRY TERMINAL BLOCK (LT TERMINAL BLOCK PCB MOUNT ANGLED ENTRY WIRE, STACKING W/INTERLOCK, 5.08mm, PITCH .
-
Terminals catalogue provides easy product selection for terminal blocks and plug in connectors
Aimed at PCB manufacturers, PCB suppliers, distributors, OEMs and manufacturers, the comprehensive catalogue is an invaluable aid … The catalogue covers all the popular Euroclamp terminal blocks , plug in connectors, and multi deck terminal blocks in pitches of 3.5, 5, 5.08, 7, 7.5, 7.62,10, 10.16, 12.7, 15, 15.24, 19.04 and 20 … These include the MM15 series of screwless terminal blocks, the MT17 barrier style terminal block and the …
-
Page 1. Semiconductor parts with 776 in root number
TERMINAL BLOCK PCB MOUNT, STRAIGHT SIDE WIRE ENTRY, LOW PROFILE W/ 3.5mm PINS W/INTERLOCK 5.00mm PITCH, HIGH TEMP TERMINAL BLOCK, BOARD MT. SCREWLESS , TOP WIRE ENTRY, 5.0mm PITCH, HIGH TEMP .
-
Page 2. Semiconductor parts with 762 in root number
TERMINAL BLOCK PCB MOUNT, STRAIGHT SIDE WIRE ENTRY, LOW PROFILE W/ 3.5mm PINS W/INTERLOCK 5.00mm PITCH, HIGH TEMP TERMINAL BLOCK, BOARD MT. SCREWLESS , TOP WIRE ENTRY, 5.0mm PITCH, HIGH TEMP .
Indicates content that may require registration and/or purchase.