Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rego Electronics Inc.
Description: Product Series - Copper push pins with compression springs Features & Benefits - -Strong mechanical attachment. -Highest thermal interface material preload. -Easy removal and installation. Target Market - Server, Industrial Based Computers, Telecommunications, Medical, Instrument
- Diameter / Size: 0.250000135 inch
- Length: 0.683071235 inch
- Pin Type: Coiled Spring Pin
- Design Units: Metric
-
Supplier: Mill-Max Mfg. Corp.
Description: Spring-Loaded Header Initial Height .236" (5,99mm)
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- Contact Type: Spring Loaded
-
Supplier: Mill-Max Mfg. Corp.
Description: Solder Spring-Loaded Pin with 0.055 in. stroke
- Product Type: PCB Pins
- Contact Type: Spring Loaded
-
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED PIN, PCB; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:-; Current Rating:2A; Overall Length:0.298"; Spring Force Initial:25g; Spring Force Working Travel:60g; Product Range:- RoHS Compliant: Yes
-
Supplier: Mill-Max Mfg. Corp.
Description: Surface Mount Horizontal Mount Spring Pin with 0.055 in. stroke
- Product Type: PCB Pins
- Mounting: SMT
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1321 Style: Tool Return Spring to be used with Receding Pins, Anvils and Anvil Holder. Anvil Holder: For .045 dia pin: Anvil & .Pin: For .069 dia pin: Anvil & .Pin:
- Product Type: PCB Pins
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Professional custom Right Angle Spring Pogo Pins and 90°spring loaded pcb mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN rails. Moreover, thanks to their form of right angle connection,
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
- Geometry: Right Angle
-
Supplier: Newark, An Avnet Company
Description: PCB Mt Pin Socket RQ1 w/Spring RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature Range : -40 -
- Features: RoHS
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Professional custom Spring Loaded Pogo Pin Connector and 90°spring loaded PCB mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN rails. Moreover, thanks to their form of right angle
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: DIP Spring Test Probe Pogo Pin applies a unique spring and pin structure that can perfectly match the plate through holes of the PCB board, and reach a reliable connection. Even in the presence of vibration or mechanical stress, the spring clamping device of
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
-
Supplier: QA Technology Company, Inc.
Description: QA Technology integraMate® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Probes
-
Supplier: JC Cherry, Inc.
Description: 8Y254B Spring Probe Pins Outer Dia. 1.82mm Solder Dip Type 0.93N(95gf) at 1.0mm travel Full travel 2.8mm Current rating 4.0A
- Current Rating: 4 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -40 to 150 C
- Contact Plating: Gold Plating
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 76 A, nom. voltage: 1000 V, pitch: 10 mm, number of positions: 1, connection method: Push-in spring connection, mounting: Wave soldering, color: green. The rated data refers to the corresponding component only. The air clearances and creepage
- Contacts Pitch: 10 mm
- Conductor Size (North American): 4 to 20 AWG
- Current Rating: 76 amps
- Features: Other
-
Supplier: Plastronics Socket Company, Inc.
Description: integrate their own sockets or board interfaces and want the convenience of an integrated pin-in-plastic insert solution, Plastronics offers three contactor insert product lines. The pin insert is a fully assembled and tested, machined or molded plastic plate assembly, with the
- Current Rating: 4 amps
- Contact Resistance: 16 milliohms
- Operating Temperature: -55 to 180 C
- Contacts Pitch: 1 mm
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1315 Style: Tool .045 Dia Receding Pin to be used with Anvil, return spring and Anvil Holder. Anvil Holder: Anvil: Return Spring:
- Product Type: PCB Pins
-
Supplier: Allied Electronics, Inc.
Description: Polyamide Insulating Material
-
Supplier: DigiKey
Description: PCB PIN, 6.55MM HEIGHT, THROUGH
- Current Rating: 2 amps
- Features: Board Mount Connector
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1683 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .048 - .064" RoHS: No Type: Jacks
- Features: Other
- Product Type: PCB Pins, Pin Receptacles
- Mounting: Solder
-
Supplier: Allied Electronics, Inc.
Description: Compact Subminiature Snap Action Switches , Pin Plunger Actuator Type Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1437 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No
- Features: Other
- Product Type: PCB Pins
- Mounting: Solder
-
Electrical Connectors - Connectors Board to Board, PCB Mt Pin Hders & Recept -- 816-22-005-10-009101Supplier: Heilind Electronics, Inc.
Description: STD SPRING-LOADED CONNECTOR
- Connector Type: Board-to-Board Connector
-
Supplier: QA Technology Company, Inc.
Description: QA Technology integraMate® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In
- Current Rating: 4 amps
- Contact Resistance: 3 milliohms
- Contact Plating: Gold Plating
- Product Type: Pin Receptacles
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 22 A, nom. voltage: 250 V, pitch: 5 mm, number of positions: 2, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: light gray. Article with lateral pin exit
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 24 AWG
- Current Rating: 22 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 22 A, nom. voltage: 250 V, pitch: 5 mm, number of positions: 4, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: light gray. Article with lateral pin exit
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 24 AWG
- Current Rating: 22 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 22 A, nom. voltage: 250 V, pitch: 5 mm, number of positions: 4, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: light gray. Article with lateral pin exit
- Contacts Pitch: 5 mm
- Conductor Size (North American): 14 to 24 AWG
- Current Rating: 22 amps
- Features: Other
-
Supplier: HAVE, Inc.
Description: 3 pole female chassis connector, plastic housing, pin 1 separated from chassis and ground, vertical PCB mount. Retention spring instead of latch. TECHNICAL DATA Electrical Number of contacts: 3 - 5Rated current: 6 A (5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25%
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors SPRING TARGET DL 64P PCB
- Product Type: IC Socket
- RoHS Compliant: RoHS Compliant
-
Supplier: Altech Corp.
Description: Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
- Number of Contacts: 8
- Orientation: 90 Degrees (Horizontal)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Allied Electronics, Inc.
Description: These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper
-
Supplier: Radwell International
Description: (1851122) PCB CONNECTOR, 8 A, 150 V, 10 POSITIONS, PUSH IN SPRING CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Professional custom Right Angle Pogo Pin and 90°spring loaded PCB mount pogo pins can be installed vertically with PCB, which makes them incredibly suitable for equipment mounted on DIN rails. Moreover, thanks to their form of right angle connection, PCB
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
- Geometry: Right Angle
-
Supplier: Finder S.p.A. con unico socio
Description: Type 40.31 is a miniature relays 1 CO 10 A, 3.5 mm pin pitch for printed circuit boards, and plug-in with 95 Series sockets. Features include: Pin length 3.5 mm for PCB Pin length 5.3 mm for plug-in DC coil (650 mW or 500 mW) Variant with cadmium-free contacts – 8 mm, 6
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 90 volts
- Maximum DC Switching Power: 0.65 watts
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
• Micro jacks are available for mating with .015 to .082 diameter pins and leads • Beryllium Copper multi-spring contact maintains retention after multiple insertions • Ideal for mounting transistors, resistors, diodes, IC's and similar miniature components (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
pins keeps those risks in check before they reach the floor. Introduction Spring loaded pins are precision components that deliver controlled force, repeatable positioning, and reliable retention across thousands of applications. They appear in PCB test fixtures (read more)
Browse Spring Locating Pins Datasheets for Vlier -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
; each enclosure is supplied with two spring bars. BODY-CASE can also be hung around the neck on a lanyard, clipped to a belt/pocket, fitted to a key ring or carried loose. Power can be supplied by round or button cells on the PCB or by a rechargeable battery with a copper loop for inductive charging (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Coin cell holders Terminals & spacers/pillars/standoffs Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
9002) and black (RAL 9005). Custom colors are available on request. Accessories include: a key ring, lanyard, desktop docking stations, pull relief cable clamp, spring contact, wall holders, adhesive foil, rail holding clamps, ring eyelets, belt/pocket clips, contact pin, battery clips (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Spring Pin Socket User Manual
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware
More Information Top
-
Antennas for Portable Devices
…designs have been produced by using the same physical structure to function as the acoustic resonator and the carrier for the antenna – the loudspeaker is integrated into this assembly and is connected to pads on the supporting PCB by spring pins .
-
MiniSKiiP II - benchmark for 600V CIB modules
Fig. 14: Contact resistance characteristics of Cu DBC, Ag plated spring pins on PCB with NUAu flash during temperature cycling .
-
MEMS-Based Probe Array for Wafer Level LSI Testing Transferred onto Low CTE LTCC Substrate by Au/Sn Eutectic Bonding
connection to a printed circuit board ( PCB ) through spring pins .
-
A reusable device for electrochemical applications of hydrogel supported black lipid membranes
…the insert), 6- the top plate of the system assembly, 7- a cylindrical electrochemical cell (Ø 5 mm), 8- one of the two apertures for administering hydrogel polymerization solution, 9- printed circuit board ( PCB ) with spring loaded pins (not visible) for electric…
-
taking charge : optimizing urban charging infrastructure for shared electric vehicles
The male PCB with spring -loaded pins is designed in an annular shape to fit around the electromagnet and provide a flat surface that is flush with the magnet.
-
Organic LEDs for optoelectronic neural networks
To get alignment, a female connector was placed on the other side of the PCB , and the spring pins were passed through the holes in the PCB and held in place by sticking them in the connector until they had been soldered…
-
Recent testing of a micro autonomous positioning system for multi-object instrumentation
The robot contains a “power brush” PCB that consists of spring loaded pins attached to the underside of the chassis, Figure 7.
-
Implementation of Silicon Detector Arrays in the
UHV Environment of Storage Rings
The connection to the signal traces on the PCB was accomplished by spring - pin probes [5] that touched the circular printed pads on the PCB and, on the other side, were glued to the cable lines using EPO-TEK H22 conductive glue.
-
Performance of multilayered fluoropolymer surface coating for DEP surface microfluidic devices
The SMF chip was secured using spring loaded pogo pins onto a PCB to provide electrical connections to the bonding pads.
-
Design for implementation : fully integrated charging & docking infrastructure used in Mobility-on-Demand electric vehicle fleets
Figure 12: Male connector's spring -loaded metal pins and PCB board.
Indicates content that may require registration and/or purchase.