-
Supplier: Elsys AG
Description: The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for
- Analog Input Channels: 2 #
- Gain Range: 1 to 100 #
- Bandwidth: 1,500 kHz
- Input Impedance: 1 Mohms
-
Supplier: CAS DataLoggers
Description: The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level signal amplification. Data is stored in nonvolatile flash memory for
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Accuracy: 0.2 % FS
- RAM / On-board Memory: 4 MB
-
Supplier: PCB Piezotronics, Inc.
Description: Strain Gage Amplifier Card, 0-5 VDC Output, 12 VDC Power supply required. For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-assembly To view the RS
-
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T S-Type Load Cell, 250 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction
- Force / Load Rating: 250 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T S-Type Load Cell, 50 lbf rated capacity, 150% of RO static overload protection, 2mV/V output, 1/4-28 UNF threads, integral 10 ft cable w/ open end, aluminum construction
- Force / Load Rating: 50 lbs
- Operating Temperature: -65 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: OMEGA Engineering, Inc.
Description: A two-channel strain-gage expansion card for OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element full bridges. The
- Analog Input Channels: 2 #
- Gain Range: 100 to 1,250 #
- Excitation: Current Excitation Supply
- Differential Channels: Differential Channels
-
Supplier: Electro Standards Laboratories
Description: independent strain gage channels with simultaneous sampling at 15K samples/second that can also be configured as quad 24-bit strain gage channels sampled at 5K samples/second. In addition, the CellMite® ProD features 12 additional 12-bit analog input channels with a throughput of 1M
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: PCB Piezotronics, Inc.
Description: Load Cell, Clamp Force, rated capacity 300 kN (67.4 klbf), 4-pin PT Receptacle For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS Technologies
- Force / Load Rating: 67,500 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
-
Supplier: Encore Electronics, Inc.
Description: The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source.
- Bandwidth: 40 kHz
- Features: Bridge Conditioner, Data Acquisition Instrument / System, Instrumentation Amplifier, Other, Strain Gauge / Bridge Input
- User Interface: Computer Programmable
- Excitation: Current Excitation Supply, Voltage Excitation Supply
-
Supplier: OTEK Corporation
Description: OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x 0.25”.
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: ACCES I/O Products, Inc.
Description: Features Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs Multiplexes 16 differential inputs to one analog single-ended output Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel Screw
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Measurement Computing
Description: data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 131 F
- Sampling Frequency: 250 kHz
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter requires ~ 170mA when
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, Voltage-to-Frequency Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Measurement Computing
Description: Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 131 F
- Sampling Frequency: 250 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance and
- Analog Input Channels: 20 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance and
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- Resolution: 16 bits
-
Supplier: Gefran
Description: The main characteristic of the module is that it is assembled according to user requirements, combining different type inputs and outputs on the same card, in the quantities required. In this way they adapt perfectly to the requirements of the machine or system to be controlled. The modules can be
- Analog Input Channels: 8 #
- Digital I/O Channels: 40 #
- Resolution: 32 bits
- Low Pass Cutoff Frequency: 0.02 kHz
-
Supplier: Electro Standards Laboratories
Description: The CellMite® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite® LVDT can be operated with a computer or simply setup by a
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz to 2000 Hz. The pod also has 13
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance and
- Operating Temperature: 33.8 to 113 F
- Features: Accelerometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, I/O Module, Other, Other Input, RTD Input, Strain Gauge / Bridge Input, Thermistor Input, Thermocouple Input
- Architecture: Analog (RC)
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Data Acquisition Pod The RA1216 is an intelligent 16 channel analog-to-digital converter. It also contains three digital-to-analog converters and parallel digital input/output ports. RA1216 communicatres with a host computer via opto-isolated asynchronous EIA RS485 half-duplex serial
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.
- Number of Segments: 31
- Accuracy: 1 ± % of Full Scale
- Width: 18 mm
- Height: 90 mm
-
Supplier: Dataforth Corporation
Description: The 8B isoLynx® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx® SLX200 and the miniature-sized SensorLex® 8B isolated signal conditioning modules to provide a compact, low cost solution for wide
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
Find Suppliers by Category Top
Featured Products Top
-
guard Handles, toe loops, ease of picking up and maneuverability Cable selection - Gauge, flexibility, memory - Connector selection - Strain relief selection - Cable management Traction o foot traction (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
More Information Top
-
Modal Analysis Topics, Volume 3
The equipment that was used for the test consisted of six PCB 356A32 100 mV/g tri-axial accelerometers rigidly attached with superglue, three RS Technologies Bolt Load Force Transducers (Model 054216) connected to PCB Strain Gauge Signal Conditioners with digital display units…
-
Emerging Materials and Mechanics Applications
PCB strain gauge results .
-
Development of a high-sensitivity strain measurement system based on a SH SAW sensor
Figure 1 shows the overall sensor system, which is composed of the SAW microsensor, PCB and strain gauge that generates strain.
-
Joint failure prediction of BGAs via failure force mapping
Fig. 23 (b) Close up of PCB ( strain gauges mounted at corners) .
-
Structural Health Monitoring 2008: Proceedings of the Fourth European Conference
The structure is excited horizontally at a fixed position via an electromechanical shaker (MB Dynamics Modal 50A), while the vibration responses are measured via PCB 740B02 strain gauges at seven positions designated as R1 through R7.
-
Vibro-Acoustic Methods to Predict Chain Noise in Automotive Transfer Cases
Figure 5 Calibration Set-up for PCB Dynamic Strain Gages A constant input torque of 100 ft-lbf was applied at the input shaft and the transfer case clutch was engaged in order to achieve a 50-50 torque split between the…
-
Computer / Analysis
Strain Gauge for PCB Stress Test .
-
Board Test
Strain Gauge for PCB Stress Test .
-
Vibration-Based Damage Diagnosis in a Laboratory Cable–Stayed Bridge Model via an RCP–ARX Model Based Method
PCB 740B02 dynamic strain gauge , PCB 288D01 impedance head Data acquisition device: .
-
New Trends in Structural Health Monitoring
a random Gaussian signal measured via an impedance head (PCB 288D01, sensitivity 98.41 mV/lb), while the resulting strain responses are measured at different points via dynamic strain gauges ( PCB ICP 740B02, 0.005−100 kHz, 50 mV/µε).
Indicates content that may require registration and/or purchase.