-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, PCB Receptacles, 34, Thermoplastic
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Strain Relief Type : 4 Cable Fixed Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Other Connector Accessory Comment : Service loop suggested, when float mount strain
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF, STRAIN RELIEF, PCB RECEPTACLES, 10, THERMOPLASTIC ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, PCB Receptacles, 16, Thermoplastic RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Strain Relief, PCB Receptacles, 22, Thermoplastic RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: .050" HDR For FFSD w/t Strain Relief
- Features: Other
- Geometry: Right Angle
-
Supplier: RS Components, Ltd.
Description: Strain relief housing
-
Supplier: Heilind Electronics, Inc.
Description: MINITEK IDC STRAIN RELIE-F
-
Supplier: TE Connectivity
Description: Strain Relief Accessory Type : Strain Relief Covers Usage Conditions Compatible With IDC Installation Type Connector : Closed End Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Type: Cover
-
Supplier: HAVE, Inc.
Description: resistance: > 500 M Mechanical Retention method: latch lock Panel thickness: max. 3 mm [0.12"] Materials Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C SOLD IN 10
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: PCB Piezotronics, Inc.
Description: miniature 3-56 coaxial plug, strain relief boot **Requires special tooling for assembly – No sales except PCB locations that have the tooling and procedures.**
- Features: Coaxial Connector
-
Supplier: PCB Piezotronics, Inc.
Description: 10-32 coaxial plug, spring loaded, o-ring seal, strain relief boot **Requires special tooling for assembly No sales except PCB locations that have the tooling and procedures.**
- Features: Coaxial Connector
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 16 contacts (8+8). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 16 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 20 contacts (10+10). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Latches with throughboard barbs for 2.4mm PCB thickness. Throughboard barbs can be used as location pegs, or soldered to PCB for additional strain relief.
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 12 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Harwin Plc
Description: Male plug Double Row right-angle (horizontal) connector, throughboard 3.2mm PCB terminations - 16 contacts (8+8). Throughboard barbs for 1.6mm PCB thickness can be used as location pegs, or soldered to PCB for additional strain relief. Packaged in Tape and Reel
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 16 #
- Features: Board Mount Connector, Other
-
Supplier: Sealevel Systems, Inc.
Description: terminals, which is especially useful for Telco, networking, automation, or other twisted pair wiring applications. Mounting holes are located at the corners of the board and two additional holes are provided for attaching strain relief to wiring connected to the screw terminals.
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Allied Electronics, Inc.
Description: Soft Shell Connector, Strain Relief, 15 Circuits Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System Contacts Are On 3mm (0.118") Centerline Spacing 2-12 Contact Positions Single Row 2-24 Contact Positions Dual Row PCB Mount Pin Headers Available in Both Vertical
-
Supplier: TE Connectivity
Description: With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Strain Relief : Without Operation/Application Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed
- Voltage Rating: 600 volts
- Current Rating: 9.5 amps
- Operating Temperature: -55 to 105 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: from damage Plug housing is fully polarized to receptacle housing to prevent mismating Male or female terminals may be used in plug housing Solder tail terminals available for PCB mounting 1-piece strain relief available (41316 series)
-
Supplier: TelephoneStuff.com
Description: away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - Connector: 15-pin PCB mount - 15-Pin Contact: Gold-plated 2 micro inch - 8-Pin PCB
-
Supplier: Johnson Electric North America, Inc.
Description: the PCB when the cable is snapped onto the board or alignment pins. The laminated layer of polyester when used with the pushpins, will provides strain relief that will withstand several pounds of pressure without damaging the lap solder joints. This eliminates the need for a
- Application: Automotive, Medical, Telecommunications
- Features: Cable Assembly, Other / Specialty
- Standards / Certifications: FCC
- Gender: Female-Female, Male-Female, Male-Male
-
Supplier: Allied Electronics, Inc.
Description: to protect contacts from damage Receptacle housing is fully polarized to plug housing to prevent mismating Male or female terminals may be used in receptacle housing Solder tail terminals available for PCB mounting 1-piece strain relief available (41316 series)
-
Supplier: TelephoneStuff.com
Description: walk away - Zero termination - Over-molding provides connector strain relief behind the plate - Designed for use with video distribution devices such as projectors, cameras, and computers - Connector: 15-pin PCB mount - 15-Pin Contact: Gold-plated 2 micro inch - 8-Pin PCB
-
Supplier: Anderson Power Products
Description: Insulator on PCB Rich Angle or Vertical PCB Mount SBS® Touch Safe Housings Signal or Ground Positions Low Resistance Flat Wiping Contacts Keyed & Color-Coded Housings Compact PCB Housing Power Pak Package Groupings of Powerpole 15-45 Connectors Inline, Panel Mount, "T" or Blind
-
Supplier: TelephoneStuff.com
Description: Rear cable management bar provides cable strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-6 specifications for component
- Number of Ports: 48
- Cable Specifications: Category 5/5E
-
Supplier: TE Connectivity
Description: Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB (MM) : 16.59 Electrical Characteristics Voltage (VAC) : 5 Housing Features
- Voltage Rating: 5 volts
- Number of Contacts: 136 #
- Contact Pitch: 0.6349996571001852 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: TelephoneStuff.com
Description: strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-6 specifications for component performance - Supports bandwidth beyond
- Number of Ports: 12
- Cable Specifications: Category 5/5E
- Features: Wall Mounted
-
Supplier: RS Components, Ltd.
Description: SolderRightâ„¢ right-angle direct solder board-in crimp terminals provide an alternative to soldering bare wires onto PCB or using two piece connectors by enabling low profile right angle wire connections to be made direct to a PCB. These SolderRightâ„¢ direct-solder terminals have
-
Supplier: Tripp Lite by Eaton
Description: signal transfer. Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28 AWG data lines and 24 AWG power lines. PVC jacket with molded connectors and integral strain relief provides durability and long life. Mounting screws included. Features
- Cable Length: 1 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: signal transfer. Premium double-shielded cables with tinned copper braid and aluminum Mylar foil feature twisted 28 AWG data lines and 24 AWG power lines. PVC jacket with molded connectors and integral strain relief provides durability and long life. Mounting screws included. Features
- Cable Length: 3 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Standards / Certifications: RoHS
-
Supplier: Littelfuse, Inc.
Description: Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
- VR: 214 volts
- Clamping Voltage (VC): 361.2 volts
- VBR: 225 to 275 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB Board/LED, Front and Rear Seals, and AT-SR01 End Cap Strain Reliefs come factory assembled on the Plug Use for heavy duty
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Littelfuse, Inc.
Description: Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
- VR: 145 volts
- Clamping Voltage (VC): 245.7 volts
- VBR: 153.45 to 187.55 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
- VR: 553 volts
- Clamping Voltage (VC): 897 volts
- VBR: 618 to 682 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
Featured Products Top
-
sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB Board/LED, Front and Rear Seals, and AT-SR01 End Cap Strain Reliefs come factory assembled on the Plug Use for heavy duty (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
. Custom colors are available on request. Accessories include battery holders, a 9 V plug-in contact, wall holders, adhesive foil, a pull relief cable clamp, cable grommets with strain relief, a ring eyelet, and self-tapping screws for fastening components, boards and PCBs onto pillars (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
“C” plug kit (Cat. No. 954) supplied unassembled with a metal housing ensuring excellent strain relief, is also (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
), a battery spacer, enclosure end plates, desktop and wall-mountable charging stations, wall suspension elements, display windows, sealing kits, shock-absorbing impact protectors (with/without shoulder strap), a ring eyelet and a strain relief clamp for 5-7 mm cables. OKW can supply DATEC (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
industry-leading temperature, vibration, and shock resilience. As a result, they provide reliable long-term operation even when located in the most demanding environments and support safety-critical applications. In addition, the board mount jackscrews give strain relief for the solder terminations (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
guard Handles, toe loops, ease of picking up and maneuverability Cable selection - Gauge, flexibility, memory - Connector selection - Strain relief selection - Cable management Traction o foot traction (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
resistance, localized heating, insulation damage, or fire. Conductors should use suitable crimp terminals, insulation covers, strain relief, and a cable size appropriate for the current and ambient temperature. The relay measures approximately 73 mm long, 36 mm (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A contact force sensor for medical jet injection
These areas included the hardware of the force sensor (in red) currently employing an aluminum substrate flexure system with PCB strain relief , the DAQ system (in 117 Ampoule Force Sensor Strain Relief " PCB Aluminum Substrate Rotating Ring Actuator/Adapter Actuator Feedback Interface…
-
Cooling Techniques for Electronic Equipment 2nd Edition
PCB Strain relief .
-
Vibration Analysis for Electronic Equipment 3rd Edition
These factors depend on the geometry of the different types of leaded or leadless components that can be surface mounted or through· hole mounted on the PCB , the strain relief in the cables and harnesses, as well as the thermal cycling conditions.
-
Structural Dynamics of Electronic and Photonic Systems
These factors depend on the geometry of the different types of leaded or leadless components that can be surface mounted or through-hole mounted on the PCB , the strain relief in the cables and harnesses, as well as the thermal cycling conditions.
-
Preventing Thermal Cycling and Vibration Failures in Electronic Equipment
The venicalleg oflhe Ihin lead wire is very complianl so il will normally bend and acl as a strain relief as Ihe PCB and Ihe componenl expands and conlraclS in Ihermal cycling events.
-
Field reliability enhancement of electronic modules using ESS
…cycles) 5 fans failed after 5 days (approx. 50 cycles) Emitter lead fractured on TO-220 style transistor package caused by inadequate lead forming Stator coil magnet wire fractured at the PCB terminal caused by inadequate strain relief or by damage during…
-
Perforated 2×2 Parylene sheath electrode array for chronic intracortical recording
…affix the array to the insertion shuttle, polyethylene glycol (PEG) was used as a biodegradable adhesive to mount the sheaths to the sides of the microwires and also to provide some strain relief by attaching the flexible PCB to the acrylic shuttle.
-
Molex Incorporated - 50058-8100 - Contacts - Other Contacts - Allied Electronics
Solder Tabs where the two solder tabs assure header-to- PCB retention and act as a strain relief for the SMT solder tails.
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
However, solders and solder joints also function as a strain relief buffer for thermal mismatch between PCB substrates and components, in addition to mechanically supporting components and conducting electricity (and heat).
-
Electronics for a telemetric brain electrode array system
The adapter assembly was then connected to the flexible PCB and secured with epoxy, which also served as a strain relief on the Omnetics connector wires.
Indicates content that may require registration and/or purchase.