-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1394483-DELL VRRH1 - DELL 1GB SINGLE PORT PCI-e ETHERNET CARD Manufacturer: Dell
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet,
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1423084-INTEL X550T2BLK - Intel X550-T2 10Gigabit Ethernet Card PCI-E LP Manufacturer: Intel
- Network Equipment: Other
-
Supplier: SFCable.com
Description: The PCIe Gigabit Network Adapter TG-3468 is a high performance adapter designed for the high-speed PCI Express Bus Architecture. Designed to support 10/100/1000Mbps network speed Auto-Negotiation, 802.3x flow control and Wake-on-LAN technology. TG-3468 Gigabit PCIe Network Adapter is a highly
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Neousys Technology Inc.
Description: Neousys PCIe-PoE2+ and PCIe-PoE4+ are x4 PCI Express GigE frame grabber cards with PoE capability. PoE, or Power over Ethernet, is a technology to supply electrical power along with data on a standard Ethernet cable. PCIe-PoE2+ offers two PoE ports and PCIe-PoE4+ offers
- Operating Temperature: 32 to 140 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: Advantech
Description: 2 GbE Ports ethernet card (PCIex4) Intel Ethernet Controller i210 Support Wake-on-LAN function Supports two or four GbE LAN ports Support PXE function PCI Express x4 interface Supports Microsoft Windows 7/8.1 and Linux operating systems
-
Supplier: Advantech
Description: 4 GbE Ports ethernet card (PCIex4) Intel Ethernet Controller i210 Support Wake-on-LAN function Supports two or four GbE LAN ports Support PXE function PCI Express x4 interface Supports Microsoft Windows 7/8/10, Windows Server 2008 R2, 2012, 2012 R2, 2016 and Linux
-
Supplier: Neousys Technology Inc.
Description: Introducing the world's first PCIe card with M12 x-coded connectors, it features Gigabit Ethernet and PoE+ functionalities. Thanks to Neousys' patent-pending housing design, PCIe-PoE312M's M12 connectors utilizes a CNC-milled aluminum block as its connector housing screw that can
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Acromag, Inc.
Description: Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC612: Front, four SFP ports. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Advantech
Description: 8-Port SFP/RJ45 Gigabit Ethernet Card CE/FCC Certification 8 x GbE PCI Express Extension 8 x SFP Interface (for ECU-P1528PE) Operation Temp: -25 ~ 60°C
-
Supplier: DigiKey
Description: 2 PORT ETHERNET CARD
-
Supplier: American Portwell Technology Inc.
Description: PCI-E Dual Copper Gigabit Ethernet Adapter with Bypass Function
- Number of Ports: 2
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Serial Interfaces - FC9224 | 2.5 Gigabit Ethernet PC interface card, 4-channel, PCI Express ® x4 busSupplier: Beckhoff Automation LLC
Description: The FC9224 enables the use of 2.5 Gigabit infrastructure in existing and new applications. With its industrial grade and long term available components the PCIe® card is ideally suited for automation projects. plug-and-play interface 100/1000/2500 Mbit/s, full duplex The cards (or
-
Supplier: Global American, Inc.
Description: The MEC-LAN-M002 is an ethernet module for embedded PC's that follows the Mini PCI-e standard and is compliant with the PCI Express x 1 classification. This module fits in any host computer that has a full-size Mini PCI-e card slot and works with most
- Technology: PCI
-
Supplier: Advantech
Description: SMPTE-2022-6 Encapsulation PCIe Card SMPTE 2022-6 Video over IP bridge that converts 3G-SDI x3 to 10G Ethernet Forward Error Correction (FEC) supported according to SMPTE 2022-5 Send or Receive raw video through PCIe interface to host computer Single configurable module allows
-
Supplier: Neousys Technology Inc.
Description: Introducing the world's first 10Gbit Ethernet NIC incorporating IEEE 802.3at PoE+ capability, featuring Intel® X550-AT2, Neousys Technology's PCIePoE550X offers cost-effective 10GBAST-T solution for growing 10GbE applications. PCIe-PoE550X features 10GbE NIC incorporating Power over
- Data Rate: 5,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Elsys AG
Description: High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit vertical
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: • Intel® XL710 controller • PCIe Gen 3 x8 interface • Conduction-cooled Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network
- Number of Ports: 2
- Other Products: Networking Module
- Technology: XMC
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit Ethernet controller internally wired
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Global American, Inc.
Description: Jetway ADMPEIDLA PCIe Express Mini-Card with 2 x Intel i350 Gigabit LAN
- Operating Temperature: 0 to 60 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Features: Layer 3 IP forwarding at wire speed 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps Extended temperature and rugged versions L3 services IGMP V2 RIP V2 OSPF V2 UDP relay STP/RSTP provides redundant link support. Rapid STP capability for
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Softing Inc. Industrial Automation
Description: The high temp PCI Express card with DLR support for EtherNet/IP was specifically designed for use in Allen-Bradley 6181 Integrated Industrial Computers with PCI Express (PCIe) bus slots. It can also be used in any PCI Express based computer. The PCI Express
- Technology: PCI
-
Supplier: Newark, An Avnet Company
Description: NETWORK INTERFACE CARD, 100MBPS, PCIE; Networking Interface:Ethernet, PCIE, 100BASE-FX, SC; Product Range:- RoHS Compliant: Yes
-
Supplier: Intel Corporation
Description: in total footprint over the previous generation. Intel® 82574L/IT gigabit Ethernet controllers provide a pathway from legacy PCI/PCIx designs to higher performing PCIe*-based designs. These single-port controllers use a PCIe one-lane (x1) interface operating at 2.5 GHz. The device
- Number of Ports: 1
- Operating Temperature: 0 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: QLogic Corporation
Description: Access (RDMA) over converged Ethernet (RoCE), iSCSI, Fibre Channel over Ethernet (FCoE), and data center bridging (DCB). They also support PCI Express (PCIe) Gen 3, along with embedded virtual bridging and other switching technologies for virtual machine (VM)-to-VM switching.
- Data Rate: 10,000,000 to 25,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: The Intel® Ethernet controller 10 /40 gigabit family extends Intel® Virtualization Technology beyond server virtualization to the network with hardware optimizations and off-loads for the rapid provisioning of networks in an agile data center. The Intel® Ethernet controller XL710 is
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® Ethernet controller 10 /40 gigabit family extends Intel® Virtualization Technology beyond server virtualization to the network with hardware optimizations and off-loads for the rapid provisioning of networks in an agile data center. The Intel® Ethernet controller XL710 is
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® Ethernet controller 10 /40 gigabit family extends Intel® Virtualization Technology beyond server virtualization to the network with hardware optimizations and off-loads for the rapid provisioning of networks in an agile data center. The Intel® Ethernet controller XL710 is
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: QLogic Corporation
Description: (VXLAN), Network Virtualization using Generic Routing Encapsulation (NVGRE), Generic Routing Encapsulation (GRE) and Generic Network Virtulization Encapsulation (GENEVE), and network storage with iSCSI and Fibre Channel over Ethernet (FCoE) offloads. The FastLinQ 45000 Series Intelligent
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: off-the-shelf price. Optional features include Power over Ethernet (PoE) ports, isolated DIO with Change-of-State interrupt support, intelligent ignition control, and PCIe/PCI expansion. The Nuvo-3000 is available with a PCIe slot, PCI slot, or an embedded version with room for
- Number of ports: 1
- Bus Interface: x8
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface One Intel® 82574L Gigabit LAN Chip USB x 1
- Form Factor: Mini Card
- Standard Type: Networking Module
Find Suppliers by Category Top
Featured Products Top
-
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Servo controller with more functions masters additional positioning tasks. Path interpolations, electric curve control or master-slave synchronisation. Suitable for the servo motors EMMS-AS On-board Ethernet for parameterisation and diagnostics SD memory card (read more)
Browse Servo Drives Datasheets for Festo Corporation -
network. At the same time, the ibaN-2E can also be operated using standard Ethernet infrastructure. Seamless Integration and High Accuracy The ibaN-2E card provides a future-proof solution for applications that demand maximum speed and precision. Integration into the iba system is (read more)
Browse Data Acquisition Datasheets for iba America LLC
More Information Top
-
Dynamic spectrum allocation under cognitive cell network for M2M applications
Therefore, we only need a universal PCI - e Ethernet card with fiber interface to realize the plug in/out.
-
lan - offers from lan manufacturers, suppliers, exporters & wholesalers
Sell 1g Brodcom 5709 2 port rj45 pci - e 4x ethernet lan card .
-
Progress in Cryptology - INDOCRYPT 2009
The nodes are connected via switched Gigabit Ethernet using Marvell PCI - E adapter cards .
-
Black Box Fiber Adapter - network adapter | Softchoice
• Replace an older Ethernet fiber card with the PCI - E Fiber Adapter for better performance and high-bandwidth, 1000-Mbps network speed .
-
Techist - All Things Tech - Computer Upgrade... Soon
…probably won't even want to use the network card or sound card, the integrated solution would be better then an old SoundBlaster can pull off, and the integrated ethernet is 10/100/1000 (Gigabit Ethernet ) the PCI - E video card will go into one…
-
FSBday:
Implementing Wagner’s generalized birthday attack
against the SHA-3⋆ round-1 candidate FSB
The nodes are connected via switched Gigabit Ethernet using Marvell PCI - E adapter cards .
-
Web-based monitoring approach for network-based intrusion detection and prevention
The IDPS is hosted on a computer having Intel® Core™ i7-3770 k CPU@ 3.5GHz, 3.90 GHz RAM 8 GB, HDD 2TB, with Interface card : Atheros AR8151 PCI - E Gigabit Ethernet Controller (NIDS 6.20).
-
Dropped internet ping info
I have a motorola cable modem (brand new - replaced a few weeks ago when problem started) directly into my NIC card - Realtek RTL8101E Family PCI - E Fast Ethernet NIC (NDIS 6.0) #6 .
-
Evaluation of GPFS Connectivity Over High-Performance Networks
We utilized 10GE Ethernet ( PCI - e (4x)) cards in the nodes, connected to a Woven Systems EFX-1000 switch, which was then connected to the NERSC 10Gbps network with 4 10Gbps connections.
-
A Client-side
Split ACK Tool for
TCP Slow Start
Investigation
The tests were done on a desktop computer, with a wired network card , Marvell Yukon 88E8056 PCI - E Gigabit Ethernet Controller, running a 100 MBit local connection to the router / ADSL modem.
Indicates content that may require registration and/or purchase.