-
Supplier: SFCable.com
Description: The TP-LINK TF-3239DL Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow.
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: Advantech
Description: 3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card Standard 3U 4HP CompactPCI® form factor Up to four Intel® i210 Ethernet controllers Four or two 10/100/1000BASE-T Ethernet ports via RJ-45 connectors Two LAN ports switchable to rear (MIC-3958R) Compliant
- Card Format: 3U
- Technology: CompactPCI® Compliant
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports
-
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1431798-LENOVO 19K5886 - Xircom Mini PCI Ethernet 10/100 56K Manufacturer: Lenovo
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports
-
Supplier: Microchip Technology, Inc.
Description: LAN9420/LAN9420i is a full-featured, Fast Ethernet controller which allows for the easy and cost-effective integration of Fast Ethernet into a PCI-based system. LAN9420/LAN9420i consists of a PCI Local Bus Specification Revision 3.0 compliant interface, DMA Controller,
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: SFCable.com
Description: The PCIe Gigabit Network Adapter TG-3468 is a high performance adapter designed for the high-speed PCI Express Bus Architecture. Designed to support 10/100/1000Mbps network speed Auto-Negotiation, 802.3x flow control and Wake-on-LAN technology. TG-3468 Gigabit PCIe Network
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: SFCable.com
Description: The Linkskey LKG-6100 is a 10/100/1000Mbps Gigabit over Copper PCI adapter for both servers and workstations. Seamlessly migrate systems with 10/100Mbps to Gigabit Ethernet to eliminate network bottlenecks and increase productivity.
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: ELMA Electronic Inc.
Description: Features: Conduction cooled and extended temperature version available 9 Ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC addresses Auto learning and
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8841-series of single-port controllers includes PCI and non-PCI CPU interfaces. The KSZ8841-PMQL datasheet describes PCI CPU interface chips. KSZ8841-PMQL is PQFP package chip. For information on the non-PCI controller, refer to the KSZ8841-MQL datasheet. The
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Physical layer 8 / 9/ 10 auto-sensing 10/100/1000Mbs ports RJ45 connectors for front panel version or J3/P0 connector for rear I/O version One optional 1000Base-FX channel (SX or LX) On-Line Virtual cable tester for Cable diagnostic Compliant with IEEE802.3, IEEE802.3u &
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: TRENDnet Inc.
Description: Seamlessly surf the Internet and share data rich content Double your network speed to 200Mbps with full duplex technology Easy Plug and Play installation
- Data Rate: 10,000 to 200,000 kbps
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: TRENDnet Inc.
Description: SC-type Multi-Mode fiber to PCI adapter Supports fiber connections for distances of up to 2km IEEE 802.3x and 802.1Q support Energy saving with ACPI 1.0 functionality
- Data Rate: 200,000 kbps
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit Ethernet controller internally wired
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Global American, Inc.
Description: The MEC-LAN-M002 is an ethernet module for embedded PC's that follows the Mini PCI-e standard and is compliant with the PCI Express x 1 classification. This module fits in any host computer that has a full-size Mini PCI-e card slot and works with most manufacturers
- Technology: PCI
-
Supplier: ELMA Electronic Inc.
Description: Features: RJ-45 connector to CAT 5 unshielded twisted pair cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two or four independent ports Universal 3.3 and 5V signaling
- Number of Ports: 4
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45
-
Supplier: Microchip Technology, Inc.
Description: *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit
-
Supplier: Acromag, Inc.
Description: Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC611: Front, four RJ45 ports. Throughput: XMC611 supports 10/100/1000 Mb/s data rate auto-negotiation. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: VersaLogic Corporation
Description: The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -20 to 85 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Newark, An Avnet Company
Description: ETHERNET TRANSCEIVER, 10MBPS, TQFP-100; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFP; No. of Pins:100Pins; IC Interface Type:PCI; Operating Temperature RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements Control,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-PQFP (14x20)
- TJ: 0 to 70 C
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: PCI
-
Supplier: AAEON Electronics, Inc.
Description: Mini-PCI Module With One Ethernet Port Main Feature Mini-PCI Type 3 Interface 10/100Base-TX or 10/100/1000Base-TX Ethernet x 1 Wake-on-LAN Function Pin-header For LAN Status LED
- Protocol / Network: Fast Ethernet, Gigabit Ethernet
- Host Bus: PCI
-
Supplier: DigiKey
Description: 10/100/1000 Ethernet (LAN) Adapter Cards PCI Express
-
Supplier: Lingto Electronic Limited
Description: IC CTRLR PCI ETHERNET 128QFP
- TJ: 0 to 70 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: PCI
-
Supplier: Computer Network Accessories, Inc.
Description: 32 bit gigabit PCI 10/100/1000 Base-T ethernet adapter. Plug and play installation is compatible with Windows 98se/NT4.0/2000/ME/XP/Vista/7, Netware 4/5/6.X and Linux.
-
Supplier: Data Connect Enterprise, Inc.
Description: twelveport Ethernet hub designed to fit into the Rear I/O slot of a Compact PCI chassis. Description The Magnum Blade is a simple solution to cPCI Ethernet system problems and eliminates the need for a hub in a separate box. It provides efficient slot utilization in a 6U cPCI
- Number of Ports: 12 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Intel Corporation
Description: The Intel® 8255X fast Ethernet controller family provides integrated functions for high-performance, embedded Ethernet applications. They provide optimized solutions for high-speed data transfers and low-cost, embedded applications. The Intel® 82562 fast Ethernet PHY family of
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: Cable Depot Inc.
Description: KTI 10/100/1000 (Gigabit) Ethernet™ Card PCI 32 bit KTI 10/100/1000 (Gigabit) Ethernet™ Card PCI 32 bit
-
Description: IC CTRLR PCI ETHERNET 128QFP
- TJ: 0 to 70 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: Ethernet
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
the long-distance cabling, computing platform support, and networking advantages of Gigabit Ethernet (GigE). The CL-GigE converts video data from Camera Link cameras to packets and transmits it over GigE with low, predictable latency. Cabling distances can be up to 100 meters using standard CAT5e/6 (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation -
for both OEM and automation applications. These high bandwidth controllers feature 100 microsecond sample time for velocity, position and current feedback. Industry standard network and control interfaces (Ethernet fieldbus technology, USB, network communication protocols (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Performance evaluation of the Stony Brook Video Server
The network interface card is an SMC PCI Fast Ethernet 10 100 , based on the DEC 21140 chip.
-
Caller identity privacy in SIP heterogeneous realms: A practical solution
Its network interface is an Intel PRO/ 100 Series Mini PCI NIC Ethernet card supporting speeds up to 10 Mbps.
-
Wrapping server-side TCP to mask connection failures
The client used a 10 Mbps 3Com Megahertz PCMCIA Ethernet card and the logger used a 100 Mbps 3Com PCI Etherlink XL.
-
Mini PCI Fieldbus Cards for Industrial PCs - Nasa Tech Briefs :: NASA Tech Briefs
The Ethernet Mini PCI cards give Industrial PCs a third available Ethernet port with 10 Mbit/s, 100 Mbit/s, or 1000 Mbit/s communication.
-
Problem running Cube - FedoraForum.org
… Mhz - 256 MB Ram, MS6151 Mainboard with ESS 1371 Onboard Sound, Ati Radeon 9200se AGP, Adaptec 2940 PCI SCSI Controller, SCSI Zip Drive 100 internal, HP Scanjet 4C SCSI, RealTek PCI Ethernet Card (for DSL connection), PM = 10 GB HDD, PS = LG …
-
9200se on FC3 - Page 2 - FedoraForum.org
… Mhz - 256 MB Ram, MS6151 Mainboard with ESS 1371 Onboard Sound, Ati Radeon 9200se AGP, Adaptec 2940 PCI SCSI Controller, SCSI Zip Drive 100 internal, HP Scanjet 4C SCSI, RealTek PCI Ethernet Card (for DSL connection), PM = 10 GB HDD, PS = LG …
-
FC3 & FC2 will not boot from CD - FedoraForum.org
… Mhz - 256 MB Ram, MS6151 Mainboard with ESS 1371 Onboard Sound, Ati Radeon 9200se AGP, Adaptec 2940 PCI SCSI Controller, SCSI Zip Drive 100 internal, HP Scanjet 4C SCSI, RealTek PCI Ethernet Card (for DSL connection), PM = 10 GB HDD, PS = LG …
-
cross platform C or C++ API for linux and Win32 - FedoraForum.org
… Mhz - 256 MB Ram, MS6151 Mainboard with ESS 1371 Onboard Sound, Ati Radeon 9200se AGP, Adaptec 2940 PCI SCSI Controller, SCSI Zip Drive 100 internal, HP Scanjet 4C SCSI, RealTek PCI Ethernet Card (for DSL connection), PM = 10 GB HDD, PS = LG …
-
User Screenshots? - FedoraForum.org
… Mhz - 256 MB Ram, MS6151 Mainboard with ESS 1371 Onboard Sound, Ati Radeon 9200se AGP, Adaptec 2940 PCI SCSI Controller, SCSI Zip Drive 100 internal, HP Scanjet 4C SCSI, RealTek PCI Ethernet Card (for DSL connection), PM = 10 GB HDD, PS = LG …
-
problem with compiler - FedoraForum.org
… Mhz - 256 MB Ram, MS6151 Mainboard with ESS 1371 Onboard Sound, Ati Radeon 9200se AGP, Adaptec 2940 PCI SCSI Controller, SCSI Zip Drive 100 internal, HP Scanjet 4C SCSI, RealTek PCI Ethernet Card (for DSL connection), PM = 10 GB HDD, PS = LG …
Indicates content that may require registration and/or purchase.