-
Supplier: American Portwell Technology Inc.
Description: 48-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers.
- Digital I/O Channels: 48 #
- Resolution: 48 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, PCI
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's cPCI/PCI-743X series cards are 64-CH high-density digital input and/or output cards that provide a robust 2,500 V isolation protection and are suitable for most industrial applications. The wide input range of the cPCI/PCI-7432 and cPCI/PCI-7433
- Data Acquisition: I/O Module
- Features: PCI
-
Supplier: Advantech
Description: 96-ch Digital I/O PCI Card Emulates mode 0 of 8255 PPI Buffered circuits for higher driving capacity than 8255 Multiple-source interrupt handling Interrupt output pin for simultaneously triggering external devices with the interrupt Output status read-back “Pattern
-
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's PCI-7296/7248/7224 are high-density parallel digital I/O boards with 96/48/24 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCI-7296/48/24 can utilize the Opto-22 external devices. The
- Data Acquisition: I/O Module
- Features: PCI
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's PCIe-7248/7296 are high-density parallel digital I/O boards with 96/48 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCIe-7248/7296 can utilize the Opto-22 external devices. The PCIe-7248/7296 devices
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: designed for use in a variety of digital I/O applications. It uses the high speed PCI Express bus to transfer digital data to and from the card. The digital I/O is compatible with 8255 PPI (mode 0), making it easy to program. This
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 48 or 24 parallel lines of 82C55 digital I/O with tristate buffers prevent unintended control of external equipment IRQ on input change of state (COS) eliminates the need for constant polling High sink/source current 64mA/32mA I/O pulled up to 5V for
- Number of ports: 6
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Advantech
Description: 64-ch Isolated Digital I/O PCI Card Either ± voltage input for DI by group High-voltage isolation input/output channels (2,500 VDC) Interrupt handling capability High over-voltage protection (70 VDC) for DI High-sink current on isolated output channels (200 mA
-
Supplier: Advantech
Description: 24-ch Digital I/O Universal PCI Card ISA-Compatible with PCL-724 24 TTL digital I/O channels Emulates mode 0 of 8255 PPI Interrupt handling Opto-22 compatible 50-pin connectors Output status readback PCI universal card
-
Supplier: ACCES I/O Products, Inc.
Description: card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector. A ribbon cable can be used to connect this card to termination panels. Accessories SOFTWARE The card is supported
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Advantech
Description: 32-ch Isolated Digital I/O Universal PCI Card ISA-compatible with PCL-730 32-ch TTL DI/O (16-ch digital input,16-ch digital output) High output driving capacity Interrupt handling capability 2 x 20-pin connectors for isolated DI/O
-
Supplier: ACCES I/O Products, Inc.
Description: card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector. A ribbon cable can be used to connect this card to termination panels. Accessories SOFTWARE The card is supported
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 205 MB/s data throughput—ideal for large-scale digital data exchange.
- Features: CompactPCI
- Data Acquisition: I/O Module
-
Supplier: Aitech Defense Systems, Inc.
Description: Output Two Opto-Isolated Discrete Output Drivers Triple-Voted Buffered Memory for Serial Interface 33 MHz, 32-bit PCI 2.1 compliant CompactPCI Interface Nominal power consumption is less than 14 Watts Level-2 Components per NASA GSFC 311-INST-001A specification are available
-
Supplier: Measurement Computing
Description: 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation.
- Number of ports: 24
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: ExpressCard
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: ARINC 429 transmit channels operate in high/low speed with automatic slew rate adjustment. The card also contains six digital discrete I/Os, an IRIG-B time synchronization input, 2 RS-422/485 Serial I/O channels, and up to 2 RS-232 Serial I/O
- Number of ports: 4
- Features: Bus Interface / Adapter Module
- Technology: PCI
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation.
- Number of ports: 96
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: ExpressCard
- Features: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides a 12-bit resolution analog and digital conversion to multiple ports. Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI card 12-bit A/D converter with -10V to +10V input range 64 analog channels (51 inputs, 2
-
Supplier: Data Device Corporation (DDC)
Description: Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique
- Number of ports: 8
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Data Device Corporation (DDC)
Description: point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS PCI and cPCI Form Factors with Cable for Test Environment Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C
- Number of ports: 4
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Opto 22
Description: The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can
- Operating Temperature: 0 to 70 C
- Features: Indicators, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Sealevel Systems, Inc.
Description: further information. The 8007’s PCI digital I/O interface reed relay outputs provide high quality, long-life, low-current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
- Outputs: Relay Output
-
Supplier: Visual Sound, Inc.
Description: AJA Video The XENA 2K video card with 4-lane PCI-express bus interface. The XENA 2K video card is AJA's top-of-the-line card for Windows XP, delivering uncompressed SD, HD and Dual Link HD and enabling customers to work with 2K frames in a flexible and future-safe
-
Supplier: ValueTronics International, Inc.
Description: The PCI-6133 is a switch card from National Instruments. Additional Features: 8 AI (14-Bit, 2.5 MS/s/ch), 8 DIO, PXI Multifunction I/O Module The PCI-6133 dimensions require chassis slots that can accommodate full-length PCI modules The PXI-6133
-
Supplier: Acromag, Inc.
Description: AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change-
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
-
Supplier: Acromag, Inc.
Description: I/O, TTL I/O, and counter/timer functions on one card. Features 0 to 70°C (-40 to 85°C E version) Power-up and system reset are failsafe CE marked, FCC Part 15, Class B Digital I/O 40 digital input/output channels: 24 differential
- Number of Counters: 2 to 4
- Counter Resolution: 16 bits
- Maximum Count Frequency: 20,000 kHz
- On-board Oscillator Frequency: 20 MHz
-
Supplier: Acromag, Inc.
Description: mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel
- Digital I/O Channels: 32 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Radwell International
Description: I/O DIGITAL PCI CARD 12-24VDC 16CH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Device Corporation (DDC)
Description: Up to 4 Dual Redundant MIL-STD-1553 Channels, 8 Digital and 8 Avionics-Level Discrete I/O. DDC's MIL-STD-1553 PCI-Express Card is designed to interface with PCIe slots in standard desktop computers. The combination of 1553 with digital and avionics
- Number of ports: 4
- Form Factor: ExpressCard
- Technology: PCI Express 1.1, PCI Express 2.0
- RoHS Compliant: RoHS Compliant
-
Supplier: Acromag, Inc.
Description: individual AcroPack modules. Select from 25+ AcroPack modules to install any combination of analog I/O, digital I/O, serial I/O, communication, and FPGA processor functions. This modular approach allows the user to create a board which is
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: DigiKey
Description: CARD DIGITAL I/O PCI
- Features: DC Voltage Input
- Outputs: Voltage Output
-
Supplier: DigiKey
Description: 64CH TTL DIGITAL I/O CARD W/COUN
- Features: GPIB Controller / Interface Board
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6967 fanless embedded computer, powered by the Intel® Core™ i7/ i5/ i3/ Celeron® processor and Intel® QM67 chipset, providing the best of both performance and rich I/O interface support. The AEC-6967 is able to operate without airflow at -20~65OC with Intel® Core™
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
Find Suppliers by Category Top
Featured Products Top
-
domains include: Industrial Automation Supporting a full spectrum of field devices including sensor networks (temperature, humidity, pressure, and flow), actuators, flowmeters, pressure transmitters, small motors, and both low- and medium-power remote I/O modules. Building Automation (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Multiple velocity and position feedback options (7 options). Digital I/O and analog inputs Controller/subordinate and stand- alone operations available Modular design with three performance classes Available as plug-in card version (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Neuro-fuzzy approach to adaptive digital predistortion
Measurement results: We have tested this ANFIS digital predistortion lineariser by using a PC approach, consisting of a 32 bit Spectrum PCI digital I = O Card , a 14 bit=160 MSPS digital-to-analogue conver- ter (DAC) and a 14 bit=65 …
-
Software control architecture for characterization of a 48-element 30-MHz linear array
A programmable digital I / O interface card , intelligent instrumentation PCI -20378W-1 [8] perform the switching functions, that allow collection of RF channel data and the capability to be interfaced to a very high frequency beamformer under construction.
-
Real-Time DSP-Based Conductance Catheter Measurement System for Estimating Ventricular Volumes
… DSPs, Texas Instruments, Inc., Dallas, TX, Jul. 2007. rev. O. [21] eZdsp F2812 Technique Reference, Spectrum Digital, Inc., Stafford, TX, Sep. 2003. rev. F. [22] NuDAQ/NuIPC PCI -7200/cPCI-7200/LPCI-7200S 12MB/S High Speed Digital I / O Card User’s Manual, ADLINK Technol …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
PCI -6023E card is 12-bit multi-channel data acquisition module, with integrated A / D converter, D / A conversion and digital I / O functions.
-
Research of condition monitoring system of friction tester
The system uses the U.S. NI (National Instruments) company's M series PCI -6221-type data acquisition card , this board has the A / D, D … … 16 analog inputs, 2 analog output, 24-channel digital I / O channels, two timer / …
-
7th Asian-Pacific Conference on Medical and Biological Engineering
… chosen as the Systems A / D sampling card, which is a 12-bit A / D reso- lution, up to 110 KS / s sampling frequency, conversion time is 8 ȝ s, 32-bit PCI bus support multifunction acquisi- tion card . It can make 16 channels single-ended or 8 chan- nels differential analog input, 2 channels over 12 switched analog output, 16-channels TTL digital input and output, and 1 … … 16 GM counter / timers, I / O 37-pin connec- tor …
-
Experimental study of DC motor control via communication network using Markovian jump system approach
• DAQ PCI -6221 is the hardware which controls the I / O modules with LabVIEW computer. PCI-6221 DAQ card also serves as a data acquisition device in which there is an ADC (analog to digital converters), DACs (digital to analog converters), digital inputs and outputs, internal clock, multiplexer, and a timer-counter.
-
PID self-tuning controller for aluminium rolling mill
The LAN is not used for actual control I / O , which requires faster response. A Burr Brown PCI -20098C 1/0 card with associated modules handles the control 1/0 and all other digital and analog I/O.
-
From the Editor
For Custom V i e o Processing Adaptive Control Multi-axes Motion Control Multi-channel Audio processing Full Windows ‘95/NT development software support Full-length bus-mastering PCI card “C” Programmable, Digital Signal Processor Dual I/O expansion sites for ultra-fast, user confiyrable I/O Analog I/O .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86775/49837690-MIT.pdf?sequence=2
PCI Bus NI 6533 high-speed 32 bit pattern and handshake digital 1/ O card SCSI 11 i .
Indicates content that may require registration and/or purchase.