Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Global American, Inc.
Description: 1501020 - Mini-PCI Gigabit Ethernet Card
- Technology: PCI
-
Supplier: Global American, Inc.
Description: 1501030 - Mini PCI Dual Gigabit Ethernet Card
- Technology: PCI
-
Supplier: SFCable.com
Description: The TP-LINK TF-3239DL Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow.
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
-
Supplier: Advantech
Description: 3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card Standard 3U 4HP CompactPCI® form factor Up to four Intel® i210 Ethernet controllers Four or two 10/100/1000BASE-T Ethernet ports via RJ-45 connectors Two LAN ports switchable to rear (MIC-3958R) Compliant PICMG2.0 R3.0
- Card Format: 3U
- Technology: CompactPCI® Compliant
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors
- Data Rate: 200,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: Fast Ethernet
-
Supplier: Softing Inc. Industrial Automation
Description: The high temp PCI Express card with DLR support for EtherNet/IP was specifically designed for use in Allen-Bradley 6181 Integrated Industrial Computers with PCI Express (PCIe) bus slots. It can also be used in any PCI Express based computer. The PCI Express
- Technology: PCI
-
Supplier: American Portwell Technology Inc.
Description: Dual PCI Intel® 82540EM Gigabit Fast Ethernet network controllers LAN card with bypass function
- Data Rate: 10,000 kbps
- Protocol / Network: 10Base-T Ethernet
- Host Bus: PCI
- Port Type: RJ-45
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1394483-DELL VRRH1 - DELL 1GB SINGLE PORT PCI-e ETHERNET CARD Manufacturer: Dell
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet,
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: GAO Tek, Inc.
Description: This fiber optic Ethernet PCI-X bus card provides reliable fiber connectivity for a computer on a fast Ethernet network. The card is suitable for use in applications where the access to information point distance is over 100 m. It replaces an External
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: SFCable.com
Description: The PCIe Gigabit Network Adapter TG-3468 is a high performance adapter designed for the high-speed PCI Express Bus Architecture. Designed to support 10/100/1000Mbps network speed Auto-Negotiation, 802.3x flow control and Wake-on-LAN technology. TG-3468 Gigabit PCIe Network Adapter is a highly
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI.
- Data Rate: 2,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Features: cPCI form factor, also available in VME64x Provides 16 Fast and 8 Gigabit Ethernet front panel ports with extension capabilities Single and dual slot configurations Store and forward 8000 MAC addresses Static or automatic MAC address management Broadcast filtering Trunking Auto
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit Ethernet controller internally wired
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: L-com, Inc.
Description: Lava's LV-1-PARAL-PCI, Parallel-PCI card is fully PCI compliant and takes advantage of the speed and easy configuration of the PCI bus. The LV-1-PARAL-PCI automatically selects a free address and IRQ during installation, virtually eliminating user error and
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K MAC
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
-
Supplier: Magma
Description: latency requirements of your system network architecture. The maximum bandwidth achievable in such a configuration is 8 GB/sec for simultaneous transmit and receive with PCI Express Gen2 technology. Solutions with PCI Express SmartLink The combination of PCI Express SmartLink
- Number of ports: 1
- Standard Type: Networking Module
- Technology: PCI Express 1.1
- Form Factor: PCIe Standard Card
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1423084-INTEL X550T2BLK - Intel X550-T2 10Gigabit Ethernet Card PCI-E LP Manufacturer: Intel
- Network Equipment: Other
-
Supplier: DigiKey
Description: 2 PORT ETHERNET CARD
-
Power over Ethernet (PoE) Controllers - Lava PCI Bus 16550 DB9 Single Serial Card -- LV-1-SERIAL-PCISupplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically
-
Supplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically
-
Supplier: Microchip Technology, Inc.
Description: *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit
-
Supplier: ELMA Electronic Inc.
Description: Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and aging routing table • Full-line rate switching engine • Port and MAC access control • Flow control and
- Number of Ports: 21
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Microchip Technology, Inc.
Description: LAN9420/LAN9420i is a full-featured, Fast Ethernet controller which allows for the easy and cost-effective integration of Fast Ethernet into a PCI-based system. LAN9420/LAN9420i consists of a PCI Local Bus Specification Revision 3.0 compliant interface, DMA Controller,
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Acromag, Inc.
Description: Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC612: Front, four SFP ports. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Advantech
Description: 2-Port SFP Gigabit Base Ethernet Card with HSR/PRP CE/FCC certification Supports HSR protocol (IEC 62439-3, Clause 5) Supports PRP protocol (IEC 62439-3, Clause 4) PCI Express extension 2 x SFP Interface (for Ethernet communications) 2 x SFP interface (for HSR/PRP) 1 x
-
Supplier: Industrial PC, Inc.
Description: off-the-shelf price. Optional features include Power over Ethernet (PoE) ports, isolated DIO with Change-of-State interrupt support, intelligent ignition control, and PCIe/PCI expansion. The Nuvo-3000 is available with a PCIe slot, PCI slot, or an embedded version with room for
- Number of ports: 1
- Technology: PCI
-
Supplier: Newark, An Avnet Company
Description: ETHERNET CONTROLLER W/ PCI, 100MBPS, VTQFP-128; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:VTQFP; No. of Pins:128Pins; IC Interface Type:MII, PCIRoHS Compliant: Yes
-
Supplier: Advantech
Description: 8-Port SFP/RJ45 Gigabit Ethernet Card CE/FCC Certification 8 x GbE PCI Express Extension 8 x SFP Interface (for ECU-P1528PE) Operation Temp: -25 ~ 60°C
-
Supplier: Versitron, Inc.
Description: Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors
- Network: 100Base-FX
- Form Factor: Board
- Features: Full Duplex, LED Indicator
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Network Interface Cards
Most of today s computers have a NIC integrated directly into the computer s motherboard. If you have an older computer, the NIC is most likely installed in a PCI (Peripheral Component Interconnect) slot, or it may have an external NIC that attaches to a USB port. If the computer has a wired NIC
More Information Top
-
FS: PCI ethernet NIC card, $3 shipped - MacRumors Forums
Morshu9001 Mac Pro 2 Jan 13, 2013 03:29 AM D-Link PCI Ethernet card not exactly working much Jethryn Freyman PowerPC Macs 2 Nov 13, 2012 04:24 AM Need a USB 3.0 PCI card oweng Mac Pro 11 Sep …
-
ASUS onboard LAN or pci ethernet card?
• ASUS onboard LAN or pci ethernet card ?
-
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: accton accton pci ethernet card mpx en5251be driver (Windows XP Professional) [PCI / ISA] .
-
ASUS onboard LAN or pci ethernet card?
ASUS onboard LAN or pci ethernet card ?
-
The problems you're having may not be the problems you think you're having: results from a latency study of Windows NT
a Pentium 2 333MHz uniprocessor (but with a dual- processor motherboard) with an Intel EtherExpress Pro PCI Ethernet card , running multiprocessor kernels, using the standard multiprocessor PC HAL, HALMPS.
-
Recent Advances in Intrusion Detection
Therefore, we use hardware – a PCI Ethernet card – as a memory acquiring module and SMM to read the CPU registers.
-
netgear pci ethernet cards
• netgear pci ethernet cards .
-
DRIVER NEEDED: SMC Networks, Inc. description: Ether Power 10 Mbps (Windows 98SE) FCCID=JI58432CR - Free Drivers Download | Request and Support Forums
At the front, where the ethernet jack is, there is a description of the pci ethernet card "Ether Power 10 Mbps".
-
FS: Netgear GA311 PCI Gigabit Ethernet card $12 shipped - MacRumors Forums
Similar Threads thread Thread Starter Forum Replies Last Post PowerMac G5 - Ethernet Card (PCI-E) CptSky PowerPC Macs 1 Apr 7, 2013 08:05 AM D-Link PCI Ethernet card not exactly working much Jethryn Freyman PowerPC Macs 2 Nov 13, 2012 …
-
Linux Guide/Modules - Wikibooks, open books for an open world
3c59x for 3Com 10/100 Mbps PCI ethernet cards .
Indicates content that may require registration and/or purchase.