Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE COMPUTER BOARD, PENTIUM PCI CPU CARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nortech Engineering, Inc.
Description: Nortech's IRC Series offer incredible expansion with up to 20 slot ISA/PCI backplanes. Super slim 1U server chassis up to 4U 20 slot configurations are available. Heavy duty cooling, shock mounted drive carriers and card hold down brackets make the IRC one tough PC. Completely customized to
- Computer Type: Rack Mount
-
Supplier: Visual Sound, Inc.
Description: Porter Case, Inc. The new injection molded PCi Deluxe Computer Case with CART is a hard side injection molded PP rolling wheeled US airline carry-on luggage case that easily rolls down the aisle of an airplane and fits under many seats and/or in overhead compartments The new injection
- Features: ATA Case
-
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® Bay Trail J1900 quad-core processor 1x PCI/PCIe expansion with compact size 1x USB 3.0, 3x USB 2.0, 4x Serial When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide
- Number of ports: 1
- Technology: PCI
-
Supplier: Industrial PC, Inc.
Description: connectivity via Mini PCIe card. When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional embedded systems designed for a variety of industrial
- Number of ports: 1
- Technology: PCI
-
Supplier: Industrial PC, Inc.
Description: Intel® Atom™ D2550 processor 2x GbE, 6x USB 2.0, 6x Serial PCI Slot When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional embedded systems
- Number of ports: 1
- Technology: PCI
-
Supplier: Softing Inc. Industrial Automation
Description: The high temp PCI Express card with redundant media support for ControlNet was specifically designed for use in Allen-Bradley 6181 Integrated Industrial Computers with PCI Express (PCIe) bus slots. It can also be used in any PCI Express based computer. The
- Technology: PCI
-
Supplier: Softing Inc. Industrial Automation
Description: The high temp PCI Express card with DLR support for EtherNet/IP was specifically designed for use in Allen-Bradley 6181 Integrated Industrial Computers with PCI Express (PCIe) bus slots. It can also be used in any PCI Express based computer. The PCI
- Technology: PCI
-
Supplier: American Portwell Technology Inc.
Description: 48-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers.
- Digital I/O Channels: 48 #
- Resolution: 48 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, PCI
-
Supplier: American Portwell Technology Inc.
Description: Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range.
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: ADLINK Technology Inc.
Description: auto correction and re-transmission capability, and 16-CH isolated DI/O for general industrial control. An increased total 3PCI/PCIe expansion slot count allows installation of a variety of off-the-shelf PCI/PCIe cards for configurable applications, and an internal PCI Express
- Speed: 1,910 MHz
- RAM: 8 GB
- Operating Temperature: -4 to 158 F
- Computer Type: Desktop / Tower
-
Supplier: ADLINK Technology Inc.
Description: allow integration of off-the-shelf PCI/PCIe cards for development of configurable application platforms. 16 built-in isolated DIO channels enable standardized industrial control. A DVI-I connector output on the front panel allows direct connection to a LCD panel, and one eSATA port
- Speed: 2,000 MHz
- RAM: 2 GB
- Operating Temperature: -4 to 140 F
- Computer Type: Desktop / Tower
-
Supplier: Advantech
Description: Compact Industrial Computer Chassis for PCE-2000 Series CPU Board and 250W PSU Compact IPC chassis with two front expansion slots Compact design for small cabinet or limited space 2 - 3 independent displays (HDMI/VGA/DP or DVI) 4 expansion slots (PCIe/PCI) Rich I/O: 2 x GbE, 6 x
-
Supplier: Measurement Computing
Description: PCI-based 16-channel, 12-bit, 1.25 MS/s DAQ board with 8 digital I/O and two 12-bit analog outputs. KEY HIGHLIGHTS The PCI-DAS6000 Series of multifunction data acquisition (DAQ) boards offer higher sample rates compared to other multifunction PCI boards. Features include analog
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1,250 kHz
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: PCI-based 8-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution.
- Digital I/O Channels: 48 #
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
-
Supplier: Measurement Computing
Description: PCI-based 4-channel, 12-bit analog output board with 48 digital I/O. KEY HIGHLIGHTS The PCI-DDA Series provide analog output and digital I/O. Available with 12- or 16-bit resolution.
- Digital I/O Channels: 48 #
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
-
Supplier: Measurement Computing
Description: PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature encoders, and
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: address or IRQ switches to set RoHS Available. Please contact us for ordering information The PCI-DIO-120, PCI-DIO-96 and PCI-DIO-72 are parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three
- Number of ports: 72
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: contact us for ordering information These cards are 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. The difference between the models is that I/O connections to PCI-DIO24D are via a standard 37-pin D-sub connector while I/O connections to
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: D-TACQ Solutions
Description: The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an addressable 16 bit bus
- Analog Input Channels: 32 #
- Sampling Frequency: 250 kHz
- Features: DC Voltage Input, PCI
- Data Acquisition: Data Acquisition Computer Board, Input Module
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: contact us for ordering information These cards are 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. The difference between the models is that I/O connections to PCI-DIO24D are via a standard 37-pin D-sub connector while I/O connections to
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Moxa Inc.
Description: The CP-102EL is a smart, 2-port PCI Express board designed for POS and ATM applications. Moxa's PCI Express boards are a top choice of industrial automation engineers and system integrators, particularly since they support many different operating systems, including Windows and
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer.
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: American Portwell Technology Inc.
Description: Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs 12.1" Industrial 2xPCI Expansion Panel Computer w/ Resistive T/S, AC power, w/o slim CD-ROM
-
Supplier: Indocomp Systems, Inc.
Description: & Play AWARD FLASH BIOS with 2MB Flash Power requirements : +5V@4.7A, +3.3V@2.6A,+12V@0.15A Small Size (7.3" x 4.8") 185mm x 122mm Operating Temp 0-60° C , 10-90%RH, non-condensing The IND-C815DL is a highly integrated industrial single board computer (SBC) containing a high
-
Supplier: American Portwell Technology Inc.
Description: Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® Bay Trail J1900 quad-core processor 3x PCI slots or 1x PCIe x4 + 2x PCI slots 1x USB 3.0, 3x USB 2.0, 4x Serial When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC
- Number of ports: 5
- Technology: PCI
-
Supplier: Integrated Device Technology
Description: The CA91C142D (Universe II ) is the industry’s leading high-performance PCI to VME interconnect. It is fully compliant with the VME64 bus standard, and is tailored to support advanced PCI processors and peripherals. With a zero wait state implementation for write transactions, and the
- Pd: 3,200 milliwatts
- TJ: 0 to 70 C
- Pin Count: 313 #
- Package Type: PBGA
-
Supplier: SIE Computing Solutions, Inc.
Description: The XP-7R Expansion Chassis provides an economical means to add seven PCI slots using one host system slot. This I/O expansion solution can substantially increase the I/O capacity of any PCI 2.1 compliant system supporting the PCI Bridge Architecture Specification 1.0. Many
- PCI Slots: 7
- Output Rating: 300 watts
- Cooling Fans: 1
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
Supplier: ACCES I/O Products, Inc.
Description: compatible AC or voltage transient filtering Universal PCI, PCi-X, 3.3V and 5V compatible (Call for PCI-Express availability) RoHS Available. Please contact us for ordering information PCI-IDI-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Sealevel Systems, Inc.
Description: The Relio R3 is a solid-state 3U rackmount computer designed for applications requiring high reliability, maximum I/O expansion, scalable processing and a long product life cycle. Building on the advantages of COM Express architecture, the R3 features an Intel Atom® N2800 1.8GHz dual-core
- Speed: 1,800 MHz
- RAM: 4 GB
- Processor: Intel®
- Operating System: Linux, Microsoft®
-
Supplier: OMEGA Engineering, Inc.
Description: The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, PCI
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
We deliver panels and industrial PCs for every application – with the latest technology for all performance classes. Learn more (read more)
Browse Panel Computers Datasheets for Beckhoff Automation LLC -
A fanless industrial computer is engineered to stay cool without an internal fan. This design can offer many advantages over a traditional fan-cooled system especially for industrial environments. Benefits include (read more)
Browse Computers Datasheets for OnLogic Inc. -
high speed CNC machining process for a high precision finish. What is CNC milling? It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the primarily (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Ideal for today's compact electronics including: Laptops, Notebooks / Ultrabook™ Devices, Tablet Computers, Cell/Smart Phones, and Gaming/Hand Held Devices. Parts for smaller and/or thinner applications have been designed. Features: Threads as small as M1 (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
. Accessories complete the customization of your work bench: computer and keyboard supports, paper or cardboard roll holders, circular packaging cutter, power bars, and more. Riser Shelf (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
: Computer servers, network communication equipment, industrial control devices, etc. Other Areas: Aerospace products, information electronics, instrumentation, materials, electrical engineering, biopharmaceuticals, chemical raw materials, etc (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
login is required. To begin using the customer portal, first locate the shop number found on the fan nameplate - examples here. With the shop number, you can access all of your fan information, either from a computer using (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
and electronics industry. They are found in electric motors, household appliances, cars, generators, transformers, capacitors, digital cameras, wind mills, computers, lamps, circuit boards, and sensors, and help to ensure that product design engineers can construct eversmaller and more powerful (read more)
Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
Advantech Launches MIC-780: The First Fanless Industrial Box PC Powered by Intel® Core™ Ultra Processors with Integrated NPU Advantech proudly introduces the MIC-780, the first fanless industrial box PC equipped with Intel® Core™ Ultra Processors (Arrow Lake (read more)
Browse Computers Datasheets for Advantech -
Powered by Qualcomm, this rugged, fanless unit delivers 12 TOPS, supporting five HD camera streams for real-time industrial computer vision at scale. (read more)
Browse Computers Datasheets for OnLogic Inc.
Conduct Research Top
-
Integrating Fan Control with Advanced Telecom Computing Architecture (ATCA)
AdvancedTCA, ATCA (Advanced Telecom Computing Architecture) is the latest standard for carrier grade switching systems developed by the PICMG (PCI Industrial Computers Manufacturers Group) organization.
-
PCI Bus Demystified, Second Edition
PCI Bus Demystified, Second Edition. An applications-oriented introduction to the PCI bus, this book places emphasis on implementing PCI in a variety of computer architectures and gives special attention to industrial and mission-critical applications of PCI bus.
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
interface, requirements can be met with far fewer physical connections than parallel PCI/X saving on circuit board complexity and space. PCI Express has been widely adopted across all major markets where PCI/X has been traditionally used. Personal computer manufacturers, server, industrial PC, embedded
-
An EPIC Tale: PC/104 Hitches On To PCI Express
Express is apropos for the EPIC Express standard's name because it puts PC/104 on the fast track to the next level. Efforts put forth by Ampro Computer, Micro-sys, Octagon Systems, Versalogic, and WinSystems resulted in the standard. The main board format is the same size and general layout
More Information Top
-
Modular platform vision and strategy
LMPI—Lucent Modular Platform Initiative mRT—micro remote terminal MSC—mobile switching center NE—network element OC-12—optical carrier digital signal rate of 622 Mb/s OEM—original equipment manufacturer OSDL—Open Source Development Lab PBB—platform building block PCI—peripheral component interconnect PICMG— PCI Industrial Computer Manufacturers Group PSTN—public switched …
-
Universal communication module based on AMC standard
[4] PCI Industrial Computer Manufacturers Group, “AdvancedTCA Core Short Form Specification”, PICMG, 2008.
-
COM Express Design Guide
© Copyright 2013, PCI Industrial Computer Manufacturers Group.
-
AdvancedMC® Mezzanine Module
©Copyright 2006, PCI Industrial Computer Manufacturers Group.
-
IEEE Standard for a Common Mezzanine Card (CMC) Family
The PCI Industrial Computers Manufacturers Group (PICMG) is responsible for the promotion and maintenance of the CompactPCI specifications.
-
CompactPCI Power Interface
For a full copy of the PICMG 2.11 specification, go to www.picmg.org, or contact the PCI Industrial Computer Manufacturers Group at 401 Edgewater Place, Suite 500, Wakefield, Mass., 01880.
-
PCI Bus in On-Bard Computers of Mobile Agricultural Machines
PECULIARITIES OF MODULES EXECUTED IN VARIOUS STANDARDS OF THE PCI BUS PCI+ISA Specifications of the PCI+ISA bus were suggested in the beginning of 1995 and were the first result of the PICMG Consortium ( PCI Industrial Computer Manufacturer's Group).
-
Development and Installation of Networked Undersea Measurement Systems using the Advanced Telecom Computing Architecture (ATCA)
The Advanced Telecom Computing Standard', developed by PCI Industrial Computer Manufacturers Group (PICMG), was released in 2003 [1, 2].
-
Extending PCI performance beyond the desktop
PICMG ( PCI Industrial Computer Manufacturers Group): .
-
A service‐oriented infrastructure for providing virtualized networks
†Trademark of the PCI Industrial Computers Manufacturers Group.
Indicates content that may require registration and/or purchase.