Products/Services for PCMCIA Graphics Adapters

  • Bus Adapters-Image
    Bus Adapters - (65 companies)
    ...that connect to credit-card sized peripherals called PCMCIA devices require a special bus adapter to replace the COM port on a standard bus. PCMCIA bus adapters are cards that plug into a 68-pin host socket connected either to the motherboard...
  • PCMCIA Cards and Accessories-Image
    PCMCIA Cards and Accessories - (127 companies)
    ...packaging, and a 60-pin connector. CompactFlash (R) cards have 50 pins and can fit passive 68-pin adapter cards that meet PCMCIA electrical and mechanical interface specifications. CF (R) cards provide additional functionality and use Flash...
  • Video Cards-Image
    Video Cards - (186 companies)
    ...model computers may accept a graphics card or video card as an expansion card that slides into a specific port on the computer. Video cards come with their own CPUs, which are designed to handle the graphical calculations necessary to run video...
  • PCI Products-Image
    PCI Products - (251 companies)
    PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...
  • PCMCIA Serial Adapter Cards-Image
    PCMCIA Serial Adapter Cards - (14 companies)
    PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
  •  
    Device Drivers - (88 companies)
    ...are suitable for interfacing with: printers. scanners. video adapters. network cards. storage cards. Others are designed for computer storage devices such as hard drives or compact disc read-only memory (CD-ROM) drives. Companies such as National...
  •  
    Audio and Video Connectors - (437 companies)
    ...connectors. S-video connectors. Component video connectors. Video graphics array (VGA) video connectors. Composite analog video connectors often consist of one wire that branches with RGA plugs. They are often color-coded red, white, and yellow...
  •  
    Electrical Connectors - (3301 companies)
    ...systems. FireWire (R) Connectors IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer...
  •  
    PC Card Connectors - (116 companies)
    ...and maintained by the Personal Computer Memory Card International Association (PCMCIA), a U.S. computer industry trade organization. Known originally as PCMCIA or PCMCIA cards, PC cards were designed for computer storage expansion. They are now used as network...
  •  
    Graphics Software - (146 companies)
    Graphics software is used to produce video graphics and to edit and convert graphic files of different formats. These types of software include raster graphics, vector graphics, raster to vector conversion (R2V), and others. Graphics software...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Customer premises equipment for residential broadband networks
    Terminal equipment has inter- faces of one of a multitude of types includingthe telephone inter- face, analog TV interface, 10Base-TEthernet interface, Personal Computer Memory Card Industry Association ( PCMCIA ) interface, very enhanced graphics adapter (VGA) interface, and so on.
  • DRIVER NEEDED: Intel intel gma 900 (Windows 7) [PCMCIA] - Free Drivers Download | Request and Support Forums
    I'm not aware on any company that makes a Graphics /Video Adapter that has a PCMCIA interface.
  • Astronomical Cybersketching
    The author’s Jornada 720 handheld computer, showing the location of the PCMCIA Card adapter (with SD card inserted) – useful for storing and transferring data and graphics files between computers (photo by Peter Grego).
  • DRIVER NEEDED: HP G42-478TX (Windows 7 x64) [PCMCIA] - Free Drivers Download | Request and Support Forums
    G42-478TX IS NOT a Video/ Graphics Adapter (it's a notebook model number) and it surely doesn't have a PCMCIA interface.
  • Universal Display and Controller for Multiplexed Systems
    …based on the IBM PC/AT GPS Global Positioning System Muxbus a proprietary multiplexed communication bus NMEA National Marine Electronics Association standard communication protocol (NMEA 0183), used by GPS receivers PCMCIA Personal Computer Memory Card … Area Network VGA Video Graphics Array (or adapter ) .
  • Human Research Facility Workstation
    …Isolated Circuit Board Module I/O: Input/Output IRIG-B: Interrange Instrumentation Group ISS: International Space Station LIME: Linear Insertion Module Enclosure OS: Operating System PCI: Peripheral Component Interconnect PCMCIA : Personal Computer Memory Card … Environment Generator VGA: Video Graphics Adapter VME: Virtual Machine Environment…
  • Army Tactical Computing System (ATacCS)
    Enhanced Liaison Computer Processor: 700 MHz FC/PGA - 2 SODIMM memory sockets; integral SCSI (external) and IDE controllers; LVDS flat panel interface; 4 Mb graphics adaptor ; soundblaster compatible audio Storage: integral slimline … 1,024 × 768 resolution) Interfaces: PCMCIA slot (type III) and…
  • NotePAC/NotePAC Duo
    …EIDE HD, up to 80 GByte, optional 120 GByte Keyboard: 87 key sealed keyboard with touch pad, optional backlight Graphics : 128 MByte shared memory … 2 × COM; 2nd PCMCIA ; 2nd Fixed FDD module … cards Power: external AC adapter : 100-240 VAC, 50/60…
  • Rugged Laptop Computer RLC-3G
    …Vista or XP downgrade available), Linux validated for initial release RAM: Up to 8 GB DDR3; Integrated Intel® Mobile Graphics Media Accelerator 4500MHD 352 … audio (3) with ports, PCMCIA - 2x Type I or … optional Power: Rugged AC adapter /charger and AC power…
  • RLC-2 (TSC-750M) Ruggedised Laptop Computer
    …MB RAM expandable to 2 GB; Intel® Graphics Media Accelerator (GMA) 900 featuring Dynamic Video Memory Technology (DVMT), extreme graphics with DVMT or optional … PS/2; two Type II PCMCIA card slots with Clamp … cable; rugged external power adapter /charger (115-230 VAC…