-
Supplier: InspectorTools
Description: (DAR) AC/DC Voltage measurement from 0 to 600V with Max/Min, Peak and Relative functions 1 to 15 minute timer function for IR measurements Resistance measurement Indication of output voltage and discharge voltage Auto-discharge function and voltage output warning
-
Supplier: REED-Direct
Description: to 100mA AC Accuracy: ±(1.0% +3 digits) Voltage Range: 400 VAC Resolution: 0.1 VAC Accuracy: ±(1.5% +10 digits) Resistance Range: 40 to 400ω Resolution: 0.1ω Accuracy: ±(1.0% +2 digits) Dimensions: 8.2 x 1.7 x 1.2" (209 x 43 x 30mm) Weight: 7.1 oz (200g)
- AC Voltage Range: 0 to 400 volts
- AC Current Range: 0 to 100 amps
- Resistance / Impedance Range: 0 to 0.4 kohms
- Measurement Type: AC
-
Supplier: Softing Industrial Automation GmbH
Description: voltage as well as average noise and peak noise for three frequency ranges Reliable detection of short circuits between individual signal wires and cable shield Detection of all frame retransmissions and all devices added or dropped during bus operation at field device level
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
-
Supplier: Mile-X Equipment, Inc.
Description: Kelvin Charge Clamps Display 128 x 64 pixel graphics, backlit display Battery Test Range For 12 volt batteries: 100-3000 CCA 100-1000 A (DIN) 100-3000 CA 100-3000 A (SAE) 100-3000 MCA 100-1000 A (IEC) JIS by Number 100-3000 A (EN) Charging Voltage Up to 17 volts, 0.1V resolution (12 volt
-
Supplier: ValueTronics International, Inc.
Description: P and C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 Ω through to 2000 Ω and earth voltages up to 100 V. To allow accurate testing in noisy
- Features: Ground Bond Testers
-
Description: Defines the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets, at power frequencies, by means of a single sheet tester. This tester is applicable to flat plate specimens obtained from magnetic sheets and strips of any quality.
-
Description: Defines the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets, at power frequencies, by means of a single sheet tester. This tester is applicable to flat plate specimens obtained from magnetic sheets and strips of any quality.
-
Supplier: CSA Group
Description: Defines the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets, at power frequencies, by means of a single sheet tester. This tester is applicable to flat plate specimens obtained from magnetic sheets and strips of any quality.
-
Supplier: ValueTronics International, Inc.
Description: may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers
- Types of Measurements: AC/DC Selectable
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: ASTM International
Description: 1.5 Within this guide, a small single sheet tester (small SST) is defined as a magnetic tester designed to test flat, rectangular sheet-type specimens. Typical specimens for these testers are square (or nearly so). The design of the small SST test fixture may be small enough to
-
Description: measurement of magnetostriction characteristics of grain-oriented electrical steel strip and sheet by means of a single sheet tester and an optical sensor. This document is applicable to the measurement of: the butterfly loop; the peak-to-peak value λp-p; the zero-to-peak
-
Supplier: CSA Group
Description: IEC 60404-3:1992+A1:2002+A2:2009 defines the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets, at power frequencies, by means of a single sheet tester. This tester is applicable to flat plate specimens obtained from magnetic
-
Description: IEC 60404-3:1992+A1:2002+A2:2009 defines the general principles and the technical details of the measurement of the magnetic properties of magnetic sheets, at power frequencies, by means of a single sheet tester. This tester is applicable to flat plate specimens obtained from magnetic
-
Supplier: Cole-Parmer
Description: • Maximize worker safety with CAT IV 600 V rating and noncontact voltage detector • Protection against 8000 V peak impulse transient voltage allows safe usage at utility connection points • Noncontact voltage detection with LED indicator confirms a circuit is live or not
-
Supplier: Cole-Parmer
Description: • Maximize worker safety with CAT IV 600 V rating and noncontact voltage detector • Protection against 8000 V peak impulse transient voltage allows safe usage at utility connection points • Noncontact voltage detection with LED indicator confirms a circuit is live or not
-
Supplier: Cole-Parmer
Description: • Maximize worker safety with CAT IV 600 V rating and noncontact voltage detector • Protection against 8000 V peak impulse transient voltage allows safe usage at utility connection points • Noncontact voltage detection with LED indicator confirms a circuit is live or not
-
Supplier: AlphaLab, Inc.
Description: The AlphaLab Voltage Touch Monitor enables personnel to identify voltage problems that usually remain hidden. The monitor reads the voltage on a finger (which is identical to the voltage at every other point on the body). It can detect as little as 1/10 volt in two modes:
- DC Voltage Range: -1,999.9 to 1,999.9 volts
- AC Voltage Range: -1,000 to 1,000 volts
- Display Digits: 5 Digits
- Measurement Type: AC / DC
-
Supplier: Mile-X Equipment, Inc.
Description: Kelvin Charge Clamps Display 128 x 64 pixel graphics, backlit display Battery Test Range For 12 volt batteries: 100-3000 CCA 100-1000 A (DIN) 100-3000 CA 100-3000 A (SAE) 100-3000 MCA 100-1000 A (IEC) JIS by Number 100-3000 A (EN) Charging Voltage Up to 17 volts, 0.1V resolution (12 volt
-
Supplier: REED-Direct
Description: 4000-count display resolution Frequency Capacitance Max/Min recording Peak recording Continuity test Diode check Relative zero Data hold Auto ranging Auto power off Cat. IV 600V, Cat. III 1000V Test leads & 9V battery SPECIFICATIONS: AC Voltage Range: 1000V DC Voltage Range:
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 1,000 volts
- DC Current Range: 0 to 10 amps
- AC Current Range: 0 to 10 amps
-
Supplier: Amprobe Test Tools
Description: Whether you work in industrial, HVAC, commercial or residential electrical environments, there's an Amprobe digital multimeter with features to match your requirements. From heavy-duty industrial Amprobe DMMs with CAT IV safety ratings, to pocket size meters that handle all the basics, Amprobe
- DC Voltage Range: 600 to 1,500 volts
- AC Voltage Range: 600 to 1,000 volts
- DC Current Range: 0.002 to 10 amps
- AC Current Range: 0.002 to 10 amps
-
Supplier: TelephoneStuff.com
Description: Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all
-
Supplier: Cole-Parmer
Description: • Provides real-time data logging or wireless data transmission directly to your PC up to 30 ft (10 m) • True RMS measurements for accurate AC voltage and current measurements • Diode open circuit voltage of 3.2 V DC • 1000 V input protection on all functions • Displays AC/DC
-
Supplier: Amprobe Test Tools
Description: Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,
- DC Voltage Range: 600 to 1,000 volts
- AC Voltage Range: 400 to 1,000 volts
- DC Current Range: 40 to 1,000 amps
- AC Current Range: 40 to 1,000 amps
-
Supplier: TelephoneStuff.com
Description: Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all
-
Supplier: TelephoneStuff.com
Description: Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability - Audible continuity - Low battery indication - Overload protection on all
-
Supplier: Micropower LLC
Description: current carrying capacity of 70 A and the solid M6 bolts allow even strong consumers to be switched off without an intermediate relay. Thanks to an integrated hysteresis, short-term voltage dips or peaks, which can occur when switching powerful loads, do not result in false tripping.
- Input Voltage: 12 to 24 volts
- Operating Temperature: -30 to 70 C
- Form Factor: Test Station / System
- Test Capability: Voltage
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input
- DC Voltage Range: 0.4 to 600 volts
- AC Voltage Range: 0.4 to 600 volts
- DC Current Range: 400 to 600 amps
- AC Current Range: 400 to 600 amps
-
Supplier: REED-Direct
Description: 4000-count digital display with 40-segment analog bargraph Audible continuity test and diode check Peak hold function Data hold function DCA zero function Low battery indication and auto power off Double molded housing Electronic overload protection Designed to meet IEC61010-1 Cat. III 600V
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 1,000 amps
- AC Current Range: 0 to 1,000 amps
-
Supplier: ValueTronics International, Inc.
Description: The AN200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Voltage Transient Emission Test Voltage Range: 0-30 VDC Rated Current: 25A Short circuit protected max. inrush current: >500 A Peak voltage
-
Supplier: Sonel Test
Description: Built-in GPS receiver – recording results with location coordinates Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Measurement of interference frequency Measurement in the presence of interference voltage generated by power networks with
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sonel Test
Description: voltage Measurement of interference frequency Measurement in the presence of interference voltage generated by power networks with frequency of 16 2/3 Hz, 50 Hz, 60 Hz, 400 Hz Selection of maximum measuring voltage (25 V and 50 V) Automatic calculation of soil resistivity in
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: transducers. The instrumentation provides for calibration and data storage of strain gages, load cells and transducers. The Model 4215 can be used as a Thrust System Indicator applicable to the testing of jet engines. The Model 4215 strain gage indicator is compatible with most tensile
- Number of Channels: 2
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
Supplier: Electro Standards Laboratories
Description: load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers, torque transducers, pressure sensors and position
- Number of Channels: 1
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
Supplier: REED-Direct
Description: 3-3/4 digit LCD with high-speed, 42-segment bargraph Max/Min and Data Hold functions Peak Hold function Diode and continuity test with beeper Auto or manual ranging Include test leads, soft carrying case & batteries Ce EN61010 600V CAT lll 1000V CAT lll SPECIFICATIONS: AC/DC Current Range:
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- Frequency Range: 0 to 10,000 Hz
- DC Current Range: 0 to 1,000 amps
-
Supplier: ValueTronics International, Inc.
Description: The EX845 is a Clamp Meter from Extech. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True RMS Current and
Find Suppliers by Category Top
Featured Products Top
-
Ethernet networks that can measure continuity, resistance, and voltage performance levels Advanced optical cable testers that can measure signal loss properties of optical cables and connectors Specific Test & Measurement tools that can ensure proper synchronization between (read more)
Browse Fiber Optic Cables Datasheets for NWS
More Information Top
-
A new mechanism for core device failure during CDM ESD events
Pin name Applied CDM tester voltage Peak core gate voltage A .
-
A new portable test system for surge protective device (SPD)
Expected peak value of the tester ’s output voltage /kV Average value of 3 times test .
-
Capacitance effect of rubber gloves on electric pulp testers
Wben a capacitance of 47 pF was connected in series witb eitber pulp tester and tbe oscilloscope, tbe peak voltage was reduced by approximately 50 per cent and produced a wave form witb positive oversboot, giving a very similar trace on tbe…
-
Cable alternatives for PWM AC drive applications
Consider the PWM drive output with a peak over- voltage equal in value to the tester sinewave peak where discharges occurred.
-
Component evaluation testing and analysis algorithms.
In addition, the tester specifies what the full scale ( peak ) voltage is for this configuration of the digitizer.
-
The author's reply to the discussions on ¿New methods for locating cable faults, particularly on high-frequency cables¿
Random noise is negligible in the tester described, while the transmitted peak pulse- voltage is about 0 • 5 volt at the sending terminals, giving a peak current of about 7 mA through a low-resistance series fault.
-
Discussion on ¿New methods for locating cable faults, particularly on high-frequency cables¿
Random noise is negligible in the tester described, while the transmitted peak pulse- voltage is about 0 • 5 volt at the sending terminals, giving a peak current of about 7 mA through a low-resistance series fault.
Indicates content that may require registration and/or purchase.