Products/Services for Pendulous Integrating Gyroscopic Accelerometers
-
Accelerometers - (338 companies)Accelerometers are transducers designed to measure acceleration forces. Accelerometers measure proper — also known as g-force — acceleration, which can be simply defined as "acceleration felt as weight." As its alternative terminology...Number of AxesSensor TechnologyDevice Type -
Gyroscopes - (90 companies)...on the track. They make motorbikes easier to balance when moving and gyroscopes are used to staiblize ships. Gyroscope Technology. There are two basic types of gyroscopes: rate and rate-integrating. Rate gyros are single degree-of-freedom (SDOF) devices... -
Integrating Spheres - (21 companies)Integrating spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects. Integration spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects within... -
Network System Integrators - (944 companies)Network system integrators install and setup computer networks, as well as add components to existing systems. Network system integrators install and setup computer networks as well as add components to existing systems. Networking integration... -
Water and Wastewater System Integrators - (191 companies)Water and Wastewater Systems Integrators design, engineer and build wastewater systems for applications that range from small industrial systems to large scale municipal systems. How to Select Water and Wastewater System Integrators. Image Credit...
-
Building Automation System (BAS) Integrators - (101 companies)Building automation system integrators combine sensors, controllers, actuators, PLCs, and operator interfaces into an automatic building asset management system. It is a means of increasing energy and labor efficiency. Building automation system...
-
Automation Equipment and System Integrators - (2600 companies)Automation equipment and system integrators provide equipment and solutions for automating manufacturing processes. They design, modify, or supply part fabrication and assembly equipment, automated manufacturing cells, material handling systems...
-
Painting, Coating, and Finishing System Integrators - (207 companies)Painting, coating and finishing system integrators provide finishing lines, turnkey coating machines and large-scale systems for production finishing operations. Typically, finishing lines are designed to OEM requirements and are installed on site...
-
Process Equipment and System Integration Services - (1185 companies)Process equipment and system integration services provide modular systems and components used to process fluids, oil, gases, sea water and powders. This product area includes process skids, distillation equipment, evaporators, desalination systems...
-
Inertial Navigation Systems - (79 companies)Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...
Product News
-
Tronics Microsystems
MEMS accelerometer eases IIoT integration One time diagnostic or continuous vibration monitoring of rotative equipment mainly rely on analogic IEPE accelerometers which ask for dedicated convertor and cable to connect with Operational Technology network. Leveraging standard CAN or MODBUS protocol, digital based MEMS accelerometers connect directly to existing IIoT infrastructure which makes them easy to deploy on existing or new equipment. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration... (read more) -
Insaco, Inc.
High accuracy ceramic gyroscopic components Defense and Aerospace. INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic components and large ceramic composites used for guidance of various aerospace applications. INSACO is ITAR and ISO compliant and DDTC registered. Insaco Designers Guide. select materials of interest based on what is most important to your application. Once you specify which properties are most... (read more) -
Tronics Microsystems
Vibration tolerant accelerometer for railway AXO (R)315 closed-loop accelerometer features high linearity (80ppm) and strong vibration rejection (20 ug/g ^2) for precise acceleration and tilt measurements under railway vibrations. It provides a 1mg composite bias repeatability and 600ppm composite scale-factor repeatability over 1 year. Its 24bit SPI interface features a continuous self-test for safety applications. Vibration tolerant digital MEMS accelerometer for railway. Precise acceleration / deceleration and tilt measurements... (read more) -
Tronics Microsystems
Tronics new accelerometers are ready to rumble! . They embed a fully hard-coded electronics with a 24-bit digital SPI interface for a swift integration into stand-alone sensor modules, INS, IMU as well as Attitude and Heading Reference Systems (AHRS). The built-in self-test ensures initial verification of the sensor 's integrity and continuous in-operation functionality test. Low-SWaP and cost-effective high performance accelerometers. Thanks to their common sensor 's architecture, miniature package and low-power consumption, Tronics AXO315... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems
High Dynamics Industrial MEMS Accelerometer and reliability. This new accelerometer is the ideal candidate for integration into tactical-grade IMU and INS for land, sea, and air surveying and mapping applications, as well as GNSS-assisted positioning systems for aerial and ground vehicles. + Vibration rejection: 20 mg/g ^2. + Hermetic ceramic SMD 28 pins J-LEAD package. + Not classified under dual-use export control. + REACH and RoHS compliant. + Factory-calibrated. + Available for sampling. It will be showcased for the first time... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems
MEMS Accelerometers & Gyros for Marine/Subsea Accurate roll, pitch and yaw measurement is critical to ensure precise motion control of ships and vessels. Our high-performance digital MEMS inertial sensors offer high accuracy acceleration and angular rate measurement for integration into MRU (Motion Reference Units) used by marine applications such as ship dynamic positioning and platform stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems
AXO®305 precision accelerometer for navigation . Its fully hard-coded electronics with a 24-bit digital SPI interface allows a swift integration into INS, IMU and MRU. Low-SWaP and cost-effective high-performance accelerometers. AXO305 offers a digital, cost-effective, and low-SwaP alternative to bulky, expensive, and power-consuming analog sensors like quartz accelerometers. It is ideally complemented by Tronics GYPRO (R)4300 high-performance gyro that shares the same SMD J-lead ceramic package (12 x 12 x 5 mm) and same digital interface. Key... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Win Source Electronics
LIS2DW12TR Low-Power Accelerometer for IoT Product Overview. As wearable devices, IoT endpoints, and battery-powered systems continue to advance, low-power sensors have become critical to system design. LIS2DW12TR is a widely adopted MEMS accelerometer designed for low-power, always-on sensing, where power consumption, system integration, and long-term operational stability matter as much as raw accuracy. Key Features. Multi-mode power configuration -- supports multiple operating modes for motion detection and data output across... (read more)Browse Accelerometers Datasheets for Win Source Electronics -
Tronics Microsystems
Tronics puts its new accelerometer on the rails! integration into IMU and stand-alone sensor modules. The built-in self-test ensures initial verification of the sensor 's integrity and continuous in-operation functionality test. Contact our team at info@tronicsgroup.com to get your AXO (R)301 evaluation boards and prototypes. Key performances. +-1 g range, single-axis in-plane accelerometer. Resolution: 50 mg. 1-year composite bias repeatability: 1 mg. 1-year composite scale factor repeatability: 600 ppm. Bandwidth: 15 Hz (configurable upon request... (read more) -
Tronics Microsystems
Tactical-grade, 24 bit digital MEMS accelerometer such as GNSS-assisted train localization and e-VTOL AHRS.. Force-rebalance closed-loop MEMS accelerometer with quartz sensors -equivalent performances at a fraction of their size ( <0.8 cm3vs <10 cm3), weight ( <1.4 g vs 50 g) and price (2-3 times cheaper). SMD component with 24 bit digital SPI interface reducing the cost of integration and BOM: standard SMT assembly on FR4 board, no ADC required and easier system calibration. Non classified under dual use applications enabling civil and security usage without... (read more)Browse Accelerometers Datasheets for Tronics Microsystems
-
http://dspace.mit.edu/bitstream/handle/1721.1/34136/67770625-MIT.pdf?sequence=2
Pendulous Integrating Gyroscopic Accelerometers . . . . . . . . .
-
MISSILE SYSTEMS ‐ HONEYWELL, INC., CLEARWATER, FLORIDA
TEXT: $8 MILLION FROM: Navy's Strategic Systems Programs, Arlington, Virginia CONTRACT NUMBER: N00030‐97‐C‐0017 FOR: the repair of 400 size 10 pendulous integrating gyroscopic accelerometers and...
-
A pendulous oscillating gyroscopic accelerometer fabricated using deep-reactive ion etching
A POGA is the micromachining-compatible analog of the pendulous inte- grating gyroscopic accelerometer (PIGA), which is the basis of the most sensitive accelerometers demonstrated to date.
-
Global Navigation Satellite Systems, Inertial Navigation, and Integration
Process input data (of WAAS); proportional, integral, and differential (control) Pendulous integrating gyroscopic accelerometer Pseudolite Phase-lock loop Position Location and Reporting System (U.S. Army) Pseudorandom noise Pacific Ocean Region Precise point positioning Precise Positioning Service Pulse per second Pseudorange People’s …
-
BRIEFS - Support contracts for Trident SLBM
The contract also includes requirements for the design, development, and production of prototype hardware, reclamation of pendulous integrating gyroscopic accelerometer (PIGA) fill fluid, and life test of Mk 6 guidance systems.
-
BRIEFS - Trident hardware to be repaired
Charles Stark Draper Laboratory (CSDL) has received a US$18.53 million contract from the US Navy to repair Mk 6 guidance system Pendulous Integrating Gyroscopic Accelerometers (PIGA) for the Trident II (D5) missile programme and to maintain test equipment.
-
US and UK Trident support funded
This contract also includes requirements for the design, development and production of prototype hardware, screening of pendulous integrating gyroscopic accelerometers (PIGA), reclamation of PIGA fill fluid and life test of the Mk 6 guidance system.
-
UNITED STATES ‐ MISSILE MODIFICATION CONTINUES FOR SSBNS
Honeywell of Clearwater, Florida, has received US$8.6 million to repair and recertify 400 size 10 pendulous integrating gyroscopic accelerometers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/71453/795174737-MIT.pdf?sequence=2
For accelerometers, the Pendulous Inte- grating Gyroscopic Accelerometer (PIGA) has demonstrated high sensitivity and linearity over a large dynamic range, making it suitable for a variety of flight applications.
-
http://dspace.mit.edu/bitstream/handle/1721.1/83772/864895635-MIT.pdf?sequence=2
The Pendulous Integrating Gyroscopic Accelerometer (PIGA) has an uninterrupted line of development from the V2 to modern ballistic missiles.
Indicates content that may require registration and/or purchase.