-
Supplier: Hendrick Metal Products
Description: perforated patterns with the customer’s desired blank areas, margins, hole spacing and more — all to very tight tolerances. Perforated metal is manufactured from sheets or coils using electronically controlled presses. Every press, each with its own working width, accurately
- Hole Size: 0.02 to 6 inch
- Applications: Agricultural, Building and Construction, Fluid Filtration, Industrial Safety, Material Handling, Screening, Sieve / Bulk Material Classification
- Metal: Copper / Brass / Bronze, Stainless Steel, Steel
- Hole Shape: Decorative, Diamond, Hexagonal, Round, Slotted / Rectangular, Square, Triangular
-
Supplier: Ferguson Perforating
Description: Perforated carbon sheet steel can be coated to make it corrosion resistant. Coatings applied after the perforating process, such as paint and powder, will completely protect the perforated metal, but coatings applied before perforating (e.g. galvanized and galvanealed)
- Pattern: Staggered, Straight
- Metal: Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: its slip resistance. Product Information: Perforated steel thicknesses: 1/8”, 3/16”, 1/4” or thicker Perforated steel widths: 4’ , 5’ Perforated steel lengths: 8’, 10’, 12’ Perforated steel can be custom fabricated to meet job specifications
- Hole Centers: 0.25 to 0.5625 inch
- Applications: Industrial Safety
- Hole Shape: Round
- Pattern: Staggered, Straight
-
-
Supplier: SlipNOT Metal Safety Flooring
Description: corrosion is a concern. Product Information: Perforated galvanized steel thicknesses: 3/16”, 1/4” or thicker Perforated galvanized steel widths: 4’, 5′ Perforated galvanized steel lengths: 8′, 10’, 12′ Perforated galvanized can be custom fabricated to
- Hole Centers: 0.25 to 0.5625 inch
- Applications: Industrial Safety
- Features: Other Metal
- Hole Shape: Round
-
Supplier: SlipNOT Metal Safety Flooring
Description: steel is architecturally savvy, yet safe. Perforated stainless steel is naturally chemical and corrosion resistant, producing a long service life and modern appearance. Product Information: Perforated stainless thicknesses: 1/8,” 3/16,” 1/4” or thicker Perforated
- Hole Centers: 0.25 to 0.5625 inch
- Applications: Industrial Safety
- Hole Shape: Round
- Pattern: Staggered, Straight
-
Supplier: Accuris
Description: SHEET, PERFORATED STEEL, STRAIGHT, CORROSION RESISTANT, TYPE 304 (AEROSPACE)
-
Supplier: Accuris
Description: GASKET, PERFORATED STEEL CORE - COMPRESSED GRAPHITE SHEET
-
Supplier: Accuris
Description: GASKET, PERFORATED - STEEL CORE - COMPRESSED GRAPHITE SHEET
-
Supplier: Accuris
Description: SHEET, PERFORATED STEEL, STAGGERED 60 DEG., CORROSION RESISTANT TYPE 301 (AEROSPACE)
-
Supplier: AMICO
Description: AMICO perforates many different types of metals and materials at our three US-based manufacturing facilities. From the aerospace industry to exterior cladding and OEM accounts, perforated metal has countless applications. Perforated metal is used for its high strength-to-weight ratio,
- Metal: Aluminum, Stainless Steel, Steel
- Applications: Building and Construction
- Hole Shape: Round, Square
-
Supplier: Zurn Industries LLC
Description: The P6-RPGC is a class C 6" galvanized steel reinforced perforated grate To view all options, see the Specification Sheet - 6" Wide Grates/Covers
- Connection Size: 6 inch
- Body Material: Steel
-
Supplier: Zurn Industries LLC
Description: The P6-PSR is a class A 6" stainless steel raised perforated grate To view all options, see the Specification Sheet - 6" Wide Grates/Covers
- Connection Size: 6 inch
- Body Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: The P6-PS is a class A 6" stainless steel fabricated perforated grate To view all options, see the Specification Sheet - 6" Wide Grates/Covers
- Connection Size: 6 inch
- Body Material: Stainless Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: allows ventilation, drainage and the passage of light, air and moisture while maintaining a decorative appeal. Product Information: Perforated aluminum thicknesses: 1/8”, 3/16”, 1/4” or thicker Perforated aluminum widths: 4’ , 5’ Perforated aluminum lengths: 8’, 10’, 12’
- Hole Centers: 0.25 to 0.5625 inch
- Metal: Aluminum
- Applications: Industrial Safety
- Hole Shape: Round
-
Supplier: McKey Perforating Company, Inc.
Description: metal services can be provided on materials ranging from foil to 1” thick and up to 60” in width on a production basis or wider on a semi production basis. The following materials can be perforated to meet specific design requirements: Stainless Steel Aluminum Carbon Steel
- Type: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Sheet
-
Supplier: Clean Air Products
Description: The CAP64CT "Continuous Top" Stainless Steel tables are made from a single sheet of stainless steel that is perforated, forming a continuous, smooth top. Holes are available in nominal sizes of 1/4 inch on 1/2 inch staggered centers, 3/8 inch on 1/2 inch straight centers,
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSFG PERF Series Removable Perforated Filter Grille. A-J Manufacturing Company, Inc. was founded in the mid 1920’s and has always manufactured sheet metal products. The letters A and J represent the last names of two of the founding fathers of the company.A-J flourished during and
- Diameter / Width: 6 to 48 inch
- Height: 6 to 48 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Weiss Industries, Inc.
Description: Maritime components as well as underwater metal components. Products are available in prototype through high volume production quantities.Weiss Industries works with both coil and sheet steel (plain or perforated) or from cut-to-length tubing or blanks. Wall thickness capability
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Zurn Industries LLC
Description: Zurn Z110 15" diameter main green roof drain with perforated screen assembly and removable cover lift handle. To view all options, see the Specification Sheet - Z110 Features And Benefits Ideal for extensive and intesive green roof applications Stainless steel perforated
- Connection Size: 15 inch
- Drain Type: Roof Drain
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH SIDE PANEL TYPE; SHEET STEEL MATERIAL; 24 INCH W X 36 INCH D X 84 INCH H SIZE; WHITE COLOR; INDOOR APPLICATION; 19 INCH RACK MOUNTING; PERFORATED REAR DOOR; 2 RACK(S); 16141 MODEL
- Length / Height: 84 inch
- Width/Diameter: 24 inch
- Depth: 36 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Silvy Table Mount - for desktop mounting. Ideal for open office workareas, libraries and a variety of university and school facilities. The light head is formed by an external, partly micro-perforated steel sheet. Bearing structure in steel plate. External sides in
- Application: Commercial
- Fixture Type: Desk Lamps
- Features: Other
-
Supplier: Dana Holding Corporation
Description: Xtreme® Plus gaskets are designed for high-temperature applications. They consist of a perforated stainless steel core sheet coated on both sides with a fiber-reinforced mica layer that contains temperature-resistant fibers and a small amount of high-grade elastomers to bind the
- Thickness: 0.05 to 0.06 inch
- Operating Temperature: 1,742 F
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.)
- Features: Other
-
Supplier: Accurate Perforating & Metal Fabricating
Description: our customers solutions for a wide range of materials like carbon steel, aluminum, and stainless steel. Our capabilities enable us to handle 5 foot wide by 10 foot long sheets. With multiple machines, hundreds of tools, and seven decades of experience, Accurate can handle
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet, Tube / Pipe
- Materials: Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: IES2000
Description: galvanized perforated steel sheet with 23% open area (3/32" holes on 3/16" staggered centers). Options: Tongue & Groove Mylar, Polyethylene, or Fiberglass Cloth Lining Framed Cutouts/Openings Primer or Finish Paint Different Gauge Construction Different Material Construction;
- Thickness: 2.25 to 4.25 inch
- Description: Acoustic Enclosure
- Mounting: Free Standing
- Features: Other
-
Supplier: New York Blower Company (The)
Description: Ideal for retrofit/replacement applications or where redundancy is critical. Fan cubes are single or double walled, galvanized sheet metal with solid or perforated internal walls. Available fully assembled with fan or knocked-down for field assembly. Sizes 10-36. The New York Blower
- Air Flow Rate: 35,000 SCFM
- Static Pressure: 419.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 36 inch
-
Supplier: AMICO
Description: Safety-Tread® is a metal flooring product which is covered with small perforated dimples manufactured by a cold forming process. FEATURES & BENEFITS Perforated dimples provide superior slip resistance in all directions and in all weather conditions. The quantity of dimples under foot
- Features: Anti-Slip, Steel
- Type: Grating
-
Supplier: Hammond Manufacturing Company Inc.
Description: black or gray. Six models available with walnut sides (see table below for compatibility). Perforated covers for most sizes. Bottom panels available for all sizes (sold separately from chassis). Accessories Sheet Metal Screws
- Length / Height: 2.5 inch
- Width/Diameter: 1.5 inch
- Depth: 0.75 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Fläkt Woods Group SA
Description: equipped with an air distribution system consisting of a roll-shaped perforated distribution plate with an attached honeycomb sheet in black polycarbonate. This component combination permits uniformly horizontal air distribution through the front panel with a short near zone and a very
- Throw Pattern: 360 Degree
- Material: Steel
-
Supplier: Weiss Industries, Inc.
Description: Maritime components as well as underwater metal components. Products are available in prototype through high volume production quantities. Weiss Industries works with both coil and sheet steel (plain or perforated) or from cut-to-length tubing or blanks. Wall thickness
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
- Industry Served: Automotive, Food Processing, General Purpose, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical
- Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
-
Supplier: LISTA AG
Description: to the various locking systems. Benefits Compartment cabinet doors with ventilation slots The high-quality solid sheet doors provide a very high stability thanks to their curved (cambered) surface. Optimum ventilation is ensured by an upper and a lower perforated field. Versatile
- Height: 43.1102595 to 78.5433495 inch
- Width: 24.015761 to 47.4409705 inch
- Depth: 19.68505 inch
- Use: Industrial
-
Supplier: LISTA AG
Description: LISTA sheet steel drawer cabinets offer made-to-measure top quality for professional use. Materials and work guarantee trouble-free installation and use, and maintain the value of your expensive inventories. The drawer cabinets come with a load-bearing capacity of 75 kg or 200 kg per
- Height: 11.1417383 to 43.7795512 inch
- Width: 16.1811111 to 56.3386131 inch
- Depth: 22.5196972 to 28.5433225 inch
- Type: Drawer Cabinet
Find Suppliers by Category Top
Featured Products Top
-
preforated plates are widely used in the heat dissipation protection covers of mechanical equipment. They are generally made of cold-rolled steel plates and stainless steel plates. We can customize them with various hole diameters and sizes according to the customer's needs, such as round holes (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
S-102 The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating (read more)
Browse Datasheets for MP Metal Products -
. O-109 O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible with the same (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
. Isotech, Inc. offers a wide range of Noise Barrier products to contain/reduce/block the noise path. These include flexible portable or permanent enclosures or sheets and rolls of mass loaded vinyls, quilted barrier composites and absorber barrier composites. A noise barrier treatment is (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
MP Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
1.5" x 3" A-108 Latch Plate Angle – 14-Gauge Roll Formed Steel Channel Precision-formed for strength and reliability, our 1.5" x 3" A-108 latch plate angle channel is designed with an arched profile to perfectly mate with (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
What is critical to the fit, form and function of your application? Roll Formed Angles Custom Roll Formed Angles are tmade from coils of aluminum, steel, brass, bronze and copper. Steel includes cold rolled, hot (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
O-106 7" Diameter x 0.75" wide, O-106 roll formed stainless pocket ring. This ring is roll formed in 0.019" stainless steel, such that the finished part is free of foreign material. Notches and tabs are included to assist with mounting and clamping. A (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
performance in fencing systems. Crafted from galvanized steel for superior corrosion resistance and finished with a durable pre-painted coating, it stands up to the toughest outdoor conditions. Whether you're outfitting an agricultural fence, securing a hobby farm (read more)
Browse Metal Tubes Datasheets for MP Metal Products
More Information Top
-
Ground Control for Emplacement Drifts for LA
Perforated Steel Sheets ..................................................................83 6.3.1.3 .
-
Elastic behavior and onset of cracking in cement composite plates reinforced by perforated thin steel sheets
On the other band, perforated steel sheets (bands) are a widely prevailing waste material of machinery chain produc- tion and metal machining.
-
Proceedings of the 13th International Conference on Metal Forming
Metal flow of perforated steel sheet .
-
perforated sheet - offers from perforated sheet manufacturers, suppliers, exporters & wholesalers
Sell PVC coated aluminum decoration metal perforated steel sheet ...
-
Applied Acoustics: Concepts, Absorbers, and Silencers for Acoustical Comfort and Noise Control
… third realization of such a complete vehicle test hall again stands out due to its special appearance and fulfillment of the highest acoustical standards with smooth, insensitive 1.5 × 1 m BCA modules in perforated steel sheet baskets with two different …
-
Schallabsorbierende double bottoms
Thereby, both perforated calcium sulfate plates and perforated steel plates with mineral fibreboard insert and with rear steel sheet were investigated.
-
Failure prevention by short-time corrosion tests
Short-time corrosion testing of perforated sheets and wire meshes fabricated from type 304L stainless steel, alloy 600, and C276 showed that 304L stainless steel perforated sheet should perform well as the material of construction for dissolver baskets.
Indicates content that may require registration and/or purchase.