Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TSI Incorporated
Description: performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: air Flow range: 0 to 300 standard L/min Accuracy: ±2.5% of reading ±0.1
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: air Flow range: 0 to 300 standard L/min Accuracy: ±2.0% of
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: air and O2 Flow range: 0 to 300 standard L/min Accuracy*: ±2.5% of reading
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for air with accuracy of ±2% of reading ±0.05 L/min @ 21 °C. TSI can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Description: The SFS01 is particularly suitable for low flow velocities up to 3.5 m/s (in gases). It shows very fast measurement results of the flow rate as well as the flow direction. The Silicon Flow Sensor SFS01 offers three main characteristics: Very fast response time <5
- Velocity Flow Rate: 0 to 11.4829396325459 ft/sec
- Operating Temperature: 32 to 176 F
- Process Media Type: Gas
- Features: Insertion Type
-
Supplier: Fluid Components Intl. (FCI)
Description: ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-210CV High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating pressures up to 100 bar. The MFC consists of a thermal mass flow
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: Sensirion
Description: highly precise SFC5300 mass flow controller. The SFC5300 mass flow controller is available as valve-free version too. The two sensor products have the same performance characteristics and are used in similar applications, meaning they can be ideally
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Sensirion
Description: With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Features: Liquid, True Mass Flow Meter
- Mounting: Non-Invasive
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Controllers SmartTrak® 100 mass flow controllers from Sierra Instruments are the next generation of our flagship Model 100. SmartTrak 100 mass flow controllers give users features like Dial-A-Gas capability and the Pilot Module interface. The 100
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sensirion
Description: robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and the
- Pipe Diameter: 0.442913625 inch
- Gas Volumetric Flow Rate: -8.82768361581921 to 8.82768361581921 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The SFM3000
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Process Media Type: Gas
-
Supplier: CO2Meter.com
Description: PM3006s Outdoor Air Quality High Performance PM Gas Sensor is designed as a linear light source-based module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration
- Measurement Type: %Volume
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: SAE International
Description: mass-flow in a diesel engine is a very important quantity that has a direct impact on many control and diagnosis functions. The quality of the air mass-flow sensor in a diesel engine is analyzed with respect to day-to-day variations, aging, and differences
-
Flow Controllers - EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve -- FG-201CSPSupplier: Bronkhorst USA
Description: Bronkhorst® model FG-201CSP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 10 bar. The MFC consists of a thermal mass
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: Brooks Instrument
Description: Offering state of the art performance in high temperature gas measurement and control, the 5850EMH Series high temperature metal sealed mass flow controller from Brooks Instrument combines the outstanding leak integrity of metal seals with a variety of options allowing maximum
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Brooks Instrument
Description: overshoot/undershoot Wide flow range – from 3 sccm up to 30,000 slpm High pressure rating - up to 1,500 psi Optional enhanced process internal finish - 5µ inch Ra avg Removable flow sensor Insensitive to mounting attitude Mechanically and electrically compatible with other
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Marposs Corp
Description: DESCRIPTION T3LPQ is an electro-pneumatic instrument, designed for testing air tightness by direct measurement of air leakage. PERFORMANCE The balanced pressure method allows to obtain measurements that are independent from the tested volume and it offers the best stability and
- Computer Interface Options: Serial Interface
-
Supplier: Honeywell Sensing & IoT
Description: Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides
- Air Volume Flow Rate Range: 0.007062933345 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The AWM90000 Series microbridge mass airflow sensors utilize the time proven thermal bridge technology. The AWM90000 series provides many of the outstanding performance benefits of the AWM1000 series, but in a more cost effective sensor platform. They are available in two
- Air Volume Flow Rate Range: 0.007062933345 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: Take advantage of microbridge mass flow sensor technology. The AWM1000 series mass flow sensor provides all of the outstanding performance benefits of the standard AWM2000 series in a more cost-effective sensor platform. This device provides
- Air Volume Flow Rate Range: 0.035314666725 to 0.021188800035 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: FMA3100 Series mass flow sensors represent a breakthrough in mass flow sensor technology. State-of-the-art electronics, a compact mechanical design, and mass production tooling concepts are combined into one high-performance, cost effective
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 0.35314666725 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 150 psi
-
Supplier: Honeywell Sensing & IoT
Description: In-Line Flow Measurement AWM5000 Series Microbridge Mass Airflow Sensors feature a Venturi type flow housing. They measure flow as high as 20 standard liters per minute (SLPM) while inducing a maximum pressure drop of 2.25" H2O. The microbridge chip is in direct
- Air Volume Flow Rate Range: 0 to 0.176553672316384 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Siargo Ltd.
Description: The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Voltage, Switch
-
Supplier: SAE International
Description: The focus of this paper is an air charge estimator for engine control system applications which do not feature a mass air flow (MAF) sensor. The proposed approach, beyond its independency of a MAF sensor, is designed to be compatible with the confines of a
-
Supplier: Ruskin Company
Description: The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting
- Gas Volumetric Flow Rate: 202 to 24,428 SCFM
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Features: Controller Functions, In-line
-
Supplier: Badger Meter
Description: manufacturers to test their vehicle designs in accordance with recognized industry standards. High Performance Accuracy. Calibrated against a primary standard air flow calibrator to ensure a consistent, high accuracy reading. Reliable Performance. Can determine the rate
- Operating Temperature: 40 to 120 F
-
Supplier: ASTM International
Description: Dynamic control strategies have included both periodic or non-periodic temperature cycles, for example, to follow a diurnal cycle. 1.14 This test method does not permit intentional mass transfer of air or moisture through the specimen during measurements. Air infiltration or
Find Suppliers by Category Top
Featured Products Top
-
To meet specific application needs, a wide range of flow sensing technologies are now available for use in various industries. Commercially available MEMS flow sensors, for instance, are used for thermal mass flow sensing (calorimetric, energy dissipative, or thermal time-of-flight). In the past (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
your supplier be there for you if the unexpected happens? With Sierra’s d·flux, you are getting a reliable high-performance package. Carefully milled from stainless steel or aluminum, d·flux is a multiparameter mass flow device that provides precise measurement outputs for (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
configured as the output signal. In many applications such as HVAC, medical technology or process automation, the PFLOW2001-series is the perfect mass flow sensor due to its excellent price-performance ratio and long-term availability. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
also the flow direction. The sensor is calibrated to air as standard, but can also be calibrated to other gases or other ambient conditions according to customer specifications. The measuring ranges extend from 0...2 SLPM to 0...50 SLPM with an accuracy of 1.5%FS. The (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
layer platinum micro heaters and temperature sensors on an ultra sensitive polymer membrane. The MFS02 is capable of measuring the thermal mass flow of gases in a range from 0.001 to 2m/s (up to 50m/s), and has a temperature range of -40°C to +80°C. Polymer Membrane (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Maintenance headaches are a thing of the past with the CentriFlow® Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling — saving your team time and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc.
Conduct Research Top
-
Do Averaging Sensors Average? (.pdf)
An averaging temperature sensor (ATS) is generally used to maintain the design mixed air temperature of an airside economizer system. These devices can have sensing elements from 5 to 50 feet long and generally provide acceptable performance if they are installed properly so they not only sense
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
specified the correct industrial thermal insertion mass flow meter and are ready to install it within your application. Now what? Where do you place the meter for optimal performance? This is where technical expertise comes in, along with a mixture of science and tribal knowledge. The primary
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
a strong effect on mixing. 4.2 Experimental results. We considered the performance of the cDEP micromixer. devices in Fig. 1 under variations in the applied voltage,. actuation frequency, and pressure-driven fluid flow rate. We. monitored this performance through optical observation of. fluorescent
More Information Top
-
ADVANCED COMPRESSOR ENGINE CONTROLS TO ENHANCE OPERATION, RELIABILITY AND INTEGRITY
Unlike density-n systems, the trims are generally there to account for degradation in the mass air flow sensor performance or changes in the mass air flow sensor transfer function.
-
SOLID STATE ENERGY CONVERSION ALLIANCE DELPHI SOLID OXIDE FUEL CELL
Improve air mass - flow sensor performance ; improve control software Stable reformate within quality standards demonstrated at system level .
-
A measurement setup for direct 17 O MRI at 7 T
The pulse profile measurements were performed via an air mass flow sensor with a 6 ms response time (AWM 720P1, Honeywell Int. Inc., Morristown).
-
Development of a Naturally Aspirated Spark Ignition Direct-Injection Flex-Fuel Engine
However, direct comparisons of air flow for the test fuels were performed using the engine Mass Air Flow (MAF) sensor due to the differences in HC response from the Flame Ionization Detector (FID).
-
Air Mass-Flow Measurement and Estimation in Diesel Engines Equipped with GR and VGT
8 CONCLUSIONS An analysis of experimental air mass - flow sensor data has been performed .
-
Sensors as Information Transducers
For example, the kinds of sensors used on automobiles [18] has expanded very rapidly, in response to the need for safety (seat belt, door lock sensors) and improved performance and fuel economy ( mass air flow , oxygen sensors ).
-
Predicting the Port Air Mass Flow of SI Engines in Air/Fuel Ratio Control Applications
Earlier work at DTU using special port air mass flow sensors and observer technologies gave a performance close to that found in this work [34].
-
Standard Handbook of Electronic Engineering, Fifth Edition > Automotive Electronics
Mass air flow sensors are replacing the indirect calculation of intake mass air flow for improved performance driveability, and economy.
-
Dynamic neural network methods applied to on-vehicle idle speed control
For example, one training trial might be performed using a measured sensor output as a controller input (e.g., mass air flow ), while the second training trial could be performed while ignoring this input.
-
The Automotive Electric and Electronic Systems Report
Many other sensors including crankshaft position, knock, air mass flow , exhaust gas and temperature sensors have been subsequently used to enhance powertrain performance .
Indicates content that may require registration and/or purchase.