-
Supplier: Clark Solutions
Description: Peristaltic Pump R6 Flow Rate to 7.8 L/min (2.06 GPM) Description Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and
- Maximum Discharge Flow: 2.06 GPM
- Maximum Discharge Pressure: 29 psi
- Media Temperature: 185 F
- Discharge Size: 0.50000027 inch
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector
- Maximum Discharge Flow: 40.5 GPM
- Maximum Discharge Pressure: 100 psi
- Media Temperature: 180 F
- Discharge Size: 2.5 inch
-
Supplier: Watson Marlow Pumps Group
Description: Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
-
Supplier: Watson Marlow Pumps Group
Description: Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow
- Maximum Discharge Flow: 0.51117291675 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Maximum flow rate of 35 gpm (8000 liter/hour) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene tubing Choice of continuous tubing or elements with hygienic connectors Bareshaft pumpheads accept foot-mounted motors Cantilevered pumpheads accept flange-mounted motors
- Maximum Discharge Flow: 35.903999999999996 GPM
- Maximum Discharge Pressure: 50 psi
- Horsepower: 5 HP
- Power Source: AC Powered
-
Supplier: OMEGA Engineering, Inc.
Description: FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn’t touch the pump;
- Maximum Discharge Flow: 0.0008 to 0.261 GPM
- Discharge Size: 0.0625 to 0.4375 inch
- Power Source: AC Powered, Manual
- Features: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: models have flow up to 33.3 GPH (126 LPH) and pressures to 125 PSI (8.6 bar) • High-range models have flow up to 158 GPH (598 LPH) and pressures to 125 PSI (8.6 bar) • Tube Failure Detection is included on all models
the system senses tube failure by detecting chemical - Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: models have flow up to 33.3 GPH (126 LPH) and pressures to 125 PSI (8.6 bar) • High-range models have flow up to 158 GPH (598 LPH) and pressures to 125 PSI (8.6 bar) • Tube Failure Detection is included on all models
the system senses tube failure by detecting chemical - Maximum Discharge Flow: 0.00010566882 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: models have flow up to 33.3 GPH (126 LPH) and pressures to 125 PSI (8.6 bar) • High-range models have flow up to 158 GPH (598 LPH) and pressures to 125 PSI (8.6 bar) • Tube Failure Detection is included on all models
the system senses tube failure by detecting chemical - Maximum Discharge Flow: 0.0000132086025 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: models have flow up to 33.3 GPH (126 LPH) and pressures to 125 PSI (8.6 bar) • High-range models have flow up to 158 GPH (598 LPH) and pressures to 125 PSI (8.6 bar) • Tube Failure Detection is included on all models
the system senses tube failure by detecting chemical - Maximum Discharge Flow: 0.00010566882 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Flow rates up to 1,250 ml/min at 250 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping The 313FDP/D comprises a 313D three-roller pumphead, compact
- Maximum Discharge Flow: 0.3302150625 GPM
- Discharge Size: 0.01968505 to 0.3149608 inch
- Horsepower: 0.0067011019245141 to 0.0402066115470846 HP
- Power Source: DC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,
- Maximum Discharge Flow: 0.00005283441 to 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Aalborg Instruments
Description: Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 60 RPM Reversible flow Priming function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPU RP Adjustable RPM pump Peristaltic
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Watson-Marlow Fluid Technology Group
Description: robust design Pumphead accepts seven bore sizes of tubing for flows up to 300ml/min Reliable performance without operator adjustments Automatic tube stretch for high accuracy and repetitive flow Spring-loaded operation for good pressure control Four roller pumphead, low
- Maximum Discharge Flow: 0.00036984086999999996 to 0.079251615 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.001056 to 4.752 GPM
- Power Source: AC Powered
- Features: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Compact, variable-flow, bi-directional, self-priming peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, circulating fluids or buffers in baths, and moving corrosive
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: indicator, flow restrictor and high pressure pump tubing. All you need is a peristaltic pump with a pump head capable of handling 6.4 mm OD tubing (size 16). Running 2 Vivaflow 200 cassettes in parallel For speeding up the concentration, two Vivaflow 200
- Sample Size: 499.99981072944496 to 4,999.998107294449 cc
- Filtration Area: 0.02 mm²
- Hold Up Volume: 5.3 cc
- Pressure: 58.01508 psi
-
Supplier: Optima Packaging Group GmbH
Description: Features: 100% In-Process-Control (100% IPC) ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple
- Dispense Rate: 300 Pieces / Min
- Rate: 300 Pieces / Min
- Machine Type: Filling / Packer Machines, Labeling Machines
- Industry: Medical
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: tubing, flow restrictor, one series interconnector and high pressure pump tubing. All you need is a peristaltic pump with a pump head capable of handling 6.4 mm OD tubing (size 16). Running more than two Vivaflow 50 devices in parallel and series For
- Sample Size: 100 to 4,999.998107294449 cc
- Filtration Area: 0.005 mm²
- Hold Up Volume: 1.5 cc
- Pressure: 43.51131 psi
-
Supplier: Campbell Scientific, Inc.
Description: draw water through intake tubing, instead of the traditional peristaltic pump that induce flow by squeezing flexible tubing. Advantages of the vacuum pump method include faster sampling rates, longer sampling distances, and less maintenance. Because the vacuum method
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
measurement, which separates the sensor from the medium. This reduces cleaning and sterilization effort, prevents leaks and simplifies the replacement of disposable tubing systems. Peristaltic pumps are used in numerous applications with high requirements for sterility and dosing accuracy (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
system cost Energy Savings Ease of installation and setup Eliminate complex control panels Cooler running pump motor Features: Sleem mode minimum flow protection No flow/deadhead protection (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
. The portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and, therefore, robs space for new (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Design and Optimization of an Ultra Wideband and Compact Microwave Antenna for Radiometric Monitoring of Brain Temperature
The brain liquid phantom was circulated vigorously (1.7 L/min) with a high flow peristaltic pump (Masterflex 7592-40, Cole Parmer, Vernon Hills, IL, USA) through a water bath heater (Neslab RTE740, Cole Parmer) and into a latex balloon (see Fig. 2 …
-
Flow Imaging Microscopy for Protein Particle Analysis—A Comparative Evaluation of Four Different Analytical Instruments
Furthermore, the MFI systems use a peristaltic pump enabling high flow rates and large volumes which is useful for an efficient cleaning step, but the flow rate needs to be calibrated regularly.
-
A semiautomatic device for feeding liquid milk-replacer diets to infant pigs.
The apparatus consists of a programmable fraction collector (with attachments for preparative work) driven by a high - flow peristaltic pump .
-
Why Customers Choose Peristaltic Pumps: An Interview with Watson-Marlow/Bredel's John Beahm
The firm's highest - flow peristaltic pump , delivering 200 gal/min, is appropriate for almost any large-scale process.
-
Encyclopedia of Microfluidics and Nanofluidics
Flow instabilities are observed such as temperature and pressure fluctuations at a frequency which decreases with increasing mass flow rates ( high peristaltic pump frequency).
-
Encyclopedia of Microfluidics and Nanofluidics
Flow instabilities are observed such as temperature and pressure fluctuations at a fre- quency which decreases with increasing mass flow rates ( high peristaltic pump frequency).
-
Peristaltic technology provides precise non-contact pumping.
Application of peristaltic pumps in the food industry is discussed with reference to: development of high flow high pressure peristaltic pumps ; volumetric accuracy; ability to operate with dry suction; basic principles of peristaltic pumping; ease of CIP; use for pumping of brewers' …
-
Minimizing Incisions and Maximizing Outcomes in Cataract Surgery
With a peristaltic pump , a high flow rate provides for quick attraction and apposi- tion of nuclear chunks to the phaco tip and for quick subsequent vacuum rise.
-
Flow injection analysis of thiamazole based on strong Ru(bpy) 3 2+ co‐reactant electrochemiluminescence
At the same time, the ECL background noise decreased with increasing flow rate, which might result from the relatively lower flow pulse produced by the peristaltic pump at the higher flow rate.
-
Comparison of 2 Fluid Ingress/Egress Systems for Canine Stifle Arthroscopy Using Computed Tomography
The egress cannula was then redirected to lie medial to the medial trochlear ridge.38 Joint ingress fluids were delivered continuously through the arthroscope portal using an arthroscopic peristaltic pump (1.5 L High Flow Pump, Stryker) set at 30 mmHg intra‐articular …
Indicates content that may require registration and/or purchase.