-
Supplier: RS Components, Ltd.
Description: RS PRO PETG sheet,1250x1250x6mm
- Overall Thickness: 0.2362206 inch
- Overall Width: 49.212625 inch
- Overall Length: 49.212625 inch
- Overall Width / O.D.: 49.212625 inch
-
Supplier: Interstate Plastics, Inc.
Description: Vivak is a transparent, thermoplastic sheet used widely in the point of purchase industry. Vivak is the brand and market leader for petg products. Among its advantages, vivak petg products offer superior impact strength over ACRYLIC and cost effectiveness compared to
- Overall Thickness: 0.03 to 0.5 inch
- Tensile Strength (Break): 7,700 psi
- Tensile Modulus: 320 ksi
- Transmission: 86 %
-
Supplier: Total Plastics, Inc.
Description: integrity. It can also be easily decorated by painting, silk screening or hot stamping. VIVAK is heavily used in the POP display and store fixture industries. Plaskolite’s line of PETG sheet complies with the FDA requirements for food contact. Features: Transparent Superior Impact
- Features: Film / Sheet
- Industry: Medical / Food (FDA, USDA)
-
-
Supplier: Accuris
Description: PLASTIC SHEET, POLYETHYLENE TEREPHTHALATE (PET) AND GLYCOL-MODIFIED POLYETHYLENE TEREPHTHALATE (PETG)
-
Supplier: U.S. Plastic Corporation
Description: die-cuts and punches easily, and can be bonded or fastened with adhesives, ultrasonic welding, or rivets. In addition, Vivak is easily decorated by painting, silk screening, or hot stamping. Easy to fabricate, form, bond, and decorate, Vivak PETG sheet products are well suited for a
- Features: Film / Sheet
-
Supplier: Plastic Ingenuity, Inc.
Description: FROM CONCEPT TO CUSTOMER PLASTIC SHEET EXTRUSION quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our
- Size Capabilities: 0.0075 to 56 inch
- Materials: ABS, PETG, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene
- Extrusion Methods: Co-Extrusion, Hot Extrusion
- Services: Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
-
Supplier: Crescent Plastics, Inc.
Description: multitude of secondary operations, both on-line or off. Crescent Plastics is a custom plastic profile extruder. However, we do not do sheet extrusion or thermoforming. If you need custom injection molding or pipes, visit our affiliate companies: Wabash Plastics and
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, Acrylic, PETG, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: Laird Plastics, Inc.
Description: materials with the utmost efficiency. Bending: Laird Plastics can use either heating or cold processes to bend plastic sheets. Cold bending is an excellent solution for creating curves and bends using flat sheet stock, and maintains the integrity of the sheet. Many
- Materials: ABS, PVC, Polycarbonate (PC), Polyethylene (PE)
- Capabilities: Machining, Polishing
- Features: North America, Southern US Only, United States Only
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor-free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner-gauge sheet than with other common materials,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4.8 %
- Dielectric Strength: 408.94000000000085 kV/in
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal UV screen printing ink for the printing of container, suitable for substrates made of ABS, PC, PS, PVC, pre-treated Polyolefines such as PE/PP. Ink series 945 UV is suitable also for container made of PET and PETG, but limited suitable for PA. Substrates may
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal UV screen printing ink for the printing of container, suitable for substrates made of ABS, PC, PS, PVC, pre-treated Polyolefines such as PE/PP. Ink series 945 UV is suitable also for container made of PET and PETG, but limited suitable for PA. Substrates may
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal UV screen printing ink for the printing of container, suitable for substrates made of ABS, PC, PS, PVC, pre-treated Polyolefines such as PE/PP. Ink series 945 UV is suitable also for container made of PET and PETG, but limited suitable for PA. Substrates may
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal UV screen printing ink for the printing of container, suitable for substrates made of ABS, PC, PS, PVC, pre-treated Polyolefines such as PE/PP. Ink series 945 UV is suitable also for container made of PET and PETG, but limited suitable for PA. Substrates may
- Substrate: Plastic
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar UV™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner gauge sheet than with other common materials,
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
include most clear plastics, including polycarbonate, polysulfone, PETG, ABS and acrylic. They are easy to mold and bond well with adhesives. These plastics also hold their shape better when exposed to heat and resist impact, though they are more prone to stress fractures and tend to break (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard are to prevent dangerous tank implosion, and to help prevent chemical siphon.
Read about two...
(read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Here's a custom 3-way ball valve with a specialized flow path, unique 3rd port and limit switch, in natural polypro with socket fusion connections...an unusual valve, to be sure.
(read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
From minor modifications to completely new designs, Plast-O-Matic has created more one-of-a-kind corrosion resistant and ultrapure valves and controls than any other manufacturer.
(read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Superthane™ polyurethane tubing is customizable for sealing, fabrication, bonding and more.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
– easily flexed Can be extended or compressed without affecting the tube’s I.D. Made without plasticizers which can leach into critical streams Made from FDA compliant materials Has all the chemical and electrical properties of straight-walled FEP (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Clearflo™ 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Optimize Your Finished Product
Zeus offers a wide variety of value-add services for advanced applications. From flaring and flanging to etching, pad printing, and more, our value-add services allow us to optimize extrusions to your precise needs.
(read more)
Browse Plastic Tubing Datasheets for Zeus -
Guard against bacterial growth with Clearflo® antimicrobial tubing.
(read more)
With antimicrobial ingredients throughout the Clearflo tubing, your process is protected from bacteria such as E.coli and listeria.
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
:: New Materials Zone ::
Quinn Plastics selects Spectar Copolyester for new Quinn PETG sheet product line .
-
CR4 - Blog Entry: DIY Vacuum Forming Machine
I ended up buying PETG plastic sheet for my project, and it was much easier to form then plexi.
-
Advances in Architectural Geometry 2012
The method was developed through the investigation of laser cutting, folding and concrete casting in PETG plastic sheets and funicular grid shell simulations as a generator of complex geometry.
-
Cumincad : Works : Paper acadia12_209:A Method for the Realization of Complex Concrete Gridshell Structures in Pre-Cast Concrete
PETG plastic sheets were two-dimensionally laser cut and folded toproduce the unique casting molds.
-
construction insulation ( Page 13 ) - offers from construction insulation manufacturers, suppliers, exporters & wholesalers
Sell PC,PMMA,GPPS,APET( PETG ) Plastic Sheet /Plate Extrusion Line .
-
Insulating Materials Exporters, Insulating Materials Selling Leads (Page 12)
Sell PC,PMMA,GPPS,APET( PETG ) Plastic Sheet /Plate Extrusion Line .
-
plastic extrusion line - offers from plastic extrusion line manufacturers, suppliers, exporters & wholesalers
Sell PC,PMMA,GPPS,APET( PETG ) Plastic Sheet /Plate Extrusion Line .
-
pmma sheet - offers from pmma sheet manufacturers, suppliers, exporters & wholesalers
Sell PC,PMMA,GPPS,APET( PETG ) Plastic Sheet /Plate Extrusion Line .
-
Mounting Multiple-piece Ensembles for an Exhibit of Plains, Plateau, and Great Basin Attire at The National Museum of the American Indian
Manchester, NH 03103 800-225-0180 www.velcro.com Vivak PETG Sheet Sheffield Plastics , Inc.
-
Experimental Robotics VII
In this case, a laser cutter was used to cut the part from sheet plastic ( PETG — polyethylene terephthalate, glycol modified), although other methods coulld have been used.
Indicates content that may require registration and/or purchase.