Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: IC MOTOR DRVR, PHASE CONTROL, 165 A, SOIC-16; Motor Type:-; No. of Outputs:1Outputs; Output Current:165µA; Output Voltage:6V; Driver Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MULTI-PHASE 1+2+1 CORE CONTROL FOR IMVP8; Digital IC Case:TQFN; No. of Pins:40Pins; MSL:MSL 3 - 168 hours; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e energizing drive. The BD16805FV includes a built-in phase adjustment control function to drive
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 110 C
- Screening Level: Commercial
- Features: Other
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e nergizing drive. The BD16805FV includes a built-in phase adjustment control function to drive
- Supply Voltage: 60 volts
- Operating Temperature: -40 to 110 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD67929EFV is a 3-phase brushless motor driver for polygon mirror motors of direct PWM drive type built-in PLL ensuring. As for its basic function, it is a 3-phase 120°energization direct PWM drive type with power supply rated voltage of 36V and rated output current 2.3A. It is useful
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Microchip Technology, Inc.
Description: The MIC2150/1 are simple 2-phase dual-output synchronous buck control ICs featuring small size and high efficiency. The ICs implement PWM control at 500kHz (MIC2150) or 300kHz (MIC2151), with the outputs switching 180° out of phase. The result of the
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 50 milliamps
- Efficiency: 90.1 %
-
Supplier: ROHM Semiconductor GmbH
Description: BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing are unnecessary is adopted. It has a
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Allegro MicroSystems Inc.
Description: The A5947 simplifies the design of sensorless automotive fan systems with its integrated closed-loop speed control, sinusoidal drive, and programmable speed curves. Eliminates the need for a microcontroller and reduces PCB space. * Note: If you have issues logging into this feature you may
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Renesas Electronics Corporation
Description: of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 50 milliamps
- Efficiency: 90.1 %
-
Supplier: Renesas Electronics Corporation
Description: of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 100 milliamps
- Efficiency: 90.1 %
-
Supplier: Renesas Electronics Corporation
Description: single wire DDC (Digital-DC™) serial bus enables the ZL8801 to communicate between other Intersil digital power ICs. By using the DDC, the ZL8801 achieves complex functions such as inter-IC phase current balancing, sequencing and fault spreading, eliminating complicated power
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers 12-V 3-PhaseSensorle BLDC Motor Controler
- TJ: -40 to 125 C
- Pin Count: 24 #
- Device Type: CardBus Controller
- Technology: I2C
-
Supplier: Texas Instruments
Description: 3-Phase BLDC Motor Pre-Driver with Integrated Speed Control and Commutation Logic 40-VQFN -40 to 85
- Supply Voltage (DC): 8.5 to 32 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: Non-isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control 8-SOIC -40 to 125
- Input Voltage: 11 to 18 volts
- Output Voltage: 9 to 120 volts
- Output Current: 2,000 milliamps
- Type: Dimmable
-
Supplier: Allegro MicroSystems Inc.
Description: The A6861/2 provides a safe and reliable solution for motor isolation in automotive systems, replacing electromechanical relays with solid-state control for enhanced performance and ASIL compliance. The A6862 offers additional flexibility with independent activation inputs * Note: If you have
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 3-2-1 Phase D-CAP+ Step-Down Driverless Controller with I2C control 32-VQFN
- Regulated Output Voltage (Volt): 0.5 to 1.52 volts
- Output Current (IOUT): 90 amps
- Input Voltage (VIN): 2.5 to 24 volts
- Switching Frequency (fsw): 300 to 1,000 kHz
-
Supplier: Richardson RFPD
Description: The ADF4151 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers if used with an external voltage controlled oscillator (VCO), loop filter, and external reference frequency.
- Supply Voltage: 3.6 volts
- Output Frequency: 500 to 3,500 MHz
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP39F521 is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, providing power and energy values. It includes dual-channel delta sigma ADCs, a 16-bit calculation engine, EEPROM and a flexible 2-wire
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP39F511N is a highly integrated, dual-channel single-phase power-monitoring IC designed for real-time measurement of power for dual-socket wall outlets, power strips, AC/DC power supplies, and power distribution applications. It includes three ADCs for voltage and two current
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE9954EQW40 is a single-chip 3-phase motor driver with an Arm® Cortex®-M23 core and flash memory. It supports field-oriented control (FOC) and complies with ISO 26262 up to ASIL B for safety. Featuring Arm® TrustZone for security, this AEC-Q100 Grade 0 automotive-qualified
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 29 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Nexperia B.V.
Description: The HEF4046B is a phase-locked loop circuit that consists of a linear voltage controlled oscillator (VCO) and two different phase comparators with a common signal input amplifier and a common comparator input. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS
- Operating Temperature: 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Dual Channel/Dual Phase PMBus ChargeMode Control DC/DC Digital Controller; QFN44; Temp Range: -40° to 85°C
- Device Type: CardBus Controller
-
Supplier: Infineon Technologies AG
Description: implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE9954EQA40 is an integrated single-chip 3-phase motor driver with an Arm® Cortex®-M23 core, flash memory, analog or mixed-signal peripherals, LIN interface, and driving stages. The device complies with ISO 26262 up to ASIL B for functional safety. Additionally, it provides IP
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 29 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: ROHM Semiconductor GmbH
Description: BD63015EFV is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -40 to 105 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the supply voltage that can
- Supply Voltage: 33 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Nexperia B.V.
Description: The 74HC4046A; 74HCT4046A is a high-speed Si-gate CMOS device. It is specified in compliance with JEDEC standard no 7A. Features and benefits Low power consumption VCO-Inhibit control for ON/OFF keying and for low standby power consumption Center frequency up to 17 MHz (typical) at VCC = 4.5
- Supply Voltage: 7 volts
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The A4915 simplifies 3-phase motor drive designs by integrating synchronous rectification for improved efficiency, internal PWM control, and built-in protection features, reducing external component count and design complexity. * Note: If you have issues logging into this feature you
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and it has
- Peak Output Current: 1.5 amps
- Supply Voltage: 33 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: Data Device Corporation (DDC)
Description: Level Inputs to Facilitate Design Implementation Eliminates Shoot-through Conditions with High and Low-side Input Logic Signals XOR's in Each Phase to Prevent Simultaneous Turn On of In-line Transistors Internal Logic Controls the High and Low-side Gate Drivers for each Phase
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: The MTD6508 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. The MTD6508 offers start-up output slew rate and PWM duty cycle control that allow designer to balance between acoustic performance and reliability. With the adaptive features, parameters and
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Newark, An Avnet Company
Description: FILTER, SSR, 3 PHASE; Input Voltage Max:475V; Input Voltage Min:475V; Product Range:-; SVHC:No SVHC (12-Jan-2017); Accessory Type:EMI Noise Suppression Filter; Approval Bodies:EEC; Attenuation:25dB; Control Voltage AC Max:475V; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IC, PHASE CONTROL CIRCUIT, BIPOLAR, 18 PIN-DIP CASE, THROUGH-HOLE/SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The (read more)
Browse RF Modules Datasheets for Richardson RFPD -
signal paths for superior high-speed performance, and the tiny SOT23-W package size makes it ideal for situations where PCB space is at a premium. The IC can also be used as an angle sensor, provided the system includes an electronic control unit (ECU) capable of performing CORDIC calculations on the (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
machine control to complex systems requiring status contacts and battery backup options. Modicon switch mode power supplies (SMPS) provide the DC voltage necessary for automation equipment designed for industrial, commercial, and residential applications such as conveying, packaging, control, food and (read more)
Browse Power Supplies Datasheets for DigiKey -
military, airspace and individual soldiers in the field with personal monitoring, and remote control of weapons that may be miles from away. The constant evolution from multiple nations is deploying GNSS offerings, modernized geological navigation and time information (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Fabs need 'cops' to improve cycle times, bad behavior Chip makers should deploy "traffic cops " to alleviate or solve the cycle time and personnel problems in today's complex fabs, according to an e-mail newsletter from fab-software specialist FabTime Inc. IBM researchers discover servo control
More Information Top
-
Design of a digital control IC of a current source based on a three-phase controlled rectifier
[9]-[12] Some of the phase control IC of the controlled rectifiers, such as TCA785, UAA145, U2008B, and U2010B, have been available in the commercial market [13-[16].
-
Design of a Digital Programmable Control IC for Single-Phase Controlled Rectifiers
[8]- [9] Some of the phase control IC of the controlled rectifiers, such as TCA785, UAA145, U2008B, and U2010B, have been available in the commercial market [10]-[13].
-
Simulation, design, implementation and control of a welding process using micro-controller
A control voltage corresponding to this firing angle is applied to the TCA785 phase control IC through a DAC.
-
A scalable multiphase buck converter with average current share bus
Fig. 1 shows the simplified block diagram of the scalable buck converter, which consists of the central control IC [3] and multiple phases of synchronous buck converter controlled by phase control ICs [4].
-
Virtual Instrumentation Corrosion Controller for Natural Gas Pipelines
When there is less error (say difference between set point PSP and measured PSP is less), then input to the phase control IC should be high and vice versa.
-
IR's IR3502 XPhase Control IC Provides Highly Flexible Intel VR11.0 And VR11.1 Processor-Based Power Solutions
"The IR3502 is 50 percent smaller than a traditional six- phase control IC in a 7mm by 7mm MLP package.
-
A new control IC for dimmable high-frequency electronic ballasts
Using a phase control IC it is possible to achieve the same level of protection without any detection circuitry connected around the lamp.
-
TCA785 Datasheet
Phase Control IC .
-
Page 1. Semiconductor parts with 211 in root number
Phase Control IC with Overload Limitation for Tacho Applications .
-
IR’s Control IC Provides Highly Flexible Intel VR11.0 and VR11.1 Processor-Based Power Solutions
Designed for IR3502 for Intel VR11.0 and VR11.1 processors, the IR3502 is 50 percent smaller than a traditional six- phase control IC in a 7mm by 7mm MLP package.
Indicates content that may require registration and/or purchase.