-
Supplier: Accuris
Description: Specification for Phenol-Formaldehyde Resin-Bonded Cork Jointing
-
Supplier: Accuris
Description: Standard Test Method for Determining Stroke Cure Time of Thermosetting Phenol-Formaldehyde Resins
-
Supplier: Accuris
Description: Standard Test Method for Measuring Apparent pH of Water Insoluble Phenol-Formaldehyde Resins
-
-
Supplier: Accuris
Description: RESIN, PHENOL-FORMALDEHYDE, LAMINATING
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the cure rate at any specified temperature for a thermosetting phenol-formaldehyde resin. The time at that temperature required to make a fluid mixture change into a hard immovable mass indicates speed of cure. 1.2 This standard
-
Supplier: Georgia-Pacific Corporation
Description: our resources to develop products that will meet processing demands and end-users’ requirements. LEAF FREE™ patent-pending thermosetting resins feature formaldehyde-free chemistries to replace traditional phenol-formaldehyde (PF) insulation and urea-formaldehyde
-
Supplier: Georgia-Pacific Corporation
Description: LEAF GB resins are unique formulations that may be melamine-formaldehyde (MF), melamine-urea-formaldehyde (MUF) or phenol-formaldehyde (PF) based and can be used in tandem with Georgia-Pacific Chemicals scavenger and catalyst systems. LEAF GB resins are
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Georgia-Pacific Corporation
Description: GP Chemicals for decades has been a leader in the development of PF novolac resins for a variety of industries. From coatings to wood adhesives, PF novolac resins have been the workhorse of industrial applications. Our expertise has resulted in innovative resins with diverse
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Georgia-Pacific Corporation
Description: resins are styrene-free and are thermally cured without the need for external catalysts. GP laminating resins are suitable for use in honeycomb, prepregs and laminates. Our resins for honeycomb are used to reinforce Nomex®, carbon fabric and paper honeycomb and often used for
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the apparent pH of a water extract of an acetone solution of water insoluble phenol-formaldehyde resin. 1.2 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Adhesive resins for the manufacture of phenolic particleboard, medium density fiberboard and hardboard. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission standards and defined
- Industry: Industrial
- Features: Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Description: the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the polycondensation of furfuryl alcohol with formaldehyde without further modification. Condensation resins (KCN procedure), including urea resins, furan resins,
-
Supplier: CSA Group
Description: the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the polycondensation of furfuryl alcohol with formaldehyde without further modification. Condensation resins (KCN procedure), including urea resins, furan resins,
-
Supplier: SAE International
Description: This specification covers phenol/formaldehyde-resin-impregnated, cotton fabric laminates in the form of sheet.
-
Supplier: Norplex-Micarta
Description: NP843 is made from kraft paper and phenolic resin system. The cover plies use a semi-conductive phenolic resin, while the core is insulating. Applications include X-ray tables in operating rooms and other applications where X-ray clarity is required. *The use temperature or temperature
- Use Temperature: 257 F
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 to 6.666666666666666 µin/in-F
- Water Absorption: 0.4 to 2.3 %
- Tensile Strength (Break): 15,000 to 22,000 psi
-
Supplier: SAE International
Description: This specification covers a phenol/formaldehyde-resin-impregnated, cotton fabric laminate in the form of sheet.
-
Supplier: SAE International
Description: This specification covers one type of macerated-fabric-filled, thermosetting, phenol/formaldehyde resin in the form of compression or transfer moldings.
-
Supplier: SAE International
Description: This specification covers phenol/formaldehyde-resin-impregnated, cotton fabric laminates in the form of sheet.
-
Supplier: Norplex-Micarta
Description: NP318 (NEMA CF) is a post-forming canvas phenolic material, which is composed of a cotton fabric and a modified phenolic resin system that allows the material to be heated, formed into a specific shape, and then cooled under restraint to hold the newly formed shape. NP318 does not meet the
- Use Temperature: 257 F
- Water Absorption: 4.2 %
- Tensile Strength (Break): 6,000 to 10,000 psi
- Dielectric Strength: 250.00000000000003 to 480.0000000000012 kV/in
-
Supplier: Celanese Corporation
Description: of formaldehyde are to produce amino resins (urea and melamine) and phenolic resins (resoles and novolacs) for wood-bonding applications. Other uses for these resins include adhesives for laminates, molding compounds, textile treatments, coatings resins, foundry
- Form & Features: Liquid / Solution
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Urea-formaldehyde and phenol-formaldehyde resins are used for grit adhesion to various substrates in coated abrasives, bonded abrasives and wheels, and scrub pads. They are formulated to provide grain bonding in various substrates and high water tolerance with a light
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Liquid phenol-formaldehyde adhesives specifically designed for the manufacturing of Oriented Strand Board (OSB) which include RESI-STRAN® 320C02 resin. GP Chemicals specializes in custom-formulating adhesives for your specific mill needs, conditions and certifications.
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Powder phenol-formaldehyde adhesives specifically designed for the manufacturing of Oriented Strand Board (OSB). The product line includes WOODWELD® 145C30 resin, which has been successfully used as a fast-curing surface resin and intermediate-cure-speed core
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Supplier: Interstate Plastics, Inc.
Description: Canvas "c" grade consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Since it does not spark when
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Interstate Plastics, Inc.
Description: Linen "le" grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, linen phenolic operates with less noise than metal. In addition, this physical
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Total Plastics, Inc.
Description: Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It
- Overall Thickness: 0.125 to 1 inch
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Redwood Plastics
Description: Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high load and high impact applications.For applications that require a lower
- Tensile Strength (Break): 13,000 to 42,000 psi
- Use Temperature: 300 F
- Dielectric Strength: 0.005080000000000011 to 0.015240000000000031 kV/in
- Dielectric Constant: 5.1 to 5.2
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Heresite Protective Coatings, LLC
Description: This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools,
- Operating / Use Temperature: 200 to 250 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Heresite Protective Coatings, LLC
Description: Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality
- Wet / Applied Thickness: 0.001 inch
- Operating / Use Temperature: -103 to 449.6 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: Norplex-Micarta
Description: NP504B is composed of a woven glass fabric combined with a high-temperature phenolic resin system. In the fully cured form, NP504B has good flexural, compressive and impact strength at elevated temperatures. The phenolic resin system also gives the product excellent creep resistance.
- Filler: Fiber Glass
- General Types: Molding Resin
- Features: Phenolics (Melamine, Furan), Thermoset
-
Supplier: PPG Protective & Marine Coatings
Description: Leading range of world-class, cargo tank coatings NOVAGUARD products are part of the SIGMAGUARD™ tank coatings range and designed to increase cargo tanker flexibility, enabling carriers to take maximum advantage of opportunities within the marketplace. These market-leading coatings are applicable
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Chemistry: Epoxy, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: AENOR
Description: Phenolic, amino and condensation resins - Determination of free-formaldehyde content (ISO 11402:2004)
Find Suppliers by Category Top
More Information Top
-
Phenol-Formaldehyde (PF) Resins
Momentive Specialty Chemicals China at Heyuan produces phenol formaldehyde resins from captive formaldehyde.
-
Kanerva's Occupational Dermatology
Phenol formaldehyde resin (P-F-R-2 .
-
Phenolic Resins: A Century of Progress
The legacy of Leo Hendrik Baekeland and his development of phenol formalde- hyde resins are recognized as the cornerstone of the Plastics Industry in the early twentieth century, and phenolic resins continue to flourish after a century of robust growth.
-
Contact Dermatitis
Phenol formaldehyde resin .
-
Effect of starch and lignin on physico‐chemical properties of phenol–starch resin and its resin core sand
Studies on thermal charac- terization of lignin substituted phenol formaldehyde resin as wood adhesives.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Reinforcing agent, filler, extender, and pigment for elastomers, la- texes, polyester, styrene, epoxies, phenol formaldehyde resins ; pigment for coatings, primers, crack fillers, and caulking compds. where high brightness is not required; thickener; controls shrinkage of adhesive compds.
-
Advanced Materials and Process Technology
Study on the Reclamation Technology of Alkaline Phenol Formaldehyde Resin Bonded Sand .
-
For sorption behavior of wood chipboards
Tell 3: investigations on with phenol formaldehyde resins of bound Spanplalten * .
-
Biomass and Bioenergy
10 Studies on Okra Bast Fibre-Reinforced Phenol Formaldehyde Resin Composites ..........................................................
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
CRJ-418 [Schenectady] Chem. Descrip.: Alkyl phenol formaldehyde resin CAS 9003-35-4 .
Indicates content that may require registration and/or purchase.