-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE
-
Supplier: Accuris
Description: Standard Specification for Phosphor Bronze Wire
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE (METRIC)
-
-
Supplier: Accuris
Description: PHOSPHOR BRONZE WIRE 95Cu - 5Sn Spring Temper
-
Supplier: ASTM International
Description: This specification establishes the requirements for round, square, and flat phosphor bronze wires of UNS Alloy Nos. C51000, C52100, and C52400 for general and spring applications. The material for manufacture shall be a casting billet of such purity and soundness as to be
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100 and C52400 for general and spring applications. 1.1.1 Rectangular and square wire of the three alloys are generally available in sizes up
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100 and C52400 for general and spring applications. 1.1.1 Rectangular and square wire of the three alloys are generally available in sizes up
-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers one type of bronze in the form of round wire 0.500 in. (12.70 mm) and under in nominal diameter.
-
Supplier: Allied Electronics, Inc.
Description: Pitch Mini-Lock Wire-to-Board and Wire-to-Wire Crimp Terminal, Phosphor Bronze,
-
Supplier: Newark, An Avnet Company
Description: CONTACT, WIRE WRAP, PHOSPHOR BRONZE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Wire Wrap; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: National Bronze & Metals Inc.
Description: C52400 Phosphor Bronze "10% D" ASTM B139, QQ-B750 Typical Uses for C52400 Phosphor Bronze "10% D": INDUSTRIAL: Heavy Bars and Plates, Fittings, Expansion Plates for Bridges
- UNS Number: 52,400
- AISI / AA / CDA Grade: 524
- Overall Width / OD: 0.1875 to 6 inch
- Overall Thickness: 0.1875 to 6 inch
-
Supplier: National Bronze & Metals Inc.
Description: C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750 C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- CDA Grade: 544
- UNS C Number: 54,400
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;MALE
-
Electrodes and Electrode Materials - Contact, Solder, Phosphor Bronze; Product Range Edac -- 24T2120Supplier: Newark, An Avnet Company
Description: CONTACT, SOLDER, PHOSPHOR BRONZE; Product Range:516 Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Solder; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;FEMALE
-
Supplier: Allied Electronics, Inc.
Description: Header; Shrouded; Vertical; Phosphor Bronze; Thermoplastic; 10; Gold (30)
-
Supplier: Utmel Electronic Limited
Description: 1.00mm Wire to Board Connector (SH) Terminals, Phosphor Bronze Prepunched and Tinned
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 1.50 mm Wire to Board Connector (Molex 87421) Terminals, Phosphor Bronze Punched and Tinned
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 2.00mm Wire to Board Connector (JST PAD) Terminal, Phosphor Bronze Punched and Tinned
- Voltage Rating: 150 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 3.00mm wire-to-wire connector (MX43020/43025) female end, phosphor bronze prepunched and tinned
- Voltage Rating: 250 volts
- Current Rating: 5 amps
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PCB TERMINAL, 3.8MM, PHOSPHOR BRONZE ROHS COMPLIANT: YES
-
Supplier: Components Corporation
Description: and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting." Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts. No
- Maximum Current: 2 amps
- Mounting Holes diameter: 0.04 inch
- Features: Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1 1mm Tin Phosphor bronze Brick nogging SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS
- Contact Pitch: 1 mm
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: I-PEX Category: Connectors, Interconnects Terminals Wire to Board Connectors Contact Finish: Tin Contact Material: Phosphor Bronze Terminal Type: Through Board Length - Overall: 0.173" (4.39mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: 0.110" (1.52mm ~ 2.79mm) Length - Overall: 0.220" (5.59mm) Contact Material: Phosphor Bronze Contact Finish: Tin
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to
- Contact Size (AWG): 20 to 26 AWG
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Number of Contacts: 4 #
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 18.84 MM [.742 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket Dimensions Wire Size (MMSQ) : .2 - .52
- North American (AWG): 20 to 24 AWG
- International (mm2): 0.2 to 0.52 mm2
- Features: RoHS
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5074 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5073 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5080 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Adam Tech’s HCT Series High Current Terminals are designed for reliable, high-current connections between wires and PCBs, supporting up to 250A. Made from C3604 brass or phosphor bronze with matte tin or tin plating, they provide excellent conductivity and corrosion resistance. Press (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
surface mountable test points with a colored insulator base as an addition to their line of rugged test points which replace wire-wrap posts and turret terminals. These new test points are manufactured in Phosphor bronze with a silver plate for superior soldering (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
, Green, Blue, Gray and Violet. 3 styles manufactured by Keystone. Miniature type test points are made from .010"(.25) dia. Phosphor Bronze with Silver or Matte Tin (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-wrap posts and turret terminals making it ideal for testing circuitry on high density PCB packages This new test point is manufactured from phosphor bronze with silver plating. They can be used in both lead free solder and traditional reflow processes. They are packaged on tape and reel (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built and durable, these compact holders feature low profile, heat resistant Nylon housings and Gold-plated Phosphor Bronze contacts. They are ideally suited for use with many consumer and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Polypropylene for increased durability. The contacts are made from Phosphor Bronze with Nickel Plating. These self-contained compact power packs may be placed on or off a board as well as between components and are suitable for consumer or industrial products. These power packs are polarized to (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Power Distribution (SPD): Luminance calibration; Color calibrations, such as one-color calibration, four-color calibration (depending on RGB or single-color emitters); LED and white phosphor LED calibration Lensing effects: Distortion calibration (if applicable (read more)
Browse Photometers Datasheets for Radiant Vision Systems
More Information Top
-
Experimental setup for the measurement of the thermoelectric power in zero and applied magnetic field
The measured TEP of phosphor bronze (voltage lead wire) turns out to be very small; the absolute TEP value of the phosphor bronze wire is much less than 0.5 μV K−1 below 80 K.
-
Sell Phosphor Bronze Wire - C5100,C5191, 5212
Home > Selling Leads > Minerals & Metallurgy > Alloy > Copper Alloy > Sell Phosphor Bronze Wire - C5100,C5191, 5212 .
-
Sell Brass and phosphor bronze wire mesh
Home > Selling Leads > Minerals & Metallurgy > Wire Mesh > Other Wire Mesh > Sell Brass and phosphor bronze wire mesh .
-
Materials for Springs
PBW NSW Phosphor bronze wire Copper-Nickel wire 200–250◦ C 300–350◦ C 30–45 min. bronze wire equivalent to phosphor bronze wire .
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
There are several types of metallic armouring used in the oil industry, i.e. galvanised steel wires (GSWA), aluminium wires (AWA), tinned copper wire braid (TCUWB), phosphor bronze wire braid (PBWB).
Indicates content that may require registration and/or purchase.