-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, Flash, PIC10F2xx, 8 MHz, 384 Byte, 16 Byte, 8, DIP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, Flash, PIC16F18xx, 32 MHz, 14 KB, 1 KB, 14, DIP RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, Flash, PIC16F17xx, 32 MHz, 7 KB, 512 Byte, 14, DIP RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, Flash, PIC16F19xx, 32 MHz, 7 KB, 256 Byte, 28, SOIC RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family
- Internal RAM Size: 1.5 KB
- Supply Voltage (Vcc): 3.3 volts
- Number of Timers: 3
- Pin Count: 20
-
Supplier: Utmel Electronic Limited
Description: PIC16F Series 7 kB Flash 192 B RAM 4 MHz 8-Bit Microcontroller - TQFP-44
- Internal RAM Size: 0.192 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 5 milliamps
- Power Dissipation: 1,000 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Microchip PIC18F6490-I/PT; 8bit PIC Microcontroller; 40MHz; 16 kB Flash; 64-Pin TQFP
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 4
-
Supplier: Utmel Electronic Limited
Description: 8 Bit Microcontroller, Flash, Pic16f151x, 20 Mhz, 7 Kb, 256 Byte, 28, Sdip Rohs Compliant: Yes
- Internal RAM Size: 0.256 KB
- Supply Current: 0.37 milliamps
- Power Dissipation: 800.0000000000001 milliwatts
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.00051 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Quarktwin Technology Ltd.
Description: PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 8-SOIC
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Number of I/O Ports: 6
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 20-SSOP
- Clock Speed: 20 MHz
- Internal RAM Size: 0.025 KB
- Internal ROM Size: 0.768 KB
- Supply Voltage (Vcc): 2 to 5.5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller
- Bits: 8 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded
- Clock Speed: 20 MHz
- Internal RAM Size: 0.025 KB
- Internal ROM Size: 0.025 KB
- Supply Voltage (Vcc): 2 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 061824-PIC16F917-I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 35 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status:
- Clock Speed: 20 MHz
- Internal RAM Size: 14 KB
- Internal ROM Size: 256 KB
- Supply Voltage (Vcc): 2 to 5.5 volts
-
Supplier: Win Source Electronics
Description: I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F616 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts
- Clock Speed: 20 MHz
- Internal RAM Size: 3.5 KB
- Supply Voltage (Vcc): 2 to 5.5 volts
- Number of I/O Ports: 11
-
Supplier: Win Source Electronics
Description: Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F88 Categories: Integrated Circuits (ICs)
- Clock Speed: 20 MHz
- Internal RAM Size: 7 KB
- Internal ROM Size: 256 KB
- Supply Voltage (Vcc): 4 to 5.5 volts
-
Supplier: Win Source Electronics
Description: I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F636 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): PIC16F636-I/ST;
- Clock Speed: 20 MHz
- Internal RAM Size: 3.5 KB
- Supply Voltage (Vcc): 2 to 5.5 volts
- Number of I/O Ports: 11
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8 Bit Flash MicroController
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 8BIT 14KB FLASH 16UQFN
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 2.3 to 5.5 volts
- Number of I/O Ports: 12
-
Supplier: Lingto Electronic Limited
Description: IC MCU 8BIT 7KB FLASH 16QFN
- Bits: 8 Bit
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Bits: 8 Bit
- ROM Type: Flash
- Features: Other
-
Supplier: Rochester Electronics
Description: RISC Microcontroller, 8-Bit, FLASH, PIC16 CPU, 32MHz, CMOS, PQCC16
- Bits: 8 Bit
- ROM Type: Flash
- Features: Other
-
Supplier: Texas Instruments
Description: 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 49-DSBGA -40 to 85
- Clock Speed: 16 MHz
- Internal RAM Size: 0.5 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 32
-
Supplier: Texas Instruments
Description: 16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM 38-TSSOP -40 to 105
- Clock Speed: 16 MHz
- Internal RAM Size: 0.5 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 32
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8KB 4V~5.5V PIC 368Byte 20MHz FLASH 33 DIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Internal RAM Size: 0.368 KB
- Supply Voltage (Vcc): 4 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Bits: 8 Bit
-
Microcontrollers (MCU) - Integrated Circuits (ICs) - Embedded - Microcontrollers -- PIC16F18325-I/JQ
Description: IC MCU 8BIT 14KB FLASH 16UQFN
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 85 C
-
Microcontrollers (MCU) - Integrated Circuits (ICs) - Embedded - Microcontrollers -- PIC16F18025-E/MLSupplier: Acme Chip Technology Co., Limited
Description: IC MCU 8BIT 14KB FLASH 16VQFN
- Clock Speed: 32 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 20 MHz
- Bits: 16 Bit
- ROM Type: Flash
- Features: Other
-
Supplier: Texas Instruments
Description: TMS570LS0714 16/32-BIT RISC Flash Microcontroller 100-LQFP -40 to 125
- TJ: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The STM32F042G6U6 from STMicroelectronics is a cost-effective ARM Cortex-M0 microcontroller designed for (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
-powered applications, these MCUs deliver ultra-low power consumption while supporting a wide operating voltage range from 1.6 V to 5.5 V. With up to 128 KB of code Flash and 16 KB of SRAM, the RA2L2 MCUs are ideal for applications requiring moderate memory and high integration. They feature a USB full (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
PM5981B-FEI: High-Performance Dual-Core Microcontroller for Extreme Conditions Key Features: (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
(Arm Cortex-M4F up to 112 MHz), flash memory (2 MB), and sram (256 KB) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
TMS320F28335PGFA is designed for professional applications including digital power, motor drives, renewable-energy control, and high-speed industrial automation, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
PIC16F84A datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
First line: PIC16F84 programmer circuit PIC16F84A PIC16F8X Microcontroller Family PIC16F8X microcontroller (MCU) family offers range 18-pin devices with FLASH re-programmable program data memory. First line: PIC16F84 programmer circuit PIC16F8XX pin configuration of pic16f877 PIC16F8XX* PIC16F83 PIC16CR83 PIC16F84 PIC16CR84 PIC16F84A PIC16F877...
-
PIC14000 datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
First line: 16c74 PICBASIC application note pic 556 Parallax PICBASIC Basic Compiler BASIC COMPILER MICROCONTROLLERS EXPANDED BASIC STAMP (PBASIC COMPATIBLE INSTRUCTION Abstract: .. It is particularly suited to the EEPROM PIC16C84 and Flash PIC16F84 asthey are a good match to... ...programmer ups schematic with pic16c73a sci 0643 023 PICSTART-16C schematics PIC16LF627 PIC16F8XX PIC16F876 18-Pin...
-
0280 130 023 datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
...programmer ups schematic with pic16c73a sci 0643 023 PICSTART-16C schematics PIC16LF627 PIC16F8XX PIC16F876 18-Pin... First line: TNY 177* tny 266 data tny 177 TNY 276 equivalent TNY 264 equivalent MC9RS08LA8 RS08 Microcontrollers Related Documentation: Abstract: .. $80–$FF $2000–$3FFF Flash .
-
PIC16F876 asm programs datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
...programmer ups schematic with pic16c73a sci 0643 023 PICSTART-16C schematics PIC16LF627 PIC16F8XX PIC16F876 18-Pin... First line: led matrix 5x7 using pic microcontroller LCD project using pic16f877 in ccs compiler LED Dot Matrix Sign Board schematic LED Dot Matrix PIC Board schematic microcontroller based dot matrix message display PICDEM.netTM USER'S GUIDE 2001 Microchip Technology Inc... ...application programs can be compiled .. the device to be evaluated and a PIC16F876 Flash microcontroller containing device...
-
pic load data datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
First line: 1/PIC16F87* DS39607* PIC16F87/88 Flash Memory Programming Specification DEVICE OVERVIEW This document includes programming specifications following... SEEVAL 32 provides support for Windows® XP, Windows ME, Windows 2000 .. to demonstrate firmware integration between the PIC microcontroller and PGA devices, while .. ...programmer ups schematic with pic16c73a sci 0643 023 PICSTART-16C schematics PIC16LF627 PIC16F8XX PIC16F876 18-Pin...
-
PIC18F1220* datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
First line: 300001h PIC18FX220/X320 Flash Microcontroller Programming Specification DEVICE OVERVIEW 2.1.1 Abstract: .. ... pickit 2 pic16F877 picdem-2 plus PICDEM-2 pic18Fxx20 pic18F2220 PIC18C858 PIC18C658 PIC16F8XX PIC16F877 keyboard ps...
-
PIC18C858 datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
PIC18F8620 FLASH 64K 3840 1024 68 16 I2C/SPI 2 EMA 5 2/3 TQFP 80. First line: PIC18 example codes PIC16f690 example codes PIR based security system PIC18 example codes interrupt PIC18 example code sleep TIMER1 MODULE Timer1 Module Silicon Errata Sheet PIC® microcontrollers have received exhibit anomalous behavior their Timer1 modules, described this document. ... pickit 2 pic16F877 picdem-2 plus PICDEM-2 pic18Fxx20 pic18F2220 PIC18C858 PIC18C658 PIC16F8XX PIC16F877 keyboard ps...
-
DK QE datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
...ATSAM9708 ATSAM3303, 08PIA-DK hardware includes: Audio CODEC: AK4528 (24-bit SNR) Mbit Flash Memory: Atmel 49BV6416T... First line: 1320x-QE128EVB Document Number: 1320xQE128EVBRM Rev. 05/2009 Abstract: .. on the QE microcontroller platform. ...sample programs with lcd for info display S-7600A S7600 Richey Capacitor PIC16F8XX PIC16F877 key board...
-
transistor dk qe datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
...ATSAM9708 ATSAM3303, 08PIA-DK hardware includes: Audio CODEC: AK4528 (24-bit SNR) Mbit Flash Memory: Atmel 49BV6416T... First line: 1320x-QE128EVB Document Number: 1320xQE128EVBRM Rev. 05/2009 Abstract: .. on the QE microcontroller platform. ...sample programs with lcd for info display S-7600A S7600 Richey Capacitor PIC16F8XX PIC16F877 key board...
-
scrap electric motor datasheets and application notes, data sheet, circuit, pdf, cross reference, pinout, datasheet | Datasheets.org.uk
...Control Handbook DS00092 AC voltmeter pic 16f877 capacitor 100nf 100v polyester ZPD ITT 10 ZPD ITT zener ITT Industries zener diode ITT through hole 15V zener diode ITT XL202* veritas r8 ULTRASONIC METER PIC ULTRASONIC fuzzy microcontroller car distance UF 3004... Abstract: .. worry about scrapped inventory because of the FLASH -based program memory. ...programmer ups schematic with pic16c73a sci 0643 023 PICSTART-16C schematics PIC16LF627 PIC16F8XX PIC16F876 18-Pin...
Indicates content that may require registration and/or purchase.