-
Supplier: Newport MKS
Description: can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: Newport MKS
Description: can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven
- Input Voltage: 15 to 35 volts
- Voltage Range: 5 volts
- Number of Channels: 1
- Features: Other
-
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric strain transducer. Nominal strain: 300 µm/m. With integrated cable, 1 m long with 10-32 UNF plug. Sensitivity: approx. -50 pC/µm/m Made from stainless steel material. Delivery includes comprehensive mounting instructions and M6 fastening bolt.
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: ICP® piezoelectric strain sensor, titanium hsg This high-resolution dynamic alternative to bond foil strain gauges uses a quartz sensing element in a durable, titanium housing. It has 0.0006 microstrain resolution, 5 volt output, 100k Hz frequency response and 0.5 gram
- Operating Temperature: -65 to 250 F
- Construction: Semiconductor (Piezoresistive)
-
Supplier: Kistler Group
Description: This robust piezoelectric sensor is perfect for indirect force measurement on machine and structural surfaces Properties: Dimensions (L / B / H) 51.5 / 25.4 / 26.9 mm Connector KIAG 10-32UNF neg. Overload proof
- Operating Temperature: -22 to 248 F
- Termination Options: Lead Wires
- Construction: Semiconductor (Piezoresistive)
- Arrangement: Uniaxial
-
Supplier: DEPRAG, Inc.
Description: Highly accurate measurements Wide measurement range In-process control with the torque transducer The selection of a suitable torque transdu- cer is a basic requirement for the adjust- ment - monitoring and inspection of screw- drivers - and also for the testing of screw joints and screw joint
- Maximum Torque: 1.76991150442478 to 176.991150442478 In-lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Technology: Piezoelectric, Strain Gauge
-
Supplier: PI (Physik Instrumente) L.P.
Description: Open-Loop and Closed-Loop Versions For Capacitive, Strain Gauge and LVDT Sensors Integrated Linear Amplifier w/ 14 W Peak Power Runs on Single Stabilized Voltage (12 to 30 VDC)
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Number of Channels: 1
-
Supplier: Piezosystem Jena, Inc.
Description: Series EVD - digital amplifier modules for piezoelectric actuators The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in the 19" rack mount technology. Permanent output currents are 50 mA, 125 mA,
- Input Impedance: 25 kohms
- Voltage Range: -20 to 130 volts
- Number of Channels: 1
- Electrical Connector: DB-9
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon structure
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Piezosystem Jena, Inc.
Description: applications with additional pre-load. Ring actuators from the RA series are available with a strain gauge feedback sensor upon request. Please ask for a screwing top plate for easy mounting of mirrors.
- Maximum Displacement: 12 to 50 µm
- Blocked Force: 2,000 N
- Maximum Operating Voltage: 130 volts
- Resonance Frequency: 7 to 18 kHz
-
Supplier: Piezosystem Jena, Inc.
Description: series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of the PZ series can be equipped with measurement systems (strain gauge or capacitive sensors) that compensate for hysteresis.
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 1 N/µm
- Capacitance: 699.9999999999999 nF
- Length: 25 mm
-
Supplier: Piezosystem Jena, Inc.
Description: 1-channel piezo controller 120 mA output current permanent TFT display dimmable USB 2.0 and RS232 interface analog input/output CLE-version for closed loop actuating system equipped with strain gauge or capacitive feedback sensors combinable with actuators with part number suffix"D"
- Input Voltage: 0 to 10 volts
- Input Impedance: 10 kohms
- Voltage Range: -20 to 130 volts
- Number of Channels: 1
-
Supplier: DEPRAG, Inc.
Description: The mobile and compact measurement device ME 5000 with integrated battery allows torque measurement independent of location or power supply. E.g. ideal to ascertain a screwdriver’s optimal setting value directly on the assembly station. A docking station and battery charger are included with the ME
- Special Type: Battery Powered, Portable
- Display Type: Digital Readout
- Programmability: Front Panel
- Software Support: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: and tilt motion. Integrated motion amplifier. Medium stiffness PICMA® High-Performance Piezo Drive Piezoceramic actuators with all-ceramic insulation. Longer lifetime, humidity resistance and operating temperatures to 80 °C Position Sensor Option for Closed-Loop Operation Strain gauge
- Maximum Displacement: 100 to 550 µm
- Blocked Force: 10.000000000000002 to 40.00000000000001 N
- Stiffness: 0.06 to 0.3 N/µm
- Resonance Frequency: 0.08 to 0.16 kHz
-
Description: Lays down detailed specifications for the instrumentation and procedure to be used for transverse shock sensitivity testing. Applies to rectilinear accelerometers of the strain gauge, piezoresistive and piezoelectric type. Is applicable for a time range from 0,01 ms to 10 ms and
-
Supplier: CSA Group
Description: Lays down detailed specifications for the instrumentation and procedure to be used for transverse shock sensitivity testing. Applies to rectilinear accelerometers of the strain gauge, piezoresistive and piezoelectric type. Is applicable for a time range from 0,01 ms to 10 ms and
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 791742-PGA300ARHHT Type: Piezoelectric - Strain Gauge Operating Temperature Range: -40°C ~ 150°C Output Type: Analog Voltage Input Type: Analog Voltage Family Name: PGA300ARHHT Categories: Integrated Circuits (ICs)
- TJ: -40 to 150 C
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control
- Analog Input Channels: 1 #
- Accuracy: 2 % FS
- Gain Range: 0 to 105 #
- Maximum Output: 20 volts
-
Supplier: MTI Instruments Inc.
Description: troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: Instrumented Sensor Technology
Description: piezoresistive accelerometers as well as strain gauges, load cells, and other types of bridge-type transducers. User adjustable gain and analog low-pass filtering are also available on the input signal conditioning circuits. The unit employs 4th order Bessel LPFs with tunable 3dB
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: Strain, Load and other Resistance Bridge (strain-gage based) Sensors The EDR-3CM4 and EDR-3DM4 recorder units are also available for up to six channels of differential inputs, for resistance-bridge sensors. Contact IST for details on these configurations. The standard single ended (PE
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
configurations, supporting a wide range of sensors (strain gauges, load cells and piezoelectric sensors). It’s user-friendly interface provides intuitive setup, monitoring, and remote management. digiBOX’s hardware has IP67-rated housing in (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
Post by blog category About PI PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
most popular blog posts Post by blog category About PI PI is a leading manufacturer of air bearing stages, piezoelectric solutions (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
calculator. The PI Piezo Component / Transducer Calculator is an online engineering tool designed to help users quickly estimate key performance parameters of piezoelectric ceramic products, for both static and resonant behaviors, based on user-defined inputs. It supports engineers (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
XJCSENSOR’s piezoelectric sensors deliver compact, high-precision force measurement for robotics, industrial automation, and biomedical applications.
(read more)
Browse Piezoelectric Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
PI's Angstrom-Level Resolution Piezo Stage for AFM, Metrology, and Advanced Imaging
PI (Physik Instrumente), a global leader in piezo nanopositioning and air bearing technology, offers the P-733 XYZ piezo nanopositioning stage, delivering 0.1 nm (1 Å) positioning resolution for demanding applications in super-resolution microscopy, atomic force microscopy (AFM)...
(read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
Tekceleo’s ultrasonic motors are the perfect solution for precise motion control in applications requiring high accuracy, high torque density, reasonable speed, and minimal noise. Our ultrasonic motors are capable of providing precise, miniature motion control for automation, robotics, and surgical robotics applications.
(read more)
Browse Piezoelectric Motors Datasheets for Tekceleo SAS -
MICROMO launches the new Piezo LEGS® Linear 6N motor (LL06), the next generation of the classic Piezo LEGS® LL10 with some major redesign work. The LL06 features an integrated high-resolution optical encoder, plus a slimmer design and options for guides that steer the drive rod.
(read more)
Browse Piezoelectric Motors Datasheets for FAULHABER MICROMO -
MKS has a deep understanding of the challenges faced in designing and building quantum technology systems. We’ve turned this knowledge into unique product features that provide an advantage when used in quantum technology systems.
(read more)
Browse Piezoelectric Actuators Datasheets for Newport MKS -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC
More Information Top
-
Encyclopedia of Structural Health Monitoring Complete Document
As compared to electrical resistance or piezoelectric strain gauges , these advantages come at the cost of expense and data acquisition rate limits for large networks.
-
Experimental determination of the natural frequencies of complex-shaped shells
The strains in the shell are recorded with piezoelectric strain gages , followed by the Fourier analysis of the oscillograms .
-
Fundamental understanding of piezoelectric strain sensors
Keywords: Smart structures, Piezoelectric Strain Gages , Sensor calibration, PVDF .
-
A piezoelectric field-effect strain gage
Ripperger, E. A., "'A Piezoelectric Strain Gage ," Proc. SESA, XII (1), 117-124 (1954).
-
Structural Dynamics, Volume 3
2.3 Piezoelectric Strain Gauge .
-
Harris’ Shock and Vibration Handbook, Sixth Edition > STRAIN GAGE INSTRUMENTATION
This chapter provides an overview of bonded metal strain gage technology with a lesser focus on both piezoresistive (MEMS, defined later) and piezoelectric strain gages .
-
AIAA Journal > Intelligent structures for aerospace - A technology overview and assessment
Note that such weighting functions can be applied to the output of any sensing device, including fiber optic sensors, and do not rely on a shaped piezoelectric strain gauge sen- sor.
-
Structural dynamic characterization of small-scale multipurpose payloads using conventional and fiber optic sensors
Multiple FBGs and a piezoelectric strain gauge were attached to an experimental payload structure (a cylindrical canister).
-
Three electronic methods for recording ocular tremor
PIEZOELECTRIC STRAIN GAUGE METHOD .
-
Application of Strain Gauges for Stress Analysis and Transducer Design and Development
Piezoelectric Strain Gages .
Indicates content that may require registration and/or purchase.