Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air
- Working Pressure Range: 0 to 72.51885 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Voltage
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm is welded on the front, separating off the pressure sensing
- Measurement Type: Absolute, Gauge
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Holykell Technology Company Limited
Description: CYX19 high stable OEM sensor is the piezoresistive pressure sensor with isolated construction and precise compensation. It uses high stable silicon die. Stainless steel 316L housing with diameter
- Working Pressure Range: 0 to 50.763195 psi
- Measurement Type: Differential
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
-
Supplier: Merit Sensor Systems
Description: measurement of pressure. Capabilities We design and manufacture piezoresistive pressure sensors (a type of MEMS) that measure pressure from 0 to 15,000 psi in sensing environments from -40 to 150 °C. Our sensors are available in absolute, gage, vacuum, and
- Materials: Ceramic, Glass, Silicon
- Services: Design / Engineering, Production
- Features: East Asia / Pacific Only, North America, South Asia Only
-
Supplier: Keller America, Inc.
Description: The Series 7 pressure sensors are for medium pressure ranges, and are the smallest, lightest isolated OEM-sensors available. They have a diameter of only 15 mm without compromising quality and performance. A high-sensitivity piezoresistive silicon chip is
- Working Pressure Range: 72.51885 to 2,900.754 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Keller America, Inc.
Description: Water cooled pressure transducers are used for accurate static and dynamic measurements in fluids up to 350 °C. The sensor, an integrated silicon cell with four diffused strain gauge resistors, is located in the water cooled section of the oil-filled body. The oil transmits the
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: Micro Sensor Co., Ltd.
Description: Differential Pressure Sensor from 350 mbar to 35 bar is an OEM silicon pressure sensor based on the piezoresistive principle. It has optional outer resistors temperature compensation and all welding constructions, possible for various fluid media.
- Working Pressure Range: 0 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Differential
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Keller America, Inc.
Description: possible high volumes at low cost. In the brass 22 M, a steel insert and a nickel diaphragm are brazed into a brass housing. In the steel 22 S, all parts are stainless steel (AISI 316 L). The glass feed-through header and silicon pressure sensor are welded to the steel insert
- Working Pressure Range: 0 to 4,351.131 psi
- Accuracy: 1 to 4 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: All Sensors Corp.
Description: The DLC Series Compact High Resolution Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. This technology breakthrough advances the state of the art for piezoresistive
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: -15 to 15 psi
- Compensated: Compensated
-
Supplier: Richardson RFPD
Description: pins. The gel protection of the sensor provides a water protection sufficient for 100 m waterproof watches without any additional protection. Features 10 - 1100 mbar absolute pressure range 6 coefficients for software compensation stored onchip Piezoresistive silicon
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM290 differential pressure sensor is a piezoresistive silicon pressure sensor, with the OD19mm diaphragm and 26mm height and packaged in a stainless steel housing. Outer resistors and laser trimmed circuit board temperature compensated are optional. The
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: As a hygienic pressure sensor and transmitter, the MPM280PD1 piezoresistive silicon pressure sensor is designed for the hygienic applications, with the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Endress + Hauser – Sensors & Components
Description: The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level, volume
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The DMP343 pneumatic pressure sensor uses a highly linear exposed piezoresistive silicon element to measure the pressure of air, gases and non-aggressive low viscosity fluids. Using an exposed silicon diaphragm increases its sensitivity and improves the
- Measurement Type: Absolute
- Device Category: Sensor
-
Description: The PST pressure transmitter or pressure sensor is a high-performance instrument intended for industrial applications where the process media is compatible with the SUS316L stainless steel sensor material and the 304 SS process connection. The PST pressure
- Working Pressure Range: 36.2592098392993 to 232.058942971515 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 248 F
- Signal Output: Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: The 26PC SMT (Surface Mount Technology) Series pressure sensor, the first offering in the 20PC SMT family of pressure sensors, is a small, low cost, high value, pressure sensing solution for use with printed circuit boards (PCBs). Based on the lost established
-
Supplier: All Sensors Corp.
Description: The DLC Series Compact High Resolution Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. This technology breakthrough advances the state of the art for piezoresistive
- Working Pressure Range: -100 to 100 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: Allied Electronics, Inc.
Description: The TruStability® Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. The SSC Series is
-
Supplier: Allied Electronics, Inc.
Description: The TruStability® Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog output for reading pressure over the specified full scale pressure span and temperature range. The SSC Series is
-
Supplier: Sitron
Description: SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent
- Working Pressure Range: 0.145036839357197 to 5,801.47357428788 psi
- Accuracy: 0.075 to 0.05 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: L-com, Inc.
Description: PD790-12M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted
- Working Pressure Range: 290.073678714394 psi
- Measurement Type: Differential
- Media: Gas, Liquid
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PD790-10M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted
- Working Pressure Range: 145.036839357197 psi
- Measurement Type: Differential
- Media: Gas, Liquid
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PD790-08M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted
- Working Pressure Range: 50.762893775019 psi
- Measurement Type: Differential
- Media: Gas, Liquid
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PD790-03M2 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19 mm. The measured differential pressure is transmitted
- Working Pressure Range: 14.5036839357197 psi
- Measurement Type: Differential
- Media: Gas, Liquid
- Device Category: Sensor
-
Supplier: Viatran
Description: The Model 517 pressure transmitter is an all-welded, submersible unit designed to give an accurate level measurement in up to 1,200 feet of water. The 517 pressure sensor is excellent for general water applications and excels in a number of corrosive applications. The
- Working Pressure Range: 0 to 500 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: Gefran
Description: The operating principle is piezoresistive. “IMPACT” is Gefran’s exclusive series of high-temperature pressure sensors that use the piezoresistive principle. The main characteristic of “IMPACT” sensors is that they do not contain any transmission fluid. The
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Sensor Technology: MEMS
-
Supplier: Gefran
Description: Series TSA transmitters are based on silicon piezoresistive sensing element in wheatstone bridge configuration. Thanks to highly stable electronic components, these transmitters can be used in applications requiring long-distance signal transmission or in smart control systems. TSA
- Working Pressure Range: 1 to 1,000 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: PMC Engineering LLC
Description: industrial process monitoring and control, hydraulics, and test and calibration systems. A subsea version is available for deep water exposure. Modular construction is backed by the proven Piezoresistive silicon sensor technology, providing manufacturing flexibility and fast
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -60 to 300 F
- Measurement Type: Absolute, Sealed
-
Supplier: Barksdale Control Products
Description: diffused silicon sensor, that achieve .25% accuracy, have pressure ranges from 0-10,000 psi and are available with either 0 - 30 millivolt or 0 - 100 millivolt ratiometric output. High pressure snubbers are standard on units at 2,000 psi and above. Features General
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 0 to 160 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
Find Suppliers by Category Top
Featured Products Top
-
Our silicon differential pressure sensors are based on a piezoresistive silicon sensor element. A filling oil transfers the pressure from a stainless steel membrane to a resistance measuring bridge. The differential pressure-dependent change of the bridge output voltage is measured and further (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
DIFFERENTIAL PRESSURE SENSOR USD50 The differential pressure sensors USD50 with piezoresistive sensor and welded metal membranes are used in process and environmental industries. They (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Measuring just 8.5 mm x 11.1 mm, the MIS-2500 series is one of the most compact piezoresistive pressure sensors available. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
process. Compared to sensors with a stainless-steel diaphragm (silicon sensors), the UTC30 has a ceramic diaphragm to which the negative pressure can be applied directly without adding any transmission fluid. Furthermore, the sensor is characterized by its stable reference vacuum. The (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
The Differences Between Capacitive & Piezoresistive Pressure Sensors
piezoresistive is composed by the Greek word "piezo" (meaning squeeze or press) and resist. In piezoresistive sensors, four resistors are placed on a silicon diaphragm in order to measure the result of strain or physical pressure applied upon them. Any perceptible change in resistance is being converted
More Information Top
-
Pressure Sensors,
Accelerometers, and
Custom Microstructures
The Model 1451 is a piezoresistive silicon pressure sensor packaged in a surface mount configuration.
-
Design optimization of a high performance silicon MEMS piezoresistive pressure sensor for biomedical applications
Optimum design considerations for improved sensitivity of silicon piezoresistive pressure sensors based on recent progress in microwave plasma etching technology has also been reported [22].
-
Bonding in Microsystem Technology
Structures of piezoresistive silicon pressure sensors ; an example of progress in deep silicon micromachining; membrane-side view: a) late 1960’s; chip dimensions: 10 mm×10 mm×4 mm, membrane diameter w=8 mm, minimum membrane thickness d>150 mm; damage to membrane edges .
-
Silicon–glass-based single piezoresistive pressure sensors for harsh environment applications
At present, silicon piezoresistive pressure sensors are a mature technology in the industry, but when the pressure sensors are operated in harsh environments, such as high temperature, violent vibration and shock, high humidity, corrosive alkalis and acidity, and charged particles, their requirements…
-
Evaluation of pressure sensing concepts: A technology assessment
3.2.1.3 Piezoresistive silicon pressure sensors .
-
Optimization of NEMS pressure sensors with a multilayered diaphragm using silicon nanowires as piezoresistive sensing elements
[37] Kanda Y and Yasukawa A 1997 Optimum design considerations for silicon piezoresistive pressure sensors Sensors Actuators A 62 539–42 [38] Gong S-C and Lee C 2001 Analytical solutions of sensitivity for pressure microsensors IEEE Sensors J. 1 340–4 .
-
Industrial Instrumentation and Control Systems
[3] E.P.Shankland : Piezoresistive Silicon Pressure Sensors , Sensors, Vol 22(1991).
-
Proceedings of the 2011 International Conference on Informatics, Cybernetics, and Computer Engineering (ICCE2011) November 19–20, 2011, Melbourne, Australia
The sensor designed in this paper is piezoresistive silicon pressure sensor .
-
Springer Handbook of Nanotechnology
Integrated Motorola and Freescale piezoresistive pressure-sensor products are cited here for illustra- tive purposes, but capacitive and piezoresistive silicon pressure sensors are available from many companies.
-
Springer Handbook of Nanotechnology
Integrated Motorola piezoresistive pressure sensor products are cited here for illustrative purposes, but ca- pacitive and piezoresistive silicon pressure sensors are available from many companies.
Indicates content that may require registration and/or purchase.