Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Testing Pigments for Paints Part E2: Assessment of Dispersion Characteristics from the Change in Fineness of Grind
-
Description: The method is of general use for comparing similar pigments, for example a test pigment against an agreed reference pigment. The pigment is dispersed in stages under specified conditions in an agreed binder system. After each stage, a portion of the mill base is taken and
-
Supplier: CSA Group
Description: The method is of general use for comparing similar pigments, for example a test pigment against an agreed reference pigment. The pigment is dispersed in stages under specified conditions in an agreed binder system. After each stage, a portion of the mill base is taken and
-
-
Supplier: Accuris
Description: Pigments and extenders - Methods of assessment of dispersion characteristics - Part 2: Assessment from the change in fineness of grind
-
Supplier: Accuris
Description: Test methods for pigments - Part 5: Methods of assessment of dispersion characteristics - Section 2: Assessment from the change in fineness of grind
-
Supplier: Accuris
Description: PIGMENTS AND EXTENDERS. METHODS OF ASSESSMENT OF DISPERSION CHARACTERISTICS. PART 2: ASSESSMENT FROM THE CHANGE IN FINENESS OF GRIND. (ISO 8781-2:1990).
-
Supplier: CoorsTek
Description: Pigment manufacturing Wear-resistant epoxy resins EXAMPLE GRINDING APPLICATIONS Minerals, paper fillers, and coatings in high energy sand mills Paste viscosities over 90 KU at mill discharge temperature Premixes with high pigment loadings and vehicle solids Abrasion-resistant
-
Supplier: NETZSCH Premier Technologies LLC
Description: different fields of application of pigmented ink jets, technical ceramics, cosmetics, pharmaceutical applications and nano-scale high-tech products. The improved centrifugal separation system of the worldwide known peg grinding system Zeta® enables the use of very small grinding media
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: ASTM International
Description: This specification covers bone black, ivory black, or drop black pigment. The pigment may be in dry form or in aqueous dispersion. Dry pigment shall be made by the calcinations of bones, unmixed with any other substance. Dry pigment shall compose of ash, ash insoluble in
-
Supplier: ASTM International
Description: particles. The paste in oil, on the other hand, shall be made by thoroughly grinding the specified pigment with linseed oil. It shall conform to chemical compositions of pigment, linseed oil, moisture and other volatile matter, and coarse particles and skins. Both forms of the
-
Supplier: ASTM International
Description: is zinc phosphate, dihydrate tetrahydrate mixture, and Type III which is zinc phosphate, tetrahydrate predominant. Zinc phosphate functions as both a chemical and a pigment. As a pigment it is used in a variety of applications including that of corrosion inhibiting paints. The
-
Supplier: ASTM International
Description: This standard specification covers wet ground mica pigments for use in the manufacture of protective coatings. Pigments shall be made by wet grinding muscovite mica. Properties such as density, moisture, grit, coarse particles, residue, ignition loss, and color shall conform to
-
Description: ISO 1524:2013 specifies a method for determining the fineness of grind of paints, inks and related products by use of a suitable gauge, graduated in micrometres. It is applicable to all types of liquid paints and related products, except products containing pigments in flake form (e.g. glass
-
Supplier: CSA Group
Description: ISO 1524:2013 specifies a method for determining the fineness of grind of paints, inks and related products by use of a suitable gauge, graduated in micrometres. It is applicable to all types of liquid paints and related products, except products containing pigments in flake form (e.g. glass
-
Supplier: Custom Milling & Consulting, Inc.
Description: Custom Milling & Consulting, Inc. has taken its’ over 25 years of experience in the fine grinding of pigments to develop a complete line of Premium Mulch Colorants. CMC’s Premium Mulch Colorants offer: Consistency – Our quality testing lab ensures that color strength is always within
- Color: Bronze
- Features: Other, Pigment
-
Supplier: CSA Group
Description: The method is suitable for the preparation of dispersions of several samples in the quality control of pigments. An agreed binder system of low vicosity is used. This method is restricted to low-viscosity mill bases allowing free movement of the grinding spheres. It is not suitable for
-
Description: The method is suitable for the preparation of dispersions of several samples in the quality control of pigments. An agreed binder system of low vicosity is used. This method is restricted to low-viscosity mill bases allowing free movement of the grinding spheres. It is not suitable for
-
Supplier: CSA Group
Description: This method is restricted to low- and medium-viscosity mill bases allowing free movement of the grinding spheres. Therefore, it is suitable for mill bases having a viscosity higher than those for which the dispersion method is appropriate. For any particular application, the test method
-
Description: This method is restricted to low- and medium-viscosity mill bases allowing free movement of the grinding spheres. Therefore, it is suitable for mill bases having a viscosity higher than those for which the dispersion method is appropriate. For any particular application, the test method
-
Supplier: AENOR
Description: GRINDING FINENESS OF PIGMENTS, IN PAINTS AND ENAMELS
-
Supplier: AENOR
Description: PIGMENTS AND EXTENDERS. METHODS OF ASSESSMENT OF DISPERSION CHARACTERISTICS. PART 2: ASSESSMENT FROM THE CHANGE IN FINENESS OF GRIND. (ISO 8781-2:1990).
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: grinding bowls due to the collision between grinding balls and the grinding bowl inner wall as well as through friction between the grinding balls and the grinding bowl inner wall. In contrast to comparable mills, the ball-shaped grinding bowl inner wall is
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: Pallmann Industries
Description: fibers or flakes. Area of application: - Plastics industry - Foodstuff industry - Manufacturers and processors of rubber - Chemical industry - Minerals industry - Dry grinding of moist materials Decisive Advantages: Cool, product-gentle fine- and finest grinding Production of finest
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Polymers, Waste / Recycling
- Feed: Continuous, Dry
- Type: Pin / Universal Mill
- Scale: Production
-
Supplier: Union Process, Inc.
Description: with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers
-
Supplier: Pallmann Industries
Description: Decisive advantages: Suitable for a large variety of applications No screen required Dry and wet grinding possible Cool grinding operation Easy adjustment of required fineness Easy exchange of wear parts Rugged and reliable design Scale-up Factor: 2.9 Diameter of Grinding
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry, Wet
- Type: Disk Attrition Mill, Impact Mill / Crusher / Breaker
- Features: Other
-
Supplier: Union Process, Inc.
Description: pilot plant work. See our Lab Grinding Mills Brochure for information on the smaller 01-HD Series and a more detailed description of the many accessories and options available. Advantages of Using a Laboratory Attritor: Fast and efficient grinding Numerous options Flexibility
-
Supplier: Jet Pulverizer Company (The)
Description: raw material particle sizes than conventional mills. It is not unusual to have multiple production mills of the same size running side-by-side producing, for example, different color pigments. Many of the very large production mills are powered by superheated steam to achieve high-velocity
- Feed: Dry
- Type: Jet / Fluid Energy Mill
- Scale: Production
-
Supplier: Union Process, Inc.
Description: controls are available. Common Applications for Dry Grinding Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers Chemicals
-
Supplier: IKA Works, Inc.
Description: Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics
- Type: Cone / Gyratory Crusher
- Feed: Continuous, Wet
- Scale: Production
-
Description: efficiency: The grinding efficiency of the planetary ball mill is high, and the grinding size can be adjusted; The grinding efficiency of the horizontal sand mill is low, and the grinding particle size is not easy to adjust.
- Applications: Electronics / RF-Microwave
- Features: Specialty / Other
-
Supplier: Custom Milling & Consulting, Inc.
Description: The EXAKT 50 is the workhorse in any product development lab. Its compact size and compact price make it ideal for dispersing small amounts of pigment or chemicals in inks, pastes, thick films, cosmetics, pharmaceutical products and many more applications. The EXAKT 50 is available with the
- Type: Ball / Media Mill
- Feed: Batch, Continuous, Dry, Wet
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: IKA Works, Inc.
Description: increased turbulence. With high quality finishes and materials, the MK tool offers an extremely efficient milling geometry. Applications Colloidal solutions Micro-suspensions Incorporation of pigments Metal-oxide suspensions Micro encapsulation Coating masses Mustard Mayonnaise Ointments
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics
- Feed: Continuous, Wet
- Type: Dispersion / Colloid / 3-Roll Mill
- Scale: Production
-
Supplier: Custom Milling & Consulting, Inc.
Description: products from blending components, pigment dispersions to nano-dispersions for various industries. Services Offered: Wet Media Milling Processing Equipment Liquid – Liquid Blending / Dispersing Liquid – Solid Blending / Dispersing High Viscosity Blending/ Vacuum / Dispersing Emulsification
- Capacity (Volume Basis): 0.06684027313609214 to 267.36109254436855 cubic feet
- Services Offered: Blending / Mixing, Formulation, Inspection and Analytical Testing, Process Optimization, Training / Consulting
- Materials Processed: Ceramics, Coatings / Paint
- Chemicals Processed: Chemical Agents / Additives, Cosmetics / Soaps, Pigments / Dyes
-
Supplier: Norton Abrasives
Description: The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces
- Outer Diameter (OD): 5 inch
- Grit Size: 800 # or Microns
- Features: Anti-loading / Lubricated, Closed Coat, Disc Roll
- Applications & Materials Abraded: Automotive OEM / Paint, Cleaning / Surface Prep, Dry Grinding, MRO / Construction, Plastics / Composites, Portable Grinder / Sander, Wood / Woodworking
Find Suppliers by Category Top
Featured Products Top
-
Pigment dispersions are typically prepared in a two-step process: (1) powder wet-out in a batching tank and (2) one or more passes through a mill to achieve the desired fineness of grind. The costly and time-consuming milling step is often a production bottleneck which in the past has (read more)
Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
). Protecting critical downstream sterile filtration steps. Paints, Coatings, Inks & Dyes: Removing agglomerates, grit, and undispersed particles from base resins, solvents, pigments, varnishes, lacquers, and final paint/ink/dye products (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Nano Sizing Via Wet or Dry Grinding
Nano-sized particles are desirable in many industries, from active pharmaceuticals and pigments to technical ceramics and electronics, and are used to improve reactivity, provide increased surface area, and reduce material consumption. Traditionally, producing sub-micron sized particles has only
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Features: Forms tough, glossy, water-resist. films at R.T.; provides good flow, wetting, and pigment grinding .
-
Handbook of Paper and Pulp Chemicals
Uses: Detergent, emulsifier, wetting agent, antifoam, antioxidant for salts, soaps, paper, textiles, and metal cleaners; emulsion stabilizer; acid accep- tor; cosmetic and personal care raw material; pigment grinding aid and dispersant for coatings, nonaq. systems .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Emollient, spreading agent, gloss aid, skin adhesion promoter for decorative cosmetics; emollient, gloss aid for hair/skin care, sunscreens, pigmented prods. such as pressed powds.; emollient in pharmaceuticals; emollient, spreading agent, pigment grinding aid and dispersant in sunscreens and esp. for titanium …
-
Encyclopedia of Industrial Additives, Volume 2
… cleaners; for cos- metics and toiletries (hair sprays, sham- poos, detergent bars); in fire extinguish- ing foams; tanning of leather; in paper industry; pharmaceutical products (bac- teriostatic agents, spray bandages, tablet coating, etc.); in photoreproduction processes; pigment grinding for paints; in textiles …
-
Handbook of Textile Processing Chemicals
Uses: Detergent, emulsifier, wetting agent, antifoam, antioxidant for salts, soaps, paper, textiles, and metal cleaners; emulsion stabilizer; acid accep- tor; cosmetic and personal care raw material; pigment grinding aid and dispersant for coatings, nonaq. systems Regulatory: DOT nonregulated Properties: Gardner 15 max …
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
No external pigment wetting agents are required to make finely dispersed pigment grinds for high-gloss lacquers.
-
Encyclopedic Dictionary of Polymers
Tinter n Colored pigments ground in media compatible with paint vehicles, added in relatively small propor- tions to already prepared paints to modify their color.
-
Handbook of Rheology Modifiers
Uses: Film-forming polymer, dispersant, leveling agent, flow control agent, adhesion promoter for nail polish, liq. makeup; plasticizer and softener for films; tackifier; pigment grinding vehicle .
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
No external pigment wetting agents are required to make finely dispersed pigment grinds for high- gloss lacquers.
-
Micro-rheology of pigment dispersion by “ball-milling” in non-aqueous media
While the mechanics of ball-mill grinding were extensively investigated, the theological studies of pigment grinding and dispersion remained fragmentary.
Indicates content that may require registration and/or purchase.