-
Supplier: Visumatic Industrial Products
Description: Visumatic - The Experts in Fastener Feeding and Driving Technology Visumatic Industrial Products designs and builds the best specialty automated screw feeding and driving equipment on the market. Visumatic systems are engineered for your parts and your business, built and tested in house. We
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Computer, Defense / Military, Electronics, General Industry / Manufacturing, Medical, Plastics, Telecommunications
- Equipment Type: Automated Assembly Equipment
- Features: Automatic Insertion, Brazing and Soldering, Carousel Systems, Continuous Motion, Conveyors, Flexible Assembly, High Speed Assembly, Inline Indexing, Insert Drivers, Lifts, Linear Motor Integration, Multi-station, North America, Other, Other Automation Equipment, Pallet Transfer Systems, Parts
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design
-
Supplier: Newark, An Avnet Company
Description: DESOLDERING CLEANING PINS; Accessory Type:Cleaning Pin; For Use With:-; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: Nozzle Cleaning Pins for Tenma 72-6340 & 72-6345 Desoldering Station; Accessory Type:Nozzle Cleaning Pins; For Use With:Tenma 72-6340 & 72-6345 Desoldering Station; Product Range:- RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: CLEANING PIN, HEATER
- Process Capability: Soldering Equipment
-
Supplier: LaserStar Technologies Corporation
Description: iWeld Professional Laser Welder an excellent value. Operators benefit from pin-point accuracy, increase the range of assembly and repair applications, and minimize the potential hazards of heat damage. The resulting weld is considerably stronger than a traditional solder joint. The
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: from pin-point accuracy, increase the range of assembly and repair applications, and minimize the potential hazards of heat damage. The resulting weld is considerably stronger than a traditional solder joint. The comfortable, ergonomic design, with conveniently located operator controls and
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: pin-point accuracy, increase the range of assembly and repair applications, and minimize the potential hazards of heat damage. The resulting weld is considerably stronger than a traditional solder joint. The comfortable, ergonomic design, with conveniently located operator controls and
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: value. Operators benefit from pin-point accuracy, increase the range of assembly and repair applications, and minimize the potential hazards of heat damage. The resulting weld is considerably stronger than a traditional solder joint. The comfortable, ergonomic design, with conveniently
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal
- Duty Cycle: 50 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip. Internal
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: RS Components, Ltd.
Description: Weller W60, 2 Pin Euro Plug
- Equipment Type: Gun / Iron / Torch
- Process Capability: Soldering Equipment
-
Supplier: PACE
Description: The ResisTweez allows resistance heating for soldering and desoldering wires in closely spaced pins, terminals, and lugs. It can be used withthe PRC 2000 or and SMR systems
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: DCC Corporation
Description: The HotSpot PLUS is the newest member of DCC's HotSpot Capacitive Discharge welder family. It broadens the power range of the HotSpot series and offers several fixturing and welding attachments to facilitate simple spot welding, stud welding, and pin welding modes. In addition, the HotSpot
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt, Welding Equipment
-
Supplier: Southern Stud Weld, Inc.
Description: The CD-312 is a state-of-the-art solid state capacitor discharge stud/pin welder. It's rugged design and user friendly controls make it simple to set up and use. This unit has the power to weld up to 5/16" diameter flanged studs.
- Output Voltage Range: 45 to 185 volts
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Features: Single-phase
-
Supplier: Nelson Fastener Systems
Description: including standard tip studs, as well as Cupped Head Pins (CHP) for insulation. Its high capacity battery is removable for recharging, allowing continuous welding with a second battery. The battery charger requires only household 120V power. This breakthrough combination enables CD stud
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Southern Stud Weld, Inc.
Description: The newly developed, extremely robust and durable PH-2L stud welding gun has been especially designed to meet the hardest operating conditions and requirements. This stud welding gun is suitable for welding studs and pins up to a maximum of 16 mm in diameter according to the drawn arc and
- Equipment Type: Gun / Iron / Torch
- Features: Marine Duty / Corrosion Resistant, Other Arc or Resistance Welders, Single-phase
- Process Capability: Stick (SMAW), Stud / Nut Welding, Welding Equipment
-
Supplier: Nelson Fastener Systems
Description: adds additional protection from shop dust, humidity, extreme temperatures and corrosion. Applications: Shipbuilding, industrial, and construction Threaded studs, concrete anchors, insulation pins, refractory anchors, pins
- Input Current: 1 amps
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Output Power Capability: DC Output
- Equipment Type: Power Source / Station
-
Description: matching requirements – Sealing method:Vacuum brazing (metal-ceramic eutectic brazing), forming a permanent gas-sealed connection – Structural form:Multi-pin design (2-pin / 3-pin / 4-pin and custom), axial or flange-type structure options available
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Newark, An Avnet Company
Description: NOZZLE, HOT AIR TOOL, TSOP-48, 21MM; Tip / Nozzle Width:21mm; Tip / Nozzle Style:TSOP-48; For Use With:48-Pin TSOP IC, HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:13.3mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: NOZZLE, HOT AIR TOOL, TSOP-40, 21MM; Tip / Nozzle Width:21mm; Tip / Nozzle Style:TSOP-40; For Use With:40-Pin TSOP IC, HCT-900 Hand-Held Convection Hot Air Tools; Product Range:HCT-900 Series; Nozzle Height:10.8mm RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: using associated SOLISTRAND crimping tools which can be purchased separately. These SOLISTRAND wire pin terminals are suitable for use in a wide range of applications including the following: materials handling equipment, motors, heavy equipment, pad and pole mount transformers,
Find Suppliers by Category Top
Featured Products Top
-
analytical and medical industries. These filament supports are manufactured using Alumina ceramic, selected for its good electrical insulation and high-temperature stability. Customers can choose between two and four-pin options, with the pins brazed into the alumina insulator ready for filament (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
lift pin guides - Plasma etcher insulators and RF windows -- electrical insulation combined with plasma resistance - High-temperature jigs and fixtures -- furnace tooling, brazing fixtures, and molten metal handling - Bearing and mechanical seal components -- wear-resistant rolling (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Computing Cold Plates: Microchannel and pin-fin designs with vacuum brazing (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd
More Information Top
-
CR4 - Thread: Welding 668 Class B Pins and Steel Vessels
You might be interested in: Welding Accessories, Welding, Brazing and Soldering Equipment , Locating and Fixturing Pins .
Indicates content that may require registration and/or purchase.