-
Supplier: Omega Industrial Products
Description: The Omega Pipe Guards / Downspout Guards 10" Wall or Floor Mount / 36" Tall - Extra Heavy Duty Made from 10" Heavy Duty Pipe (1/2" Wall Thickness) Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility
-
Supplier: Omega Industrial Products
Description: The Omega Pipe Guards / Downspout Guards 4"-6" Wall Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility walls. The heavy-duty construction is designed to take the blow from in-plant vehicle
-
Supplier: Omega Industrial Products
Description: The Omega Pipe Guards / Downspout Guards 8"-10" Wall Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility walls. The heavy-duty construction is designed to take the blow from in-plant vehicle
-
-
Supplier: Omega Industrial Products
Description: The Omega Pipe Guards / Downspout Guards 4"-6" Column Mount / 30" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility walls. The heavy-duty construction is designed to take the blow from in-plant
-
Supplier: Charles Industries, LLC
Description: Charles Industries offers a complete line of aesthetic PVC riser pipes and wire guards to protect fiber, copper, coax, and hybrid service drops.The Riser Pipes and Wire Guards are constructed out of lightweight, UV stabilized PVC that will not rust, dent or corrode. A
-
Supplier: Bow Plastics Ltd.
Description: FGG PIPE 1 x 10' (280'BAG)
- Diameter: 1"
- Material: CPVC
-
Supplier: GF Piping Systems
Description: GF Harvel FlowGuard Gold® Hot & Cold Water CPVC Plumbing Pipe. GF Harvel CTS (Copper Tube Size) CPVC Plumbing Pipe, manufactured with FlowGuard Gold® compounds, provides exceptional corrosion resistance for hot and cold water plumbing applications. Easily installed using reliable
- Temperature Range: 32 to 200 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 2 1/2", 2", 3", 3/4", 3/8"
- Material: CPVC
- Application: Drinking Water, Hot Water
-
Supplier: Kee Safety Inc.
Description: KeeGuard Contractor offers a new and innovative approach to portable railing systems. Since the system is free standing, there is no need for any hardware connections to the rooftop or working surface. KeeGuard Contractor meets all OSHA Standards for permanent railings, including OSHA Standard 29
- Height: 3.5 ft
- Length: 8 ft
- Standards: OSHA
- Type: Pipe Railing, Portable, Roof Edge Guardrail
-
Supplier: Asahi/America, Inc.
Description: 1/4'' Purad Z801 Gauge Guard
- English Size: 0.25 inch
- Features: English, Metric
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: U.S. Plastic Corporation
Description: applications and consult factory for recommendations. Utilization of Plast-O-Matic gauge guards offers the added advantage of protection against clogging of instruments caused by suspended solids or highly viscous fluids. Materials Construction: Gauge Guard housings are molded of
-
Supplier: Asahi/America, Inc.
Description: 1/2'' PP-Pure Z801 Gauge Guard
- English Size: 0.5 inch
- Features: English, Metric
- Material: Polypropylene (PP)
-
Supplier: Buckaroos, Inc.
Description: The Buckaroo Soft-Guard Protection Cover System is a white gloss, soft vinyl plasticol P-Trap Piping and Valve Cover System used to protect people and insulate piping underneath lavatories or sinks. The basic Soft-Guard Protection Cover System Kit Pack includes the two piece P-Trap
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Protect-Air-by Tri-matic AG
Description: The HoseGuard offers simple but efficient protection to pneumatic systems in the event of a broken compressed air hose or pipe. The air supply is immediately shut off by the HoseGuard, should the volume of air exceed a set value. This "value" is factory preset and is set to allow normal air
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: -4 to 176 F
- Port Size: 0.25 to 2 inch
-
Supplier: Buckaroos, Inc.
Description: The Buckaroo Soft-Guard Protection Cover System is a white gloss, soft vinyl plasticol P-Trap Piping and Valve Cover System used to protect people and insulate piping underneath lavatories or sinks. The basic Soft-Guard Protection Cover System Kit Pack includes the two piece P-Trap
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Description: variety of coatings, including high performance topcoats. Machinery and equipment Piping and pipe racks Bulkheads Railings
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 250 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: General Pipe Cleaners
Description: Flood-Guard™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard™ float rises to seal off the drain opening until the water recedes. A screwdriver and a couple
- Valve Size: 2 to 4 inch
- Valve Type: Back Flow Preventer Assembly, Check Valves, Float Valves
- Media: Cold Water, Ground Water, Wastewater, Water
- Actuation: Mechanical Device
-
Supplier: BlueWater Manufacturing, Inc.
Description: includes securing hardware for standard installation on pipe. It requires only one 1/2' wrench and a couple of minutes to install. If you require different hardware for mounting, let us know and we will be happy to supply it. Our standard Hinge Assembly fits round pipe or square tubing
- Height: 1.75 to 3.75 ft
- Width: 1.5 to 4 ft
- Features: Adjustable Width / Folding, Self-Closing
- Material: Carbon Steel, Stainless Steel
-
Supplier: Protect-Air-by Tri-matic AG
Description: The HoseGuard offers simple but efficient protection to pneumatic systems in the event of a broken compressed air hose or pipe. The air supply is immediately shut off by the HoseGuard, should the volume of air exceed a set value. This "value" is factory preset and is set to allow normal air
- Orifice Diameter: 0.25 to 2 inch
- Maximum Pressure: 261.06786 psi
- Maximum Gas Flow Rate: 23 to 456 SCFM
- Connection: BSP Female, NPT Female
-
Supplier: Bow Plastics Ltd.
Description: FGG TEE 3/4 x 3/4 x 1/2
- English Size: 0.5 to 3 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Tee
-
Supplier: Bow Plastics Ltd.
Description: FGG BUSHING 2 IPS X 2 CTS
- Fitting Type: Adapter
- Features: English
- Material: PVC/CPVC
-
Supplier: Bow Plastics Ltd.
Description: CPVC UNION H-BRASS MPT 3/4
- English Size: 0.75 inch
- Features: English
- Material: PVC/CPVC
- Fitting Type: Union
-
Supplier: JORC Industrial LLC
Description: Perfect for filters and refrigerated dryers up to 350 scfm the Smart Guard Mini zero air loss condensate drains provide effective and efficient condensate removal in an extremely small and lightweight package. With features such as a test buttPerfect for filters and refrigerated dryers up to
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Description: for clarifiers Dam gates Marine applications Petroleum storage tanks Offshore drilling rigs Heavy duty structural coating Non-potable water tank and pipe coating Acceptable for use with cathodic protection systems
- Wet / Applied Thickness: 0.011 to 0.022 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: DRUM-MATES Inc.
Description: Stops container and equipment failure losses. Prevents downtime due to equipment breakdown. Reduces cross-threading and mounting time . Protects any 2" NPT plastic threaded containers. Easily mounts in 2" Npt or Buttress bungholes. Hex feature permits easy tightening in bunghole. Offered in plated
-
Description: over prepared substrates such as steel and concrete in industrial environments. Penstocks Liner for clarifi ers Dam gates Marine applications Petroleum storage tanks Offshore drilling rigs Heavy duty structural coating Non-potable water tank and pipe coating Acceptable for use with cathodic
- Wet / Applied Thickness: 0.011 to 0.022 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Watts
Description: Boats and RVs have a common problem with dirt and sand build-up in their holding tanks, causing premature pump failure, as well as clogged and plugged pipes and drains. The system attaches easily to virtually any incoming water supply line. Watts has the answer with the "RV Water
- Configuration: System
-
Supplier: NIBCO INC.
Description: FlowGuard Gold® chlorinated polyvinyl chloride CPVC CTS fittings are used for hot and cold water pressure distribution systems in residential and commercial applications. CPVC has physical properties at 73° F similar to those of PVC, and its chemical resistance is similar to or better than that of
- English Size: 0.5 to 2 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee
- Material: Copper, PVC/CPVC
- Features: English
-
Supplier: Radwell International
Description: COUPLING, MODIFIED SPECIAL, 2F FHUB, 1.9355 + 001 BORE, 1/2 X1/4 KWY, 603X604 FRAME, COUPLING GUARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Caplugs
Description: EPN 250 caps guard beveled-edge pipes for hookable lifting. Durable and easy to install, and will remain securely on pipe until removal. Open end Durable Material: Linear low-density polyethylene Standard Color: Black
- Material: Polyethylene (PE)
-
Supplier: CableOrganizer.com, Inc.
Description: zero damage even with heavy vehicle or pedestrian traffic Protect cords, electrical cables, hoses, or pipes with the Guard Dog Cable Protector. With over 20,000lbs of load protection, three channels each 1.56 inch in diameter and interlocking dog bone connectors for longer runs these
-
Supplier: Hannay Reels
Description: rewinds available. Steel-hub assembly rated to 5000 psi (35 bar). Options: 10,000 psi working pressure (690 bar), auxiliary rewind, roller assembly, chain guard, and hose package.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 to 675 ft
- Flange Diameter: 22.75 to 28.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. The ES905CL is designed for quality sound reinforcement, professional recording, television and other demanding sound pickup applications. Its rigid-pipe design with ball-in-socket base permits flexible positioning, while its durable metal base mounts to a table,
-
Supplier: Optimal Handling Solutions
Description: - Bollard can be used both indoors and outdoors to protect work areas, racking and personnel - Surface mounted steel base plate allows for quick and easy bollard removal - Steel base plate is bolted in place - Guard is easily inserted into base plate then locked in place - Base plate measures
-
Supplier: General Pipe Cleaners
Description: heavy duty trailer rated for 3500 lbs. per axle with bearing buddies, and rides on 15” radial tires with modular wheels. A splash guard at the front protects the pump and engine from road debris. The body is protected by a durable powder-coated epoxy finish for added weather protection.
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: ASTM International
Description: This specification covers seamless red brass pipe in all nominal pipe sizes, both regular and extra-strong. The pipe in the annealed temper shall be suitable for use in plumbing, boiler feed lines, and for similar purposes. In the drawn general purpose temper, the pipe
Find Suppliers by Category Top
Featured Products Top
-
Purge PN2,1/4”MVCJ High pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Gaskets are a typical tool to enable a better fit while fitting into the application. Once the gasket has been properly installed, this sealant also guards against sliding. In addition, sealing gaskets guards against leaks and debris on machinery. Most rubber gaskets are used to seal (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
candela Integrated combination surface and 1/2" NPT pipe mount Conformal coated PCBA Also available for hazardous locations with a stainless steel wire guard Hazardous location Class/Division model is UL and c (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
We manufacture tractor parts: mainly are sheet metal structure fabrication, such as footplate, axis pin,body bracket,3 point linkage.handrail,mid guard,tie-rods,adapter,etc this is the (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Publicly owned treatment works (POTWs) collect wastewater from municipal, commercial and industrial facilities, transport it through a series of contributor pipes, known as a collection system, and deliver it to the treatment plant. Regulations prohibit these facilities from discharging (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not (read more)
Browse Protective Sleeving Datasheets for Qualtek Electronics Corp. -
Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
REPORT ON RETIREMENT OF HALLAM NUCLEAR POWER FACILITY.
Na inlet Na outlet Moderator coolant inlet One fill and drain and two vents Guard pipe Guard pipe Guard pipe Guard pipe for fill and drain .
-
Partial Searchlight Scheduling is Strongly PSPACE-Complete
Each pipe turns at most once, and contains one pipe guard in the middle, lying on the boundary.
-
Guarding and Searching Polyhedra
Pits are unsearchable regions, but each pit can indeed be capped by a pipe guard .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1825 - Safety Evaluation ...
License renewal boundary drawings D-170808 and D-200213 show pipe guards from the fuel day tank vent lines to the diesel bay wall within the scope of license renewal.
Indicates content that may require registration and/or purchase.