-
Supplier: General Pipe Cleaners
Description: Now, a smaller investment gets you a better method for tracking down water leaks. The new Gen-Ear LE® is a simplified, more economical tool with stronger sound amplification than other systems. Use it to pinpoint water leaks in residential and commercial water lines, whether they are
- Operating Temperature: 20 to 130 F
- Leak Detection Method: Ultrasonic Leak Detector
- Specific Detectable Liquid Types: Water
-
Supplier: Nex Flow Air Products Corp.
Description: The Flex.US Ultrasonic Leak Detector is a hand held, high quality compressed air leak detection system that has all the features necessary for flexible use in finding costly air leaks. The FLEX.US ultrasonic leak detector kit comes with the FLEX.US unit,
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: EXAIR
Description: The Model 9207 Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. When a leak is present, an audible tone can be heard (with the use of the included earbuds) and the LED display will light.
- Instrument Type: Condition Monitor / Fault Detector
- Form Factor: Portable / Hand Held / Mobile
- Features: Process Faults / Condition
- Instrument Technology: Ultrasonic
-
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 7.5" (191mm) Dia. Max 12.25" (311mm) Eye Bolt Size 3/4" ID (2) Infl. Press. Required 45 psi (3.10 bar) Length Deflated 19.8" (503mm) Material, Body Molded Natural Rubber Material, Hardware Plated Carbon Steel & Aluminum Nominal Size 8"-12"
-
Supplier: Petersen Products Co.
Description: By-Pass Test Area Inflation Port & Read-Back Port Country of Origin USA Dia. Deflated 7.5" (191mm) Dia. Max 16.25" (413mm) Eye Bolt Size 3/4" ID (2) Infl. Press. Required 45 psi (3.10 bar) Length Deflated 28" (711mm) Material, Body Molded Natural Rubber Material, Hardware Plated Carbon Steel &
-
Supplier: Petersen Products Co.
Description: By-Pass Test Area Inflation Port & Read-Back Port Country of Origin USA Dia. Deflated 54" (1372mm) Dia. Max 96.25" (2445mm) Eye Bolt Size 3/4" ID (3) Infl. Press. Required 11 psi (0.75 bar) Inflation Protection Pressure Relief Valve or Rupture Disc Length Deflated 128" (3251mm) Material, Body
-
Supplier: Petersen Products Co.
Description: By-Pass Test Area Inflation Port & Read-Back Port Country of Origin USA Dia. Deflated 19" (483mm) Dia. Max 40" (1016mm) Eye Bolt Size 3/4" ID (2) Infl. Press. Required 22 psi (1.51 bar) Inflation Protection Pressure Relief Valve or Rupture Disc Length Deflated 46.25" (1175mm) Material, Body Molded
-
Supplier: InspectorTools
Description: (reflector Audible & Visual Leak Indicators Battery condition indicator Useful in finding the ends of buried PVC pipes Tests the “air-tightness” of weather seals, tanks, ovens, refrigerators, etc. Ideal for locating leaks in duct work UT-300 transmitter (included) transmits an
-
Supplier: ASTM International
Description: DESIG: G188 05 ^TITLE: Standard Specification for Leak Detector Solutions Intended for Use on Brasses and Other Copper Alloys ^SCOPE: 1. Scope 1.1 This specification covers the requirements for leak detector solutions suitable for use in checking the leakage of valves,
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE RD ultrasonic detector provides quick and easy detection of minor leaks and seal failures. The mobile handheld device locates leaks in compressed air lines and in steam, gas and vacuum systems both safely and precisely. The SONAPHONE RD can also be used to inspect
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: KROHNE Messtechnik
Description: PipePatrol is a leading edge solution for safe and efficient pipeline management. It offers a comprehensive suite of modules for leak, theft and line break detection as well as batch tracking and monitoring of tightness and lifetime stress. Pipeline operators can select single software
- Features: Other
- Specific Detectable Liquid Types: Petroleum Based Products / Fuels, Water
-
Supplier: Krueger Sentry Gauge Co.
Description: The Leak Type K Gauge is a reliable, vertical type leak monitor used for detecting leaks in the annular/interstitial space of a double wall above ground containment tank (AST's). Its simple mechanical design promotes durability, minimal upkeep, quick installation, and
- Detector Features: Built in Alarm Indicator
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE R ultrasonic detector is designed for the quick and simple detection of small leaks and seal failures. The mobile hand-held device detects leaks in compressed air lines and in steam, gas and vacuum systems with reliability and precision. Furthermore, the SONAPHONE
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Gems Sensors & Controls
Description: Designed to monitor hydrocarbon vapors in wells or sumps by absorbing the vapors and triggering a switch. Should not be used where vapors are continuously present. Fits in standard 2" pipe with cover.
- Features: Other
- Specific Detectable Liquid Types: Petroleum Based Products / Fuels
- Output Options: Switch or Alarm Signal
-
Supplier: InspectorTools
Description: Now, a smaller investment gets you a better method for tracking down water leaks. The new Gen-Ear LE is a simplified, more economical tool with stronger sound amplification than other systems. Use it to pinpoint water leaks in residential and commercial water lines, whether they are
-
Supplier: Gems Sensors & Controls
Description: Dependable Long Service Life Fits Small, Interstitial Spaces Easy Maintenance The Gems™ LS-10 liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Dry contact switching ensures dependability throughout its long
- Operating Temperature: -40 to 176 F
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
- Specific Detectable Liquid Types: Petroleum Based Products / Fuels, Water
- Output Options: Switch or Alarm Signal
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE E is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic detection
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE M is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic detection
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Transcat, Inc.
Description: The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and
- Pipe Diameter: 0.51 to 3.94 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors and are easy to install, require simple maintenance, and
- Pipe Diameter: 1.97 to 15.75 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector
- Operating Temperature: -40 to 122 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
-
Supplier: RS Components, Ltd.
Description: The Honeywell Lyricâ„¢ W1 Water Leak and Freeze Detector is the low-risk way to offer your customers peace of mind. Leaks and frozen pipes can cause damage to your home. The Lyric W1 notifies you if there is a problem, so you are able to act quickly and avoid costly
-
Supplier: InspectorTools
Description: you can see and hear your way to pinpointing dangerous leaks and also for verifying the safety of potentially hazardous locations. TIF8900 is UL classified for intrinsic safety in contaminated atmospheres and proudly made in the USA. Applications: Gas lines and pipes Exhaust and fuel
-
Supplier: VJ Technologies, Inc.
Description: A major inspection challenge facing the boiler industries is to examine welds in tubing and plate during the manufacturing, erection, and start-up stages. In the steam generation business, billions are lost annually due to downtime caused by leaks in a plant's boiler tubes that is in
- X-ray Operating Voltage: 160 to 9,000 kilovolts
- Instrument Type: Flaw Detection
- Features: Microfocus System, Weld / Joint Inspection
- Form Factor: Monitoring System
-
Supplier: UE Systems, Inc.
Description: flows through pipes. Small metal balls are used to separate the liquid and to act as a sound source. Monitoring the sounds of the metal balls as they move against the pipe indicates fluid flow. A drop in sound level indicates disruption of flow. II. Groove Counting. A machine cuts 21
- Operating Temperature: 32 to 140 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: oxidation. The “intelligence” of a custom Jewellok CDS lies in its automated safety infrastructure. Every system features secondary containment—a “pipe-within-a-pipe” or “cabinet-within-a-cabinet” design—paired with high-sensitivity leak detection sensors. Managed by a
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: the primary driver of the BSGS design. The system features a robust, negative-pressure enclosure that prevents hazardous leaks from escaping into the workspace. Integrated with advanced PLC automation, the cabinet performs self-purging sequences and constant leak monitoring. If a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: barrier. In the event of a primary line failure, the outer cabinet or jacketed piping captures the leak, preventing hazardous exposure within the cleanroom. Constructed from 316L electropolished stainless steel with a 5Ra surface finish, the hardware is as durable as it is clean. Integration
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sophisticated Bulk Specialty Gas Systems (BSGS) that integrate automatic switchover capabilities, ensuring that when one bulk source is depleted, the system transitions to a backup without any drop in line pressure. Safety is paramount in bulk distribution. These systems feature multi-stage
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Caterpillar Oil & Gas
Description: at overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com 9CM25C Standard
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: at overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com 6CM25C Standard
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com 6CM20C Standard
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: at overhaul - Worldwide dealer network with factory-trained technicians means that parts and support are never out of reach - Simplified parts spectrum by using single-pipe exhaust gas ducting Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com 9CM20C Standard
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
watching for leaks), which is used everywhere, from our homes to offices to production plants. It is also as straightforward as it sounds; you see a leak on a pipe and follow it to its source. While it may be simple, effective, and low cost, visual leak detection can't always accurately pinpoint leaks, and (read more)
Browse Liquid Leak Detectors Datasheets for Asahi/America, Inc. -
EXAIR’s Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function. The EXAIR ULD can play a major role to identify and pinpoint costly leaks that often go undetected (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
ensures users that the Vanguard WirelessHART gas detector’s design and operability, which were tested by Technical Inspection Association (TUV), will perform as indicated and detect any possible leak of combustible gases, such as methane (CH4) or propane (C3H8). “This (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
. Leak Detector plugs Many other standard configurations Whether you’re working with sewers, pipelines, tunnels, or other forms of piping, Petersen Products has solutions that meet your needs. For projects both large and small, you can (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
. Every system features secondary containment—a “pipe-within-a-pipe” or “cabinet-within-a-cabinet” design—paired with high-sensitivity leak detection sensors. Managed by a centralized PLC (Programmable Logic Controller), the system can trigger an immediate automated (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Integrated PLC controls allow for “set-and-forget” reliability, while secondary containment and leak detection sensors protect the cleanroom environment from hazardous materials. By bridging the gap between bulk storage and production tools, the Chemical Delivery Module ensures that the (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Advanced Research on Material Engineering and Electrical Engineering
In order to solve the problem of interaction between the fuel-gas pipe leak detector and the users, a man-machine interface is designed based on electrical power system.
-
States > Maine > State > Proposed Regulations > 2003 Documents > September 10, 2003 > [2003 ME Proposed me-p006a253] 06-096 Ch. 691 - Rules for Underground Oil...
(e) Piping shall be installed such that in-line piping leak detectors and overfill prevention equipment operate in accordance with manufacture specifications and the requirements of this rule.
-
States > California > State > Bookshelf > California Environmental Protection Agency > State Water Resources Control Board > Studies & Programs > SB 989 Regula...
ATGs can also be equipped with external sensors (liquid and vapor), and line ( piping ) leak detectors .
-
Novel Man-Machine Interface of Intelligent Leak Detector for Advanced Material with Material Properties in Fuel-Gas Pipe Based on Electrical Power System
In order to solve the problem of interaction between the fuel-gas pipe leak detector and the users, a man-machine interface is designed based on electrical power system.
-
States > Maine > State > Regulations > 6 - Department of Environmental Protection > 6-96 - Department of Environmental Protection - General > [96 CofMR 691] 69...
(e) Piping shall be installed such that in-line piping leak detectors and overfill prevention equipment operate in accordance with manufacture specifications and the requirements of this rule.
-
CR4 - Thread: underground Oil leak
I heard long time back that there are various type of underground Pipe Leak Detector available inthe market.
-
Monitoring Sodium Circuits Using Fiber Optic Sensors
Double walled pipe leak detector setup.
-
States > New York > State > Forms > Department of Environmental Conservation > [NY FORM dec] Petroleum Bulk Storage Application
Pressurized Piping Leak Detector 08.
-
http://vbn.aau.dk/ws/files/75365522/thesis_Soroush.pdf
The most successful in-pipe application is pipe leak detector [Kok06] which is not a two way communication system and requires a low data rate.
-
States > New York > State > Forms > Department of Environmental Conservation > [NY FORM dec] Petroleum Bulk Storage (PBS) Notification for Tank Installation...
Pressurized Piping Leak Detector 08.
Indicates content that may require registration and/or purchase.