Products/Services for Pipe Thread Chasers

  • Thread Chasers and Thread Restorers-Image
    Thread Chasers and Thread Restorers - (142 companies)
    Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread. There are many types of threading tools and attachments. Examples include...
  • Threading Dies-Image
    Threading Dies - (254 companies)
    ...into the required thread form by the lobes. Die head tap threading is used in the high-volume production of threaded components. A chaser is inserted into the die head and the die head is closed bringing the chasers down to a cutting position. When...
  • Taps-Image
    Taps - (402 companies)
    ...949-3 - SCREWING TAPS - PART 3: SPECIFICATION FOR PIPE THREAD TAPS. References. Image Credits: Grainger | RS Components...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit the Pipe Flanges Selection Guide on GlobalSpec. Image Credit: Watts. Threaded Fittings. Threaded fittings have screw threads...
  • Thread Gages-Image
    Thread Gages - (179 companies)
    ...or thread pitch verifier. Common shapes or geometries measured include cylindrical and tapered or pipe. A go gage provides a precision tool for production comparative gaging based on a fixed limit. Go gages consist of a fixed limit gage with a gaging...
  •  
    Thread Tapes - (69 companies)
    Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings. Thread tapes are used to seal, lubricate, and prevent seizure on threaded bolts, studs, and fittings. They are commonly referred to as: Teflon tape...
  •  
    Threaded Inserts - (280 companies)
    ...or button head machine screw. A threaded plastic insert is a spiral ridge on the end of a pipe that enables pipes to be joined together. T A threaded brass insert has a deep groove for maximum pull out resistance. Knurling such as diamond, straight...
  •  
    Plastic Pipe - (213 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    ...loading that occurs during seismic events. A u-bolt is a bolt in the shape of a "u " with threading on both straight sections that is used to attach pipe. Related Information. CR4 Community --Supporting Steam Pipes. Engineering360 --Inspections...
  •  
    Industrial Pipe - (1678 companies)
    Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire