-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Operating Temperature: 212 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
-
Supplier: Accuris
Description: PITOT-STATIC TUBE
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Operating Temperature: 212 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
-
-
Supplier: Accuris
Description: Electrically Heated Pitot And Pitot-Static Tubes
-
Supplier: Accuris
Description: Minimum Performance Standard for Pitot and Pitot-Static Tubes
-
Supplier: Accuris
Description: PITOT-STATIC TUBE, COMPENSATED TRU-62/A
-
Supplier: SAE International
Description: This standard covers the following basic types:
-
Supplier: IHS ESDU
Description: isentropic ratio of upstream static pressure to total pressure from which the Mach number in subsonic flow may be determined since the unyawed pitot then records upstream total pressure. Comments on the design of pitot static tubes are included.
-
Supplier: SAE International
Description: This aerospace standard covers the following basic instrument types:
-
Description: cross-section; c) running full in the conduit; d) under steady flow conditions. In particular, ISO 3966:2008 deals with the technology and maintenance of Pitot static tubes, with the calculation of local velocities from measured differential pressures and with the computation of
-
Supplier: CSA Group
Description: cross-section; c) running full in the conduit; d) under steady flow conditions. In particular, ISO 3966:2008 deals with the technology and maintenance of Pitot static tubes, with the calculation of local velocities from measured differential pressures and with the computation of
-
Supplier: CSA Group
Description: ISO 7194:2008 specifies velocity-area methods for measuring flow in swirling or asymmetric flow conditions in circular ducts by means of current-meters of Pitot static tubes. ISO 7194:2008 specifies the measurements required, the precautions to be taken, the corrections to
-
Description: ISO 7194:2008 specifies velocity-area methods for measuring flow in swirling or asymmetric flow conditions in circular ducts by means of current-meters of Pitot static tubes. ISO 7194:2008 specifies the measurements required, the precautions to be taken, the corrections to
-
Supplier: Eastern Instruments
Description: Eastern Instruments' VAP3® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process. VAP3®
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Eastern Instruments
Description: Eastern Instruments' VAP3® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process. VAP3®
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: SAE International
Description: Pitot-static tube could induce an incorrect feedback control action, potentially leading to the loss of control of the UAV. The objective of this study is to establish the accuracy and reliability of the two airspeed estimation techniques for eventual use as the basis for
-
Supplier: SAE International
Description: This specification covers the following basic types: Type I - Pitot Pressure, Straight and L-shaped, 12 and 24 volt nominal, 2 wire circuit. Type II - Pitot and Static Pressures, Straight and L-shaped 12 and 24 volt nominal, 2 wire circuit.
-
Supplier: AENOR
Description: Measurement of fluid flow in closed conduits. Velocity area method using Pitot static tubes.
-
Supplier: AENOR
Description: Measurement of fluid flow in closed conduits. Velocity area method using Pitot static tubes.
-
Supplier: PMC Engineering LLC
Description: This Pitot Tube is used to measure a cars speed relative to the surrounding air. The assembly is made up of a pair of concentric tubes. The ellipsoidal nose cone at the tip has a small aperture in the end connected to the inner tube, while an annular ring of holes on the
-
Supplier: TSI Incorporated
Description: The Alnor Micromanometer AXD610 is an easy to use, handheld digital micromanometer for fast, accurate and reliable pressure measurement. It can also calculate velocity when used with a pitot tube. Ideal applications include HVAC commissioning and troubleshooting, testing and balancing,
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube Variable time constant Statistics HVAC commissioning and troubleshooting Testing and balancing Pitot tube
- Type: Gauge
-
Supplier: TSI Incorporated
Description: measurements. Applications HVAC commissioning and troubleshooting Testing and balancing Pitot tube duct traverses Static pressure measurements Pressure drop across filters, coils, fans, and diffusers Environmental air flow testing Included Items Instrument Hard carrying case 4
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Badger Meter
Description: The Model PFB approved Fire Pump System features a round pitot tube. It is a primary flow sensor designed to produce a differential pressure that is proportional to the flow. It is a highly reliable averaging pitot tube which generates a pressure differential between its
- Operating Pressure: 0 psi
- Operating Temperature: 0 to 180 F
- Features: Liquid
-
Supplier: TSI Incorporated
Description: The Airflow™ Instruments Micromanometer PVM610 is an easy to use, hand held digital micrometer for fast, accurate and reliable pressure measurement. It can also calculate velocity. Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube duct
- Measurement Type: Air Pressure Differential, Air Velocity
-
Supplier: TSI Incorporated
Description: commissioning, process control and system balancing. Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube duct traverses, static pressure measurements and differential pressure measurements. Included Items Instrument Hard carrying
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: • Simple-to-operate, handheld digital micromanometer • Measure differential and static pressure from
15 to 15 in. H2O ( 3735 to 3735 Pa) The DP-CALCâ„¢ micromanometers allow you to easily make fast, accurate differential and static pressure measurements. These - Operating Temperature: 40 to 113 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube Variable time constant Statistics Data logging with time and date stamp Stores 12,700+ samples and 100 test IDs
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculates and displays velocity when using a Pitot tube Calculates volumetric flow rate in duct from velocity and user-input duct size and shape Records data points in duct
- Type: Gauge
-
Supplier: Mid-West Instrument
Description: The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum
- Pipe Diameter: 3 inch
- Operating Temperature: -20 to 200 F
- Operating Pressure: 2,080 psi
- Features: Differential Pressure Meter, Gas, Liquid, Steam
-
Supplier: Armstrong International
Description: zone (greater than the pipe static pressure) in front of the sensor. As the fluid moves past the sensor, it accelerates and a low-pressure zone is created to the sides and rear of the sensor. Alternate vortices are shed as the fluid separates from the sensor and a partial vacuum is formed at
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: Insertion Type
- Meter Technology: Pitot Tube
-
Supplier: Cole-Parmer
Description: and static pressure measurements. These robust instruments can also calculate and display velocity when using an optional pitot tube. Advanced model 10508-77 also features adjustable time constant, calculated flow, programmable K-factors, datalog up to 12,700 sample points with
- Operating Temperature: 40 to 113 F
-
Supplier: Diamond Aircraft
Description: Fire extinguisher 3 point inertia reel safety harness (all seats) Instrument lighting Overhead cabin lights Standard interior (fabric seats with grey leather trim) Hydraulic retractable landing gear Heated pitot / static tube Alternate static port Enlarged panoramic
Find Suppliers by Category Top
Featured Products Top
-
VAP® Pitot tube, DSV Flow Element, or High Beta® Flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments