Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xenics nv
Description: The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900
- Horizontal Resolution: 3 lines
- Operating Temperature: -40 to 185 F
- Vertical Resolution: 1,024 lines
- Performance: Line Scan
-
Supplier: SPIE
Description: existing literature and a large amount of new experimental data obtained during the course of the study. The main emphasis is on UV, visible, and near-infrared systems that use silicon detector technology. The authors also address the issues arising in thermal imaging with infrared
-
Supplier: Sofradir - EC, Inc.
Description: Uncooled detectors from 1024x768 down to 160x120 pixel arrays and smaller for both high performance and commercial applications. Ideal for integration into military, commercial and industrial thermal imaging products.
-
-
Supplier: Xenics nv
Description: The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a 25 µm pixel pitch, forming a nearly continuous line of 2900
- Spectral Range: 0.9 to 1.7 µm
- Output Channels: 3
- Operating Temperature Range: -40 to 85 C
- Array Type: Linear Array
-
Supplier: Hamamatsu Photonics Europe
Description: One-dimensional 128 ch array, Pixel pitch: 57.5 × 62.5 μm The S13552 is a one-dimensional 128-element MPPC array. This is used by the SciFi (scintillating fiber) tracker in LHCb (Large Hadron Collider beauty experiment), one of detectors located at the LHC of CERN
- CT: 320 pF
- Diode Applications: Detector
- Features: Other
-
Description: The 1024L1 is a 1024x1 state of the art InGaAs linear array imager on 12.5 µm pitch that was built for both spectroscopy and machine vision in the short wave infrared band. The 1024L1-12.5-T is an advanced digital array with the lowest read noise available <110e- for a 250 μm tall
- Horizontal Pixels: 1,024
- Vertical Pixels: 1
- Pixel Size: 12.5 µm
- Maximum Frame Rate: 0.000032 to 0.000048 MHz
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 900 to 1,600 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,150 to 1,475 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,000 to 1,700 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,250 to 1,575 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: efficient model cooling of the CCD detector has been deliberately omitted from the CAS 120. Instead, the temperature of the CCD sensor is carefully tracked each time the CAS 120 measures a spectrum and then the signal is corrected. Features A CCD detector that is back-lit and provides
- Spectral Range: 360 to 830 nm
- Property Measured: Color
- Instrument Type: Spectrophotometer
-
Description: Princeton Infrared Technologies will develop the detector needed for the SWIR application. Our knowledge of InGaAs detector arrays is unparalleled in the industry. We can work with your engineering team on the specifications you need for your SWIR application. We build
- Services: Design / Engineering, R & D / Development
- Logic Family: Gallium Arsenide (GaAs)
- Features: North America, Northeast US Only, United States Only
-
Description: versatility enabling full wells from 75ke- to 100Me- with 128 steps of variation as well as integration times from 10 µs to 150s. On chip optical pixel binning (where every other detector is disconnected from the ROIC thus signal is captured by neighboring pixels) is available
- Horizontal Pixels: 1,024
- Vertical Pixels: 1
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.000037 to 0.000048 MHz
-
Supplier: InfraTec GmbH
Description: Thermal infrared camera system for security and surveillance applications Uncooled FPA detector with (1,024 × 768) IR pixels Noiseless long-term observations Personnel detection range up to 6.1 km Vehicle detection range up to 10.7 km
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: InfraTec GmbH
Description: Smaller, lightweight, without tedious lens changes - efficiency has a new name: The ImageIR® 6300 Z with a powerful zoom lens and a SWaP detector (Size, Weight and Power).Cooled focal plane array photon detector operating in snapshot mode with (640 × 512) IR pixels
- Measurement Range: -10 to 600 C
- Spectral Range: 3.6 to 4.15 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: InfraTec GmbH
Description: sequences even with short integration times and at low radiation intensity. This is made possible, among other things, by a cooled focal plane array photon detector with (1,280 × 1,024) IR pixels and a pixel pitch of 12 µm.Thermal resolution of 30 mKShort integration
- Measurement Range: -40 to 3,000 C
- Spectral Range: 7.7 to 12.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: InfraTec GmbH
Description: The VarioCAM® HDx head S is a state-of-the-art and very compact radiometric thermographic camera designed for stationary use. High-performance detector in (640 × 480) IR pixels format GigE-Vision interface for camera control and data acquisition Precise and highly repeatable
- Measurement Range: -40 to 600 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0 to 0.039999999999999994 C
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: usage of customer-specific filter-sets. The stirling cooled Indium Antimonide (InSb) detector array with 640 x 512 pixels resolution warrants highly detailled thermal images and measurements within a temperature range from -40 °C up to 2,000 °C - with a temperature resolution of
- Spectral Range: 2 to 5 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.002 C
- Maximum Frame Rate: 50 to 60 frames per second
-
Supplier: Hamamatsu Photonics Europe
Description: Smooth spectral sensitivity in UV to NIR regions, With variable integration time function for each pixel The S15908-512Q is a self-scanning photodiode array designed specifically as a detector for spectroscopy. The scanning circuit operates at low power consumption and is easy to
- Applications: Industrial
-
Description: rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane array
- Horizontal Pixels: 1,280
- Vertical Pixels: 1,024
- Pixel Size: 12 µm
- Maximum Frame Rate: 0.00009 to 0.000189 MHz
-
Supplier: Xenics nv
Description: In one compact housing, the Xeva-1.7-320 TE3 digital camera combines a thermo-electrically cooled InGaAs detector head and the control and communication electronics. The Xeva-1.7-320 TE3 unit is available with standard (up to 1.7 µm) InGaAs detector arrays and comes in various
- Horizontal Resolution: 320 lines
- Vertical Resolution: 256 lines
- Monochrome / Color: Monochrome
-
Supplier: Filmetrics, Inc.
Description: The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external triggering, and
- Spectral / Wavelength Range: 900 to 1,700 nm
- Resolution: 4 nm
- Operating Temperature: 32 to 95 F
- Features: Cooled Detector
-
Supplier: Metrohm USA, Inc.
Description: 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - InGaAs photodiode array 256 pixels TE cooled SPM Pixels - 256 pixels (up to 512
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: StellarNet, Inc.
Description: Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single
- Measured Wavelength: 900 to 1,700 nm
- Features: Battery Powered, Programmable, Radiometer
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: OMEGA Engineering, Inc.
Description: of 25°C ±2°C) Detector: Thermopile array, 48 x 47 pixels Wavelength: Center wavelength 10ìm Viewable Angle: 60°x 60° Radius Resolution: 21.8 mrad Frame Speed: 3 fps (1 fps for alarm output) Focus: Fixed focus Emissivity: 0.10 to 1.00 Ethernet: 10BASE-T/100BASE-TX Alarm: 2 SPST
- Measurement Range: -20 to 300 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.5 C
- Maximum Frame Rate: 3 frames per second
-
Supplier: Teledyne DALSA
Description: imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Xenics nv
Description: The Xeva-2.35-320 is a compact digital camera operating a T2SL detector array for imaging in the 1.0 to 2.35 μm wavelength range. The camera features a resolution of 320 x 256 pixels with a 30 μm pixel pitch. It outputs 14-bit data and comes in a 100 Hz (USB 2.0) or 350
- Horizontal Resolution: 320 lines
- Vertical Resolution: 256 lines
- Performance: Cooled Sensor
- Monochrome / Color: Monochrome
-
Supplier: Rigaku Corporation
Description: that require very long exposures. Finally the Compact HomeLab can be equipped with the Pilatus 100K pixel array detector (PAD). PAD detectors have a number of intrinsic characteristics that are useful in the measurement of X-ray diffraction data. They are photon-counting
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Features: Other
- Wave: X-Ray
-
Supplier: StellarNet, Inc.
Description: is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25μm by 500μm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 °C, stabilized within +/-0.1 °C.  The RED-Wave NIR InGaAs
- Spectral / Wavelength Range: 900 to 1,700 nm
- Resolution: 3.1 nm
- Remote Interface: Application Software Included, Parallel Interface, Serial Interface
- Features: Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable
-
Description: Ranges between 800...3000 °C Uncooled, fully radiometric detector (UFPA) Spectral range: NIR (short wavelength), customer specific adaptation on request Display of temperature at 307.200 measurement points (640 x 480 pixel) Unique measurement accuracy of 0,5% of reading Display of
- Measurement Range: 600 to 3,000 C
- Spectral Range: 0.75 to 3 microns
- Accuracy: 0.5 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 4x continuous zoom Built-in laser pointer,
Find Suppliers by Category Top
Featured Products Top
-
, very compact construction, this camera is predestined for demanding OEM and continuous operation applications. The radiometrically calibrated system camera ImageIR® 6300 is equipped with a cooled focal plane array photon detector of the latest generation. By combining the detector (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
10–12 µm uncooled detector systems and compatible with 12 µm and 17 µm pixel pitch arrays. Vacuum-compatible, low-outgassing materials and advanced DLC and BBAR coating options make them suited for demanding defense environments. Stock capabilities include manual, fixed (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc.
Conduct Research Top
-
The Practice of Detecting Termites with Infrared Thermal Imaging Compared to Conventional Techniques
. For brevity, we will call them low, medium and high resolution IR cameras. The low resolution camera has 160 horizontal by 120 vertical pixels (E65), the medium resolution camera 320 horizontal by 240 pixels (P65HS) and the high resolution camera 640 by 480 pixels (P640) in their respective detector arrays
-
Raman Spectroscopy of Pigmented Human Tissue in the Shortwave Infrared
camera features an extremely low-noise (<20e- typically) InGaAs area array detector with 640 x 512 pixels and a special nondestructive readout scheme called "Read While Integrate."
More Information Top
-
Toward 1000-Pixel Superconducting-Tunnel-Junction Detectors for X-Ray Absorption Fine Structure Spectroscopy
The voltage value at the same current level of the four STJs with series connection in 400- pixel array detector was approximately four times higher than that of the single STJ in 100-pixel STJ array detector.
-
1997 Index IEEE Transactions On Nuclear Science Vol. 44
Characterization of a prototype pixel array detector (PAD) for use in microsecond framing time-resolved X-ray diffraction studies; .
-
http://pos.sissa.it/archive/conferences/113/027/VERTEX%202010_027.pdf
Development of high-Z sensors for pixel array detectors .
-
Focusing Telescopes in Nuclear Astrophysics
341–351 Ezio Caroli, Rui M. Curado da Silva, Alessandro Pisa, John B. Stephen, Filippo Frontera, Matilde T. D. Castanheira and Stefano del Sordo / Polarisation measurements with a CdTe pixel array detector for Laue hard X-ray focusing telescopes .
-
First use of a high-sensitivity active pixel sensor array as a detector for electron microscopy
From these experiments, we drew the following conclusions about using a pixel array detector for cryo-EM: .
-
High-resolution imaging 1D and 2D solid state detector systems
Such a 16 x 16, 500µm pitch CZT pixel array detector .
-
New high-resolution gamma-ray burst detector: all-sky x-ray and gamma-ray astronomy monitor (AXGAM)
AXGAM will be built in the form of a "Bucky Ball" using a coded aperture mask in a semi geodesic dome arrangement placed over a two-dimensional, high resolution CdZnTe pixel detector array using newly developed p-i-n detector technology.
Indicates content that may require registration and/or purchase.