-
Supplier: Sterling Plumbing
Description: The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. One of our largest pivot door with stationary in-line panel Door swings outward Full-length magnetic
- Type: Shower Doors
-
Supplier: Chase Doors
Description: stainless steel, and .032 thick aluminum. These doors provide durability with aesthetic appeal. Café style door with gate hinge also available. Door Panel – The doors are constructed with a ¾” cabinet grade birch plywood for structural integrity. Standard 18 gauge
- Material: Aluminum, Plastic, Stainless Steel
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Type: Impact Doors
-
Supplier: Chase Doors
Description: •The doors are constructed with a 3/4” solid, cabinet grade, wood core with your choice of a high pressure laminate surface covering sides. •Standard 18 gauge stainless steel edge capping presents a clean, finished appearance and adds extra edge protection. •Soft Touch™ gravity hinge system
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Window(s)
- Material: Plastic, Wood
-
-
Supplier: Terra Universal, Inc.
Description: Low-Energy Swing Door Operators are customizable systems that can be installed on pass-through chambers and lab cleanroom doors. Space-saving systems feature an electromechanical drive and an advanced microprocessor system. Twelve programmable options, smoke ventilation system
- Width: 36 to 72 inch
- Features: Automatic, Window(s)
- Type: Cleanroom Doors
- Material: Glass, Plastic
-
Supplier: Simplex Isolation Systems
Description: Cleanroom Doorways - AirLock Doors and Venting Options AirLock Doors are pre-hung in their frames for quick and easy installation. They are available in the same materials as AirLock walls. Your selection of the proper AirLock Door for your doorway depends on your application,
- Material: Aluminum, Plastic
- Type: Cleanroom Doors
- Features: Double Doors, Window(s)
- Application: Industrial, Interior Doors
-
Supplier: U.S. Plastic Corporation
Description: Tansparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip
- Material: Plastic
- Type: Strip Doors
-
Supplier: Berner International Corporation
Description: Quiet operation with high performance makes the 7½” high Maxair ideal for any low-clearance application. Recommended Protection Height: Insect Control 7’ Environmental Separation 8’ Features: 7 1/2” high 1/5 hp direct driven motor(s) Factory installed “Intelliswitch” digital, programmable
- Height: 96 inch
- Type: Air Doors
- Features: Automatic
- Application: Exterior Doors, Industrial
-
Supplier: Sterling Plumbing
Description: The Finesse Frameless Shower doors offer minimal metal framing around the glass to showcase the bathing enclosure. Standard on all frameless doors, CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new By-pass
- Type: Shower Doors
-
Supplier: U.S. Plastic Corporation
Description: Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip
- Material: Plastic
- Type: Strip Doors
-
Supplier: Fibox Enclosures
Description: The IPW AR 1614SC is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1614SC includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 12 stainless screws for underlying mounting, and
- Application: Access Doors, Industrial
- Features: Fire Rated, Watertight
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Rip-A-Strip is a continuous roll of PVC strip material that is pre-cut and pre-punched to your specific length. The rolls are produced on State-of-the-Future machinery where the strips are pre-cut through 85% of the thickness punched at one end on 2" centers, and rewound to the original shape. Less
- Material: Plastic
- Type: Strip Doors
-
Supplier: Berner International Corporation
Description: KSB Compact design for light to medium industrial duty. Recommended Protection Height Insect Control 12’ Environmental Separation 14’ Options Available Unheated Electric Heat Recommended For Opening Type Shipping/Receiving Construction 1 hp single-speed motor(s) Galvanized steel blower wheels and
- Height: 168 inch
- Type: Air Doors
- Features: Automatic
- Application: Exterior Doors, Industrial
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 48 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Insulated, Other, Window(s)
-
Supplier: Fibox Enclosures
Description: The IPW AR 1210B F is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B F includes the following: Opaque hinged cover base with an opaque flat cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for
- Application: Access Doors, Industrial
- Features: Fire Rated, Watertight
- Material: Plastic
-
Supplier: Sterling Plumbing
Description: Perfect for larger shower door openings, this by-pass door brings traditional styling while providing an exterior towel bar for additional hanging space. By-pass design is the most popular style of shower door. Excellent choice for larger openings, allowing maximum
- Type: Shower Doors
-
Supplier: Chase Doors
Description: Chase security doors have been tested by the United States Postal Service and meet RE-5 security guidelines. Door Panel – Proline doors can be custom manufactured to fit virtually any opening size. The panel’s outer surface is available with stainless steel, galvanized, aluminum
- Material: Aluminum, Fiberglass, Plastic, Stainless Steel
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Type: Impact Doors
-
Supplier: U.S. Plastic Corporation
Description: PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such as, 6" strips for ease of passage. 8" material is ideal for strip doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door
- Width: 4 to 12 inch
- Height: 600 to 3,600 inch
- Application: Commercial, Industrial, Interior Doors
- Features: Other
-
Supplier: Fibox Enclosures
Description: IPW AR 1614KT features a Key Cylinder Lock, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW) permits both viewing and access to readouts and controls which are surface mounted
- Application: Access Doors, Industrial
- Material: Plastic
- Features: Window(s)
-
Supplier: Sterling Plumbing
Description: The Intrigue Corner Entry Shower Door uses geometric design to both save space and create drama in the bathroom. Space-saving corner design Doors slide back for easy access Full-length handles for easy operation Provides a custom look in a small space Made to fit Intrigue 39"
- Type: Shower Doors
-
Supplier: Simplex Isolation Systems
Description: Simplex Refrigeration Strip Doors Benefits Simplex refrigeration strips prevent 80% to 90% of air loss experienced when you use conventional refrigerator doors. Temperatures remain stable. You will experience less shrinkage, product spoilage, less frost build-up on coils, and reduced
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Terra Universal, Inc.
Description: Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free
- Width: 36 to 72 inch
- Height: 84 inch
- Features: Automatic, Double Doors, Window(s)
- Type: Cleanroom Doors, Sliding Doors
-
Supplier: JELD-WEN, Inc.
Description: Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard™.
- Application: Exterior Doors, Residential
- Type: Patio Doors, Sliding Doors
- Material: Plastic
- Features: Window(s)
-
Supplier: Steel Guard Safety Corp.
Description: solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems Strip doors will dramatically reduce your energy bills, cost you much less than expensive automatic door systems, and still allow for
- Width: 36 to 96 inch
- Height: 84 to 108 inch
- Application: Commercial, Industrial, Interior Doors
- Features: Other
-
Supplier: Cendrex Inc.
Description: Description The RPL is a removable high impact ABS plastic access panel with UV stabilizers. It can be used for access to plumbing, electrical components, computer cables and sprinkler systems. Its reversible frame allows for flush or surface mounting
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Plastic
-
Supplier: Simplex Isolation Systems
Description: Personnel Strip Doors Stops cold-air loss. Saves 30% to 50% on your energy and maintenance costs. Increases employee comfort. Controls dust, noise and smoke at open doorways Ideal for supermarket and restaurant walk-in coolers and freezers. Also ideal for institutional and office
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Curtron Products
Description: strips. This unique double-door design allows the main cooler or freezer door to be closed without interference. Polar-Pro™ PVC Swinging Doors are designed for openings up to 60" wide and 96" high. Why Polar-Pro™ Walk-In Cooler and Freezer Doors? Walk-in coolers and
- Application: Commercial
- Type: Impact Doors
- Material: Plastic
-
Supplier: Terra Universal, Inc.
Description: High-speed, high-performance roll-up door with non-porous, non-shedding, non-absorptive, and non-permeable PVC coated curtain. Exceeds cGMP, FDA, and EMEA requirements. Withstands both negative and positive pressure differentials. Sloped top shroud completely encloses the curtain roll and
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Roll Up Doors
- Application: Industrial
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door
- Width: 36 to 192 inch
- Height: 48 to 192 inch
- Application: Commercial, Industrial, Interior Doors
- Features: Other
-
Supplier: Simplex Isolation Systems
Description: Armor-Bond and AirBlock Strip Doors: The #1 Specified Vinyl Strip Doors in the Industry! With Simplex strip doors you can cover door openings, both large and small, yet ensure easy pass-through by a technician, transport cart or forklift. Simplex vinyl strip doors
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: JELD-WEN, Inc.
Description: Available in multiple colors. Energy efficient options include ENERGY STAR®. Other options include blinds between the glass or pet panel
- Application: Exterior Doors, Residential
- Type: Patio Doors, Sliding Doors
- Material: Plastic
- Features: Window(s)
Find Suppliers by Category Top
More Information Top
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'outshine'),(94466,'outshout'),(94467,'outside'),(94468,'outside caliper'),(94469,'outside clinch'),(94470,'outside door '),(94471,'outside … … 98827,'pheno-safranine'),(98828,'phenobarbital'),(98829,'phenobarbitone'),(98830,'phenol'),(98831,'phenolic'),(98832,'phenolic plastic '),(98833,'phenolic … … 99460,'pianissimo'),(99461,'pianissimo assai'),(99462,'pianist'),(99463,'pianistic'),(99464,'piano'),(99465,'piano accordion '),(99466,'piano … … of my john'),(100044,'pink paper daisy'),(100045,'pink sand verbena'),(100046,'pink shower '),(100047,'pink …
-
ImageNet Large Scale Visual Recognition Challenge
abacus, abaya, academic gown, accordion , acorn, acorn squash, acoustic guitar, admiral, affenpinscher, Afghan hound, African chameleon, African … … pill bottle, pillow, pineapple, ping-pong ball, pinwheel, pirate, pitcher, pizza, plane, planetarium, plastic bag, plate, plate … … sea lion, sea slug, sea snake, sea urchin, Sealyham terrier, seashore, seat belt, sewing machine, Shetland sheepdog, shield, Shih-Tzu, shoe shop, shoji, shopping basket, shopping cart, shovel, shower cap, shower curtain, siamang … … bag, slide rule, sliding door , slot, sloth bear, slug …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… outside_clinch_N 0,0,0,0,0 outside_door_N 1,0,0,0,0 outside_ doors 1,0,0 … … phellodendron_amurense_N 0,0,0,0,0 phencyclidine_hydrochloride_N 0,0,0,0,0 phenolic_ plastic _N 0,0 … … pia_mater_N 0,0,0,0,0 pianissimo_assai_J 0,0,0,0,0 piano_ accordion _N 0,0 … pink_paper_daisy_N 0,0,0,0,0 pink_sand_verbena_N 0,0,0,0,0 pink_ shower _N 0,0 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… magnetic_north_N|3 composite_J|13 unify_V|17 fulcrum_N|6 converging_lens_N|1 eyepiece_N|8 tomograph_N|2 data_input_device_N|1 model_V|8 typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion _N|2 hallway_N|2 cement_N|25 … hussar_N|1 armhole_N|3 megalithic_J|2 capstone_N|1 bowsprit_N|5 hemispherical_J|8 dominoes_N|1 domino_N|7 dot_N|19 half_mask_N|1 masquerade_costume_N|2 order_V|51 push_button_N|3 knob_N|10 doorhandle_N|1 exterior_ door _N|5 nameplate_N|1 sill_N|3 doorway_N|6 keep_open_V|1 doppler_shift_N|1 gabled_J|2 accommodate_V|19 sleeping_room_N|2 ionizing_radiation_N|13 … … excavate_V|11 exercise_device_N|2 manifold_N|3 exhaust_pipe_N|2 burned_J|3 exhaust_manifold_N|2 muffler_N|2 guided_missile_N|8 expectoration_N|2 chemical_change_N|5 plastic _explosive_N|2 screen_V|4 explosive_N|17 telephone_line_N|12 … … proprietor_N|11 display_window_N|1 handbasket_N|1 shortstop_N|2 potential_difference_N|8 short_wave_N|1 shot_put_N|2 adequate_to_J|3 whiskey_N|23 smoothbore_N|2 epaulet_N|1 steamboat_N|2 mississippi_river_N|35 shower _N|2 shrimp_V|1 hallowed_J|3 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… outside_clinch_N 0,0,0,0,0 outside_door_N 1,0,0,0,0 outside_ doors 1,0,0 … … phellodendron_amurense_N 0,0,0,0,0 phencyclidine_hydrochloride_N 0,0,0,0,0 phenolic_ plastic _N 0,0 … … pia_mater_N 0,0,0,0,0 pianissimo_assai_J 0,0,0,0,0 piano_ accordion _N 0,0 … … pink_paper_daisy_N 0,0,0,0,0 pink_sand_verbena_N 0,0,0,0,0 pink_ shower _N 0,0 …
-
Expression of Interest for a Comprehensive New Detector at RHIC II
The system consists of Fe+Wire plastic tubes (streamer mode, pad- readout). … PBWO4 crystals of 8 cm length and 4.5×4.5 m2 cross-section as pre- shower detectors. Behind the crystals a Fe+Scintillator accor- dion type detector with 15 radiation length is being considered. Beyond η = 3.5, i.e. outside the doors of the SLD magnet, we are proposing to …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(102941829,4,'sheepcote',n,1,0). s(102941931,1,'folder',n,2,0). s(102942072,1,'folding_chair',n,1,1). s(102942248,1,'folding_door',n,1,0). s(102942248,2,' accordion _ door ',n,1,0 … … 1,0). s(103448523,1,'plastering_trowel',n,1,0). s(103448629,1,' plastic _art',n,1 … … 1,0). s(103667647,1,'showboat',n,1,0). s(103667823,1,' shower ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103340695,6,'nonsense%1:06:00::'). sk(103340695,7,'trumpery%1:06:00::'). sk(103340852,1,'folding_chair%1:06:00::'). sk(103341028,1,'folding_door%1:06:00::'). sk(103341028,2,' accordion _ door %1:06:00::' … … 00::'). sk(103913167,1,'plastering_trowel%1:06:00::'). sk(103913273,1,' plastic _art%1:06:00 … … 00::'). sk(104159729,1,'showboat%1:06:00::'). sk(104159905,1,' shower %1:06:00 …
-
noun.dat (finlayson-gwc2014.zip)
… accommodations on a ship or train 02044475 06 n 03 accordion 0 piano_ accordion 0 squeeze_box 0 … … inflatable_cushion 0 001 @ 02139534 n 0000 | usually made of rubber or plastic 02051671 06 n … 001 @ 02074738 n 0000 | the molding around a door or window 02075165 06 n 05 … … 03071367 n 0000 | a room (in a residence) containing a bath or shower and usually a …
-
noun.artifact (finlayson-gwc2014.zip)
… accordion,@ (an accordion with a right-hand keyboard)} { button_accordion, accordion,@ (an accordion with buttons rather … … consisting of a medical dressing of plain absorbent gauze held in place by a plastic or fabric … on the capitals of the columns) } { architrave1, molding1,@ (the molding around a door or window) } { [ archive … … @ dwelling,#p (a room (as in a residence) containing a bathtub or shower and usually a …
Indicates content that may require registration and/or purchase.