Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SPRING PLUNGER, PLASTIC TIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with four sizes of cross-linked polyethelene PEX plastic tubing. These fittings are intended for use in cold and hot water distributions systems and hydronic
-
Supplier: ASTM International
Description: This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with four sizes of cross-linked polyethelene PEX plastic tubing. These fittings are intended for use in cold and hot water distributions systems and hydronic
-
-
Supplier: SPIROL
Description: compression of the pin during and after installation. The pin's uniform radial spring force results in a controlled hinge movement that remains consistent throughout the life of the assembly. The Coiled Pin offers a wide range of benefits over other types of components used as hinge
- Diameter / Size: 0.063779562 to 0.175196945 inch
- Length: 0.2362206 to 0.9448824 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Coiled Spring Pin
-
Supplier: Technetics Group
Description: The HELICOFLEX® DELTA seal is a member of the HELICOFLEX® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by concentrating the
- Temperature: 1,202 F
- Outside Diameter: 314.9608 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Nuclear, Semiconductor, Vacuum Application
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel
-
Supplier: Honeywell Sensing & IoT
Description: operating heads, fluorocarbon diaphragm seal - which eliminates fluid infiltration, epoxied construction, zinc diecast housing, head and body, an additional body seal, fluorocarbon sealed cover and high compression ridge and your choice of termination options The MICRO SWITCHharsh-duty limit
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 105 C
-
Supplier: Honeywell Sensing & IoT
Description: operating heads, fluorocarbon diaphragm seal - which eliminates fluid infiltration, epoxied construction, zinc diecast housing, head and body, an additional body seal, fluorocarbon sealed cover and high compression ridge and your choice of termination options The MICRO SWITCHharsh-duty limit
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: operating heads, fluorocarbon diaphragm seal - which eliminates fluid infiltration, epoxied construction, zinc diecast housing, head and body, an additional body seal, fluorocarbon sealed cover and high compression ridge and your choice of termination options The MICRO SWITCHharsh-duty limit
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 121 C
-
Supplier: Aries Electronics, Inc.
Description: layers Signal path during test only 0.082 [2.08] GENERAL SPECIFICATIONS MOLDED SOCKET COMPONENTS: UL 94V-0 Ultem MACHINED SOCKET COMPONENTS: UL 94V-0 PEEK or Torlon ALL HARDWARE: Stainless Steel COMPRESSION SPRING-PROBE: heat-treated BeCu COMPRESSION SPRING-PROBE PLATING:
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.4 to 0.45 mm
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: Aries Electronics, Inc.
Description: pressure mount compression spring-probes, accurately located with two molded plastic alignment pins mounted with four stainless steel screws Au over Ni plated compression spring-probe pins leave small witness marks on the bottom surface of the device contact points
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: test only 0.077 [1.96] GENERAL SPECIFICATIONS 1dB BANDWIDTH: 18.5 GHz, <3dB to 39.7 GHz (0.50mm pitch) PIN INDUCTANCE: 0.59nH (0.50mm pitch) MUTUAL CAPACITANCE: 0.12pF VSWR: <2:1 to 38GHz CONTACT RESISTANCE: <40mΩ COMPRESSION SPRING-PROBES: heat-treated BeCu COMPRESSION
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
IC Interconnect Components - High-Frequency Center Probe Test Socket for Devices up to 6.5mm SquareSupplier: Aries Electronics, Inc.
Description: test only 0.077 [1.96] GENERAL SPECIFICATIONS 1dB BANDWIDTH: 18.5GHz, <3dB to 39.7GHz (0.50mm pitch) PIN INDUCTANCE: 0.59nH (@ 0.50mm pitch) MUTUAL CAPACITANCE: 0.12pF VSWR: <2:1 to 38GHz CONTACT RESISTANCE: <40mΩ COMPRESSION SPRING-PROBES: heat-treated BeCu COMPRESSION
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2 to 4 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Cole-Parmer
Description: internal metal spring to provide a wider range of application options. In-line compression and hose barb bodies feature shrouded latches to provide further protection against accidental disconnect. Choose from standard couplings or halves that include shutoff valves. The
- Fitting Type: Coupling
-
Supplier: Cole-Parmer
Description: internal metal spring to provide a wider range of application options. In-line compression and hose barb bodies feature shrouded latches to provide further protection against accidental disconnect. Choose from standard couplings or halves that include shutoff valves. The
- Fitting Type: Coupling
-
Supplier: Cole-Parmer
Description: internal metal spring to provide a wider range of application options. In-line compression and hose barb bodies feature shrouded latches to provide further protection against accidental disconnect. Choose from standard couplings or halves that include shutoff valves. The
- Fitting Type: Coupling
-
Supplier: Cole-Parmer
Description: internal metal spring to provide a wider range of application options. In-line compression and hose barb bodies feature shrouded latches to provide further protection against accidental disconnect. Choose from standard couplings or halves that include shutoff valves. The
- Fitting Type: Coupling
-
Supplier: J. W. Winco, Inc.
Description: retracting mechanism are completely encased within the rim of the wheel. In the operating position, the handle is secured by a taper detent. To fold it down, it is drawn out from the tapered recess. A compression spring secures the handle in either position. Ergonomically shaped rim
- Style: Spoked
-
Supplier: J. W. Winco, Inc.
Description: retracting mechanism are completely encased within the rim of the wheel. In the operating position, the handle is secured by a taper detent. To fold it down, it is drawn out from the tapered recess. A compression spring secures the handle in either position.
- Style: Spoked
-
Supplier: J. W. Winco, Inc.
Description: retracting mechanism are completely encased within the rim of the wheel. In the operating position, the handle is secured by a taper detent. To fold it down, it is drawn out from the tapered recess. A compression spring secures the handle in either position.
- Style: Flat
-
Supplier: Waterman Industries, Inc.
Description: aluminum body may be fusion epoxy-coated inside for corrosion resistance. Heavy duty cast aluminum disc, epoxy-coated, with watertight Buna-N seal. Positive spring-loaded closing action. Stainless steel spring. 4" inspection port. Model D-3/4 automatic low pressure drain valve with
- Valve Type: Check Valves
-
Supplier: Novaflex Group
Description: wearstrip Reinforcement: Spring steel helix Diameters: 8” to 24” Bend Radius = 12” diam.= 7” Weight: 24” I.D. =3 lbs/ft Length: 25 ft Compression: 10:1 Temperature range: -20°F (-29°C) to 165°F (74°C) – PVC style *-40°F (-40°C) to 275°F (135°C) - TPR-FR style Colour: Clear with Black
- Inside Diameter: 8 to 24 inch
- Working Pressure: 2 to 10 psi
- Maximum Vacuum: 1 to 5 in Hg vac
- Temperature Range: -40 to 275 F
-
Supplier: J. W. Winco, Inc.
Description: the handle back from the recess and lay it down into the neutral position inside the handwheel face. A compression spring holds the handle in both positions. The removable plastic cover shrouds the assembly hardware such as screws and countersunk washers, as well as the shaft
-
Supplier: U.S. Plastic Corporation
Description: 120F. Vacuum to 120 psi, 8.3 bar. Main components and valves: glass-filled polypropylene. Thumb latch: glass-filled polypropylene. O-rings: EPDM. Compression nuts: white polypropylene. Springs (not in flow path) 316 stainless steel. Lubricants: Krytox PFPE (inert). Color: Gray with
- Connection Type: Barbed
-
Supplier: Saint-Gobain Innovative Materials
Description: below its crystal-crystal transition temperature of 625° F. Fabrication is accomplished by metallurgical techniques not normally used for polymers; reported mechanical properties of Ekonol were measured on samples, which were compression sintered at 800° F and 10,000 psi. The molded polymer
- Use Temperature: 500 to 750 F
- Coeff. of Thermal Expansion (CTE): 0.000033 µin/in-F
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 1,000,000 ksi
-
Supplier: Saint-Gobain Innovative Materials
Description: below its crystal-crystal transition temperature of 625° F. Fabrication is accomplished by metallurgical techniques not normally used for polymers; reported mechanical properties of Ekonol were measured on samples, which were compression sintered at 800° F and 10,000 psi. The molded polymer
- Use Temperature: 500 to 750 F
- Coeff. of Thermal Expansion (CTE): 0.000033 µin/in-F
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 1,000,000 ksi
-
Supplier: Clark Foam Products Corp.
Description: reasonable cost and can be easily fabricated to fit your particular application. Polyurethane Foam is a resilient and flexible and can be made in an unlimited number of colors with densities from 1-6 pounds per cubic foot, and in compressions from very soft to semi rigid. It is available in
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Mueller Company
Description: flare, MUELLER 110® Compression, Pack Joint. DUAL ACETAL PLASTIC CHECK MODULES - independently acting, with stainless steel springs and elastomeric seals. Reliability without chattering, vibration or causing water hammer. 175 PSIG - maximum working pressure, 180°F temperature
- Pressure Rating: 175 psi
- Features: AWWA
- Valve Type: Check Valves
- Media: Potable Water, Water
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel, copper, profiles,
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Smiths Interconnect, a Molex company
Description: influences. Our Euclid manual test products incorporate a manual compression lid assembly containing the top contactor in place of the handler. In many designs, this lid carries the memory device as well. Innovative design with a wide range of material options Proprietary engineered
- Socket Type: BGA, LGA, Test / Prototyping Socket
- Product Type: IC Socket
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 -
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of the assembly ASME B18.21.1 -
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: SAE International
Description: with a real-time vehicle dynamics simulator. The governing equations of both models are physics-based, rather than utilizing popular terramechanics models that are empirical. The tire draws on a lumped-mass model based on a radial spring-damper-mass distribution. The terrain model utilizes
-
Supplier: Gilson Company, Inc.
Description: (10-55mPa). The plunger rod is pressed against a concrete surface until a spring-loaded mass is released, causing an impact on the concrete. Rebound of the mass is registered on the instrument as the “rebound number”. Included calibration curves provide estimated strength from rebound number,
Find Suppliers by Category Top
Featured Products Top
-
, causing plastic deformation, and inducing beneficial residual stresses throughout the material. When the spring is later subjected to operational loads in the same direction as the presetting, these residual stresses counteract the applied stresses. This process improves the spring’s (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
release systems can also be used to actuate two springs with one button, or one spring with two buttons. Buttons are available in elegant aluminum or black plastic. (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Compression Limiters are used to preserve a threaded joint’s integrity. As the bolt is tightened to achieve the required friction between threads, the plastic is compressed. Without a Compression Limiter, plastic will either crack or creep, resulting in the loosening and eventual (read more)
Browse Compression Limiters Datasheets for SPIROL -
Seals: Plain Seals Self-Energized Seals Pressure-Filled Seals Spring-Energized Seals In spring-energized seals, compression deforms a plastic jacket that is more ductile (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
their plastic caps, the Hot Springs Berry Plastics facility required full-time usage of all of the plant’s air compressors. Joe Jewell, the plant’s Compression Engineer Manager, recalls that “When we moved into our current location, which became fully (read more)
Browse Nozzles Datasheets for Vortec -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Coiling Technologies, Inc. is thrilled to share that we have been selected to supply springs for the valve repair in the Hoover Dam Rehabilitation project, in collaboration with Unico Mechanical Corporation. The rehabilitation of Hoover Dam is crucial as it not only to boosts operational (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc.
Conduct Research Top
-
Wave Spring Compression and Work Height
the wave spring below its working height, and the next thing you know, the spring has plastically deformed and your application failed.
-
The Advantages of CL220 Split Seam Compression Limiters
, manufacturers required a method to protect plastic components from the compressive loads resulting from the tightening of the bolts. It was for this reason that SPIROL introduced the first standard line of Compression Limiters to the industry. Essentially, Compression Limiters provide "spot reinforcement
More Information Top
-
Punch the Spanlose production
As the plastic compression springs incline for set, the spring force F1 becomes, D 1 increases by 20 %; The composite spring gives 2 2500 N D 3000 N D 3 kN .
-
Spanlose production: punches
2500 N Here plastic compression springs to incline for set, the spring force F1 is increased = = 1,2 · 2500N = 3000N = 3 kN by 20 %, The composite spring delivers 4300 N 4,5 kN.
-
High-Performance Thermoplastics
PEI is used to make plastic compression springs , which can be used in automotive or marine applications where attributes like high strength-to-weight ratio, lack of magnetic interference, corrosion resistance and chemical compatibility, and dielectric insulation for nonconductive applications are valued.
-
Product News
Plastic Helical Compression Springs Offer Alternative to Metal Springs in Medical Devices .
-
Industry News: Medical Materials (August 2010)
Plastic helical compression springs : alternative to metals Lee Spring Co., Brooklyn, N.Y., developed a nonmetallic alternative for helical compression springs that combines the strength of metal with the characteristics of high-performance plastics.
-
auto fittings - offers from auto fittings manufacturers, suppliers, exporters & wholesalers
Iron + Plastic Compressed Gas Spring With Different End Fitting / ...
-
Plastic composite compression springs | Design Product News
Plastic composite compression springs .
-
The study of buffer structure of on-board test's circuit module in high shock
Therefore, we try to use a nonlinear buffer structure, such as the plastic spring, to absorb energy in the process of the plastic spring ’s compressive collapse.
-
A nonlinear dynamic macro-element for demand assessment of bridge substructures subjected to ship collision
Elastic- plastic spring (only compression .
-
compression spring - offers from compression spring manufacturers, suppliers, exporters & wholesalers
Steel + Plastic Automotive Compression Gas Springs For Peugeot 40 ...
Indicates content that may require registration and/or purchase.