-
Supplier: Quality Bearings & Components
Description: Frelon® Lined SLEEVE BEARINGS-FLANGE - INCH Self-Aligning Frelon® Liner Replaces Sintered and Plastic Bearings
- Inside Diameter: 0.2515 to 0.2525 inch
- Outside Diameter: 0.376 to 0.377 inch
- Length: 0.48 to 0.5 inch
- Bushing Type: Flanged
-
Supplier: Quality Bearings & Components
Description: Nonmetallic FLANGED SLEEVE BEARINGS – INCH • Machined PTFE
- Inside Diameter: 0.501 inch
- Outside Diameter: 0.628 inch
- Length: 1 inch
- Bushing Type: Flanged
-
Supplier: Climax Metal Products Company
Description: Two-piece housing unit. USDA and FDA approved. For wash-down applications in wet or harsh environments or where sanitary conditions are a factor. Self-lubricating bearings resist corrosion, high impact, and abrasion.
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Features: Other
- Bearing Type: Plain Bearing
-
-
Supplier: Boston Gear
Description: Plain cylindrical Flanged Thrust bearings Solid bars BostonE® F-1 are available in green. They are machined, not molded, for greater durability. Sample Applications Textile machinery Home appliances Farm implements Food processing machinery Pulp and paper milling equipment Business
- Bushing Type: Flanged, Sleeve
-
Supplier: Bunting Bearings, LLC
Description: Bunting Nylon Bearings NYLON -Molded Nylon 101 sleeve (plain), flange, and thrust bearings provide an economical alternative where performance characteristics and the strength of metal bearings are not required. Bunting Bearings carries a full line of sleeve
- Inside Diameter: 0.1875 to 1 inch
- Outside Diameter: 0.3125 to 1.25 inch
- Length: 0.3125 to 1.5 inch
- Operating Temperature: -20 to 250 F
-
Supplier: Accuris
Description: BEARING, FIBER REINFORCED PLASTIC, SLEEVE, FLANGED, SELF-LUBRICATING, +250 DEGREES F
-
Supplier: Accuris
Description: BEARING, FIBER REINFORCED PLASTIC, SLEEVE, FLANGED SELF-LUBRICATING; +250 DEG. F
-
Supplier: Accuris
Description: Bearings, Fiber Reinforced Plastic, Sleeve, Plain and Flanged, Self-Lubricating; General Specification For
-
Supplier: Accuris
Description: BEARING, FIBER REINFORCED PLASTIC, SLEEVE, PLAIN AND FLANGED, SELF-LUBRICATING, GENERAL SPECIFICATION FOR
-
Supplier: AST Bearings LLC
Description: Please review the technical information on the requirements for the mating shaft.
- Inside Diameter: 0.5928349658 inch
- Outside Diameter: 0.6692917 inch
- Length: 0.4724412 inch
- Bushing Type: Flanged
-
Supplier: SAE International
Description: This specification defines the requirements for fiber reinforced plastic (FRP) composition plain and flanged sleeve bearings that are self-lubricating and which are compatible with graphite-epoxy composites.
-
Supplier: SAE International
Description: This standard defines the requirements for fiber reinforced plastic (FRP) composite plain and flanged sleeve bearings that are self-lubricating and which are compatible with graphite-epoxy composites.
-
Supplier: Specialty Product Technologies
Description: Type 5 bearings are plastic flange bearings and are available in diameters from 3/16” to 1-1/2” and 4mm to 25mm. Type 5 plastic flange bearings lack the anti-rotation key of Type 6 bearings.
- Inside Diameter: 0.1875 to 1.5 inch
- Bushing Type: Flanged
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Boston Gear
Description: Overview Boston Gear stocks a wide selection of plain cylindrical, flanged, and roll-end bearings in four different materials: Nylon, which offers good chemical and corrosion resistance, excellent abrasion resistance, and low surface friction for long wear without lubrication. Delrin®
- Bushing Type: Sleeve
-
Supplier: Specialty Product Technologies
Description: Type 7 snap in bearings are available in diameters from 1/8” to 3/4” for use with plates 0.04” to 0.135” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high performance
- Inside Diameter: 0.126 to 0.751 inch
- Bushing Type: Flanged
- Design Units: Inch, Metric
- Bearing Surface: Plastic
-
Supplier: Bowman International Ltd.
Description: Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications Developed
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Supplier: GGB
Description: application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing housing
- Bushing Type: Flanged
- Features: Other
- Bearing Surface: Plastic
-
Supplier: Bunting Bearings, LLC
Description: BJ7 bearings are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000) Temperature range: -250°F/+550°F
- Inside Diameter: 0.25 to 1.5 inch
- Outside Diameter: 0.378 to 1.75 inch
- Length: 0.5 to 2 inch
- Operating Temperature: -250 to 550 F
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
- Inside Diameter: 0.1181103 to 1.574804 inch
- Outside Diameter: 0.1574804 to 1.7322844 inch
- Length: 0.0787402 to 12.4015815 inch
- Operating Temperature: -40 to 266 F
-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing supplies all types of journals also known as sleeves or bushings. Available in metallic, non-metallic (nylon, teflon or plastic) TFE lined, molded, or machined specials.
- Inside Diameter: 0.15625 to 3 inch
- Bushing Type: Flanged, Sleeve
- Design Units: Inch
-
Supplier: igus® inc.
Description: temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the bushing needs to run
- Inside Diameter: 0.05905515 to 5.905515 inch
- Outside Diameter: 0.1181103 to 6.1023655 inch
- Length: 0.0787402 to 3.93701 inch
- Operating Temperature: -40 to 275 F
-
Plain Bearings and Sleeve Bearings - Multilube Solid Polymer Thermoplastic Bearings -- 02 MultiLubeSupplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Good price performance ratio Very good weight performance
- Operating Temperature: -40 to 176 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
-
Supplier: TFC Ltd.
Description: bronzed bearings Material: Nylon 6 Colour: Natural
- Bushing Type: Flanged
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: igus® inc.
Description: iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective
- Inside Diameter: 6 to 20 inch
- Outside Diameter: 8 to 23 inch
- Length: 6 to 21 inch
- Bushing Type: Flanged
-
Description: NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability. The bearings can be designed without play. Bearings
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing, Plastic
- Design Units: Metric
-
Supplier: Radwell International
Description: L280, PLASTIC SLEEVE BEARING WITH FLANGE, SIZE:20.0 * 23.0 MM. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
- Bearing Surface: Plastic
-
Supplier: igus® inc.
Description: iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.25 inch
- Length: 0.1875 to 2 inch
- Bushing Type: Flanged
-
Supplier: OILES America Corporation
Description: sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types.
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.5905515 inch
- Length: 0.57874047 to 0.5905515 inch
- Operating Temperature: -265 to 482 F
-
Supplier: T-LON Products, Inc.
Description: T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted.
- Inside Diameter: 0.875 to 14.75 inch
- Outside Diameter: 2.25 to 16.25 inch
- Operating Temperature: -420 to 550 F
- Bushing Type: Flanged
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good bearing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high
- Operating Temperature: -40 to 464 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: TriStar Plastics Corp.
Description: Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Length: 3 inch
- Operating Temperature: 550 F
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.1885 to 0.1905 inch
- Outside Diameter: 0.375 inch
- Length: 0.28 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.251 to 0.253 inch
- Outside Diameter: 0.5 inch
- Length: 0.4 inch
- Operating Temperature: -40 to 300 F
-
Supplier: TriStar Plastics Corp.
Description: Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.5 inch
- Length: 2 inch
- Operating Temperature: 550 F
Find Suppliers by Category Top
Featured Products Top
-
Datasheet EP™22 Self-Lubricating Engineered Plastic Bushings Good bushing performance in dry (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
multiple cam follower applications. The hex-drive socket allows positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
A Woodex bearing remains stationary in its housing because it has been furnished with an oversized outside diameter to ensure firm retention. Sleeve, flange and roll-end bearings are all machined to include this press fit. Oil impregnated maple bearings have greater press fit dimensions than (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
bearings as well as providing the greatest radial stiffness possible. Tandem mounted cantilever bearings also offer more flexibility in regards to the connecting rod width compared to using a double ended bearing where the connecting rod width cannot exceed the center sleeve length. Double ended (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
can accommodate heavier loads, are rated for rotation angles of +/- 7.5 degrees at zero load for indefinite life while the series 30, which are heavier still, are rated for +/- 3.7 degrees. Geometric Centershift The rotation of the bearing sleeve segments is facilitated (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/36303/77747979-MIT.pdf?sequence=2
Plastic flanged sleeve bearings are utilized at both the output shaft and linkage pivots.
-
Crashworthy Composite Fuselage Section Concept for Next Generation General Aviation
Bearing , Fiber Reinforced Plastic , Sleeve , Flanged , Self-Lubricating, +250 °F .
-
Usage of Titanium Alloys in Airframes: Current Situation and Future
Bearing , Fiber Reinforced Plastic , Sleeve , Flanged , Self-Lubricating, +250 °F .
Indicates content that may require registration and/or purchase.