-
Supplier: Imao-Fixtureworks
Description: Features The plastic body provides silent running.
- Length/Width: 0.1968505 to 0.3543309 inch
- Roll Diameter: 0.5118113 to 1.3779535 inch
- Type: Guide Roller
- Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Feature The plastic body provides silent running.
- Length/Width: 0.1968505 to 0.3543309 inch
- Roll Diameter: 0.5118113 to 1.3779535 inch
- Type: Guide Roller
- Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Feature The plastic body provides silent running. Technical Information Heatresistant Temperature 105°C
- Length/Width: 0.2362206 inch
- Roll Diameter: 0.8661422 inch
- Type: Guide Roller
- Material: Plastic
-
-
Supplier: Imao-Fixtureworks
Description: Feature The plastic body provides silent running. Technical Information Heatresistant Temperature 105°C
- Length/Width: 0.2362206 inch
- Roll Diameter: 0.8661422 inch
- Features: Grooved
- Type: Guide Roller
-
Supplier: BNB INT. Co., Ltd.
Description: A roller to guide the smooth movement of products and prevent deformation It guides cars and balances weights while damping impact. Guide Roller A roller to help correct the movement of products It can be manufactured using Natural Peek, Peek-CNT,
- Type: Guide Roller
- Features: Other
- Application: Other / Specialty, Process Equipment / Converting
- Material: Plastic
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The attachment is designed to prevent meandering. Plastic brake rollers can also be installed.
- Non-standard Chain Pitch: 1 inch
- ANSI Pitch: 80 (1")
- Features: Attachment Chain
- Rollers: Rollers
-
Supplier: Ewellix
Description: main load directions The roller profile rail guides in the LLU series from Ewellix are ideally suited for industrial use, e.g. in conjunction with machining tools or the automation sector, plastic injection moulding or conveyor technology. They offer a high degree of precision
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: item America, LLC
Description: The tube roller! Roller D46/D30-20 uses a Profile D30 as an axle and thus supports all sorts of movements. Because the Roller has the same conveying height as the item roller conveyors, it can also support the transitions on conveyor lines with different gradients. This
- Roll Diameter: 1.8110246 inch
- Shaft Diameter: 1.19291403 inch
- Application: Conveyor
- Type: Guide Roller
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: contact ball bearings, tapered roller bearings or spherical roller bearings. Cylindrical roller bearings N, NU, most needle roller bearings, drawn cup needle roller bearings and needle roller and cage assemblies can only support radial loads. Rolling
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers Outrigger
- Supplier Capability: Assembly Services, Design Assistance, Machining
- Industry: Chemicals / Materials, Food and Beverage, General Industrial
- Features: North America, Northwest US Only, United States Only
- Molding Type: Thermoset Cast
-
Supplier: BNB INT. Co., Ltd.
Description: friction factor, wear, and impact resistance on equipment such as guide rails, chain guides, chain conveyors, and rollers of return machines. Advantages It has the best impact and wear resistance among plastics. It is nontoxic, so it is safe to contact food directly. It
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Modern Linear Incorporated
Description: Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
- Bearing Features: Clean Room Use, Vacuum Compatible
- Open Closed - Bushing: Closed
- Bearing Type: Guide Wheel
-
Supplier: Leister USA
Description: High welding speed User-friendly Digital display of set and actual values of welding speed, temperature and air flow No corrective action required thanks to the new guide roller Steplessly controlled air flow Automatic start With tape unwind construction Simple rotatable handle
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Nylatech, Inc.
Description: on chains) Bearing blocks Bearing housings Chain guides Gears Wear strips (chosen due to its corrosion and chemical resistance) Wear pads (chosen for its range of thicknesses, widths, and lengths) Scrapers Bespoke components Boom pads Slew rings Lever Skate rollers Stoppers Outrigger
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
-
Supplier: Beckhoff Automation LLC
Description: The straight guide rails with the product designation AT9100 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9040 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic
-
Supplier: Beckhoff Automation LLC
Description: The curved guide rails with the product designation AT9050 are elements of the XTS guide rail system from Beckhoff. They are made of aluminum with an abrasion-resistant hard anodized aluminum coating and enable a lubrication-free system concept in combination with the plastic
-
Supplier: Leister USA
Description: Groove cutting of all types of floor coverings Very high rotational cutting speed at two levels Easy and safe handling Adjustable guide roller for tracking accuracy Particle and dust-free working with an additional fan and dust bag Milling close to the edge possible
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect’s ARS Long Travel Support System is the evolution of 50 years of experience. Its unique, patented design adds articulating rollers that are positioned to support a standard plastic carrier and provide travels up to 300 feet without a guide trough Features/Benefits For
- Mounting Height: 16.88 to 53.5 inch
- Bend Radius: 6.81 to 24.69 inch
- Carrier Type: Enclosed Style
- Material: Nonmetallic
-
Supplier: Norplex-Micarta
Description: RT629 (NEMA XX) is composed of paper reinforcement combined with a phenolic resin system. RT629 meets the requirements of MIL-I-24768/11, Type PBG and is designed for electrical and mechanical applications. RT629 is suitable for inserts, bushings, washers, rollers, collars, spacers, sleeves,
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: Modified with special lubricants, TIVAR ® DrySlide has the lowest coefficient of friction of any of the TIVAR ®products. Sheet Size: 48" x 120" Gauge Sizes: Range from 1/4" to 2" Belt skirting Chute liners Conveying components: bearings, belt guides, chain guides, curves, guide
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: ASTM International
Description: Practice C172. This practice, intended for use in testing roller-compacted concrete, may be applicable to testing other types of concrete such as cement-treated aggregate and mixtures similar to soil-cement. 1.2 Two methods are provided for making concrete cylinders using a vibrating table:
-
Supplier: Conductix-Wampfler
Description: Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally run on the same I-beam as the electricity-powered consumer.
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Honeywell Sensing & IoT
Description: the same tracking and mounting as the standard HDLS. The majority of HDLS operating heads and circuitry options are available on the LSX. Standard HDLS levers are used, but because of explosion-proof requirements, only nylon rollers or other non-sparking material can be selected. Plunger and
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: the same tracking and mounting as the standard HDLS. The majority of HDLS operating heads and circuitry options are available on the LSX. Standard HDLS levers are used, but because of explosion-proof requirements, only nylon rollers or other non-sparking material can be selected. Plunger and
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Interstate Plastics, Inc.
Description: is not as abrasive as fiberglass alternatives when used in wear applications. Linen phenolic can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with canvas phenolic, and is commonly used to make gears, pulleys, rollers, and
- Design Units: English
- Application: General Purpose
- Features: Other
- Type: Plastic Tubing
-
Supplier: Schneeberger Inc.
Description: is made of plastic and steel and, compared to similar needle guideways, provides smaller displacement resistance values. Sizes: 62015, 92025, 2025, 2535, 3045, 3555 Lengths: 100 to 2000 mm Accessories: SHW, HW cages GFN, GFO, GH, GH-A, GW, GW-A end pieces Special fastening screws: GD
- Stroke or X-Axis Travel: 3.93701 to 78.7402 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing, Needle Roller Bearing
- Orientation: Horizontal
-
Supplier: Total Plastics, Inc.
Description: (bearings, belt guides, chain guides, curves, guide rails, wearstrips) Pump impellers Rollers Telescoping boom pads Wear ring in Sulser pump Wire belt pulleys Available Sizes Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20'
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Norplex-Micarta
Description: NP310U is a utility grade made of low-cost materials consisting of a cotton canvas fabric and a general-purpose phenolic resin. This material is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon
- Use Temperature: 257 F
- Water Absorption: 2 %
- Dielectric Strength: 299.99999999999955 to 550.0000000000008 kV/in
- Form / Shape: Film / Sheet
-
Supplier: CoorsTek
Description: yields with longer-lasting, higher-performance ceramic wire drawing components. For four decades, CoorsTek has supplied superior quality capstans, pulleys, and rollers for wire drawing — from rod breakdown to ultra-fine wire processing equipment. EXAMPLE COMPONENTS Capstans Guide
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: Interstate Plastics, Inc.
Description: is not as abrasive as fiberglass alternatives when used in wear applications. Linen phenolic can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with canvas phenolic, and is commonly used to make gears, pulleys, rollers, and
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Hymark/Kentucky Gauge
Description: (1 per 2ft recommended) Roller conveyors, series RC and RH • Open conveyor, steel construction with galvanized steel rollers • Stands with flexible height adjustment from 27-3/8 to 39-3/8in • Capacity: 135lbs/ft (RC) or 620lbs/ft (RH) • Width between rail: 13/15/19 inch standard,
-
Supplier: Interstate Plastics, Inc.
Description: struck, canvas phenolic can be used in explosion-proof environments. The material is commonly used to make gears, pulleys, rollers, and guides. Canvas phenolic is a mechanical grade and does not have electrical properties comparable to the ce grade. Canvas phenolic complies with the
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: MCA - Advanced Materials Division
Description: favored solution for chain guides, sliding strips, rollers, single and multiple corner wear bends, and straight guides, and improve the sliding behavior of these parts at key touch points in conveyor systems. For high-precision applications, this is vital as longer productive
- Tensile Strength (Break): 5,900 psi
- Tensile Modulus: 56 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
BYR: Yoke Roller with Non-Metallic Bushing. Yoke Roller is internally made with non-metallic bushing, which then reduces the need for bearing lubrication! Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications. (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
Modern Linear offers a complete line of studded guide rollers to complement our current plain roller and bushing offering. Available in adjustable and non-adjustable styles and short or long stud versions. All studded rollers include a hex socket opposite the stud to facilitate mounting. Learn more. (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most (read more)
Browse Datasheets for Modern Linear Incorporated -
, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
guides for roller chains (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Smoothness combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. Modern Linear guide rollers are as smooth as they are quiet. Guide rollers can run without (read more)
Browse Datasheets for Modern Linear Incorporated -
Rollers and Guide Wheels with Ball Bearings Fairlane industrial rollers are available from Fixtureworks in an extensive array of styles, sizes and materials, with many equipped with ball bearing sets. Here’s a quick (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
precision: Travel Limits – Because there is little or no difference between static and dynamic frictional resistances – even under low-load conditions – crossed roller bearings are well suited for minute motion (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
solution. Our experts applied their decades of experience to designing and manufacturing award-winning linear rails, slides, bearings, and guides for a vast array of industry needs. To offer one of the best product ranges in the business, we combine compact size, high-load capacity, flexible (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America
Conduct Research Top
-
What Makes a Linear Guide Suitable for High Temperature Use?
For most recirculating ball and roller linear guides, the allowable operating temperature range is -10° to 80° C, with some configurations rated up to 100° C for brief periods. But not all applications fall within this temperature range, and each component in the linear bearing assembly (housing