-
Supplier: BOXCO Inc.
Description: parts of the draw latch are made of stainless to be solid. 4. Hinge connection pins and draw latch are made of stainless and plastic to prevent rust.
- Length / Height: 12.992133 inch
- Width/Diameter: 16.929143 inch
- Depth: 7.086618 inch
- Height: 12.992133 inch
-
Supplier: SKS Science Products
Description: The natural polypropylene plastic vials are available in a wide variety of sizes. Each of the plastic hinge top vials has a single piece design featuring a permanent hinged lid that snaps securely in place
-
Supplier: HardwareSource, Inc.
Description: Mepla hinge is designed for pie cut corner cabinets. This hinge attaches the middle door to the outer door. Typically a 170 degree European hinge is used to attach the middle door to the cabinet. This hinge is made up of two parts; the hinge and a mounting plate.
-
-
Supplier: Sugatsune America, Inc.
Description: airplanes The elegant design features free-stop motion that can hold in any position and the dual axis torque design allows for a smooth feeling when opening or closing. This tray table hinge is a truly superior counterpart to the more common up-or-down hinges that can
- Length: 1.75 inch
- Number of Holes: 4
- Features: Other
- Leaf Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: A Superior Dual-Axis, Fold-Down Table Hinge The HG-TMH Series fold-down table hinge is actually two different torque hinges in one. Each hinge provides 9° of rotation, for a total of 18° . This design is ideal for a number of space-efficient applications: Temporary
- Length: 1.75 inch
- Number of Holes: 4
- Features: Other
- Leaf Material: Plastic
-
Supplier: Sugatsune America, Inc.
Description: This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100°). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31
- Features: Other
- Leaf Material: Plastic, Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Sugatsune America, Inc.
Description: 180° opening with detent function (up to 90°). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy installation. Designed for use with solid wood
- Length: 0.75 inch
- Number of Holes: 4
- Features: Other
- Leaf Material: Plastic
-
Supplier: Southco
Description: Provide invisible, bi-stable functionality that forces hinged components to drive to one of two fixed positions 180 degrees apart. With “flip style” ease designed specifically for small access doors and covers, the G7 allows customers to integrate reliable door positioning into small molded
- Features: Other
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Features: Other
- Material: Polypropylene (PP)
- Shape / Application: Round
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap
-
Supplier: All-Spec Industries
Description: The All-Spec SM0875 is a conductive SMD storage box. All-Spec SM0875 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and other small, surface-mounted devices Unique interlocking design allows
- Height: 0.63 inch
- Length: 1.4 inch
- Width / Diameter: 1.6 inch
- Container Type: Box / Crate
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Shape / Application: Round, Screw Cap
-
Supplier: Rolec Enclosures Inc.
Description: mounting with plastic or metal straps. Standard features include a recessed lid for fitting a membrane keypad, face plate or product label, hinged design covers that hide the lid screws and mounting channels, and lid retaining supports for holding the lid in place when the enclosures
- Length / Height: 5.11 to 10.62 inch
- Width/Diameter: 3.54 to 6.69 inch
- Depth: 2.75 to 3.54 inch
- Height: 5.11 to 10.62 inch
-
Supplier: Cole-Parmer
Description: • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and for metals analysis. Containers are FDA compliant - for food. When containers are properly closed, your sample
- Material: Plastic
-
Supplier: Cole-Parmer
Description: • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and for metals analysis. Containers are FDA compliant - for food. When containers are properly closed, your sample
- Material: Plastic
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Information: Application ABS fire retardant plastic enclosures are designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures where metallic enclosures are not suitable. Modern design with rounded edges & hidden assembly screws Provide
- Length / Height: 7.87 inch
- Width/Diameter: 4.33 inch
- Depth: 2.36 inch
- Height: 7.87 inch
-
Supplier: Cole-Parmer
Description: • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and for metals analysis. Containers are FDA compliant - for food. When containers are properly closed, your sample
- Material: Plastic
-
Supplier: OMRON Automation and Safety
Description: Safety-Door Hinge Switch Safety category 4 Meets Standards EN60947-5-1; GS-ET-15; UL508; CSA C22.2 No.14; GB14048.5 Application Standard Number: EN81 (Lifts); EN115 (Escalators, Conveyors) Compact, plastic-body safety-door hinge switch designed for saving space in machines
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB. Two-part clam shell construction. Bottom half
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: OKW Enclosures, Inc.
Description: Attractive low profile plastic enclosures These highly attractive tablet style enclosures are especially suitable for living and working environments – ideal for communication and network equipment. modern, flat enclosure design for wall mounted and desktop electronics central control
- Length / Height: 5.91 to 12.99 inch
- Width/Diameter: 6.1 to 7.87 inch
- Depth: 1.46 to 1.89 inch
- Material: ABS
-
Supplier: Cole-Parmer
Description: • Low-profile design allows for convenient mixing and filling Tanks are available in either polyethylene (PE) or polypropylene (PP). PE tanks have excellent chemical and impact resistance and are translucent. PP tanks have excellent chemical and stress crack resistance. All
- Volume Capacity: 73 gallons
- Diameter / Width: 30 inch
- Height: 24 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Hale Engineering Company, Inc.
Description: 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 720 CFM @ 0.4” SP - 99.99% hepa filter - Top mounted disposable prefilters - Integral white painted, expanded metal grille - 1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted - Integral plastic laminate
- Air Cleanliness Class: Class 100 (ISO 5)
-
Supplier: Forbo Siegling, LLC.
Description: Side flexing belts l Pitch 25 mm (0.98 in)Belts for light-duty food and non-food applications Design characteristics 45 % open area provides excellent cooling and draining capabilities All plastic lightweight belts (plastic pins)Tight radius belt with minimum curve radius of 1.4
-
Supplier: CSA Group
Description: ductility over the height of shear walls in Clause 21.5.2 have been expanded. New requirements have been added for the design for bending moment and shear force below the plastic hinge at the base, and for the increased shear force in walls due to the inelastic effects of higher
-
Supplier: OKW Enclosures, Inc.
Description: Advanced IP 66 plastic enclosures The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings high-quality material
- Length / Height: 4.72 to 11.02 inch
- Width/Diameter: 3.54 to 6.69 inch
- Depth: 1.969 to 2.362 inch
- Height: 4.72 to 11.02 inch
-
Supplier: Terra Universal, Inc.
Description: and thermal stress. Equipped with a vacuum safety valve on a standard basis, these chambers are designed for operations with sustained negative pressures down to 5" WG (Water Gauge). All hardware, including latches and hinges, is chrome-plated, and solvent welding ensures a strong, seamless,
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: LAPP
Description: • Standard widths • Extremely durable fiber-reinforced nylon construction • Double stop system for industry leading self-supporting lengths under heavy loads • Open or tubed design • Easy snap-together assembly • Fixed closed or hinged opening link options • Integral strain relief mounting
- Inside Width: 0.787402 to 9.842525 inch
- Inside Height: 0.68897675 to 1.7322844 inch
- Carrier Type: Enclosed Style, Open Style
- Cover / Bars: Hinged Bars
-
Supplier: Jaygo, Inc.
Description: Heating or Cooling • Tangential or Overlapping Blade Designs • Shaft Seal Designs to Fit Product Requirements • Flush Mounted Temperature Probes • Fixed or Variable Speed Blades • Electric or Hydraulic Blades Drives • Various Cover Designs – Hinged, Fixed, Split, Ram • Machine
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 49.440520177741654 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber where it
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Molded from a grey, glass reinforced polyester. Smooth finish. Includes gasketed lid with two piece “tongue & groove” construction. Heavy duty, thick wall design. North American Mark of Safety - C UL & UL listed. Industrial Control Panel Enclosure Certified to NEMA 4, 4X
-
Supplier: Allied Electronics, Inc.
Description: NC/NO. UL Recognized and CSA Approved. Features Industry Standard Design — 10 and 15 Amp Long Service Life of 50,000,000 Operations Minimum (Mechanical) Applications Include Not Only Industrial Equipment But Also Commercial Products (OEM)
-
Supplier: Allied Electronics, Inc.
Description: NC/NO. UL Recognized and CSA Approved. Features Industry Standard Design — 10 and 15 Amp Long Service Life of 50,000,000 Operations Minimum (Mechanical) Applications Include Not Only Industrial Equipment But Also Commercial Products (OEM)
-
Supplier: Allied Electronics, Inc.
Description: NC/NO. UL Recognized and CSA Approved. Features Industry Standard Design — 10 and 15 Amp Long Service Life of 50,000,000 Operations Minimum (Mechanical) Applications Include Not Only Industrial Equipment But Also Commercial Products (OEM)
Find Suppliers by Category Top
Featured Products Top
-
METCASE’s TECHNOFEET kits for electronic enclosures are now available in traffic gray A (RAL 7042) as standard – complementing the existing light gray (RAL 7035), anthracite (RAL 7016) and black (RAL 9005) options. These stylish universal case feet are designed to fit all (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
) is designed for use with plastic or metal straps. ‘Lid closed’ installation protects the electronics and seal when the equipment is being fitted or removed in bad weather or challenging industrial environments. Hinged polypropylene covers hide the lid screws and mounting channels (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. Features: Dual-access to equipment via double hinge door design Main body and door swing right to left, but cabinet can be flipped 180° to swing left to right Middle section and doors are removable for easy maintenance No (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
available that supports SCADA systems, accommodating advanced data collection and control capabilities. The rugged ML04 has earned a reputation for effective performance and reliability. The construction features injection molded plastic bonnets and a hinged lid with padlock hasp to prevent (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ROLEC’s new ultra-modern multiPANEL designer command and display enclosures combine technical finesse with maximum flexibility. These highly attractive and versatile IP 65 enclosures are designed for fitting to suspension arms and can be specified for a huge range of applications involving (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
OKW’s stylish DIATEC plastic enclosures for wall-mount and table-top electronics are now available in two standard colors: off-white (RAL 9002) and lava. These highly attractive enclosures are ideal for communications and network equipment, IoT/IIoT, gateways, peripherals, data (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
are designed and constructed with the highest quality craftsmanship and materials available. These shielding sliding doors and frames are built for the healthcare industry with commercial-grade hardware and an engineered designed framing system. They are manufactured to meet the lead requirements (read more)
Browse Radiation Shielding Datasheets for MarShield -
inside. Available in a wide range of sizes. Options include transparent lids and also key locks. aluDISC – the world’s first round aluminum enclosures, designed to integrate aesthetically with pipes and other (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Advances in Performance-Based Earthquake Engineering
Part III Performance-Based Seismic Design and Retrofitting – Implementation 24 Dual Flexural Plastic Hinge Design for Reducing Higher-Mode Effects on High-Rise Cantilever Wall Buildings . .
-
Seismic Design of Reinforced Concrete Buildings > Special Structural Walls
… walls were designed by three approaches: (1) The ACI 318 design provided strength over height that approximately followed results obtained using modal response spectrum analysis divided by response modification coefficient R = 5; (2) a single plastic hinge design had the same base …
-
Response of tall cantilever wall buildings to strong pulse type seismic excitation
Dual- plastic hinge design concept for reducing higher-mode effects on high-rise cantilever wall buildings, 2009; 38(12):1359–1380.
-
Practical Modal Pushover Design of one-way asymmetric-plan reinforced concrete wall buildings for unidirectional ground motion
In this case, considering the gravity frame seismic resistance allowed plastic hinge design moment actions to be reduced by 20 %.
-
The cause of unproportionately large higher mode contributions in the inelastic seismic responses of high‐rise core‐wall buildings
Dual- plastic hinge design concept for reducing higher-mode effects on high-rise cantilever wall buildings.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22579/Pugh_washington_0250E_11192.pdf?sequence=1&isAllowed=y
M. Panagiotou and J. Restrepo, “Dual- plastic hinge design concept for reducing higher- .
-
Advanced analysis for structural steel building design
… the practical advanced analysis method must be reduced to a sequence of equivalent linear elastic analysis as was the case for the widely popular allowable stress design in early years as well as the elastic- plastic hinge design in later years in …
-
Mechanical & Manufacturing Engineering
A plastic hinge design will experience strain in the plastic region, and permanent deformation shall occur and it will last only for a few flexes.
-
Optimal reduction of inelastic seismic demands in high‐rise reinforced concrete core wall buildings using energy‐dissipating devices
Dual‐ plastic hinge design concept for reducing higher‐mode effects on high‐rise cantilever wall buildings.
-
Seismic response of 20‐story base‐isolated and fixed‐base reinforced concrete structural wall buildings at a near‐fault site
Dual- plastic hinge design concept for reducing higher-mode effects on high-rise cantile- ver wall buildings.
Indicates content that may require registration and/or purchase.