Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Roura Material Handling, Inc.
Description: With lightweight plastic lids, in 1 and 2 yard capacities, to facilitate sorting and transportation of recyclable and waste materials.
- Weight Capacity: 2,000 lbs
- Volume: 2 cubic yards
- Length: 60 inch
- Width/Diameter: 72 inch
-
Supplier: DME Company
Description: glass tube from a stainless steel ring and handle. From this position, it prevents tramp metal from entering you plastic molding machine, without interfering with the flow of material from the hopper. The Torpedo Magnet is visible through the JIT’s glass tube for easy inspection
- Maximum Energy Product, BHmax: 50 MGOe
- Orientation: Conventional
- Industrial Magnets: Magnetic Assembly, Rare-Earth Magnet
- Features: Magnetic Trap, Other
-
Supplier: Roura Material Handling, Inc.
Description: CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber Pipes Tubing Aluminum and plastic extrusions Construction or storm debris
- Capacity: 4,000 lbs
- Length: 50.5 inch
- Width: 72 inch
- Tires: Solid / Cushion
-
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food
- Volume: 0.12722772277227723 cubic yards
- Length: 25.6 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food
- Volume: 0.16336633663366337 cubic yards
- Length: 27.34 inch
- Width/Diameter: 31.83 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food
- Volume: 0.031683168316831684 cubic yards
- Length: 16.44 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
-
Supplier: Hazmat Storage
Description: Tilts 30 degrees below horizontal
- Capacity: 1,000 lbs
- Length: 29 inch
- Width: 75 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Description: 1. This recommended practice describes a procedure for the application of a coating system to the interior surfaces of covered railroad steel hopper cars used primarily in the plastic, food, and chemical industries. 1.2 The requirements for surface preparation, coatings application,
-
Supplier: AMPP Resources
Description: 1. This recommended practice describes a procedure for the application of a coating system to the interior surfaces of covered railroad steel hopper cars used primarily in the plastic, food, and chemical industries. 1.2 The requirements for surface preparation, coatings application,
-
Supplier: SEEPEX Inc.
Description: Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 348 psi
- Discharge Size: 6 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: AMPP Resources
Description: by the use of adequate, readily available instruments are also covered in this standard. Customers of plastics and food service products are requiring a higher level of cleanliness and rust-free interior surfaces in covered hopper rail cars. Hopper car owners and coating
-
Description: adequate, readily available instruments are also covered in this recommended practice. 1.1 This recommended practice describes a procedure tor the application of a coating system to the interior surfaces of covered, steel hopper rail cars used primarily in the plastic, food, and
-
Description: by the use of adequate, readily available instruments are also covered in this standard. Customers of plastics and food service products are requiring a higher level of cleanliness and rust-free interior surfaces in covered hopper rail cars. Hopper car owners and coating
-
Supplier: NACE International
Description: adequate, readily available instruments are also covered in this recommended practice. 1.1 This recommended practice describes a procedure tor the application of a coating system to the interior surfaces of covered, steel hopper rail cars used primarily in the plastic, food, and
-
Supplier: Brady Corporation
Description: Place directly on storage tanks, processing tanks and vessels, feed hoppers, pipelines and other potentially hazardous equipment. Upper three corners of the signal rate health, fire and reactivity on a scale of 0 to 4. Lower corner gives specific hazard information. Ratings and symbols can
-
Supplier: Sterling Systems & Controls
Description: and Max) Supply Bin Filling, Size/Capacity, Level Indication, Flow Aid, and Bin Lid Designs Materials of Construction (Material Contact & Non-Contact Construction, e.g. Stainless Steel, Coated Mild Steel, Plastic) Material Contact Construction Finish (Agricultural, Food,
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: U.S. Plastic Corporation
Description: The Avenger, was designed and created with the purpose of storing and moving a material with a specific gravity rating of 2.5. The Avenger, molded from extremely durable polyethylene is inter-stackable with most disposable units, so it can adapt to nearly any system or schematics. Touting an
-
Supplier: C & C Lift Truck, Inc.
Description: to the ground. Fork pockets measure 7-1/2" x 2". Durable powder coat finish. Optional casters and lids available. FOB Shipping Point. Casters Create portable hoppers to transport loads of refuse, scrape, metal, wood, plastic, cardboard and more. Casters ordered with original
- Weight Capacity: 6,000 lbs
- Volume: 0.5 cubic yards
- Length: 51.25 inch
- Width/Diameter: 25 inch
-
Supplier: C & C Lift Truck, Inc.
Description: to the ground. Fork pockets measure 7-1/2" x 2". Durable powder coat finish. Optional casters and lids available. FOB Shipping Point. Casters Create portable hoppers to transport loads of refuse, scrape, metal, wood, plastic, cardboard and more. Casters ordered with original
- Weight Capacity: 4,000 lbs
- Volume: 0.25 cubic yards
- Length: 46 inch
- Width/Diameter: 25 inch
-
Supplier: C & C Lift Truck, Inc.
Description: to the ground. Fork pockets measure 7-1/2" x 2". Durable powder coat finish. Optional casters and lids available. FOB Shipping Point. Casters Create portable hoppers to transport loads of refuse, scrape, metal, wood, plastic, cardboard and more. Casters ordered with original
- Weight Capacity: 2,000 lbs
- Volume: 1.5 cubic yards
- Length: 52 inch
- Width/Diameter: 49 inch
-
Supplier: U.S. Plastic Corporation
Description: Just store and pour any dry bulk material such as pet food, bird seed, charcoal, grass seed, kitty litter, rock salt, dry sweep, etc. The Big Bin is perfect for commercial use. Tough, durable, and easy to use. Store up to 40 lbs of dry material. Made of heavy duty, high density
- Weight Capacity: 40 lbs
- Type: Dry Flow
- Material: Plastic
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: Redwood Plastics
Description: Installing Redco™ Titanium reduces material hang ups and increases material flow, increasing your production and your profits. This premium grade material provides the ultimate protection for applications in chutes, silos, cyclones, spoon liners, hoppers, bins, bunkers,
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Material Handling, Plastic, Polyethylene - HDPE / UHMW
-
Supplier: Cleveland Vibrator Company (The)
Description: in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on materials between 25 lbs. and
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: FLSmidth
Description: Plastic Powders Engineered Resins Grains Coffee Beans Any Pelletized Materials The FULLOAD system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute material in
- Loader / Unloader: Loader / Filler
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement.
- Outside Diameter / Size: 0.875 inch
- Maximum Inside Diameter / Size: 0.25 to 5.75 inch
- Application: Chemical, Food Processing / Beverage, General Purpose
- Design Units: English
-
Supplier: Total Plastics, Inc.
Description: Recognized worldwide as the premium lining material for bulk material handling, TIVAR ® 88 is noted for its performance in promoting bulk solids flow of cohesive or non-free flowing materials due to its low surface friction. TIVAR ® 88 liners are the perfect solution when you
-
Supplier: Interstate Plastics, Inc.
Description: Recognized worldwide as the premium lining material for bulk material handling, TIVAR®® 88 is noted for its performance in promoting bulk solids flow of cohesive or non-free flowing materials due to its low surface friction. TIVAR®® liners are the perfect solution when you need
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Form / Shape: Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. UHMW
- Overall Thickness: 0.06 to 4 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Form / Shape: Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. UHMW
- Overall Width / O.D.: 0.5 to 12 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Industry: General Industrial, Medical / Food (FDA, USDA)
Find Suppliers by Category Top
Featured Products Top
-
tight tolerances and precision cuts. Unfortunately we don’t machine metal or plastic materials. We specialize in hard materials such as sapphire, (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Specifications 2852-PCD Plugged Chute Detector The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
Medical manufacturing employs various plastic production methods such as injection molding, extrusion, and thermoforming. The choice of plastic is determined by the specific application and the required materials properties. Increasingly, fluoropolymers are replacing other plastics in medical applications due to their superior ability to meet both the physical and biocompatibility demands of next-generation devices. (read more)
Browse Biological Materials Datasheets for Pexco -
reduction, fewer errors, and simplified communication. The VRX series features a comprehensive lineup of advanced models that utilize a piezoelectric element, which vibrates until material contact dampens the signal, triggering a DPDT relay to alert operators to a (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
per square inch can vary from 25 to as many as 11,000, with an open area range from 10% to 90%. The variable open area facilitates lamination with a variety of other materials including those which expand, contract and flex. Designing a precision expanded plastic material with unique characteristics (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
square inch can vary from 25 to as many as 11,000, with an open area range from 10% to 90%. The variable open area facilitates lamination with a variety of other materials including those which expand, contract and flex. Designing a precision expanded plastic material with unique characteristics is (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
nitride Given its fragile nature, BN is typically vacuum-sealed in plastic bags, cushioned with thick foam, and packed in cartons to prevent damage during transportation. Special packaging arrangements can be made upon request. INNOVACERA provides a series of Boron Nitride materials, we (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Excellent Adhesion:The gel adheres well to various materials, such as metal and plastic, making it highly versatile for different automotive lighting designs. Temperature Resistance and Stability:Automotive lighting (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Working with ceramics? Start with the spec, not the guess. Designing with post-fired ceramics is different from designing with metal or plastic. The materials are harder, more brittle, and require different rules of (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
material types, operating environments and installation requirements. From transferring plastic pellets and conveying scrap to loading hoppers and moving bulk materials, the Line Vac Wand provides reliable, low-maintenance solution for industrial material handling applications. https://exair.co/57-lvw (read more)
Browse Industrial Conveyors Datasheets for EXAIR
Conduct Research Top
-
Bulk Bag Discharging, Pneumatic Conveying Boost Plastic Compounding Productivity
Previously, operators manually dumped 25 kg sacks of the mineral powder (particle size of 10 µm) into a hopper from which the material gravity fed into an extruder along with the recycled material. The process was slow, labourious and dusty. Now, the powder is discharged automatically from 700 kg
-
Plastics Consultancy Network - Profile and sheet extrusion
line begins with the hopper which holds the plastic material (in either powder or granule form). The hopper continuously feeds the material to a heated barrel which contains a rotating screw. This screw transports the polymer to the die head and simultaneously the material is heated, mixed
More Information Top
-
mildew Machining - Grainger Industrial Supply
• Siphon Blaster, Suction, Hopper Capacity (Lb.) 90, Hopper Material Plastic , Tank Dimension (In.) 11 In.
-
Waste Trucks - Grainger Industrial Supply
3 In., Caster Type (2) Non-Marking Swivel Casters, Color Black, Frame Material Plastic, Hopper Material Plastic , Optional Lid Mfr.
-
Tilt Trucks - Hoppers and Cube Trucks - Grainger Industrial Supply
3 In., Caster Type (2) Non-Marking Swivel Casters, Color Black, Frame Material Plastic, Hopper Material Plastic , Optional Lid Mfr.
-
Recent Advances in Maintenance and Infrastructure Management
a) motor for the spin movement of the screw; b) hydraulic motor for the axial movement of the screw; c) interrupter for regulation of pressure and race screw; d) hopper of plastic material ; e) screw; f) cylinder of injection with heating resistances …
-
Insulation Material - Insulation Material Manufacturers, Suppliers
Stainless Steel Efficient Plastic Raw Material Insulated Hopper Dryer .
-
stainless steel material - offers from stainless steel material manufacturers, suppliers, exporters & wholesalers
Stainless Steel Efficient Plastic Raw Material Insulated Hopper ...
-
Supply All to know on Alimentation | Techniques of the Ingénieur
Example of extruder for plastics 1- Hopper for supply in material; 2-Reducer...
-
Supply All to know on Alimentation | Techniques of the Ingénieur
Example of extruder for plastics 1- Hopper for supply in material; 2-Reducer...
-
Supply All to know on Alimentation | Techniques of the Ingénieur
Example of extruder for plastics 1- Hopper for supply in material; 2-Reducer...
-
Plastique All to know on Plastique | Techniques of the Ingénieur
Example of extruder for plastics 1- Hopper for supply in material; 2-Reducer...
Indicates content that may require registration and/or purchase.