-
Supplier: Schaeffler Technologies AG & Co. KG
Description: machine part is unhardened but is sufficiently rigid and geometrically accurate. Axial needle roller bearings Axial needle roller bearings are units comprising axial needle roller and cage assemblies and axial bearing washers with a
- Type: Needle Roller Thrust, Needle Roller and Cage Assembly
-
Supplier: National Precision Bearing, Inc.
Description: Drawn Cup Needle Rollers Drawn cup needle roller bearings are complete bearing units consisting of a thin-walled, drawn outer cup and a needle roller, available in full complement or cage assembly. Needle rollers have particularly
- Bore: 0.125 to 1.25 inch
- Outside Diameter: 0.25 to 1.5 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: tolerate misalignment of the shaft relative to the housing. Aligning needle roller bearings are firmly seated in the housing bore. The bore can therefore be produced easily and economically. X-life Aligning needle roller bearings are X-life bearings.
- Type: Self-aligning
-
-
Supplier: National Precision Bearing, Inc.
Description: thin-walled, drawn outer ring with a series of ramps on the inside diameter, plastic cages, springs and needle rollers. Drawn cup roller clutches transmit torque between the shaft and the housing in one direction and allow free overrun in the opposite direction. When
- Bore: 0.118 to 1.654 inch
- Outside Diameter: 0.256 to 1.654 inch
- Type: Combined Needle Roller
-
Supplier: Quality Bearings & Components
Description: Axial Needle Roller THRUST BEARINGS – METRIC • Steel Needles *Plastic Retainer Only
- Bore: 4.724412 inch
- Outside Diameter: 6.1023655 inch
- Overall Width: 0.1574804 inch
- Rated Speed (Oil): 1,700 rpm
-
Supplier: Boca Bearings Company
Description: Needle Roller & Cage Type
- Bore: 0.393701 inch
- Outside Diameter: 0.5511814 inch
- Overall Width: 0.393701 inch
- Bore Size: 0.393701 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: contact ball bearings, tapered roller bearings or spherical roller bearings. Cylindrical roller bearings N, NU, most needle roller bearings, drawn cup needle roller bearings and needle roller and
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Static Axial / Thrust Load: 2,045.68 lbs
- Dynamic Axial / Thrust Load: 1,052.064 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Static Axial / Thrust Load: 3,461.92 lbs
- Dynamic Axial / Thrust Load: 1,515.152 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Static Axial / Thrust Load: 4,271.2 lbs
- Dynamic Axial / Thrust Load: 1,742.2 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Static Axial / Thrust Load: 1,686 lbs
- Dynamic Axial / Thrust Load: 984.624 lbs
-
Supplier: Hartford Technologies, Inc.
Description: A needle roller bearing uses needle rollers, rather than balls, as its rolling elements. Sometimes the simpler term roller bearing or needle bearing is used instead. The term “needle” typically implies that the length is several
-
Supplier: AST Bearings LLC
Description: The roller retainer is made from molded plastic.
- Outside Diameter: 0.4724412 inch
- Rated Speed (Oil): 33,000 rpm
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bore Size: 0.125 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.25 inch
- Rated Speed (Oil): 70 rpm
-
Supplier: Schneeberger Inc.
Description: The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by
- Stroke or X-Axis Travel: 3.93701 to 78.7402 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing, Needle Roller Bearing
- Orientation: Horizontal
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical
- Nominal Shaft / Bore Size: 0.787402 inch
- Housing: Plastic / Polymer
- Bearing Type: Spherical Roller Bearing
-
Supplier: NationSkander California Corporation
Description: 10 Flanged Bearing Stainless Steel Ball Bearings ABEC-5 quality, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, . Item: Flanged ABEC-5 Ball
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: bearing assembly. Drawn cup roller clutches give very precise indexing, since individual spring retention of each needle roller ensures constant contact between the shaft, needle rollers and the clamping surfaces. They allow high indexing frequencies due to
-
Supplier: NationSkander California Corporation
Description: Lot of 10 Ball Bearings ( 61801ZZ ), the inner diameter is 12, outer diameter is 21 and the width is 5, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, each bearing has Double Shielded to protect the bearing from dust or
-
Supplier: Accurate Bushing Company, Inc.
Description: Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
- Outside Diameter: 2 inch
- Outer Ring Width: 1.25 inch
- Bore Diameter (yoke type): 0.625 inch
- Type: Yoke
-
Supplier: NSK Americas
Description: efficient running. Additional protectors available for added bearing protection and safety. Available in steel for Self-Lube® units or plastic for Silver-Lube® units. Through hardened inner and outer rings with high quality steel. Rigid one-piece high quality cast iron housing
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: NationSkander California Corporation
Description: SR6-2RS Sealed Stainless Steel Ball Bearing, this is a popular size that could be used in many application that uses this size 3/8" x 7/8" x 9/32" inch. Bearings are made of Stainless Steel. Item: SR6-2RS Ball Bearings Type: Deep groove Ball Bearings Closures: 2 Rubber
-
Supplier: TOK America, Inc.
Description: you reduce the total costs. Using our expertise with plastic ball bearing technology, we were able to develop and design these one-way clutches with features such as a built-in clutch element integrated into a molded design. We can apply this technology to your requirements and custom
- Bore: 0.2362206 inch
- Outside Diameter: 0.5511814 inch
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock
- Outside Diameter: 2 inch
- Stud Diameter (stud type): 0.875 inch
- Design Units: Inch
- Bearing Material: Steel, Steel - Stainless
-
Supplier: Spyraflo, Inc.
Description: longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a
- Inside Diameter: 0.251 to 0.253 inch
- Outside Diameter: 0.5 inch
- Length: 0.4 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a
- Inside Diameter: 0.1885 to 0.1905 inch
- Outside Diameter: 0.375 inch
- Length: 0.28 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a
- Inside Diameter: 0.376 to 0.378 inch
- Outside Diameter: 0.625 inch
- Length: 0.45 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: components, needle roller bearings, pulleys, connectors, quick connectors and other mechanical assemblies. shaft constant section retaining ring material Earless retaining ring can be made of various materials, such as spring steel, stainless steel, copper and other metal
- Design Units: Metric
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Roller with Non-Metallic Bushing Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Accurate Bushing Company, Inc. manufactures custom needle roller bearings to match your specifications. Smith Bearing® has a fully-integrated manufacturing facility capable of producing high (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
operation, this structure provides stable rotational support even under heavy loads. For systems that run continuously, this translates into improved reliability and reduced risk of premature failure. As a result, needle roller bearings are commonly used in (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Download Urethane Coated Bearing Catalog Here Urethane Coated - Needle Rollers Cam (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
MYRV/MYRV-S Series : Full Complement Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
CR SERIES Stud type : Screwdriver Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
-Load, Space-Saving Needle Roller Bearing (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Drawn Cup Needle Roller Bearings for Compact Load Applications Drawn cup needle roller bearings with retainer are designed for applications requiring high load capacity within (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
More Information Top
-
Solving the Powertrain Puzzle
The plas- tic oil collector and the axial needle roller bearings running on the planetary gear set complement Schaeffler’s product range (Figure 12).
-
Calculation of crank and link bar mechanism with flexible rod for small piston machines
Under such operating conditions the most acceptable solution are needle roller bearings with a limited amount of plastic lubricant with low vapor pressure; however, the difficulty of maintaining the lubricant on the rolling path and the small angles of rotation of the…
-
Photodynamic photorejuvenation of the face with a combination of microneedling, red light, and broadband pulsed light
A disposable plastic roller , embedded with stainless steel solid bore needles , 108 mm in width and 300 mm in length.
-
Development of a Synthetic Rubber Belt CVT Transmission for SCCA D-Sports Racing
The next step in reducing friction was to eliminate the plastic buttons and replace them with cam follower needle bearing rollers working against a hardened steel helix cam (Fig. 11).
-
Company Analysis: Company Profiles: Automotive Product Range - NTN
Compact clutch-release bearings, pull-type clutch release bearings, push-type clutch-release bearings, filter sealed ball bearings, cylindrical roller bearings with plastic retainer for high axial load use, welded cage and roller type needle roller bearings , needle roller bearings, grooved ball…
-
Sell Water Pumps
…ball bearings, miniature ball bearings, hub bearings, engine bearings, skate bearings, flange bearings, sleeve bearings, motor bearings, spherical roller bearings, rear wheel bearings, rod end bearings, plastic bearings , special bearings, stainless steel … bearings, angular contact bearings, needle roller bearing and spindle bearings .
-
Federal Register > Thursday, November 13, 2014 > [79 FR 67414] Foreign-Trade Zone (FTZ) 127-West Columbia, South Carolina; Notification of Proposed Production ...
…orifices; plugs, control valves; poppets; shafts, control valve for forklifts; tubes, control valve; unions, control valves; union, pump hoses; bearings, radial ball; bearings, thrust; bearings, taper roller ; bearings , needle ; propeller shaft, drive shaft … shaft bearings; thrust washers, plastic plain shaft; rear axle…
-
Federal Register > Friday, December 10, 2004 > [69 FR 71779] Foreign-Trade Zone 259-International Falls, MN; Application for Subzone Status, Arctic Cat, Inc. (...
…diodes, generators, transformers, wiring harnesses, magnets, solenoids, sensors, A/C condensers, electrical terminals/junction boxes/sockets, drive sheaves, parts of transmissions, clutches, CDI (capacitive discharge) units, bearings (ball, spherical, needle , tapered roller shaft; subject to ADD/CVD … foreign status), articles of plastic (fittings, caps, decals, strips…
-
Sell Thrust Ball Bearings 29416E hrbqc bearings
…Roller bearings Self-aligning ball bearings Angular contact ball bearings Self-aligning roll bearings Ball bearing units Thrust ball bearings Single direction operation bearings spherical thrust roll bearings needle roller bearings linear bearing series eccentric … compensate bearing forklift bearings plastic pier bearings .
-
Single-Row Cylindrical Roller Bearings from Harbin High-Tech Machinery International Co., Ltd., China
…Roller bearings Self-aligning ball bearings Angular contact ball bearings Self-aligning roll bearings Ball bearing units Thrust ball bearings Single direction operation bearings spherical thrust roll bearings needle roller bearings linear bearing series eccentric … compensate bearing forklift bearings plastic pier bearings .
Indicates content that may require registration and/or purchase.