-
Supplier: Essentra Components
Description: Vertical Card Guides have a secure, locking Threaded Plastic Pin to hold PCB boards in place and are easily engaged and disengaged with a finger press. These tension guides support boards vertically and the double channel permits side-by-side mounting.
- Guide Mounting: Screw Attach Card Guide
- Orientation: Vertical Card Guide
-
Supplier: DigiKey
Description: CARD GUIDE, PLASTIC .062, ALONE
- Guide Mounting: Screw Attach Card Guide
-
Supplier: Allied Electronics, Inc.
Description: Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover
-
-
Supplier: Allied Electronics, Inc.
Description: Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover
-
Supplier: Equipto Electronics Corporation
Description: metal based. Extrusion based sub-racks offer rigid construction and a high strength to weight ratio. Sheet metal sub-racks are available in either aluminum or steel and allow for a high degree of customization. Card Guides Several varieties of card guides are available.
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Allied Electronics, Inc.
Description: Press-In Rubber Feet Included Internal PCB Mounting Bosses and Card Guides Suggested Service Temperature –40°C to +80°C
-
Supplier: Allied Electronics, Inc.
Description: Press-In Rubber Feet Included Internal PCB Mounting Bosses and Card Guides Suggested Service Temperature –40°C to +80°C
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 1043605-1599ETSBK Color: Black Features: Card Guides, Flame Retardant, PCB Supports Material Flammability Rating: UL94 V-0 Height: 1.368" (34.75mm) Material: Plastic, ABS Design: Hand Held, Split Sides, Slanted
-
Supplier: Win Source Electronics
Description: Manufacturer: Bud Industries Win Source Part Number: 1021381-PC-11462 Color: Gray Features: Card Guides, PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.120" (3.05mm) Height: 2.283" (57.99mm) Material: Plastic, ABS Design: Split Sides and End Panel(s)
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 1043580-1598DBK Color: Black Features: Card Guides, Flame Retardant, PCB Supports Material Flammability Rating: UL94 V-0 Ratings: IP54 Height: 2.488" (63.20mm) Material: Plastic, ABS with Aluminum Panels Design:
-
Supplier: Win Source Electronics
Description: Manufacturer: Bud Industries Win Source Part Number: 762025-PNR-2607-DG Series: PNR Color: Gray Features: Card Guides, PCB Supports Material Flammability Rating: UL94 HB Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508 Height: 2.180" (55.37mm) Material: Plastic, ABS Design:
Find Suppliers by Category Top
Featured Products Top
-
Corp. Engineered to secure printed circuit boards (PCB’s) in their desired locations, Keystone’s Card Guides are available (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
. Features Molded in flame retardant or general purpose ABS plastic Integrated PCB card guides Flanged versions available Flame retardant colors include black and gray Economy colors include black, gray, blue, and beige Brass inserts (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
-quality materials for long-lasting durability and seamless card insertion/removal, ensuring steady electrical contact while also protecting cards from dust, moisture, and mechanical damage. Their form-fit designs facilitate integration into PCBs and enclosures, improving overall device dependability (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
1591 series for versions with integrated card guides and our 1591T series for transparent polycarbonate versions. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
METCASE’s new enclosure accessories brochure features its expanded range of options including metal tilt/swivel bail arms, a wide range of molded enclosure feet, PCB mounting parts, 19" front panels, rack shelves and rack hardware. These universal accessories fit METCASE models and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
IoT/IIoT and factory automation are driving demand for ROLEC’s updated pole-mountable technoPLUS (IP 66, IP 67, IP 69K) plastic enclosures. Electronics designers specify them for ‘close-to-the-process’ devices that must survive dust, moisture and regular washdowns (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
example of this. Three sizes of wall-mount kit are available in the range of accessories. STEP 2: HOW WILL YOU MOUNT YOUR COMPONENTS? EASE OF ACCESS This is very important for installation and maintenance. PCBs that slide in and out on guide rails are faster to install (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity. The cable system also supports Samtec's Flyover® (read more)
Browse Cable Assemblies Datasheets for DigiKey -
that facilitate easy visual and tactile identification. They also prevent the incorrect inserstion of PCB and daughtercard. Standalone guiding modules improve connector alignment Shrouds are available for 4- and 5-row versions of Metral® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
fitting PCBs in the TECHNOMET case: a single PCB can be installed on four pre-fitted M3 mounting pillars in the base panel; or multiple slide-in PCBs (3, 5, 7 or 9 depending on case size) can be fitted to the chassis using clip-in anti-vibration guides (accessories). This maximizes capacity and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… enclosures; cab signal generators; sure climb system-fall arrestors; PCB input-output; aluminum UCH LCR enclosures; cab signaling system PCBs; lamp driver modules; aluminum covers; SCX card guides ; PCB processors; logic PCBs; alarms … … potentiometer adjusters; PCBs; impregnated plastic boards; fuses; load bank …
-
Electronic Chemicals: PCB Chemicals and Semiconductor Packaging Materials
… products are classified into three categories: semiconductor and display-related materials (slurry for chemical mechanical planarization, heat-resistant fine polymers, die bonding materials, epoxy molding compounds, anisotropic conductive films for displays, light guides for liquid crystal displays), PCBs and related products (multiplayer … … sign materials, FRP molding compounds), carbon and ceramics (carbon brushes, carbon sliding materials, glasslike carbon products, silicon carbide ceramics, alumina ceramics, single crystals), automotive parts (interior and exterior plastic molded products, molded plastic … … adhesive films, contactless IC cards and tags, ELECTRONIC CHEMICALS …
-
SMT connectors for removable small-form-factor transceiver modules
This internal frame served to strengthenthe thin plastic member, provide solder-tabs for attachment of the guide rail to the host board, provide chassis ground contact-springs, and provide an additional connection to the machine bezel. The six solder tabs were soldered to mounting pads on the host card , which in turn were connected through PCB mountinghardware to the machine bezel.
-
http://www.mouser.com/catalog/catalogUSD/645/2085.pdf
ABS plastic with flammability rating of UL94-HB and suggested service temperature of -40°C to +80°C. Internal PCB card guides accept both horizontal and vertical boards.
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… mica cones; mounting blocks; poles; commutator shells; stators; supports; U-pieces; U-tubes; wear plates; balance weights; weldments; rotor yokes; bail caps; ties; locks; ballast assemblies; transformers; boards; cards ; battery chargers; converters; inverters … … dialectric capacitor; fixed capacitor; plastic capacitor cover; resistors; dynamic … … covers; case weldments; control weldments; inverter weldments; alcove frame assemblies; angles; doors; armatures; arc chute assemblies; blowout coil assemblies; cleat assemblies; door assemblies; PWB assemblies; channels; cleat cables; PCB input/output/control/CPU; tape rails; roofs … … crank chain assemblies; pilot guide assemblies; U-tube assemblies …
-
Bud Industries - EX-4541 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
ABS Plastic Panel Bezels Internal PCB Card Guides .
-
Bud Industries - EX-4542 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
ABS Plastic Panel Bezels Internal PCB Card Guides .
-
Bud Industries - EX-4521 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
ABS Plastic Panel Bezels Internal PCB Card Guides .
-
Bud Industries - CU-1941 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Black ABS Plastic , UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards .
-
Bud Industries - CU-1947 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Black ABS Plastic , UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards .
Indicates content that may require registration and/or purchase.